- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMR 3-1211E Traco Power | 14 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TMR 3E (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | - | 1 | - | 2.54mm | - | - | R-PSMA-T7 | 1 | - | - | 78% | 1.5kV | 18V | 5V | 9V | 12V | NO | - | - | - | 3W | Remote On/Off, SCP | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TDN 1-1210WISM Traco Power | 40 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TDN 1WISM (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | 2mm | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | - | 77% | 1.6kV | 18V | 3.3V | 4.5V | 12V | NO | - | - | - | 1W | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 6-2422N Traco Power | 37 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2013 | TEN 6N (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 2 | - | - | 84% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | -12V | - | 6W | OCP, SCP | - | 10.45mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TEN 40-4822 Traco Power | 56800 | - | Datasheet | 13 Weeks | Through Hole | 9-DIP Module, 8 Leads | NO | -40°C~75°C | 2014 | TEN 40 (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 6 | R-MDMA-P6 | 2 | - | - | 87% | 1.5kV | 75V | 12V | 36V | 48V | NO | - | -12V | - | 40W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() THB 10-4811 Traco Power | 545 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~75°C With Derating | 2013 | THB 10 (10W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 10W | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P5 | 1 | - | - | 76% | 4kV | 75V | 5.1V | 36V | 48V | NO | - | - | - | - | SCP | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TES 1-0511 Traco Power | 193 | - | Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~90°C With Derating | 2007 | TES 1 (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | - | 1 | - | - | 78% | 1.5kV | 5.5V | 5V | 4.5V | 5V | NO | - | - | - | 1W | SCP | - | 8.25mm | - | 8mm | ROHS3 Compliant | ||
![]() TES 2N-0512 Traco Power | 25800 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2010 | TES 2N (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | e3 | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-XDMA-G6 | 1 | Not Qualified | - | 75% | 1.5kV | 9V | 12V | 4.5V | 5V | NO | - | - | - | - | SCP | - | 8.25mm | 24mm | - | ROHS3 Compliant | ||
![]() THN 15-4815WIR Traco Power | 1231 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~90°C With Derating | - | THN 15WIR (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | - | 91% | 3kV | 75V | 24V | 18V | 48V | YES | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 6-7219WIR Traco Power | 14 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | - | -40°C~80°C With Derating | - | TMR 6WIR (6W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 6W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 85% | 3kV | 160V | - | 43V | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 6-2419WIR Traco Power | 23 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module | - | -40°C~80°C With Derating | - | TMR 6WIR (6W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 6W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 86% | 3kV | 36V | - | 9V | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 6-0510 Traco Power | 32 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~65°C | 2012 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 4.3W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 1 | Not Qualified | - | 77% | 1.6kV | 9V | 3.3V | 4.5V | 5V | NO | - | - | - | 6W | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 15-2421 Traco Power | 38 | - | Datasheet | - | Through Hole | 5-DIP Module | - | -40°C~85°C With Derating | - | TEN 15 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Not For New Designs | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | - | 84% | 1.6kV | 36V | 5V | 18V | - | - | - | -5V | - | - | OCP, OVP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TDN 5-2415WI Traco Power | 20 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | YES | -40°C~75°C With Derating | 2015 | TDN 5WI (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | 2mm | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | - | 83% | 1.6kV | 36V | 24V | 9V | 24V | NO | - | - | - | 5W | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-1210WI Traco Power | 18 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2009 | TMR 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 2.3W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 8/7 | R-XSMA-P7 | 1 | Not Qualified | - | 74% | 1.6kV | 18V | 3.3V | 4.5V | 12V | NO | - | - | - | - | Remote On/Off, SCP | - | - | - | 9.2mm | ROHS3 Compliant | ||
![]() TEL 8-4822 Traco Power | 68 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C | 2015 | TEL 8 (8W) | 0.95Lx0.55W x 0.33 H 24.1mmx14.0mmx8.5mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 48V | - | NOT SPECIFIED | - | R-MDMA-P6 | 2 | - | UL, EN, IEC | 86% | 1.5kV | 75V | 12V | 36V | 48V | NO | OUTPUT OVER CURRENT | -12V | VOLTAGE-MODE | 8W | SCP | 9mm | 9mm | - | 14mm | ROHS3 Compliant | ||
![]() TEN 3-4810WIN Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C | 2014 | TEN 3WIN (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 2.5W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 77% | 1.5kV | 75V | 3.3V | 18V | 48V | NO | - | - | - | 2.475W | SCP | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TMR 2-4821WI Traco Power | 12 |
| Datasheet | 11 Weeks | Through Hole | 9-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TMR 2WI (2W) | 1.02Lx0.37W x 0.49 H 26.0mmx9.3mmx12.5mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-P7 | 2 | Not Qualified | - | 70% | 1.5kV | 75V | 5V | 18V | 48V | NO | - | -5V | - | 2W | Remote On/Off, SCP | - | 13mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TMR 3-2410E Traco Power | 33 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | TMR 3E (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2.3W | SEATED HGT CALCULATED | SINGLE | - | - | 1 | - | 2.54mm | - | - | R-PSMA-T7 | 1 | - | - | 75% | 1.5kV | 36V | 3.3V | 18V | 24V | NO | - | - | - | 3W | Remote On/Off, SCP | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() THN 15-2422 Traco Power | 56800 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | THN 15 (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-MDMA-P6 | 2 | Not Qualified | - | 88% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | -12V | - | 15W | Remote On/Off, OVP, SCP | - | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TEN 8-4821WI Traco Power | 96 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 8WI (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | - | 84% | 1.5kV | 75V | 5V | 18V | 48V | NO | - | -5V | - | 8W | Remote On/Off, OCP, OVP, SCP, UVLO | - | 10.7mm | - | - | ROHS3 Compliant |