- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Weight | Connections | Content | Dim | Factory Pack QuantityFactory Pack Quantity | Industry | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. output current | Maximum Operating Temperature | Mfr | Min. input voltage | Minimum Operating Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (max.) - rounded | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | RoHS-compliant | Standard Number | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Total Power Output-Max | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Power | Product | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THM 20-1212 Traco Power | 226 | - | Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C With Derating | - | - | THM 20 (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | Medical | 20W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P5 | 1 | - | - | 88.5% | 5kV | 18V | 12V | 9V | 12V | YES | - | - | - | - | 20W | - | - | - | - | - | OCP, OTP, OVP, SCP | - | - | 40.6mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 1-0522SM Traco Power | 50 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~82°C With Derating | - | 2013 | TMR 1SM (1W) | 0.74Lx0.54W x 0.34 H 18.9mmx13.7mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | - | - | 79% | 1.5kV | 9V | 12V | 4.5V | 5V | NO | - | - | - | -12V | 1W | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | 18.9mm | 13.7mm | ROHS3 Compliant | ||
![]() TMR 3-2421WIE Traco Power | 69 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2014 | TMR 3WIE (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | - | 79% | 1.5kV | 36V | 5V | 9V | 24V | NO | - | - | - | -5V | 3W | - | - | - | - | - | Remote On/Off, SCP | - | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TSH 0512D Traco Power | 12 |
| Datasheet | - | Surface Mount | 18-SMD Module, 6 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2007 | TSH (2W) | 0.60Lx0.37W x 0.36 H 15.3mmx9.3mmx9.2mm | - | - | Not For New Designs | 3 (168 Hours) | - | - | Isolated Module | - | ITE (Commercial) | 1.9W | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 79% | 1kV | 5.5V | - | 4.5V | - | - | - | - | - | -12V | - | - | - | - | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TON 15-2412 Traco Power | 3 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2005 | TON 15 (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 15W | REMOTE SHUTDOWN | - | DUAL | - | 245 | 1 | - | - | 10 | - | R-XDMA-T6 | 1 | - | CB, UL | 87% | 2.25kV | 36V | 12V | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 8.5mm | 8.85mm | 27.94mm | 23.88mm | ROHS3 Compliant | ||
![]() TEN 20-7213WIR Traco Power | 48 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2012 | TEN 20WIR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 20W | SEATED HGT CALCULATED | - | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | - | 88% | 2.25kV | 160V | 15V | 43V | 110V | YES | - | - | - | - | 20W | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TDL 3-2412 Traco Power | 12 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 4 Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | - | TDL 3 (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | S-XDMA-P5 | 1 | - | - | 87% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | - | - | - | 3W | - | - | - | - | - | OCP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TEC 3-4819 Traco Power | 67 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C With Derating | - | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 82% | 1.6kV | 75V | - | 36V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TEC 3-4813WI Traco Power | 36 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C With Derating | - | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T7 | 1 | - | - | 83% | 1.6kV | 75V | 15V | 18V | 48V | NO | - | - | - | - | 3W | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TDL 3-0512 Traco Power | 12 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 4 Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | - | TDL 3 (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | S-XDMA-P5 | 1 | - | - | 85% | 1.5kV | 10V | 12V | 4.5V | 5V | NO | - | - | - | - | 3W | - | - | - | - | - | OCP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TMV 1205DHI Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~95°C With Derating | - | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | - | 72% | 5.2kV | 13.2V | - | 10.8V | - | - | - | - | - | -5V | - | - | - | - | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TES 1-0510 Traco Power | 200 | - | Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C With Derating | - | 2013 | TES 1 (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | - | yes | Active | 2 (1 Year) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 990mW | - | - | DUAL | GULL WING | 245 | 1 | - | - | 40 | - | R-PDMA-G5 | 1 | Not Qualified | - | 73% | 1.5kV | 5.5V | 3.3V | 4.5V | 5V | NO | - | - | - | - | 1W | - | - | - | - | - | SCP | - | 7.25mm | - | 8mm | ROHS3 Compliant | ||
![]() TMR 3-4810WI Traco Power | 153 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2009 | TMR 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 2.3W | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-XSMA-P7 | 1 | Not Qualified | - | 74% | 1.6kV | 75V | 3.3V | 18V | 48V | NO | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | 9.2mm | ROHS3 Compliant | ||
![]() TEC 2-0922 Traco Power | 18 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~95°C With Derating | - | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | - | SINGLE | - | - | 1 | - | - | - | - | R-PSMA-T7 | 2 | - | - | 85% | 1.6kV | 13.2V | 12V | 4.5V | 9V | NO | - | - | - | -12V | - | - | - | - | - | - | Remote On/Off, SCP | - | 11.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() THN 15-4813 Traco Power | 56800 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2012 | THN 15 (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | SEATED HGT CALCULATED | - | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-MDMA-T6 | 1 | - | - | 88% | 1.5kV | 75V | 15V | 36V | 48V | YES | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP | - | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() THB 10-1212 Traco Power | 21 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~75°C With Derating | - | 2013 | THB 10 (10W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 10W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P5 | 1 | - | - | 80% | 4kV | 18V | 12V | 9V | 12V | NO | - | - | - | - | - | - | - | - | - | - | SCP | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 6-4819WIR Traco Power | 13 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C With Derating | - | - | TMR 6WIR (6W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 6W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 85% | 3kV | 75V | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TSR 1-2415SM Traco Power | 9 | - | Datasheet | 13 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2014 | TSR 1SM | 0.60Lx0.37W x 0.30 H 15.2mmx9.3mmx7.6mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 1.5W | - | - | DUAL | GULL WING | 245 | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-G6 | 1 | - | - | 79% | - | 36V | 1.5V | 4.6V | 24V | NO | - | - | - | - | - | - | - | - | - | - | SCP | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEN 3-2421WIN Traco Power | 30 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2014 | TEN 3WIN (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 2.5W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P8 | 2 | - | - | 80% | 1.5kV | 36V | 5V | 9V | 24V | NO | - | - | - | -5V | - | - | - | - | - | - | SCP | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() THR 20-2423WI TRACO Power | 41 |
| - | - | PCB | 2423 | - | - | 40.50 | Soldering | 10pc(s) | (L x W x H) 50.80 x 25.40 x 11 mm | 10 | Industrial | 36V DC | 9 → 36 V dc | 36 V | 9 V | Yes | 667mA | + 85 C | Traco Power | 9V DC | - 40 C | Through Hole | 2x | 12V DC | 667mA | 667 mA | 667 mA | 15 V | - 15 V | Tube | Active | Details | Yes | 62368-1 | 15V | -40°C ~ 80°C (With Derating) | Tube | - | THR 20WI | 2.00 L x 1.00 W x 0.43 H (50.8mm x 25.4mm x 11.0mm) | - | - | - | - | - | - | THR 20-2423WI | - | ITE (Commercial) | 20 W | - | 20W | - | - | - | - | - | 50.8mm | - | - | - | 1 Output | - | CB, cURus | 86% | 3 kV | 36V | 15V dc | 9V | - | - | 667mA, 667mA | 20 W | - | -15V | - | - | - | 3 kV | 20W | Isolated | Adjustable Output, Remote On/Off | 11 mm | - | 50.8 mm | 25.4 mm | - |