- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 2 | RoHS | Packaging | Series | Number of Outputs | Efficiency | Output Power | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TES 3-2411WI-TR TRACO Power | In Stock | - | - | SMD-24 | 150 | 36 V | 9 V | + 71 C | - 40 C | Yes | SMD/SMT | - | - | Details | Reel | TES 3WI | 1 Output | 79 % | 3 W | 1.5 kV | Isolated | 9 V to 36 V | 10.2 mm | 32.3 mm | 18.8 mm | ||
![]() TSM 0515D-TR TRACO Power | In Stock | - | - | SOIC-18 | 500 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 30 mA | - 15 V | Details | Reel | TSM | 2 Output | 79 % | 1 W | 1 kV | Isolated | 5 V | 6.8 mm | 15.3 mm | 8 mm | ||
![]() TMR 2-2411WISM-TR TRACO Power | In Stock | - | - | SMD-14 | 200 | 36 V | 9 V | + 80 C | - 40 C | Yes | SMD/SMT | - | - | Details | Reel | TMR 2WISM | 1 Output | 80 % | 2 W | 1.5 kV | Isolated | 9 V to 36 V | 8.7 mm | 19 mm | 14.9 mm | ||
![]() TES 2-2410H-TR TRACO Power | In Stock | - | - | SMD-8 | 300 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | Reel | TES 2H | 1 Output | 72 % | 2 W | 1.5 kV | Isolated | 24 V | 8.9 mm | 13.7 mm | 9.3 mm | ||
![]() TES 2N-4821-TR TRACO Power | In Stock | - | - | SMD-16 | 250 | 75 V | 36 V | + 85 C | - 40 C | Yes | SMD/SMT | 200 mA | - 5 V | Details | Reel | TES 2N | 2 Output | 71 % | 2 W | 1.5 kV | Isolated | 36 V to 75 V | 9 mm | 24 mm | 13.7 mm | ||
![]() TMR 2-2413WISM-TR TRACO Power | In Stock | - | - | SMD-14 | 200 | 36 V | 9 V | + 80 C | - 40 C | Yes | SMD/SMT | - | - | Details | Reel | TMR 2WISM | 1 Output | 85 % | 2 W | 1.5 kV | Isolated | 9 V to 36 V | 8.7 mm | 19 mm | 14.9 mm | ||
![]() TES 1-1211V-TR TRACO Power | In Stock | - | - | SMD-12 | 450 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | Reel | TES 1V | 1 Output | 76 % | 1 W | 3 kV | Isolated | 12 V | 8 mm | 16.3 mm | 8 mm | ||
![]() TES 1-0512V-TR TRACO Power | In Stock | - | - | SMD-12 | 450 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | Reel | TES 1V | 1 Output | 79 % | 1 W | 3 kV | Isolated | 5 V | 8 mm | 16.3 mm | 8 mm | ||
![]() TMR 3-4812WISM-TR TRACO Power | In Stock | - | - | SMD-8 | 200 | 75 V | 18 V | + 80 C | - 40 C | Yes | SMD/SMT | - | - | Details | Reel | TMR 3WISM | 1 Output | 84 % | 3 W | 1.5 kV | Isolated | 18 V to 75 V | 8.7 mm | 19 mm | 14.9 mm | ||
![]() TES 1-1213V-TR TRACO Power | In Stock | - | - | SMD-12 | 450 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | Reel | TES 1V | 1 Output | 81 % | 1 W | 3 kV | Isolated | 12 V | 8 mm | 16.3 mm | 8 mm | ||
![]() TES 5-2412-TR TRACO Power | In Stock | - | - | SMD-24 | 150 | 36 V | 18 V | + 71 C | - 40 C | Yes | SMD/SMT | - | - | Details | Reel | TES 5 | 1 Output | 80 % | 6 W | 1.5 kV | Isolated | 18 V to 36 V | 10.2 mm | 33.4 mm | 20.6 mm | ||
![]() TMR 1-4813SM-TR TRACO Power | In Stock | - | - | SMD-14 | 200 | 75 V | 36 V | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | Reel | TMR 1SM | 1 Output | 80 % | 1 W | 1.5 kV | Isolated | 36 V to 75 V | 8.7 mm | 18.9 mm | 13.7 mm | ||
![]() TMR 2-2422WISM-TR TRACO Power | In Stock | - | - | SMD-14 | 200 | 36 V | 9 V | + 80 C | - 40 C | Yes | SMD/SMT | 83 mA | - 12 V | Details | Reel | TMR 2WISM | 2 Output | 83 % | 2 W | 1.5 kV | Isolated | 9 V to 36 V | 8.7 mm | 19 mm | 14.9 mm | ||
![]() TES 1-2413V-TR TRACO Power | In Stock | - | - | SMD-12 | 450 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | Reel | TES 1V | 1 Output | 79 % | 1 W | 3 kV | Isolated | 24 V | 8 mm | 16.3 mm | 8 mm | ||
![]() TMR 1-4822SM-TR TRACO Power | In Stock | - | - | SMD-14 | 200 | 75 V | 36 V | + 85 C | - 40 C | Yes | SMD/SMT | 42 mA | - 12 V | Details | Reel | TMR 1SM | 2 Output | 81 % | 1 W | 1.5 kV | Isolated | 36 V to 75 V | 8.7 mm | 18.9 mm | 13.7 mm | ||
![]() TES 2-1222H-TR TRACO Power | In Stock | - | - | SMD-8 | 300 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 83 mA | - 12 V | Details | Reel | TES 2H | 2 Output | 80 % | 2 W | 1.5 kV | Isolated | 12 V | 8.9 mm | 16.3 mm | 9.3 mm | ||
![]() TES 2-2412H-TR TRACO Power | In Stock | - | - | SMD-8 | 300 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | Reel | TES 2H | 1 Output | 79 % | 2 W | 1.5 kV | Isolated | 24 V | 8.9 mm | 13.7 mm | 9.3 mm | ||
![]() TES 3-4822-TR TRACO Power | In Stock | - | - | SMD-24 | 150 | 75 V | 36 V | + 85 C | - 40 C | Yes | SMD/SMT | 125 mA | - 12 V | Details | Reel | TES 3 | 2 Output | 82 % | 3 W | 1.5 kV | Isolated | 36 V to 75 V | 10.2 mm | 32.3 mm | 18.8 mm | ||
![]() TES 2-1211H-TR TRACO Power | In Stock | - | - | SMD-8 | 300 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | Reel | TES 2H | 1 Output | 75 % | 2 W | 1.5 kV | Isolated | 12 V | 8.9 mm | 13.7 mm | 9.3 mm | ||
![]() TES 2N-0510-TR TRACO Power | In Stock | - | - | SMD-16 | 250 | 9 V | 4.5 V | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | Reel | TES 2N | 1 Output | 70 % | 2 W | 1.5 kV | Isolated | 4.5 V to 9 V | 9 mm | 24 mm | 13.7 mm |