- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Connections | Content | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Industry | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. operating temperature | Max. output current | Maximum Operating Temperature | Mfr | Min. input voltage | Minimum Operating Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (max.) - rounded | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | RoHS-compliant | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Power | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 6-11023WIRH TRACO Power | 49 |
| - | PCB Mount | DIP-24 | - | 14 | Soldering | 10pc(s) | (L x W x H) 31.80 x 20.30 x 10.60 mm | DIP 24 | 10 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | +85°C | 200mA | + 85 C | Traco Power | 36V DC | - 40 C | Through Hole | 2x | 110V DC | 200mA | 200 mA | 200 mA | 15 V | - 15 V | Tube | Active | Details | Yes | 62368-1 | 0.493835 oz | 15V | -40°C ~ 90°C | - | TEN 6WIRH | 1.25 L x 0.80 W x 0.42 H (31.8mm x 20.3mm x 10.7mm) | TEN 6-11023WIRH | ITE (Commercial), Railway | 5.94 W | 6W | 31.8mm | 2 Output | CB, cURus | 86% | 3 kV | 160V | -15 → 15V dc | 36V | 200mA, 200mA | 6 W | - | -15V | - | - | 4 kV | 6W | Isolated | Adjustable Output, Remote On/Off | +/- 36 VDC to +/- 160 VDC | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() TEN 10-11023WIRH TRACO Power | 2700 |
| - | PCB Mount | DIP-24 | - | 14 | Soldering | 10pc(s) | (L x W x H) 31.80 x 20.30 x 10.60 mm | DIP 24 | 10 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | +75°C | 333mA | + 85 C | Traco Power | 36V DC | - 40 C | Through Hole | 2x | 110V DC | 333mA | 333 mA | 333 mA | 15 V | - 15 V | Tube | Active | Details | Yes | 62368-1 | 0.493835 oz | 15V | -40°C ~ 85°C | - | TEN 10WIRH | 1.25 L x 0.80 W x 0.42 H (31.8mm x 20.3mm x 10.7mm) | TEN 10-11023WIRH | ITE (Commercial), Railway | 9.99 W | 10W | 31.8mm | 2 Output | CB, cURus | 87% | 3 kV | 160V | -15 → 15V dc | 36V | 333mA, 333mA | 10 W | - | -15V | - | - | 4 kV | 10W | Isolated | Adjustable Output, Remote On/Off | +/- 36 VDC to +/- 160 VDC | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() TEL 15-4823N-HS TRACO Power | 37 |
| - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 75 V | 36 V | - | - | - | + 70 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 500 mA | 500 mA | 15 V | - 15 V | Tube | Active | Details | - | 62368-1 | 0.500890 oz | 15V | -40°C ~ 70°C | Tube | TEL 15N-HS | 0.96 L x 0.56 W x 0.96 H (24.4mm x 14.3mm x 24.4mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 2 Output | CB, cURus | 87% | 1.8 kV | 75V | - | 36V | 500mA, 500mA | 15 W | - | -15V | - | - | 1.5 kV | - | Isolated | Baseplate | 36 V to 75 V | 24.4 mm | 24.4 mm | 14.3 mm | ||
![]() TEL 15-4812N TRACO Power | 27 |
| - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 75 V | 36 V | - | - | - | + 85 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 1.25 A | - | 12 V | - | Tube | Active | Details | - | 62368-1 | 0.310411 oz | 12V | -40°C ~ 80°C | Tube | TEL 15N | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 1 Output | CB, cURus | 87% | 1.5 kV | 75V | - | 36V | 1.25A | 15 W | - | - | - | - | 1.5 kV | - | Isolated | Baseplate | 36 V to 75 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 15-2423WIN TRACO Power | 36 |
| - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 36 V | 9 V | - | - | - | + 85 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 500 mA | 500 mA | 15 V | - 15 V | Tube | Active | Details | - | 62368-1 | 0.310411 oz | 15V | -40°C ~ 80°C | Tube | TEL 15WIN | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 2 Output | CB, cURus | 87% | 1.8 kV | 36V | - | 9V | 500mA, 500mA | 15 W | - | -15V | - | - | 1.5 kV | - | Isolated | Baseplate | 9 V to 36 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 15-2413WIN TRACO Power | 30 |
| - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 36 V | 9 V | - | - | - | + 85 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 1 A | - | 15 V | - | Tube | Active | Details | - | 62368-1 | 0.310411 oz | 15V | -40°C ~ 80°C | Tube | TEL 15WIN | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 1 Output | CB, cURus | 87% | 1.8 kV | 36V | - | 9V | 1A | 15 W | - | - | - | - | 1.5 kV | - | Isolated | Baseplate | 9 V to 36 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 15-4823WIN TRACO Power | 34 |
| - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 75 V | 18 V | - | - | - | + 85 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 500 mA | 500 mA | 15 V | - 15 V | Tube | Active | Details | - | 62368-1 | 0.310411 oz | 15V | -40°C ~ 80°C | Tube | TEL 15WIN | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 2 Output | CB, cURus | 87% | 1.8 kV | 75V | - | 18V | 500mA, 500mA | 15 W | - | -15V | - | - | 1.5 kV | - | Isolated | Baseplate | 18 V to 75 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 15-2422WIN TRACO Power | 47 |
| - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 36 V | 9 V | - | - | - | + 85 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 625 mA | 625 mA | 12 V | - 12 V | Tube | Active | Details | - | 62368-1 | 0.310411 oz | 12V | -40°C ~ 80°C | Tube | TEL 15WIN | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 2 Output | CB, cURus | 87% | 1.8 kV | 36V | - | 9V | 625mA, 625mA | 15 W | - | -12V | - | - | 1.5 kV | - | Isolated | Baseplate | 9 V to 36 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 15-4811N-HS TRACO Power | 37 |
| - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 75 V | 36 V | - | - | - | + 70 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 2.94 A | - | 5.1 V | - | Tube | Active | Details | - | 62368-1 | 0.500890 oz | 5.1V | -40°C ~ 70°C | Tube | TEL 15N-HS | 0.96 L x 0.56 W x 0.96 H (24.4mm x 14.3mm x 24.4mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 1 Output | CB, cURus | 86% | 1.8 kV | 75V | - | 36V | 2.94A | 15 W | - | - | - | - | 1.5 kV | - | Isolated | Baseplate | 36 V to 75 V | 24.4 mm | 24.4 mm | 14.3 mm | ||
![]() TEL 15-2413N-HS TRACO Power | 37 |
| - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 36 V | 18 V | - | - | - | + 70 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 1 A | - | 15 V | - | Tube | Active | Details | - | 62368-1 | 0.500890 oz | 15V | -40°C ~ 70°C | Tube | TEL 15N-HS | 0.96 L x 0.56 W x 0.96 H (24.4mm x 14.3mm x 24.4mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 1 Output | CB, cURus | 87% | 1.8 kV | 36V | - | 18V | 1A | 15 W | - | - | - | - | 1.5 kV | - | Isolated | Baseplate | 18 V to 36 V | 24.4 mm | 24.4 mm | 14.3 mm | ||
![]() TEL 15-2422WIN-HS TRACO Power | 33 |
| - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 36 V | 9 V | - | - | - | + 70 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 625 mA | 625 mA | 12 V | - 12 V | Tube | Active | Details | - | 62368-1 | 0.500890 oz | 12V | -40°C ~ 70°C | Tube | TEL 15WIN-HS | 0.96 L x 0.56 W x 0.96 H (24.4mm x 14.3mm x 24.4mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 2 Output | CB, cURus | 87% | 1.8 kV | 36V | - | 9V | 625mA, 625mA | 15 W | - | -12V | - | - | 1.5 kV | - | Isolated | Baseplate | 9 V to 36 V | 24.4 mm | 24.4 mm | 14.3 mm | ||
![]() TEL 15-4815N-HS TRACO Power | 37 |
| - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 75 V | 36 V | - | - | - | + 70 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 625 mA | - | 24 V | - | Tube | Active | Details | - | 62368-1 | 0.500890 oz | 24V | -40°C ~ 70°C | Tube | TEL 15N-HS | 0.96 L x 0.56 W x 0.96 H (24.4mm x 14.3mm x 24.4mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 1 Output | CB, cURus | 87% | 1.8 kV | 75V | - | 36V | 625mA | 15 W | - | - | - | - | 1.5 kV | - | Isolated | Baseplate | 36 V to 75 V | 24.4 mm | 24.4 mm | 14.3 mm | ||
![]() TEL 15-2411N-HS TRACO Power | 39 |
| - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 36 V | 18 V | - | - | - | + 70 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 2.94 A | - | 5.1 V | - | Tube | Active | Details | - | 62368-1 | 0.500890 oz | 5.1V | -40°C ~ 70°C | Tube | TEL 15N-HS | 0.96 L x 0.56 W x 0.96 H (24.4mm x 14.3mm x 24.4mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 1 Output | CB, cURus | 86% | 1.8 kV | 36V | - | 18V | 2.94A | 15 W | - | - | - | - | 1.5 kV | - | Isolated | Baseplate | 18 V to 36 V | 24.4 mm | 24.4 mm | 14.3 mm | ||
![]() TEL 15-4811WIN TRACO Power | 41 | - | - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 75 V | 18 V | - | - | - | + 85 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 2.94 A | - | 5.1 V | - | Tube | Active | Details | - | 62368-1 | 0.310411 oz | 5.1V | -40°C ~ 80°C | Tube | TEL 15WIN | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 1 Output | CB, cURus | 86% | 1.8 kV | 75V | - | 18V | 2.94A | 15 W | - | - | - | - | 1.5 kV | - | Isolated | Baseplate | 18 V to 75 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 15-2411N TRACO Power | 45 |
| - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 36 V | 18 V | - | - | - | + 85 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 2.94 A | - | 5.1 V | - | Tube | Active | Details | - | 62368-1 | 0.310411 oz | 5.1V | -40°C ~ 80°C | Tube | TEL 15N | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 1 Output | CB, cURus | 86% | 1.5 kV | 36V | - | 18V | 2.94A | 15 W | - | - | - | - | 1.5 kV | - | Isolated | Baseplate | 18 V to 36 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 15-2423N TRACO Power | 27 |
| - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 36 V | 18 V | - | - | - | + 85 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 500 mA | 500 mA | 15 V | - 15 V | Tube | Active | Details | - | 62368-1 | 0.310411 oz | 15V | -40°C ~ 80°C | Tube | TEL 15N | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 2 Output | CB, cURus | 87% | 1.5 kV | 36V | - | 18V | 500mA, 500mA | 15 W | - | -15V | - | - | 1.5 kV | - | Isolated | Baseplate | 18 V to 36 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 15-4813N TRACO Power | 37 |
| - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 75 V | 36 V | - | - | - | + 85 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 1 A | - | 15 V | - | Tube | Active | Details | - | 62368-1 | 0.310411 oz | 15V | -40°C ~ 70°C | Tube | TEL 15N | 0.96 L x 0.56 W x 0.96 H (24.4mm x 14.3mm x 24.4mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 1 Output | CB, cURus | 87% | 1.8 kV | 75V | - | 36V | 1A | 15 W | - | - | - | - | 1.5 kV | - | Isolated | Baseplate | 36 V to 75 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 15-2412N-HS TRACO Power | 48 |
| - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 36 V | 18 V | - | - | - | + 70 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 1.25 A | - | 12 V | - | Tube | Active | Details | - | 62368-1 | 0.500890 oz | 12V | -40°C ~ 70°C | Tube | TEL 15N-HS | 0.96 L x 0.56 W x 0.96 H (24.4mm x 14.3mm x 24.4mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 1 Output | CB, cURus | 87% | 1.8 kV | 36V | - | 18V | 1.25A | 15 W | - | - | - | - | 1.5 kV | - | Isolated | Baseplate | 18 V to 36 V | 24.4 mm | 24.4 mm | 14.3 mm | ||
![]() TEL 15-2423N-HS TRACO Power | 46 |
| - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 36 V | 18 V | - | - | - | + 70 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 500 mA | 500 mA | 15 V | - 15 V | Tube | Active | Details | - | 62368-1 | 0.500890 oz | 15V | -40°C ~ 70°C | Tube | TEL 15N-HS | 0.96 L x 0.56 W x 0.96 H (24.4mm x 14.3mm x 24.4mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 2 Output | CB, cURus | 87% | 1.8 kV | 36V | - | 18V | 500mA, 500mA | 15 W | - | -15V | - | - | 1.5 kV | - | Isolated | Baseplate | 18 V to 36 V | 24.4 mm | 24.4 mm | 14.3 mm | ||
![]() TEL 15-4822WIN-HS TRACO Power | 37 |
| - | Through Hole | DIP-16 | - | - | - | - | - | - | 10 | Industrial | - | - | 75 V | 18 V | - | - | - | + 70 C | Traco Power | - | - 40 C | Through Hole | - | - | - | 625 mA | 625 mA | 12 V | - 12 V | Tube | Active | Details | - | 62368-1 | 0.500890 oz | 12V | -40°C ~ 70°C | Tube | TEL 15WIN-HS | 0.96 L x 0.56 W x 0.96 H (24.4mm x 14.3mm x 24.4mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 2 Output | CB, cURus | 87% | 1.8 kV | 75V | - | 18V | 625mA, 625mA | 15 W | - | -12V | - | - | 1.5 kV | - | Isolated | Baseplate | 18 V to 75 V | 24.4 mm | 24.4 mm | 14.3 mm |