- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Connections | Content | Cooling Method | Dim | Factory Pack QuantityFactory Pack Quantity | Industry | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Mfr | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Moisture Sensitive | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output current (min.) | Output Current-Channel 1 | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | RoHS-compliant | Standard Number | Standards Met | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Power | Load Regulation | Product | Features | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRN 1-2413SM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TRN 1SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRS 2-4815-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TRS 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRN 1-4813SM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TRN 1SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDN 5-2410WISM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TDN 5WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDN 1-1215WISM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TDN 1WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDR 3-4811WISM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TDR 3WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRN 3-4812SM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TRN 3SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDN 3-4819WISM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TDN 3WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDN 1-1219WISM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TDN 1WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRN 3-1210SM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TRN 3SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDR 2-4813WISM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TDR 2WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRN 3-4810SM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TRN 3SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRV 2-1523M TRACO Power | 27 |
| - | PCB Mount | 9-SIP Module, 5 Leads | - | - | - | - | - | - | - | 10 | - | - | 12 → 18 V dc | 18 V | 12 V | Yes | - | - | + 95 C | +80°C | Traco Power | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 67 mA | - | - | 15 V | - 15 V | SIP 9 | Active | Details | - | 60601-1; 62368-1 | EN 62368-1, IEC 62368-1 | 0.169315 oz | 15V | -40°C ~ 95°C | Tube | TRV 2M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | Isolated Module | ITE (Commercial), Medical | 2 W | 2W | 19.6mm | 2 | CB, cURus | 80% | 7 kV | 18V | 15V dc | 12V | 67mA, 67mA | 67mA | 2 W | - | -15V | - | - | 5kV dc | - | 4% | Isolated | - | - | - | 12.5mm | 19.6 mm | 9.9mm | ||
![]() THN 20-7211WIR TRACO Power | 32 |
| - | Through Hole | 6-DIP Module | - | 16g | THN 20 | Solder pins | 10pc(s) | Natural convection | (L x W x H) 25.4 x 25.4 x 15.5 mm | 10 | Industrial | 160.0V DC | 36 → 160 V dc | 160 V | 36 V | Yes | 65°C | 4000mA | + 65 C | - | Traco Power | 36.0V DC | - 40 C | - | - | Through Hole | 1x | 4A | 0mA | 4 A | - | 5.1V DC | 5.1V DC | 5.1 V | - | Tube | Active | Details | - | 50155; 62368-1 | - | 0.564383 oz | 5.1V | -40°C ~ 85°C (With Derating) | Tube | THN 20WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 20-7211WIR | ITE (Commercial), Railway | 20 W | 20W | 25.4mm | 1 Output | CB, cURus | 90 % | 3 kV | 160V | 5.1V dc | 36V | 4A | - | 20 W | - | - | - | - | 3 kV | 20W | - | Isolated | Adjustable Output, Remote On/Off | - | 36 V to 160 V | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() THN 20-4815WIR TRACO Power | 38 |
| - | Through Hole | 6-DIP Module | - | 16g | THN 20 | Solder pins | 10pc(s) | Natural convection | (L x W x H) 25.4 x 25.4 x 15.5 mm | 10 | Industrial | 75.0V DC | 18 → 75 V dc | 75 V | 18 V | Yes | 65°C | 833mA | + 65 C | - | Traco Power | 18.0V DC | - 40 C | - | - | Through Hole | 1x | 833mA | 0mA | 833 mA | - | 24V DC | 24V DC | 24 V | - | Tube | Active | Details | - | 50155; 62368-1 | - | 0.564383 oz | 24V | -40°C ~ 85°C (With Derating) | Tube | THN 20WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 20-4815WIR | ITE (Commercial), Railway | 20 W | 20W | 25.4mm | 1 Output | CB, cURus | 91 % | 2.25 kV | 75V | 24V dc | 18V | 833mA | - | 20 W | - | - | - | - | 3 kV | 20W | - | Isolated | Adjustable Output, Remote On/Off | - | 18 V to 75 V | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() TMR 4-2423WI TRACO Power | 37 |
| - | Through Hole | SIP-8 | - | 4.8g | TMR 4 | Solder pins | 10pc(s) | - | (L x W x H) 21.8 x 9.3 x 15.2 mm | 10 | Industrial | 36.0V DC | 9 → 36 V dc | 36 V | 9 V | Yes | 70°C | 133mA | + 85 C | +85°C | Traco Power | 9.0V DC | - 40 C | -40°C | - | Through Hole | 2x | 133mA | 0mA | 133 mA | 133 mA | - | - | 15 V | - 15 V | SIP 8 | Active | Details | - | - | - | 0.169315 oz | 15V | -40°C ~ 85°C | Tube | TMR4WI | 0.86 L x 0.37 W x 0.44 H (21.8mm x 9.3mm x 11.2mm) | TMR 4-2423WI | ITE (Commercial) | 4 W | 4W | 11.2mm | 2 Output | CB, cURus, UL | 0.83 | 1.92 kV | 36V | 15V dc | 9V | 133mA, 133mA | 133mA | 4 W | - | -15V | - | - | 1.6 kV | 4W | 0.01 | Isolated | Remote On/Off | IEC/EN/UL 62368-1 | 18 V to 36 V | 11.2 mm | 21.8 mm | 9.3 mm | ||
![]() TMR 4-1213 TRACO Power | 33 |
| - | Through Hole | SIP-8 | - | 4.8g | TMR 4 | Solder pins | 10pc(s) | - | (L x W x H) 21.8 x 9.3 x 15.2 mm | 10 | Industrial | 18.0V DC | 9 → 18 V dc | 18 V | 9 V | Yes | 70°C | 266mA | + 85 C | +85°C | Traco Power | 9.0V DC | - 40 C | -40°C | - | Through Hole | 1x | 266mA | 0mA | 266 mA | - | 15V DC | 15V DC | 15 V | - | SIP 8 | Active | Details | - | - | - | 0.169315 oz | 15V | -40°C ~ 85°C | Tube | TMR4 | 0.86 L x 0.37 W x 0.44 H (21.8mm x 9.3mm x 11.2mm) | TMR 4-1213 | ITE (Commercial) | 4 W | 4W | 11.2mm | 1 Output | CB, cURus, UL | 0.86 | 1.92 kV | 18V | 15V dc | 9V | 266mA | 266mA | 4 W | - | - | - | - | 1.6 kV | 4W | 0.01 | Isolated | Remote On/Off | IEC/EN/UL 62368-1 | 9 V to 18 V | 11.2 mm | 21.8 mm | 9.3 mm | ||
![]() TMR 4-4822 TRACO Power | 20 |
| - | Through Hole | SIP-8 | - | 4.8g | TMR 4 | Solder pins | 10pc(s) | - | (L x W x H) 21.8 x 9.3 x 15.2 mm | 10 | Industrial | 75.0V DC | 36 → 75 V dc | 75 V | 36 V | Yes | 70°C | 166mA | + 85 C | +85°C | Traco Power | 36.0V DC | - 40 C | -40°C | - | Through Hole | 2x | 166mA | 0mA | 166 mA | 166 mA | - | - | 12 V | - 12 V | SIP 8 | Active | Details | - | - | - | 0.169315 oz | 12V | -40°C ~ 85°C | Tube | TMR4 | 0.86 L x 0.37 W x 0.44 H (21.8mm x 9.3mm x 11.2mm) | TMR 4-4822 | ITE (Commercial) | 4 W | 4W | 11.2mm | 2 Output | CB, cURus, UL | 0.84 | 1.92 kV | 75V | 12V dc | 36V | 166mA, 166mA | 166mA | 4 W | - | -12V | - | - | 1.6 kV | 4W | 0.01 | Isolated | Remote On/Off | IEC/EN/UL 62368-1 | 36 V to 75 V | 11.2 mm | 21.8 mm | 9.3 mm | ||
![]() TRV 1-1523M TRACO Power | 121 |
| - | Through Hole | SIP-9 | - | 4.8g | TRV 1 | Solder pins | 10pc(s) | - | (L x W x H) 19.6 x 9.9 x 12.5 mm | 10 | Medical, Industrial | 18V DC | 12 → 18 V dc | 18 V | 12 V | Yes | 85°C | 34mA | + 85 C | +85°C | Traco Power | 12V DC | - 40 C | -40°C | - | Through Hole | 2x | 34mA | - | 34 mA | 34 mA | 15V DC,-15V DC | 15V DC,-15V DC | 15 V | - 15 V | SIP | Active | Details | Yes | - | - | 0.169315 oz | 15V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | TRV 1-1523M | ITE (Commercial), Medical | 1 W | 1W | 12.5mm | 2 Output | CB, cURus | 0.83 | 5 kV | 18V | 15V dc | 12V | 34mA, 34mA | 34mA | 1 W | - | -15V | - | - | 5 kV | 1W | 0.07 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm | ||
![]() TEN 60-2418WIR TRACO Power | 77 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | - | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 36V DC | 9 → 36 V dc | 36 V | 9 V | Yes | 85°C | 1.25A | + 90 C | +85°C | Traco Power | 9V DC | - 40 C | -40°C | - | Through Hole | 1x | 1.25A | - | 1.25 A | - | 48.0V DC | 48.0V DC | 48 V | - | Box | Active | Details | Yes | - | - | 2.359828 oz | 48V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-2418WIR | Railway | 60 W | 60W | 25.4mm | 1 Output | - | 0.92 | 3 kV | 36V | 48V dc | 9V | 1.25A | 1.2A | 60 W | - | - | - | - | 3 kV | 60W | 0.005 | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 36 V | 25.4 mm | 50.8 mm | 25.4 mm |