- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Brand | Connections | Content | Cooling Method | Dim | Factory Pack QuantityFactory Pack Quantity | Industry | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Mfr | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (max.) - rounded | Output current (min.) | Output Current-Channel 1 | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | RoHS-compliant | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Power | Load Regulation | Product | Features | Compliance | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TBA 1-2410HI TRACO Power | In Stock | - | - | - | SIP-7 | - | - | - | - | - | - | - | - | 10 | Industrial | - | - | 26.4 V | 21.6 V | - | - | - | - | + 85 C | - | - | - | - 40 C | - | Through Hole | - | - | - | - | 260 mA | - | - | - | 3.3 V | - | - | - | Details | - | - | 0.081130 oz | - | - | Tube | TBA 1HI | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | 3 kV | - | - | Isolated | - | - | 21.6 V to 26.4 V | - | 9.5 mm | 19.5 mm | 6 mm | ||
![]() TBA 1-1210HI TRACO Power | In Stock | - | - | - | SIP-7 | - | - | - | - | - | - | - | - | 10 | Industrial | - | - | 13.2 V | 10.8 V | - | - | - | - | + 85 C | - | - | - | - 40 C | - | Through Hole | - | - | - | - | 260 mA | - | - | - | 3.3 V | - | - | - | Details | - | - | 0.081130 oz | - | - | Tube | TBA 1HI | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | 3 kV | - | - | Isolated | - | - | 10.8 V to 13.2 V | - | 9.5 mm | 19.5 mm | 6 mm | ||
![]() TBA 1-1219E TRACO Power | In Stock | - | - | - | SIP-7 | - | - | - | - | - | - | - | - | 10 | Industrial | - | - | 13.2 V | 10.8 V | - | - | - | - | + 85 C | - | - | - | - 40 C | - | Through Hole | - | - | - | - | 110 mA | - | - | - | 9 V | - | - | - | Details | - | - | 0.081130 oz | - | - | Tube | TBA 1E | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | 1.5 kV | - | - | Isolated | - | - | 10.8 V to 13.2 V | - | 9.5 mm | 19.5 mm | 6 mm | ||
![]() TMU 3-0512 Traco Power | 30 |
| - | Through Hole | 4-SIP Module | - | - | - | TRACO Power | - | - | - | - | 10 | - | - | - | 5.5 V | 4.5 V | - | TRACO Power | - | - | + 85 C | - | Traco Power | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | 12 V | - | Tube | Active | Details | - | - | 0.112877 oz | 12V | -40°C ~ 75°C | Tube | TMU 3 (3W) | 0.45" L x 0.34" W x 0.40" H (11.5mm x 8.6mm x 10.2mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | - | 1 | - | 83% | 1.5 kV | 5.5V | - | 4.5V | 250mA | - | 3 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | - | Isolated | - | - | +/- 4.5 VDC to +/- 5.5 VDC | Isolated DC/DC Converters - Through Hole | 10.2 mm | 11.5 mm | 8.6 mm | ||
![]() TMU 3-0511 Traco Power | 32 |
| - | Through Hole | 4-SIP Module | - | - | - | TRACO Power | - | - | - | - | 10 | - | - | - | 5.5 V | 4.5 V | - | TRACO Power | - | - | + 85 C | - | Traco Power | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | 5 V | - | Tube | Active | Details | - | - | 0.112877 oz | 5V | -40°C ~ 75°C | Tube | TMU 3 (3W) | 0.45" L x 0.34" W x 0.40" H (11.5mm x 8.6mm x 10.2mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | - | 1 | - | 79% | 1.5 kV | 13.2V | - | 10.8V | 600mA | - | 3 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | - | Isolated | - | - | +/- 4.5 VDC to +/- 5.5 VDC | Isolated DC/DC Converters - Through Hole | 10.2 mm | 11.5 mm | 8.6 mm | ||
![]() TMU 3-2413 Traco Power | 21 |
| - | Through Hole | 4-SIP Module | - | - | - | TRACO Power | - | - | - | - | 10 | - | - | - | 26.4 V | 21.6 V | - | TRACO Power | - | - | + 85 C | - | Traco Power | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | 15 V | - | Tube | Active | Details | - | - | 0.119931 oz | 15V | -40°C ~ 75°C | Tube | TMU 3 (3W) | 0.45" L x 0.38" W x 0.40" H (11.5mm x 9.6mm x 10.2mm) | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | - | 1 | - | 86% | 1.5 kV | 26.4V | - | 21.6V | 200mA | - | 3 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | - | Isolated | - | - | +/- 21.6 VDC to +/- 26.4 VDC | Isolated DC/DC Converters - Through Hole | 10.2 mm | 11.5 mm | 9.6 mm | ||
![]() THR 3-2412WI TRACO Power | 25 |
| - | PCB | 2412 | - | 15.40 | - | - | Soldering | 10pc(s) | - | (L x W x H) 31.80 x 20.30 x 12 mm | 10 | Industrial | 36V DC | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | 250mA | + 92 C | - | Traco Power | 9V DC | - 40 C | - | Through Hole | 1x | 12V DC | 250mA | - | 250 mA | - | - | - | 12 V | - | Tube | Active | Details | Yes | 62368-1 | - | 12V | -40°C ~ 92°C (With Derating) | Tube | THR 3WI | 1.25 L x 0.80 W x 0.47 H (31.8mm x 20.3mm x 12.0mm) | THR 3-2412WI | ITE (Commercial) | 3 W | - | 3W | 31.8mm | 1 Output | CB, cURus | 84% | 3 kV | 9V | 12V dc | 9V | 250mA | - | 3 W | - | - | - | - | - | 3 kV | 3W | - | Isolated | - | - | - | - | 12 mm | 31.8 mm | 20.3 mm | ||
![]() THR 3-2413WI TRACO Power | 22 |
| - | PCB | 2413 | - | 15.40 | - | - | Soldering | 10pc(s) | - | (L x W x H) 31.80 x 20.30 x 12 mm | 10 | Industrial | 36V DC | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | 200mA | + 92 C | - | Traco Power | 9V DC | - 40 C | - | Through Hole | 1x | 12V DC | 200mA | - | 200 mA | - | - | - | 15 V | - | Tube | Active | Details | Yes | 62368-1 | - | 15V | -40°C ~ 92°C (With Derating) | Tube | THR 3WI | 1.25 L x 0.80 W x 0.47 H (31.8mm x 20.3mm x 12.0mm) | THR 3-2413WI | ITE (Commercial) | 3 W | - | 3W | 31.8mm | 1 Output | CB, cURus | 85% | 3 kV | 9V | 15V dc | 9V | 200mA | - | 3 W | - | - | - | - | - | 3 kV | 3W | - | Isolated | - | - | - | - | 12 mm | 31.8 mm | 20.3 mm | ||
![]() THR 3-7213WI TRACO Power | 13 |
| - | PCB | 7213 | - | 15.40 | - | - | Soldering | 10pc(s) | - | (L x W x H) 31.80 x 20.30 x 12 mm | 10 | Industrial | 160V DC | 40 → 160 V dc | 160 V | 40 V | Yes | - | - | 200mA | + 92 C | - | Traco Power | 40V DC | - 40 C | - | Through Hole | 1x | 5V DC | 200mA | - | 200 mA | - | - | - | 15 V | - | Tube | Active | Details | Yes | 62368-1 | - | 15V | -40°C ~ 92°C (With Derating) | Tube | THR 3WI | 1.25 L x 0.80 W x 0.47 H (31.8mm x 20.3mm x 12.0mm) | THR 3-7213WI | ITE (Commercial) | 3 W | - | 3W | 31.8mm | 1 Output | CB, cURus | 84% | 3 kV | 160V | 15V dc | 40V | 200mA | - | 3 W | - | - | - | - | - | 3 kV | 3W | - | Isolated | - | - | - | - | 12 mm | 31.8 mm | 20.3 mm | ||
![]() THN 20-2425WIR TRACO Power | 44 |
| - | Through Hole | 6-DIP Module | - | 16g | THN 20 | - | Solder pins | 10pc(s) | Natural convection | (L x W x H) 25.4 x 25.4 x 15.5 mm | 10 | Industrial | 36.0V DC | 9 → 36 V dc | 36 V | 9 V | Yes | - | 65°C | 417mA | + 65 C | - | Traco Power | 9.0V DC | - 40 C | - | Through Hole | 2x | - | 417mA | 0mA | 417 mA | 417 mA | - | - | 24 V | - 24 V | Tube | Active | Details | - | 50155; 62368-1 | 0.564383 oz | 24V | -40°C ~ 85°C (With Derating) | Tube | THN 20WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 20-2425WIR | ITE (Commercial), Railway | 20 W | - | 20W | 25.4mm | 2 Output | CB, cURus | 91 % | 2.25 kV | 36V | ±24V dc | 9V | 417mA, 417mA | - | 20 W | - | -24V | - | - | - | 3 kV | 20W | - | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 36 V | - | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() THN 20-7225WIR TRACO Power | 44 |
| - | Through Hole | 6-DIP Module | - | 16g | THN 20 | - | Solder pins | 10pc(s) | Natural convection | (L x W x H) 25.4 x 25.4 x 15.5 mm | 10 | Industrial | 160.0V DC | 36 → 160 V dc | 160 V | 36 V | Yes | - | 65°C | 417mA | + 65 C | - | Traco Power | 36.0V DC | - 40 C | - | Through Hole | 2x | - | 417mA | 0mA | 417 mA | 417 mA | - | - | 24 V | - 24 V | Tube | Active | Details | - | 50155; 62368-1 | 0.564383 oz | 24V | -40°C ~ 85°C (With Derating) | Tube | THN 20WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 20-7225WIR | ITE (Commercial), Railway | 20 W | - | 20W | 25.4mm | 2 Output | CB, cURus | 91 % | 3 kV | 160V | ±24V dc | 36V | 417mA, 417mA | - | 20 W | - | -24V | - | - | - | 3 kV | 20W | - | Isolated | Adjustable Output, Remote On/Off | - | 36 V to 160 V | - | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() TEN 60-7212WIR TRACO Power | 22 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | - | Solder pins | 10pc(s) | - | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | - | 85°C | 5A | + 90 C | +85°C | Traco Power | 36V DC | - 40 C | -40°C | Through Hole | 1x | - | 5A | - | 5 A | - | 12.0V DC | 12.0V DC | 12 V | - | Box | Active | Details | Yes | - | 2.359828 oz | 12V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-7212WIR | Railway | 60 W | - | 60W | 25.4mm | 1 Output | - | 0.92 | 3 kV | 160V | 12V dc | 36V | 5A | 5A | 60 W | - | - | - | - | - | 3 kV | 60W | 0.005 | Isolated | Adjustable Output, Remote On/Off | - | 36 V to 160 V | - | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 60-4822WIR TRACO Power | 2059 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | - | Solder pins | 10pc(s) | - | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 75V DC | 18 → 75 V dc | 75 V | 18 V | Yes | - | 85°C | 2.5A | + 90 C | +85°C | Traco Power | 18V DC | - 40 C | -40°C | Through Hole | 2x | - | 2.5A | - | 2.5 A | 2.5 A | 12V DC,-12V DC | 12V DC,-12V DC | 12 V | - 12 V | Box | Active | Details | Yes | - | 2.359828 oz | 12V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-4822WIR | Railway | 60 W | - | 60W | 25.4mm | 2 Output | - | 0.92 | 3 kV | 75V | +12V dc | 18V | 2.5A, 2.5A | 2.5A | 60 W | - | -12V | - | - | - | 3 kV | 60W | 0.01 | Isolated | Adjustable Output, Remote On/Off | - | 18 V to 75 V | - | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEL 12-1213 TRACO Power | 2269 |
| - | Through Hole | DIP-16 | - | 8.6g | TEL 12 | - | Solder pins | 10pc(s) | - | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 18.0V DC | 9 → 18 V dc | 18 V | 9 V | Yes | - | 88°C | 800mA | + 85 C | - | Traco Power | 9.0V DC | - 40 C | - | Through Hole | 1x | - | 800mA | 0mA | 800 mA | - | 15V DC | 15V DC | 15 V | - | Tube | Active | Details | - | - | 0.303356 oz | 15V | -40°C ~ 85°C | Tube | TEL 12 | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | TEL 12-1213 | ITE (Commercial) | 12 W | - | 12W | 23.8mm | 1 Output | CB, cURus | 88% | 1.8 kV | 18V | 15V dc | 9V | 800mA | - | 12 W | - | - | - | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 9 V to +/- 18 V | - | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 12-4811WI TRACO Power | 24 |
| - | Through Hole | DIP-16 | - | 8.6g | TEL 12 | - | Solder pins | 10pc(s) | - | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 75.0V DC | 18 → 75 V dc | 75 V | 18 V | Yes | - | 88°C | 2400mA | + 85 C | - | Traco Power | 18.0V DC | - 40 C | - | Through Hole | 1x | - | 2.4A | 0mA | 2.4 A | - | 5.1V DC | 5.1V DC | 5.1 V | - | Tube | Active | Details | - | - | 0.303356 oz | 5.1V | -40°C ~ 85°C | Tube | TEL 12WI | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | TEL 12-4811WI | ITE (Commercial) | 12 W | - | 12W | 23.8mm | 1 Output | CB, cURus | 83% | 1.8 kV | 75V | 5.1V dc | 18V | 2.4A | - | 12 W | - | - | - | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 18 V to +/- 75 V | - | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 12-4815WI TRACO Power | 24 |
| - | Through Hole | DIP-16 | - | 8.6g | TEL 12 | - | Solder pins | 10pc(s) | - | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 75.0V DC | 18 → 75 V dc | 75 V | 18 V | Yes | - | 88°C | 500mA | + 85 C | - | Traco Power | 18.0V DC | - 40 C | - | Through Hole | 1x | - | 500mA | 0mA | 500 mA | - | 24V DC | 24V DC | 24 V | - | Tube | Active | Details | - | - | 0.303356 oz | 24V | -40°C ~ 85°C | Tube | TEL 12WI | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | TEL 12-4815WI | ITE (Commercial) | 12 W | - | 12W | 23.8mm | 1 Output | CB, cURus | 88% | 1.8 kV | 75V | 24V dc | 18V | 500mA | - | 12 W | - | - | - | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 18 V to +/- 75 V | - | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 12-2412WI TRACO Power | 111 |
| - | Through Hole | DIP-16 | - | - | TEL 12 | - | - | - | - | - | 10 | Industrial | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | - | + 85 C | - | Traco Power | - | - 40 C | - | Through Hole | - | - | - | - | 1 A | - | - | - | 12 V | - | Tube | Active | Details | - | - | 0.303356 oz | 12V | -40°C ~ 85°C | Tube | TEL 12WI | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | Isolated Module | ITE (Commercial) | 12 W | - | 12W | 23.8mm | 1 Output | CB, cURus | 87% | 1.8 kV | 36V | 12V dc | 9V | 1A | - | 12 W | - | - | - | - | - | 1.5 kV | - | - | Isolated | Baseplate | - | +/- 9 V to +/- 36 V | - | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TMR 4-2415WI TRACO Power | 48 |
| - | Through Hole | SIP-8 | - | 4.8g | TMR 4 | - | Solder pins | 10pc(s) | - | (L x W x H) 21.8 x 9.3 x 15.2 mm | 10 | Industrial | 36.0V DC | 9 → 36 V dc | 36 V | 9 V | Yes | - | 70°C | 166mA | + 85 C | +85°C | Traco Power | 9.0V DC | - 40 C | -40°C | Through Hole | 1x | - | 166mA | 0mA | 166 mA | - | 24V DC | 24V DC | 24 V | - | SIP 8 | Active | Details | - | - | 0.169315 oz | 24V | -40°C ~ 85°C | Tube | TMR4WI | 0.86 L x 0.37 W x 0.44 H (21.8mm x 9.3mm x 11.2mm) | TMR 4-2415WI | ITE (Commercial) | 4 W | - | 4W | 11.2mm | 1 Output | CB, cURus, UL | 0.83 | 1.92 kV | 36V | 24V dc | 9V | 166mA | 166mA | 4 W | - | - | - | - | - | 1.6 kV | 4W | 0.01 | Isolated | Remote On/Off | IEC/EN/UL 62368-1 | 18 V to 36 V | - | 11.2 mm | 21.8 mm | 9.3 mm | ||
![]() TEP 60-3612UIR TRACO Power | 2617 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64g | TEP 60 | - | Solder pins | 1pc(s) | - | (L x W x H) 57.9 x 36.8 x 12.7 mm | 1 | Industrial | 75V DC | 9 → 75 V dc | 75 V | 9 V | Yes | - | 75°C | 5A | + 75 C | +85°C | Traco Power | 9V DC | - 40 C | -40°C | Through Hole | 1x | - | 5A | - | 5 A | - | 12.0V DC | 12.0V DC | 12 V | - | Box | Active | Details | Yes | - | 2.257534 oz | 12V | -40°C ~ 75°C | - | TEP 60UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TEP 60-3612UIR | Railway | 60 W | - | 60W | 12.7mm | 1 Output | CB, cURus | 0.89 | 2.25 kV | 75V | 12V dc | 9V | 5A | 5A | 60 W | - | - | - | - | - | 3 kV | 60W | 0.001 | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() TEP 60-3615UIR TRACO Power | 157 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64g | TEP 60 | - | Solder pins | 1pc(s) | - | (L x W x H) 57.9 x 36.8 x 12.7 mm | 1 | Industrial | 75V DC | 9 → 75 V dc | 75 V | 9 V | Yes | - | 75°C | 2.5A | + 75 C | +85°C | Traco Power | 9V DC | - 40 C | -40°C | Through Hole | 1x | - | 2.5A | - | 2.5 A | - | 24.0V DC | 24.0V DC | 24 V | - | Box | Active | Details | Yes | - | 2.257534 oz | 24V | -40°C ~ 75°C | - | TEP 60UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TEP 60-3615UIR | Railway | 60 W | - | 60W | 12.7mm | 1 Output | CB, cURus | 0.9 | 2.25 kV | 75V | 24V dc | 9V | 2.5A | 2.5A | 60 W | - | - | - | - | - | 3 kV | 60W | 0.001 | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 75 V | - | 12.7 mm | 57.9 mm | 36.8 mm |