- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Connections | Content | Dim | Factory Pack QuantityFactory Pack Quantity | Industry | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Mfr | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 1 | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | RoHS-compliant | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Power | Load Regulation | Product | Features | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TBA 1-2410E TRACO Power | In Stock | - | - | - | SIP-7 | - | - | - | - | - | - | 10 | Industrial | - | - | 26.4 V | 21.6 V | - | - | - | + 85 C | - | - | - | - 40 C | - | Through Hole | - | - | 260 mA | - | - | - | 3.3 V | - | - | - | Details | - | 0.081130 oz | - | - | Tube | TBA 1E | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | 1.5 kV | - | - | Isolated | - | - | 21.6 V to 26.4 V | 9.5 mm | 19.5 mm | 6 mm | ||
![]() TEP 40-3613UIR TRACO Power | 2267 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64g | TEP 40 | Solder pins | 1pc(s) | (L x W x H) 57.9 x 36.8 x 12.7 mm | 1 | Industrial | 75V DC | 9 → 75 V dc | 75 V | 9 V | Yes | 85°C | 2.67A | + 85 C | +85°C | Traco Power | 9V DC | - 40 C | -40°C | Through Hole | 1x | 2.67A | 2.67 A | - | 15.0V DC | 15.0V DC | 15 V | - | Box | Active | Details | Yes | 2.257534 oz | 15V | -40°C ~ 85°C | - | TEP 40UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TEP 40-3613UIR | Railway | 40 W | 40W | 12.7mm | 1 Output | CB, cURus | 0.91 | 2.25 kV | 75V | 15V dc | 9V | 2.67A | 2.6A | 40 W | - | - | - | - | 3 kV | 40W | 0.001 | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() TRV 1-2422M TRACO Power | 49 |
| - | Through Hole | SIP-9 | - | 4.8g | TRV 1 | Solder pins | 10pc(s) | (L x W x H) 19.6 x 9.9 x 12.5 mm | 10 | Medical, Industrial | 28.8V DC | 19.2 → 28.8 V dc | 28.8 V | 19.2 V | Yes | 85°C | 42mA | + 85 C | +85°C | Traco Power | 19.2V DC | - 40 C | -40°C | Through Hole | 2x | 42mA | 42 mA | 42 mA | 12V DC,-12V DC | 12V DC,-12V DC | 12 V | - 12 V | SIP | Active | Details | Yes | 0.169315 oz | 12V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | TRV 1-2422M | ITE (Commercial), Medical | 1 W | 1W | 12.5mm | 2 Output | CB, cURus | 0.81 | 5 kV | 28.8V | 12V dc | 19.2V | 42mA, 42mA | 42mA | 1 W | - | -12V | - | - | 5 kV | 1W | 0.07 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm | ||
![]() TRV 1-2421M TRACO Power | 55 |
| - | Through Hole | SIP-9 | - | 4.8g | TRV 1 | Solder pins | 10pc(s) | (L x W x H) 19.6 x 9.9 x 12.5 mm | 10 | Medical, Industrial | 28.8V DC | 19.2 → 28.8 V dc | 28.8 V | 19.2 V | Yes | 85°C | 100mA | + 85 C | +85°C | Traco Power | 19.2V DC | - 40 C | -40°C | Through Hole | 2x | 100mA | 100 mA | 100 mA | 5.0V DC,-5.0V DC | 5.0V DC,-5.0V DC | 5 V | - 5 V | SIP | Active | Details | Yes | 0.169315 oz | 5V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | TRV 1-2421M | ITE (Commercial), Medical | 1 W | 1W | 12.5mm | 2 Output | CB, cURus | 0.8 | 5 kV | 28.8V | 5V dc | 19.2V | 100mA, 100mA | 100mA | 1 W | - | -5V | - | - | 5 kV | 1W | 0.07 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm | ||
![]() TEN 60-4815WIR TRACO Power | 2858 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 75V DC | 18 → 75 V dc | 75 V | 18 V | Yes | 85°C | 2.5A | + 90 C | +85°C | Traco Power | 18V DC | - 40 C | -40°C | Through Hole | 1x | 2.5A | 2.5 A | - | 24.0V DC | 24.0V DC | 24 V | - | Box | Active | Details | Yes | 2.359828 oz | 24V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-4815WIR | Railway | 60 W | 60W | 25.4mm | 1 Output | - | 0.92 | 3 kV | 75V | 24V dc | 18V | 2.5A | 2.5A | 60 W | - | - | - | - | 3 kV | 60W | 0.005 | Isolated | Adjustable Output, Remote On/Off | - | 18 V to 75 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 60-4823WIR TRACO Power | 5 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 75V DC | 18 → 75 V dc | 75 V | 18 V | Yes | 85°C | 2A | + 90 C | +85°C | Traco Power | 18V DC | - 40 C | -40°C | Through Hole | 2x | 2A | 2 A | 2 A | 15V DC,-15V DC | 15V DC,-15V DC | 15 V | - 15 V | Box | Active | Details | Yes | 2.359828 oz | 15V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-4823WIR | Railway | 60 W | 60W | 25.4mm | 2 Output | - | 0.92 | 3 kV | 75V | ±15V dc | 18V | 2A, 2A | 2.5A | 60 W | - | -15V | - | - | 3 kV | 60W | 0.01 | Isolated | Adjustable Output, Remote On/Off | - | 18 V to 75 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 60-7211WIR TRACO Power | 147 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | 85°C | 12A | + 90 C | +85°C | Traco Power | 36V DC | - 40 C | -40°C | Through Hole | 1x | 12A | 12 A | - | 5.0V DC | 5.0V DC | 5 V | - | Box | Active | Details | Yes | 2.359828 oz | 5V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-7211WIR | Railway | 60 W | 60W | 25.4mm | 1 Output | - | 0.91 | 3 kV | 160V | 5V dc | 36V | 12A | 12A | 60 W | - | - | - | - | 3 kV | 60W | 0.005 | Isolated | Adjustable Output, Remote On/Off | - | 36 V to 160 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 60-4818WIR TRACO Power | 2160 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 75V DC | 18 → 75 V dc | 75 V | 18 V | Yes | 85°C | 1.25A | + 90 C | +85°C | Traco Power | 18V DC | - 40 C | -40°C | Through Hole | 1x | 1.25A | 1.25 A | - | 48.0V DC | 48.0V DC | 48 V | - | Box | Active | Details | Yes | 2.359828 oz | 48V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-4818WIR | Railway | 60 W | 60W | 25.4mm | 1 Output | - | 0.92 | 3 kV | 75V | 48V dc | 18V | 1.25A | 1.2A | 60 W | - | - | - | - | 3 kV | 60W | 0.005 | Isolated | Adjustable Output, Remote On/Off | - | 18 V to 75 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 60-7215WIR TRACO Power | 2225 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | 85°C | 2.5A | + 90 C | +85°C | Traco Power | 36V DC | - 40 C | -40°C | Through Hole | 1x | 2.5A | 2.5 A | - | 24.0V DC | 24.0V DC | 24 V | - | Box | Active | Details | Yes | 2.359828 oz | 24V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-7215WIR | Railway | 60 W | 60W | 25.4mm | 1 Output | - | 0.91 | 3 kV | 160V | 24V dc | 36V | 2.5A | 2.5A | 60 W | - | - | - | - | 3 kV | 60W | 0.005 | Isolated | Adjustable Output, Remote On/Off | - | 36 V to 160 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 60-2425WIR TRACO Power | 90 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 36V DC | 9 → 36 V dc | 36 V | 9 V | Yes | 85°C | 1.25A | + 90 C | +85°C | Traco Power | 9V DC | - 40 C | -40°C | Through Hole | 2x | 1.25A | 1.25 A | 1.25 A | 24V DC,-24V DC | 24V DC,-24V DC | 24 V | - 24 V | Box | Active | Details | Yes | 2.359828 oz | 24V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-2425WIR | Railway | 60 W | 60W | 25.4mm | 2 Output | - | 0.92 | 3 kV | 36V | ±24V dc | 9V | 1.25A, 1.25A | 1.2A | 60 W | - | -24V | - | - | 3 kV | 60W | 0.01 | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 36 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 60-7222WIR TRACO Power | 7 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | 85°C | 2.5A | + 90 C | +85°C | Traco Power | 36V DC | - 40 C | -40°C | Through Hole | 2x | 2.5A | 2.5 A | 2.5 A | 12V DC,-12V DC | 12V DC,-12V DC | 12 V | - 12 V | Box | Active | Details | Yes | 2.359828 oz | 12V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-7222WIR | Railway | 60 W | 60W | 25.4mm | 2 Output | - | 0.91 | 3 kV | 160V | +12V dc | 36V | 2.5A, 2.5A | 2.5A | 60 W | - | -12V | - | - | 3 kV | 60W | 0.01 | Isolated | Adjustable Output, Remote On/Off | - | 36 V to 160 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 60-4811WIR TRACO Power | 11 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 75V DC | 18 → 75 V dc | 75 V | 18 V | Yes | 85°C | 12A | + 90 C | +85°C | Traco Power | 18V DC | - 40 C | -40°C | Through Hole | 1x | 12A | 12 A | - | 5.0V DC | 5.0V DC | 5 V | - | Box | Active | Details | Yes | 2.359828 oz | 5V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-4811WIR | Railway | 60 W | 60W | 25.4mm | 1 Output | - | 0.92 | 3 kV | 75V | 5V dc | 18V | 12A | 12A | 60 W | - | - | - | - | 3 kV | 60W | 0.005 | Isolated | Adjustable Output, Remote On/Off | - | 18 V to 75 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 60-2423WIR TRACO Power | 2455 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 36V DC | 9 → 36 V dc | 36 V | 9 V | Yes | 85°C | 2A | + 90 C | +85°C | Traco Power | 9V DC | - 40 C | -40°C | Through Hole | 2x | 2A | 2 A | 2 A | 15V DC,-15V DC | 15V DC,-15V DC | 15 V | - 15 V | Box | Active | Details | Yes | 2.359828 oz | 15V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-2423WIR | Railway | 60 W | 60W | 25.4mm | 2 Output | - | 0.91 | 3 kV | 36V | ±15V dc | 9V | 2A, 2A | 2.5A | 60 W | - | -15V | - | - | 3 kV | 60W | 0.01 | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 36 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 60-2415WIR TRACO Power | 544 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 36V DC | 9 → 36 V dc | 36 V | 9 V | Yes | 85°C | 2.5A | + 90 C | +85°C | Traco Power | 9V DC | - 40 C | -40°C | Through Hole | 1x | 2.5A | 2.5 A | - | 24.0V DC | 24.0V DC | 24 V | - | Box | Active | Details | Yes | 2.359828 oz | 24V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-2415WIR | Railway | 60 W | 60W | 25.4mm | 1 Output | - | 0.91 | 3 kV | 36V | 24V dc | 9V | 2.5A | 2.5A | 60 W | - | - | - | - | 3 kV | 60W | 0.005 | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 36 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 60-4825WIR TRACO Power | 2271 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 75V DC | 18 → 75 V dc | 75 V | 18 V | Yes | 85°C | 1.25A | + 90 C | +85°C | Traco Power | 18V DC | - 40 C | -40°C | Through Hole | 2x | 1.25A | 1.25 A | 1.25 A | 24V DC,-24V DC | 24V DC,-24V DC | 24 V | - 24 V | Box | Active | Details | Yes | 2.359828 oz | 24V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-4825WIR | Railway | 60 W | 60W | 25.4mm | 2 Output | - | 0.92 | 3 kV | 75V | ±24V dc | 18V | 1.25A, 1.25A | 1.2A | 60 W | - | -24V | - | - | 3 kV | 60W | 0.01 | Isolated | Adjustable Output, Remote On/Off | - | 18 V to 75 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEP 40-7215UIR TRACO Power | 24 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64g | TEP 40 | Solder pins | 1pc(s) | (L x W x H) 57.9 x 36.8 x 12.7 mm | 1 | Industrial | 160V DC | 14 → 160 V dc | 160 V | 14 V | Yes | 85°C | 1.67A | + 85 C | +85°C | Traco Power | 14V DC | - 40 C | -40°C | Through Hole | 1x | 1.67A | 1.67 A | - | 24.0V DC | 24.0V DC | 24 V | - | Box | Active | Details | Yes | 2.257534 oz | 24V | -40°C ~ 85°C | - | TEP 40UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TEP 40-7215UIR | Railway | 40 W | 40W | 12.7mm | 1 Output | CB, cURus | 0.9 | 3 kV | 160V | 24V dc | 14V | 1.67A | 1.6A | 40 W | - | - | - | - | 3 kV | 40W | 0.001 | Isolated | Adjustable Output, Remote On/Off | - | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() TEP 40-7218UIR TRACO Power | 2643 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64g | TEP 40 | Solder pins | 1pc(s) | (L x W x H) 57.9 x 36.8 x 12.7 mm | 1 | Industrial | 160V DC | 14 → 160 V dc | 160 V | 14 V | Yes | 85°C | 830mA | + 85 C | +85°C | Traco Power | 14V DC | - 40 C | -40°C | Through Hole | 1x | 830mA | 830 mA | - | 48.0V DC | 48.0V DC | 48 V | - | Box | Active | Details | Yes | 2.257534 oz | 48V | -40°C ~ 85°C | - | TEP 40UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TEP 40-7218UIR | Railway | 40 W | 40W | 12.7mm | 1 Output | CB, cURus | 0.9 | 3 kV | 160V | 48V dc | 14V | 830mA | 830mA | 40 W | - | - | - | - | 3 kV | 40W | 0.001 | Isolated | Adjustable Output, Remote On/Off | - | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() TEP 40-7211UIR TRACO Power | 2259 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64g | TEP 40 | Solder pins | 1pc(s) | (L x W x H) 57.9 x 36.8 x 12.7 mm | 1 | Industrial | 160V DC | 14 → 160 V dc | 160 V | 14 V | Yes | 85°C | 8000mA | + 85 C | +85°C | Traco Power | 14V DC | - 40 C | -40°C | Through Hole | 1x | 8A | 8 A | - | 5.0V DC | 5.0V DC | 5 V | - | Box | Active | Details | Yes | 2.257534 oz | 5V | -40°C ~ 85°C | - | TEP 40UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TEP 40-7211UIR | Railway | 40 W | 40W | 12.7mm | 1 Output | CB, cURus | 0.89 | 3 kV | 160V | 5V dc | 14V | 8A | 8A | 40 W | - | - | - | - | 3 kV | 40W | 0.001 | Isolated | Adjustable Output, Remote On/Off | - | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() TEP 60-3618UIR TRACO Power | 2520 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64g | TEP 60 | Solder pins | 1pc(s) | (L x W x H) 57.9 x 36.8 x 12.7 mm | 1 | Industrial | 75V DC | 9 → 75 V dc | 75 V | 9 V | Yes | 75°C | 1.25A | + 75 C | +85°C | Traco Power | 9V DC | - 40 C | -40°C | Through Hole | 1x | 1.25A | 1.25 A | - | 48.0V DC | 48.0V DC | 48 V | - | Box | Active | Details | Yes | 2.257534 oz | 48V | -40°C ~ 75°C | - | TEP 60UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TEP 60-3618UIR | Railway | 60 W | 60W | 12.7mm | 1 Output | CB, cURus | 0.91 | 2.25 kV | 75V | 48V dc | 9V | 1.25A | 1.2A | 60 W | - | - | - | - | 3 kV | 60W | 0.001 | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() TEP 60-3611UIR TRACO Power | 10 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64g | TEP 60 | Solder pins | 1pc(s) | (L x W x H) 57.9 x 36.8 x 12.7 mm | 1 | Industrial | 75V DC | 9 → 75 V dc | 75 V | 9 V | Yes | 75°C | 12A | + 75 C | +85°C | Traco Power | 9V DC | - 40 C | -40°C | Through Hole | 1x | 12A | 12 A | - | 5.0V DC | 5.0V DC | 5 V | - | Box | Active | Details | Yes | 2.257534 oz | 5V | -40°C ~ 75°C | - | TEP 60UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TEP 60-3611UIR | Railway | 60 W | 60W | 12.7mm | 1 Output | CB, cURus | 0.89 | 2.25 kV | 75V | 5V dc | 9V | 12A | 12A | 60 W | - | - | - | - | 3 kV | 60W | 0.001 | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm |