- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Connections | Content | Cooling Method | Dim | Factory Pack QuantityFactory Pack Quantity | Industry | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Mfr | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output current (min.) | Output Current-Channel 1 | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | RoHS-compliant | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Power | Load Regulation | Product | Features | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEP 40-7213UIR TRACO Power | 2877 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64g | TEP 40 | Solder pins | 1pc(s) | - | (L x W x H) 57.9 x 36.8 x 12.7 mm | 1 | Industrial | 160V DC | 14 → 160 V dc | 160 V | 14 V | Yes | 85°C | 2.67A | + 85 C | +85°C | Traco Power | 14V DC | - 40 C | -40°C | Through Hole | 1x | 2.67A | - | 2.67 A | - | 15.0V DC | 15.0V DC | 15 V | - | Box | Active | Details | Yes | - | 2.257534 oz | 15V | -40°C ~ 85°C | - | TEP 40UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TEP 40-7213UIR | Railway | 40 W | 40W | 12.7mm | 1 Output | CB, cURus | 0.91 | 3 kV | 160V | 15V dc | 14V | 2.67A | 2.6A | 40 W | - | - | - | - | 3 kV | 40W | 0.001 | Isolated | Adjustable Output, Remote On/Off | - | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() TEP 40-3618UIR TRACO Power | 2694 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64g | TEP 40 | Solder pins | 1pc(s) | - | (L x W x H) 57.9 x 36.8 x 12.7 mm | 1 | Industrial | 75V DC | 9 → 75 V dc | 75 V | 9 V | Yes | 85°C | 830mA | + 85 C | +85°C | Traco Power | 9V DC | - 40 C | -40°C | Through Hole | 1x | 830mA | - | 830 mA | - | 48.0V DC | 48.0V DC | 48 V | - | Box | Active | Details | Yes | - | 2.257534 oz | 48V | -40°C ~ 85°C | - | TEP 40UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TEP 40-3618UIR | Railway | 40 W | 40W | 12.7mm | 1 Output | CB, cURus | 0.91 | 2.25 kV | 75V | 48V dc | 9V | 830mA | 830mA | 40 W | - | - | - | - | 3 kV | 40W | 0.001 | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() TEP 60-7211UIR TRACO Power | 2781 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64g | TEP 60 | Solder pins | 1pc(s) | - | (L x W x H) 57.9 x 36.8 x 12.7 mm | 1 | Industrial | 160V DC | 14 → 160 V dc | 160 V | 14 V | Yes | 75°C | 12A | + 75 C | +85°C | Traco Power | 14V DC | - 40 C | -40°C | Through Hole | 1x | 12A | - | 12 A | - | 5.0V DC | 5.0V DC | 5 V | - | Box | Active | Details | Yes | - | 2.257534 oz | 5V | -40°C ~ 75°C | - | TEP 60UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TEP 60-7211UIR | Railway | 60 W | 60W | 12.7mm | 1 Output | CB, cURus | 0.89 | 3 kV | 160V | 5V dc | 14V | 12A | 12A | 60 W | - | - | - | - | 3 kV | 60W | 0.001 | Isolated | Adjustable Output, Remote On/Off | - | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() TEP 40-7212UIR TRACO Power | 2639 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64g | TEP 40 | Solder pins | 1pc(s) | - | (L x W x H) 57.9 x 36.8 x 12.7 mm | 1 | Industrial | 160V DC | 14 → 160 V dc | 160 V | 14 V | Yes | 85°C | 3.33A | + 85 C | +85°C | Traco Power | 14V DC | - 40 C | -40°C | Through Hole | 1x | 3.33A | - | 3.33 A | - | 12.0V DC | 12.0V DC | 12 V | - | Box | Active | Details | Yes | - | 2.257534 oz | 12V | -40°C ~ 85°C | - | TEP 40UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TEP 40-7212UIR | Railway | 40 W | 40W | 12.7mm | 1 Output | CB, cURus | 0.91 | 3 kV | 160V | 12V dc | 14V | 3.33A | 3.3A | 40 W | - | - | - | - | 3 kV | 40W | 0.001 | Isolated | Adjustable Output, Remote On/Off | - | - | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() THN 20-4825WIR TRACO Power | 33 |
| - | Through Hole | 6-DIP Module | - | 16g | THN 20 | Solder pins | 10pc(s) | Natural convection | (L x W x H) 25.4 x 25.4 x 15.5 mm | 10 | Industrial | 75.0V DC | 18 → 75 V dc | 75 V | 18 V | Yes | 65°C | 417mA | + 65 C | - | Traco Power | 18.0V DC | - 40 C | - | Through Hole | 2x | 417mA | 0mA | 417 mA | 417 mA | - | - | 24 V | - 24 V | Tube | Active | Details | - | 50155; 62368-1 | 0.564383 oz | 24V | -40°C ~ 85°C (With Derating) | Tube | THN 20WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 20-4825WIR | ITE (Commercial), Railway | 20 W | 20W | 25.4mm | 2 Output | CB, cURus | 91 % | 2.25 kV | 75V | ±24V dc | 18V | 417mA, 417mA | - | 20 W | - | -24V | - | - | 3 kV | 20W | - | Isolated | Adjustable Output, Remote On/Off | - | 18 V to 75 V | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() THN 20-4811WIR TRACO Power | 32 |
| - | Through Hole | 6-DIP Module | - | 16g | THN 20 | Solder pins | 10pc(s) | Natural convection | (L x W x H) 25.4 x 25.4 x 15.5 mm | 10 | Industrial | 75.0V DC | 18 → 75 V dc | 75 V | 18 V | Yes | 65°C | 4000mA | + 65 C | - | Traco Power | 18.0V DC | - 40 C | - | Through Hole | 1x | 4A | 0mA | 4 A | - | 5.1V DC | 5.1V DC | 5.1 V | - | Tube | Active | Details | - | 50155; 62368-1 | 0.564383 oz | 5.1V | -40°C ~ 85°C (With Derating) | Tube | THN 20WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 20-4811WIR | ITE (Commercial), Railway | 20 W | 20W | 25.4mm | 1 Output | CB, cURus | 90 % | 2.25 kV | 75V | 5.1V dc | 18V | 4A | - | 20 W | - | - | - | - | 3 kV | 20W | - | Isolated | Adjustable Output, Remote On/Off | - | 18 V to 75 V | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() THN 20-4823WIR TRACO Power | 23 |
| - | Through Hole | 6-DIP Module | - | 16g | THN 20 | Solder pins | 10pc(s) | Natural convection | (L x W x H) 25.4 x 25.4 x 15.5 mm | 10 | Industrial | 75.0V DC | 18 → 75 V dc | 75 V | 18 V | Yes | 65°C | 667mA | + 65 C | - | Traco Power | 18.0V DC | - 40 C | - | Through Hole | 2x | 667mA | 0mA | 667 mA | 667 mA | - | - | 15 V | - 15 V | Tube | Active | Details | - | 50155; 62368-1 | 0.564383 oz | 15V | -40°C ~ 85°C (With Derating) | Tube | THN 20WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 20-4823WIR | ITE (Commercial), Railway | 20 W | 20W | 25.4mm | 2 Output | CB, cURus | 90 % | 2.25 kV | 75V | ±15V dc | 18V | 667mA, 667mA | - | 20 W | - | -15V | - | - | 3 kV | 20W | - | Isolated | Adjustable Output, Remote On/Off | - | 18 V to 75 V | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() TEL 12-1223 TRACO Power | 49 |
| - | Through Hole | DIP-16 | - | 8.6g | TEL 12 | Solder pins | 10pc(s) | - | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 18.0V DC | 9 → 18 V dc | 18 V | 9 V | Yes | 88°C | 400mA | + 85 C | - | Traco Power | 9.0V DC | - 40 C | - | Through Hole | 2x | 400mA | 0mA | 400 mA | 400 mA | - | - | 15 V | - 15 V | Tube | Active | Details | - | - | 0.303356 oz | 15V | -40°C ~ 85°C | Tube | TEL 12 | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | TEL 12-1223 | ITE (Commercial) | 12 W | 12W | 23.8mm | 2 Output | CB, cURus | 87% | 1.8 kV | 18V | ±15V dc | 9V | 400mA, 400mA | - | 12 W | - | -15V | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 9 V to +/- 18 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 12-2415WI TRACO Power | 55 |
| - | Through Hole | DIP-16 | - | 8.6g | TEL 12 | Solder pins | 10pc(s) | - | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 36.0V DC | 9 → 36 V dc | 36 V | 9 V | Yes | 88°C | 500mA | + 85 C | - | Traco Power | 9.0V DC | - 40 C | - | Through Hole | 1x | 500mA | 0mA | 500 mA | - | 24V DC | 24V DC | 24 V | - | Tube | Active | Details | - | - | 0.303356 oz | 24V | -40°C ~ 85°C | Tube | TEL 12WI | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | TEL 12-2415WI | ITE (Commercial) | 12 W | 12W | 23.8mm | 1 Output | CB, cURus | 88% | 1.8 kV | 36V | 24V dc | 9V | 500mA | - | 12 W | - | - | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 9 V to +/- 36 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 12-2411WI TRACO Power | 63 |
| - | Through Hole | DIP-16 | - | 8.6g | TEL 12 | Solder pins | 10pc(s) | - | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 36.0V DC | 9 → 36 V dc | 36 V | 9 V | Yes | 88°C | 2400mA | + 85 C | - | Traco Power | 9.0V DC | - 40 C | - | Through Hole | 1x | 2.4A | 0mA | 2.4 A | - | 5.1V DC | 5.1V DC | 5.1 V | - | Tube | Active | Details | - | - | 0.303356 oz | 5.1V | -40°C ~ 85°C | Tube | TEL 12WI | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | TEL 12-2411WI | ITE (Commercial) | 12 W | 12W | 23.8mm | 1 Output | CB, cURus | 83% | 1.8 kV | 36V | 5.1V dc | 9V | 2.4A | - | 12 W | - | - | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 9 V to +/- 36 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 12-2422 TRACO Power | 66 |
| - | Through Hole | DIP-16 | - | 8.6g | TEL 12 | Solder pins | 10pc(s) | - | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 36.0V DC | 18 → 36 V dc | 36 V | 18 V | Yes | 88°C | 500mA | + 85 C | - | Traco Power | 18.0V DC | - 40 C | - | Through Hole | 2x | 500mA | 0mA | 500 mA | 500 mA | - | - | 12 V | - 12 V | Tube | Active | Details | - | - | 0.303356 oz | 12V | -40°C ~ 85°C | Tube | TEL 12 | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | TEL 12-2422 | ITE (Commercial) | 12 W | 12W | 23.8mm | 2 Output | CB, cURus | 87% | 1.8 kV | 36V | ±12V dc | 18V | 500mA, 500mA | - | 12 W | - | -12V | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 18 V to +/- 36 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 12-2412 TRACO Power | 58 |
| - | Through Hole | DIP-16 | - | 8.6g | TEL 12 | Solder pins | 10pc(s) | - | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 36.0V DC | 18 → 36 V dc | 36 V | 18 V | Yes | 88°C | 1000mA | + 85 C | - | Traco Power | 18.0V DC | - 40 C | - | Through Hole | 1x | 1A | 0mA | 1 A | - | 12V DC | 12V DC | 12 V | - | Tube | Active | Details | - | - | 0.303356 oz | 12V | -40°C ~ 85°C | Tube | TEL 12 | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | TEL 12-2412 | ITE (Commercial) | 12 W | 12W | 23.8mm | 1 Output | CB, cURus | 87% | 1.8 kV | 36V | 12V dc | 18V | 1A | - | 12 W | - | - | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 18 V to +/- 36 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 12-2415 TRACO Power | 58 |
| - | Through Hole | DIP-16 | - | 8.6g | TEL 12 | Solder pins | 10pc(s) | - | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 36.0V DC | 18 → 36 V dc | 36 V | 18 V | Yes | 88°C | 500mA | + 85 C | - | Traco Power | 18.0V DC | - 40 C | - | Through Hole | 1x | 500mA | 0mA | 500 mA | - | 24V DC | 24V DC | 24 V | - | Tube | Active | Details | - | - | 0.303356 oz | 24V | -40°C ~ 85°C | Tube | TEL 12 | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | TEL 12-2415 | ITE (Commercial) | 12 W | 12W | 23.8mm | 1 Output | CB, cURus | 88% | 1.8 kV | 36V | 24V dc | 18V | 500mA | - | 12 W | - | - | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 18 V to +/- 36 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 12-2413 TRACO Power | 57 |
| - | Through Hole | DIP-16 | - | 8.6g | TEL 12 | Solder pins | 10pc(s) | - | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 36.0V DC | 18 → 36 V dc | 36 V | 18 V | Yes | 88°C | 800mA | + 85 C | - | Traco Power | 18.0V DC | - 40 C | - | Through Hole | 1x | 800mA | 0mA | 800 mA | - | 15V DC | 15V DC | 15 V | - | Tube | Active | Details | - | - | 0.303356 oz | 15V | -40°C ~ 85°C | Tube | TEL 12 | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | TEL 12-2413 | ITE (Commercial) | 12 W | 12W | 23.8mm | 1 Output | CB, cURus | 88% | 1.8 kV | 36V | 15V dc | 18V | 800mA | - | 12 W | - | - | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 18 V to +/- 36 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TRV 1-0521M TRACO Power | 115 |
| - | Through Hole | SIP-9 | - | 4.8g | TRV 1 | Solder pins | 10pc(s) | - | (L x W x H) 19.6 x 9.9 x 12.5 mm | 10 | Medical, Industrial | 5.5V DC | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | 85°C | 100mA | + 85 C | +85°C | Traco Power | 4.5V DC | - 40 C | -40°C | Through Hole | 2x | 100mA | - | 100 mA | 100 mA | 5.0V DC,-5.0V DC | 5.0V DC,-5.0V DC | 5 V | - 5 V | SIP | Active | Details | Yes | - | 0.169315 oz | 5V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | TRV 1-0521M | ITE (Commercial), Medical | 1 W | 1W | 12.5mm | 2 Output | CB, cURus | 0.85 | 5 kV | 5.5V | 5V dc | 4.5V | 100mA, 100mA | 100mA | 1 W | - | -5V | - | - | 5 kV | 1W | 0.07 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm | ||
![]() TRV 1-0510M TRACO Power | 71 |
| - | Through Hole | SIP-9 | - | 4.8g | TRV 1 | Solder pins | 10pc(s) | - | (L x W x H) 19.6 x 9.9 x 12.5 mm | 10 | Medical, Industrial | 5.5V DC | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | 85°C | 303mA | + 85 C | +85°C | Traco Power | 4.5V DC | - 40 C | -40°C | Through Hole | 1x | 303mA | - | 303 mA | - | 3.3V DC | 3.3V DC | 3.3 V | - | SIP | Active | Details | Yes | - | 0.169315 oz | 3.3V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | TRV 1-0510M | ITE (Commercial), Medical | 1 W | 1W | 12.5mm | 1 Output | CB, cURus | 0.8 | 5 kV | 5.5V | 3.3V dc | 4.5V | 303mA | 303mA | 1 W | - | - | - | - | 5 kV | 1W | 0.1 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm | ||
![]() TRV 1-2412M TRACO Power | 29 |
| - | Through Hole | SIP-9 | - | 4.8g | TRV 1 | Solder pins | 10pc(s) | - | (L x W x H) 19.6 x 9.9 x 12.5 mm | 10 | Medical, Industrial | 28.8V DC | 19.2 → 28.8 V dc | 28.8 V | 19.2 V | Yes | 85°C | 83mA | + 85 C | +85°C | Traco Power | 19.2V DC | - 40 C | -40°C | Through Hole | 1x | 83mA | - | 83 mA | - | 12.0V DC | 12.0V DC | 12 V | - | SIP | Active | Details | Yes | - | 0.169315 oz | 12V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | TRV 1-2412M | ITE (Commercial), Medical | 996 mW | 1W | 12.5mm | 1 Output | CB, cURus | 0.83 | 5 kV | 28.8V | 12V dc | 19.2V | 83mA | 83mA | 1 W | - | - | - | - | 5 kV | 1W | 0.07 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm | ||
![]() TRV 1-1210M TRACO Power | 143 |
| - | Through Hole | SIP-9 | - | 4.8g | TRV 1 | Solder pins | 10pc(s) | - | (L x W x H) 19.6 x 9.9 x 12.5 mm | 10 | Medical, Industrial | 14.4V DC | 9.6 → 14.4 V dc | 9.6 V | 14.4 V | Yes | 85°C | 303mA | + 85 C | +85°C | Traco Power | 9.6V DC | - 40 C | -40°C | Through Hole | 1x | 303mA | - | 303 mA | - | 3.3V DC | 3.3V DC | 3.3 V | - | SIP | Active | Details | Yes | - | 0.169315 oz | 3.3V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | TRV 1-1210M | ITE (Commercial), Medical | 1 W | 1W | 12.5mm | 1 Output | CB, cURus | 0.8 | 5 kV | 14.4V | 3.3V dc | 9.6V | 303mA | 303mA | 1 W | - | - | - | - | 5 kV | 1W | 0.1 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm | ||
![]() TRV 1-1211M TRACO Power | 500 |
| - | Through Hole | SIP-9 | - | 4.8g | TRV 1 | Solder pins | 10pc(s) | - | (L x W x H) 19.6 x 9.9 x 12.5 mm | 10 | Medical, Industrial | 14.4V DC | 9.6 → 14.4 V dc | 9.6 V | 14.4 V | Yes | 85°C | 200mA | + 85 C | +85°C | Traco Power | 9.6V DC | - 40 C | -40°C | Through Hole | 1x | 200mA | - | 200 mA | - | 5.0V DC | 5.0V DC | 5 V | - | SIP | Active | Details | Yes | - | 0.169315 oz | 5V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | TRV 1-1211M | ITE (Commercial), Medical | 1 W | 1W | 12.5mm | 1 Output | CB, cURus | 0.82 | 5 kV | 14.4V | 5V dc | 9.6V | 200mA | 200mA | 1 W | - | - | - | - | 5 kV | 1W | 0.1 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm | ||
![]() TRV 1-1212M TRACO Power | 120 |
| - | Through Hole | SIP-9 | - | 4.8g | TRV 1 | Solder pins | 10pc(s) | - | (L x W x H) 19.6 x 9.9 x 12.5 mm | 10 | Medical, Industrial | 14.4V DC | 9.6 → 14.4 V dc | 9.6 V | 14.4 V | Yes | 85°C | 83mA | + 85 C | +85°C | Traco Power | 9.6V DC | - 40 C | -40°C | Through Hole | 1x | 83mA | - | 83 mA | - | 12.0V DC | 12.0V DC | 12 V | - | SIP | Active | Details | Yes | - | 0.169315 oz | 12V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | TRV 1-1212M | ITE (Commercial), Medical | 996 mW | 1W | 12.5mm | 1 Output | CB, cURus | 0.84 | 5 kV | 14.4V | 12V dc | 9.6V | 83mA | 83mA | 1 W | - | - | - | - | 5 kV | 1W | 0.07 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm |