- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Connections | Content | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Industry | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Mfr | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (max.) - rounded | Output current (min.) | Output Current-Channel 1 | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Package Type | Product Status | RoHS | RoHS-compliant | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Power | Embedded | Load Regulation | Product | Features | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRV 1-1510M TRACO Power | 17 |
| - | Through Hole | SIP-9 | - | 4.8g | TRV 1 | Solder pins | 10pc(s) | (L x W x H) 19.6 x 9.9 x 12.5 mm | - | 10 | Medical, Industrial | 18V DC | 12 → 18 V dc | 18 V | 12 V | Yes | 85°C | 303mA | + 85 C | +85°C | Traco Power | 12V DC | - 40 C | -40°C | Through Hole | 1x | - | 303mA | - | 303 mA | - | 3.3V DC | 3.3V DC | 3.3 V | - | SIP | - | Active | Details | Yes | - | 0.169315 oz | 3.3V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | TRV 1-1510M | ITE (Commercial), Medical | 1 W | 1W | 12.5mm | 1 Output | CB, cURus | 0.79 | 5 kV | 18V | 3.3V dc | - | 12V | 303mA | 303mA | 1 W | - | - | - | - | 5 kV | 1W | - | 0.1 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm | ||
![]() TRV 1-1213M TRACO Power | 24 |
| - | Through Hole | SIP-9 | - | 4.8g | TRV 1 | Solder pins | 10pc(s) | (L x W x H) 19.6 x 9.9 x 12.5 mm | - | 10 | Medical, Industrial | 14.4V DC | 9.6 → 14.4 V dc | 9.6 V | 14.4 V | Yes | 85°C | 67mA | + 85 C | +85°C | Traco Power | 9.6V DC | - 40 C | -40°C | Through Hole | 1x | - | 67mA | - | 67 mA | - | 15.0V DC | 15.0V DC | 15 V | - | SIP | - | Active | Details | Yes | - | 0.169315 oz | 15V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | TRV 1-1213M | ITE (Commercial), Medical | 1 W | 1W | 12.5mm | 1 Output | CB, cURus | 0.83 | 5 kV | 14.4V | 15V dc | - | 9.6V | 67mA | 67mA | 1 W | - | - | - | - | 5 kV | 1W | - | 0.07 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm | ||
![]() TRV 1-1512M TRACO Power | 157 |
| - | Through Hole | SIP-9 | - | 4.8g | TRV 1 | Solder pins | 10pc(s) | (L x W x H) 19.6 x 9.9 x 12.5 mm | - | 10 | Medical, Industrial | 18V DC | 12 → 18 V dc | 18 V | 12 V | Yes | 85°C | 83mA | + 85 C | +85°C | Traco Power | 12V DC | - 40 C | -40°C | Through Hole | 1x | - | 83mA | - | 83 mA | - | 12.0V DC | 12.0V DC | 12 V | - | SIP | - | Active | Details | Yes | - | 0.169315 oz | 12V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | TRV 1-1512M | ITE (Commercial), Medical | 996 mW | 1W | 12.5mm | 1 Output | CB, cURus | 0.84 | 5 kV | 18V | 12V dc | - | 12V | 83mA | 83mA | 1 W | - | - | - | - | 5 kV | 1W | - | 0.07 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm | ||
![]() TRV 1-1511M TRACO Power | 71 |
| - | Through Hole | SIP-9 | - | 4.8g | TRV 1 | Solder pins | 10pc(s) | (L x W x H) 19.6 x 9.9 x 12.5 mm | - | 10 | Medical | 18V DC | 12 → 18 V dc | 18 V | 12 V | Yes | 85°C | 200mA | + 85 C | +85°C | Traco Power | 12V DC | - 40 C | -40°C | Through Hole | 1x | - | 200mA | - | 200 mA | - | 5.0V DC | 5.0V DC | 5 V | - | SIP | - | Active | Details | Yes | - | 0.169315 oz | 5V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | TRV 1-1511M | ITE (Commercial), Medical | 1 W | 1W | 12.5mm | 1 Output | CB, cURus | 0.83 | 5 kV | 18V | 5V dc | - | 12V | 200mA | 200mA | 1 W | - | - | - | - | 5 kV | 1W | - | 0.1 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm | ||
![]() TRV 1-0511M TRACO Power | 44 |
| - | Through Hole | SIP-9 | - | 4.8g | TRV 1 | Solder pins | 10pc(s) | (L x W x H) 19.6 x 9.9 x 12.5 mm | - | 10 | Medical, Industrial | 5.5V DC | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | 85°C | 200mA | + 85 C | +85°C | Traco Power | 4.5V DC | - 40 C | -40°C | Through Hole | 1x | - | 200mA | - | 200 mA | - | 5.0V DC | 5.0V DC | 5 V | - | SIP | - | Active | Details | Yes | - | 0.169315 oz | 5V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | TRV 1-0511M | ITE (Commercial), Medical | 1 W | 1W | 12.5mm | 1 Output | CB, cURus | 0.82 | 5 kV | 5.5V | 5V dc | - | 4.5V | 200mA | 200mA | 1 W | - | - | - | - | 5 kV | 1W | - | 0.1 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm | ||
![]() TSR 1.5-2433E TRACO Power | 673 |
| - | Through Hole | SIP-3 | 3-SIP Module | 2g | - | Solder pins | 1pc(s) | (L x W x H) 19.37 x 10.0 x 6.45 mm | - | 100 | Industrial | 36.0V DC | 7 → 36 V dc | 36 V | 7 V | - | 85°C | 1500mA | + 85 C | - | Traco Power | 7.0V DC | - 40 C | - | Through Hole | 1x | - | 1.5A | 0mA | 1.5 A | - | 3.3V DC | 3.3V DC | 3.3 V | - | Tray | - | Active | Details | - | - | - | 3.3V | -40°C ~ 85°C | Tray | TSR 1.5E | 0.39 L x 0.25 W x 0.59 H (10.0mm x 6.5mm x 14.9mm) | TSR 1.5-2433E | ITE (Commercial) | - | - | - | 1 Output | - | 93% | - | 36V | 3.3V dc | Fixed | 7V | 1.5A | 1.5A | - | - | - | - | - | - | 1.5W | - | - | Non-Isolated / POL | Adjustable Output | - | - | 14.87 mm | 10 mm | 6.45 mm | ||
![]() TEN 6-11013WIRH TRACO Power | 31 |
| - | PCB Mount | DIP-24 | - | 14 | - | Soldering | 10pc(s) | (L x W x H) 31.80 x 20.30 x 10.60 mm | DIP 24 | 10 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | +85°C | 400mA | + 85 C | - | Traco Power | 36V DC | - 40 C | - | Through Hole | 1x | 110V DC | 400mA | - | 400 mA | - | - | - | 15 V | - | Tube | - | Active | Details | Yes | 62368-1 | 0.493835 oz | 15V | -40°C ~ 90°C | - | TEN 6WIRH | 1.25 L x 0.80 W x 0.42 H (31.8mm x 20.3mm x 10.7mm) | TEN 6-11013WIRH | ITE (Commercial), Railway | 5.94 W | 6W | 31.8mm | 1 Output | CB, cURus | 86% | 3 kV | 160V | 15V dc | - | 36V | 400mA | - | 6 W | - | - | - | - | 4 kV | 6W | - | - | Isolated | Adjustable Output, Remote On/Off | - | +/- 36 VDC to +/- 160 VDC | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() TEN 40-11023WIRH TRACO Power | 31 |
| - | PCB Mount | 6-DIP Module | - | 51.50 | - | Soldering | 10pc(s) | (L x W x H) 50.80 x 25.40 x 11 mm | DIP 24 | 10 | Industrial | 24V DC | 36 → 160 V dc | 160 V | 36 V | Yes | +70°C | 1.333A | + 85 C | - | Traco Power | 36V DC | - 40 C | - | Through Hole | 2x | 110V DC | 1.33A | - | 333 mA | 333 mA | - | - | 15 V | - 15 V | Tube | - | Active | Details | Yes | 62368-1 | 1.128767 oz | 15V | -40°C ~ 70°C | - | TEN 40WIRH | 2.00 L x 1.00 W x 0.40 H (50.8mm x 25.4mm x 10.2mm) | TEN 40-11023WIRH | ITE (Commercial), Railway | 41 W | 40W | 50.8mm | 2 Output | CB, cURus | 89% | 3 kV | 160V | -15 → 15V dc | - | 36V | 1.333A, 1.333A | - | 40 W | - | -15V | - | - | 4 kV | 40W | - | - | Isolated | Adjustable Output, Remote On/Off | - | +/- 36 VDC to +/- 160 VDC | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 10-11011WIRH TRACO Power | 27 |
| - | PCB Mount | DIP-24 | - | 14 | - | Soldering | 10pc(s) | (L x W x H) 31.80 x 20.30 x 10.60 mm | DIP 24 | 10 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | +75°C | 2A | + 85 C | - | Traco Power | 36V DC | - 40 C | - | Through Hole | 1x | 110V DC | 2A | - | 2 A | - | - | - | 5.1 V | - | Tube | - | Active | Details | Yes | 62368-1 | 0.493835 oz | 5.1V | -40°C ~ 85°C | - | TEN 10WIRH | 1.25 L x 0.80 W x 0.42 H (31.8mm x 20.3mm x 10.7mm) | TEN 10-11011WIRH | ITE (Commercial), Railway | 10 W | 10W | 31.8mm | 1 Output | CB, cURus | 87% | 3 kV | 160V | 5.1V dc | - | 36V | 2A | - | 10 W | - | - | - | - | 4 kV | 10W | - | - | Isolated | Adjustable Output, Remote On/Off | - | +/- 36 VDC to +/- 160 VDC | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() TEN 10-11010WIRH TRACO Power | 26 |
| - | PCB Mount | DIP-24 | - | 14 | - | Soldering | 10pc(s) | (L x W x H) 31.80 x 20.30 x 10.60 mm | DIP 24 | 10 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | +75°C | 2.5A | + 85 C | - | Traco Power | 36V DC | - 40 C | - | Through Hole | 1x | 110V DC | 2.5A | - | 2.5 A | - | - | - | 3.3 V | - | Tube | - | Active | Details | Yes | 62368-1 | 0.493835 oz | 3.3V | -40°C ~ 85°C | - | TEN 10WIRH | 1.25 L x 0.80 W x 0.42 H (31.8mm x 20.3mm x 10.7mm) | TEN 10-11010WIRH | ITE (Commercial), Railway | 8.25 W | 10W | 31.8mm | 1 Output | CB, cURus | 83% | 3 kV | 160V | 3.3V dc | - | 36V | 2.5A | - | 10 W | - | - | - | - | 4 kV | 10W | - | - | Isolated | Adjustable Output, Remote On/Off | - | +/- 36 VDC to +/- 160 VDC | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() TEN 3-11011WIRH TRACO Power | 51 |
| - | PCB Mount | DIP-24 | - | 14 | - | Soldering | 10pc(s) | (L x W x H) 31.80 x 20.30 x 10.60 mm | DIP 24 | 10 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | +95°C | 600mA | + 85 C | - | Traco Power | 36V DC | - 40 C | - | Through Hole | 1x | 110V DC | 600mA | - | 600 mA | - | - | - | 5 V | - | Tube | - | Active | Details | Yes | 62368-1 | 0.493835 oz | 5V | -40°C ~ 95°C | - | TEN 3WIRH | 1.25 L x 0.80 W x 0.42 H (31.8mm x 20.3mm x 10.7mm) | TEN 3-11011WIRH | ITE (Commercial), Railway | 3.3 W | 3W | 31.8mm | 1 Output | CB, cURus | 82% | 3 kV | 160V | 5V dc | - | 36V | 600mA | - | 3 W | - | - | - | - | 4 kV | 3W | - | - | Isolated | Adjustable Output, Remote On/Off | - | +/- 36 VDC to +/- 160 VDC | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() TEN 3-11010WIRH TRACO Power | 42 |
| - | PCB Mount | DIP-24 | - | 14 | - | Soldering | 10pc(s) | (L x W x H) 31.80 x 20.30 x 10.60 mm | DIP 24 | 10 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | +95°C | 1A | + 85 C | - | Traco Power | 36V DC | - 40 C | - | Through Hole | 1x | 110V DC | 1A | - | 1 A | - | - | - | 3.3 V | - | Tube | - | Active | Details | Yes | 62368-1 | 0.493835 oz | 3.3V | -40°C ~ 95°C | - | TEN 3WIRH | 1.25 L x 0.80 W x 0.42 H (31.8mm x 20.3mm x 10.7mm) | TEN 3-11010WIRH | ITE (Commercial), Railway | 3.3 W | 3W | 31.8mm | 1 Output | CB, cURus | 80% | 3 kV | 160V | 3.3V dc | - | 36V | 1A | - | 3 W | - | - | - | - | 4 kV | 3W | - | - | Isolated | Adjustable Output, Remote On/Off | - | +/- 36 VDC to +/- 160 VDC | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() TEN 3-11013WIRH TRACO Power | 55 |
| - | PCB Mount | DIP-24 | - | 14 | - | Soldering | 10pc(s) | (L x W x H) 31.80 x 20.30 x 10.60 mm | DIP 24 | 10 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | +95°C | 200mA | + 85 C | - | Traco Power | 36V DC | - 40 C | - | Through Hole | 1x | 110V DC | 200mA | - | 200 mA | - | - | - | 15 V | - | Tube | - | Active | Details | Yes | 62368-1 | 0.493835 oz | 15V | -40°C ~ 95°C | - | TEN 3WIRH | 1.25 L x 0.80 W x 0.42 H (31.8mm x 20.3mm x 10.7mm) | TEN 3-11013WIRH | ITE (Commercial), Railway | 3.3 W | 3W | 31.8mm | 1 Output | CB, cURus | 84% | 3 kV | 160V | 15V dc | - | 36V | 200mA | - | 3 W | - | - | - | - | 4 kV | 3W | - | - | Isolated | Adjustable Output, Remote On/Off | - | +/- 36 VDC to +/- 160 VDC | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() TEN 10-11015WIRH TRACO Power | 43 |
| - | PCB Mount | DIP-24 | - | 14 | - | Soldering | 10pc(s) | (L x W x H) 31.80 x 20.30 x 10.60 mm | DIP 24 | 10 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | +75°C | 416mA | + 85 C | - | Traco Power | 36V DC | - 40 C | - | Through Hole | 1x | 110V DC | 416mA | - | 416 mA | - | - | - | 24 V | - | Tube | - | Active | Details | Yes | 62368-1 | 0.493835 oz | 24V | -40°C ~ 85°C | - | TEN 10WIRH | 1.25 L x 0.80 W x 0.42 H (31.8mm x 20.3mm x 10.7mm) | TEN 10-11015WIRH | ITE (Commercial), Railway | 9.984 W | 10W | 31.8mm | 1 Output | CB, cURus | 88% | 3 kV | 160V | 24V dc | - | 36V | 416mA | - | 10 W | - | - | - | - | 4 kV | 10W | - | - | Isolated | Adjustable Output, Remote On/Off | - | +/- 36 VDC to +/- 160 VDC | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() TEN 40-11013WIRH TRACO Power | 33 |
| - | PCB Mount | 6-DIP Module | - | 51.50 | - | Soldering | 10pc(s) | (L x W x H) 50.80 x 25.40 x 11 mm | DIP 24 | 10 | Industrial | 24V DC | 36 → 160 V dc | 160 V | 36 V | Yes | +70°C | 2.666A | + 85 C | - | Traco Power | 36V DC | - 40 C | - | Through Hole | 1x | 110V DC | 2.67A | - | 2.666 A | - | - | - | 15 V | - | Tube | - | Active | Details | Yes | 62368-1 | 1.128767 oz | 15V | -40°C ~ 70°C | - | TEN 40WIRH | 2.00 L x 1.00 W x 0.40 H (50.8mm x 25.4mm x 10.2mm) | TEN 40-11013WIRH | ITE (Commercial), Railway | 41 W | 40W | 50.8mm | 1 Output | CB, cURus | 90% | 3 kV | 160V | 15V dc | - | 36V | 2.666A | - | 40 W | - | - | - | - | 4 kV | 40W | - | - | Isolated | Adjustable Output, Remote On/Off | - | +/- 36 VDC to +/- 160 VDC | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() THM 60-2411WI TRACO Power | 2067 |
| - | Through Hole | Quarter Brick | Quarter Brick | 51 | - | Soldering | 5pc(s) | (L x W x H) 50.80 x 36.80 x 12.70 mm | - | 1 | Medical | 36V DC | - | 36 V | 9 V | - | +75°C | 12A | + 75 C | - | Traco Power | 9V DC | - 40 C | - | Through Hole | 1x | 24V DC | 12A | - | 12 A | - | - | - | 5.1 V | - | Box | Encapsulated | Active | Details | Yes | 60601-1; 62368-1 | 1.798972 oz | 5.1V | -40°C ~ 70°C (With Derating) | - | THM 60WI | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | THM 60-2411WI | ITE (Commercial), Medical | 61 W | 60W | 57.9mm | 1 Output | CB, cURus | 90% | 5 kV | 36V | 5.1V dc | - | 9V | 12A | 12A | 60 W | - | - | - | - | 5 kV | 60W | No | - | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() THM 60-4822WI TRACO Power | 2778 |
| - | Through Hole | Quarter Brick | Quarter Brick | 51 | - | Soldering | 5pc(s) | (L x W x H) 50.80 x 36.80 x 12.70 mm | - | 1 | Medical | 36V DC | - | 75 V | 18 V | - | +75°C | 2.5A | + 75 C | - | Traco Power | 18V DC | - 40 C | - | Through Hole | 2x | 48V DC | 2.5A | - | 2.5 A | 2.5 A | - | - | 12 V | 12 V | Box | Encapsulated | Active | Details | Yes | 60601-1; 62368-1 | 1.798972 oz | 12V | -40°C ~ 70°C (With Derating) | - | THM 60WI | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | THM 60-4822WI | ITE (Commercial), Medical | 60 W | 60W | 57.9mm | 2 Output | CB, cURus | 91% | 5 kV | 75V | ±12V dc | - | 18V | 2.5A, 2.5A | 2.5A | 60 W | - | -12V | - | - | 5 kV | 60W | No | - | Isolated | Adjustable Output, Remote On/Off | - | 18 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() THM 60-2423WI TRACO Power | 2780 |
| - | Through Hole | Quarter Brick | Quarter Brick | 51 | - | Soldering | 5pc(s) | (L x W x H) 50.80 x 36.80 x 12.70 mm | - | 1 | Medical | 36V DC | - | 36 V | 9 V | - | +75°C | 2A | + 75 C | - | Traco Power | 9V DC | - 40 C | - | Through Hole | 2x | 24V DC | 2A | - | 2 A | 2 A | - | - | 15 V | 15 V | Box | Encapsulated | Active | Details | Yes | 60601-1; 62368-1 | 1.798972 oz | 15V | -40°C ~ 70°C (With Derating) | - | THM 60WI | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | THM 60-2423WI | ITE (Commercial), Medical | 60 W | 60W | 57.9mm | 2 Output | CB, cURus | 90% | 5 kV | 36V | ±15V dc | - | 9V | 2A, 2A | 2A | 60 W | - | -15V | - | - | 5 kV | 60W | No | - | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() THM 60-2412WI TRACO Power | 2521 |
| - | Through Hole | Quarter Brick | Quarter Brick | 51 | - | Soldering | 5pc(s) | (L x W x H) 50.80 x 36.80 x 12.70 mm | - | 1 | Medical | 36V DC | - | 36 V | 9 V | - | +75°C | 5A | + 75 C | - | Traco Power | 9V DC | - 40 C | - | Through Hole | 1x | 24V DC | 5A | - | 5 A | - | - | - | 12 V | - | Box | Encapsulated | Active | Details | Yes | 60601-1; 62368-1 | 1.798972 oz | 12V | -40°C ~ 70°C (With Derating) | - | THM 60WI | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | THM 60-2412WI | ITE (Commercial), Medical | 60 W | 60W | 57.9mm | 1 Output | CB, cURus | 90% | 5 kV | 36V | 12V dc | - | 9V | 5A | 5A | 60 W | - | - | - | - | 5 kV | 60W | No | - | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 36 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() TEP 100-7213UIR TRACO Power | 2026 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64 | - | Soldering | 1pc(s) | (L x W x H) 50.80 x 36.80 x 12.70 mm | - | 1 | - | 160V DC | - | 160 V | 14 V | - | +85°C | 6.7A | + 85 C | - | Traco Power | 14V DC | - 40 C | - | Through Hole | 1x | 110V DC | 6.7A | - | 6.7 A | - | - | - | 15 V | - | Box | Encapsulated | Active | Details | Yes | 62368-1 | 2.257534 oz | 15V | -40°C ~ 105°C | - | TEP 100UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TEP 100-7213UIR | ITE (Commercial), Railway | 100 W | 100W | 36.8mm | 1 Output | CB, cURus | 88% | 3 kV | 160V | 15V dc | - | 14V | 6.7A | 6.7A | - | - | - | - | - | 3 kV | 100W | No | - | Isolated | Adjustable Output, Remote On/Off | - | 14 VDC to 160 VDC | 12.7 mm | 57.9 mm | 36.8 mm |