- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Connections | Content | Dim | Factory Pack QuantityFactory Pack Quantity | Industry | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Mfr | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Moisture Sensitive | Mounting Styles | No. of outputs | Nominal voltage | Output current (max.) - rounded | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Package Type | Product Status | RoHS | RoHS-compliant | Standard Number | Standards Met | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Power | Embedded | Load Regulation | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEP 100-7211UIR TRACO Power | 2061 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64 | Soldering | 1pc(s) | (L x W x H) 50.80 x 36.80 x 12.70 mm | 1 | - | 160V DC | - | 160 V | 14 V | - | +85°C | 20A | + 85 C | - | Traco Power | 14V DC | - 40 C | - | - | Through Hole | 1x | 110V DC | 20A | 20 A | - | 5 V | - | Box | Encapsulated | Active | Details | Yes | 62368-1 | - | 2.257534 oz | 5V | -40°C ~ 105°C | - | TEP 100UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TRACO POWER | ITE (Commercial), Railway | 100 W | 100W | 36.8mm | 1 Output | CB, cURus | 88% | 3 kV | 160V | 5V dc | 14V | 20A | 20A | - | - | - | - | - | 3 kV | 100W | No | - | Isolated | Adjustable Output, Remote On/Off | 14 VDC to 160 VDC | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() THN 30-4823WIR TRACO Power | 40 |
| - | PCB Mount | 6-DIP Module | - | 18 | Soldering | 10pc(s) | (L x W x H) 25.40 x 25.40 x 9.90 mm | 10 | Industrial | 75V DC | 18 → 75 V dc | 75 V | 18 V | Yes | +60°C | 1A | + 85 C | - | Traco Power | 18V DC | - 40 C | - | - | Through Hole | 2x | 5V DC | 1A | 1 A | 1 A | 15 V | - | Tube | - | Active | Details | Yes | 62368-1 | - | 0.634931 oz | 15V | -40°C ~ 105°C | Tube | THN 30WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 30-4823WIR | ITE (Commercial), Railway | 30 W | 30W | 25.4mm | 2 Output | CB, cURus | 91% | 3 kV | 75V | -15 → 15V dc | 18V | 1A, 1A | - | 30 W | - | -15V | - | - | 2.25 kV | 30W | - | - | Isolated | Adjustable Output, Remote On/Off | 18 VDC to 75 VDC | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() THN 30-7213WIR TRACO Power | 41 |
| - | PCB Mount | 6-DIP Module | - | 18 | Soldering | 10pc(s) | (L x W x H) 25.40 x 25.40 x 9.90 mm | 10 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | - | 2A | + 85 C | - | Traco Power | 36V DC | - 40 C | - | - | Through Hole | 1x | 5V DC | 2A | 2 A | - | 15 V | - | Tube | - | Active | Details | Yes | 62368-1 | - | 0.634931 oz | 15V | -40°C ~ 105°C | Tube | THN 30WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 30-7213WIR | ITE (Commercial), Railway | 30 W | 30W | 25.4mm | 1 Output | CB, cURus | 90% | 3 kV | 160V | 15V dc | 36V | 2A | - | 30 W | - | - | - | - | 3 kV | 30W | - | - | Isolated | Adjustable Output, Remote On/Off | 36 VDC to 160 VDC | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() THN 30-7211WIR TRACO Power | 25 |
| - | PCB Mount | 6-DIP Module | - | 18 | Soldering | 10pc(s) | (L x W x H) 25.40 x 25.40 x 9.90 mm | 10 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | - | 6A | + 85 C | - | Traco Power | 36V DC | - 40 C | - | - | Through Hole | 1x | 5V DC | 6A | 6 A | - | 5.1 V | - | Tube | - | Active | Details | Yes | 62368-1 | - | 0.634931 oz | 5.1V | -40°C ~ 105°C | Tube | THN 30WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 30-7211WIR | ITE (Commercial), Railway | 31 W | 30W | 25.4mm | 1 Output | CB, cURus | 90% | 3 kV | 160V | 5.1V dc | 36V | 6A | - | 30 W | - | - | - | - | 3 kV | 30W | - | - | Isolated | Adjustable Output, Remote On/Off | 36 VDC to 160 VDC | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() THN 30-2415WIR TRACO Power | 124 |
| - | PCB Mount | 6-DIP Module | - | 18 | Soldering | 10pc(s) | (L x W x H) 25.40 x 25.40 x 9.90 mm | 10 | Industrial | 36V DC | 9 → 36 V dc | 36 V | 9 V | Yes | +60°C | 1.25A | + 85 C | - | Traco Power | 9V DC | - 40 C | - | - | Through Hole | 1x | 5V DC | 1.25A | 1.25 A | - | 24 V | - | Tube | - | Active | Details | Yes | 62368-1 | - | 0.634931 oz | 24V | -40°C ~ 105°C | Tube | THN 30WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 30-2415WIR | ITE (Commercial), Railway | 30 W | 30W | 25.4mm | 1 Output | CB, cURus | 90% | 3 kV | 36V | 24V dc | 9V | 1.25A | - | 30 W | - | - | - | - | 2.25 kV | 30W | - | - | Isolated | Adjustable Output, Remote On/Off | 9 VDC to 36 VDC | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() TRV 2-1223M TRACO Power | 29 |
| - | PCB Mount | 9-SIP Module, 5 Leads | - | - | - | - | - | 10 | - | - | 9.6 → 14.4 V dc | 14.4 V | 9.6 V | Yes | - | - | + 95 C | +80°C | Traco Power | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 67 mA | 15 V | - 15 V | SIP 9 | - | Active | Details | - | 60601-1; 62368-1 | EN 62368-1, IEC 62368-1 | 0.169315 oz | 15V | -40°C ~ 95°C | Tube | TRV 2M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | Isolated Module | ITE (Commercial), Medical | 2 W | 2W | 19.6mm | 2 | CB, cURus | 82% | 7 kV | 14.4V | 15V dc | 9.6V | 67mA, 67mA | 67mA | 2 W | - | -15V | - | - | 5kV dc | - | - | 4% | Isolated | - | - | 12.5mm | 19.6 mm | 9.9mm | ||
![]() TRV 2-1521M TRACO Power | 46 |
| - | PCB Mount | 9-SIP Module, 5 Leads | - | - | - | - | - | 10 | - | - | 12 → 18 V dc | 18 V | 12 V | Yes | - | - | + 95 C | +80°C | Traco Power | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 200 mA | 5 V | - 5 V | SIP 9 | - | Active | Details | - | 60601-1; 62368-1 | EN 62368-1, IEC 62368-1 | 0.169315 oz | 5V | -40°C ~ 95°C | Tube | TRV 2M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | Isolated Module | ITE (Commercial), Medical | 2 W | 2W | 19.6mm | 2 | CB, cURus | 81% | 7 kV | 18V | 5V dc | 12V | 200mA, 200mA | 200mA | 2 W | - | -5V | - | - | 5kV dc | - | - | 4% | Isolated | - | - | 12.5mm | 19.6 mm | 9.9mm | ||
![]() TRV 2-1510M TRACO Power | 9 |
| - | PCB Mount | 9-SIP Module, 4 Leads | - | - | - | - | - | 10 | - | - | 12 → 18 V dc | 18 V | 12 V | Yes | - | - | + 95 C | +80°C | Traco Power | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | 3.3 V | - | SIP 9 | - | Active | Details | - | 60601-1; 62368-1 | EN 62368-1, IEC 62368-1 | 0.169315 oz | 3.3V | -40°C ~ 95°C | Tube | TRV 2M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | Isolated Module | ITE (Commercial), Medical | 1.98 W | 2W | 19.6mm | 1 | CB, cURus | 79% | 7 kV | 18V | 3.3V dc | 12V | 600mA | 600mA | 2 W | - | - | - | - | 5kV dc | - | - | 4% | Isolated | - | - | 12.5mm | 19.6 mm | 9.9mm | ||
![]() TRV 2-2411M TRACO Power | 85 |
| - | Through Hole | 9-SIP Module, 4 Leads | - | - | - | - | - | 10 | - | - | - | 28.8 V | 19.2 V | - | - | - | + 80 C | - | Traco Power | - | - 40 C | - | - | Through Hole | - | - | - | - | - | 5 V | - | Tube | - | Active | Details | - | 60601-1; 62368-1 | - | 0.169315 oz | 5V | -40°C ~ 95°C | Tube | TRV 2M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | Isolated Module | ITE (Commercial), Medical | 2 W | - | 19.6mm | 1 | CB, cURus | 80% | 7 kV | 28.8V | - | 19.2V | 400mA | - | 2 W | - | - | - | - | 5kV | - | - | - | Isolated | - | - | 12.5mm | 19.6 mm | 9.9mm | ||
![]() TRV 2-2413M TRACO Power | 27 |
| - | Through Hole | 9-SIP Module, 4 Leads | - | - | - | - | - | 10 | - | - | - | 28.8 V | 19.2 V | - | - | - | + 80 C | - | Traco Power | - | - 40 C | - | - | Through Hole | - | - | - | - | - | 15 V | - | Tube | - | Active | Details | - | 60601-1; 62368-1 | - | 0.169315 oz | 15V | -40°C ~ 95°C | Tube | TRV 2M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | Isolated Module | ITE (Commercial), Medical | 2 W | - | 19.6mm | 1 | CB, cURus | 82% | 7 kV | 28.8V | - | 19.2V | 134mA | - | 2 W | - | - | - | - | 5kV | - | - | - | Isolated | - | - | 12.5mm | 19.6 mm | 9.9mm | ||
![]() TRV 2-1211M TRACO Power | 11 |
| - | PCB Mount | 9-SIP Module, 4 Leads | - | - | - | - | - | 10 | - | - | 9.6 → 14.4 V dc | 14.4 V | 9.6 V | Yes | - | - | + 95 C | +80°C | Traco Power | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | 5 V | - | SIP 9 | - | Active | Details | - | 60601-1; 62368-1 | EN 62368-1, IEC 62368-1 | 0.169315 oz | 5V | -40°C ~ 95°C | Tube | TRV 2M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | Isolated Module | ITE (Commercial), Medical | 2 W | 2W | 19.6mm | 1 | CB, cURus | 81% | 7 kV | 14.4V | 5V dc | 9.6V | 400mA | 400mA | 2 W | - | - | - | - | 5kV dc | - | - | 4% | Isolated | - | - | 12.5mm | 19.6 mm | 9.9mm | ||
![]() TRV 2-0521M TRACO Power | 11 |
| - | PCB Mount | 9-SIP Module, 5 Leads | - | - | - | - | - | 10 | - | - | 4.5 → 7 V dc | 7 V | 4.5 V | Yes | - | - | + 95 C | +80°C | Traco Power | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 200 mA | 5 V | - 5 V | SIP 9 | - | Active | Details | - | 60601-1; 62368-1 | EN 62368-1, IEC 62368-1 | 0.169315 oz | 5V | -40°C ~ 95°C | Tube | TRV 2M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | Isolated Module | ITE (Commercial), Medical | 2 W | 2W | 19.6mm | 2 | CB, cURus | 82% | 7 kV | 7V | ±5V dc | 4.5V | 200mA, 200mA | 200mA | 2 W | - | -5V | - | - | 5kV dc | - | - | 4% | Isolated | - | - | 12.5mm | 19.6 mm | 9.9mm | ||
![]() TRV 2-0510M TRACO Power | 14 |
| - | PCB Mount | 9-SIP Module, 4 Leads | - | - | - | - | - | 10 | - | - | 4.5 → 7 V dc | 7 V | 4.5 V | Yes | - | - | + 95 C | +80°C | Traco Power | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | 3.3 V | - | SIP 9 | - | Active | Details | - | 60601-1; 62368-1 | EN 62368-1, IEC 62368-1 | 0.169315 oz | 3.3V | -40°C ~ 95°C | Tube | TRV 2M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | Isolated Module | ITE (Commercial), Medical | 1.98 W | 2W | 19.6mm | 1 | CB, cURus | 78% | 7 kV | 7V | 3.3V dc | 4.5V | 600mA | 600mA | 2 W | - | - | - | - | 5kV dc | - | - | 4% | Isolated | - | - | 12.5mm | 19.6 mm | 9.9mm | ||
![]() TRV 2-1513M TRACO Power | 13 |
| - | PCB Mount | 9-SIP Module, 4 Leads | - | - | - | - | - | 10 | - | - | 12 → 18 V dc | 18 V | 12 V | Yes | - | - | + 95 C | +80°C | Traco Power | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | 15 V | - | SIP 9 | - | Active | Details | - | 60601-1; 62368-1 | EN 62368-1, IEC 62368-1 | 0.169315 oz | 15V | -40°C ~ 95°C | Tube | TRV 2M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | Isolated Module | ITE (Commercial), Medical | 2 W | 2W | 19.6mm | 1 | CB, cURus | 83% | 7 kV | 18V | 15V dc | 12V | 134mA | 134mA | 2 W | - | - | - | - | 5kV dc | - | - | 4% | Isolated | - | - | 12.5mm | 19.6 mm | 9.9mm | ||
![]() TRV 2-1212M TRACO Power | 8 |
| - | PCB Mount | 9-SIP Module, 4 Leads | - | - | - | - | - | 10 | - | - | 9.6 → 14.4 V dc | 14.4 V | 9.6 V | Yes | - | - | + 95 C | +80°C | Traco Power | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | 12 V | - | SIP 9 | - | Active | Details | - | 60601-1; 62368-1 | EN 62368-1, IEC 62368-1 | 0.169315 oz | 12V | -40°C ~ 95°C | Tube | TRV 2M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | Isolated Module | ITE (Commercial), Medical | 2 W | 2W | 19.6mm | 1 | CB, cURus | 84% | 7 kV | 14.4V | 12V dc | 9.6V | 167mA | 167mA | 2 W | - | - | - | - | 5kV dc | - | - | 4% | Isolated | - | - | 12.5mm | 19.6 mm | 9.9mm | ||
![]() TRV 2-1522M TRACO Power | 38 |
| - | PCB Mount | 9-SIP Module, 5 Leads | - | - | - | - | - | 10 | - | - | 12 → 18 V dc | 18 V | 12 V | Yes | - | - | + 95 C | +80°C | Traco Power | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | 83 mA | 12 V | - 12 V | SIP 9 | - | Active | Details | - | 60601-1; 62368-1 | EN 62368-1, IEC 62368-1 | 0.169315 oz | 12V | -40°C ~ 95°C | Tube | TRV 2M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | Isolated Module | ITE (Commercial), Medical | 1.992 W | 2W | 19.6mm | 2 | CB, cURus | 83% | 7 kV | 18V | 12V dc | 12V | 83mA, 83mA | 83mA | 2 W | - | -12V | - | - | 5kV dc | - | - | 4% | Isolated | - | - | 12.5mm | 19.6 mm | 9.9mm | ||
![]() TEP 100-3612UIR TRACO Power | 2984 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64 | Soldering | 1pc(s) | (L x W x H) 50.80 x 36.80 x 12.70 mm | 1 | - | 75V DC | - | 75 V | 9 V | - | +85°C | 8350mA | + 85 C | - | Traco Power | 9V DC | - 40 C | - | - | Through Hole | 1x | 3.3V DC | 8.35A | 8.35 A | - | 12 V | - | Box | Encapsulated | Active | Details | Yes | 62368-1 | - | 2.257534 oz | 12V | -40°C ~ 105°C | - | TEP 100UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TRACO POWER | ITE (Commercial), Railway | 100 W | 100W | 36.8mm | 1 Output | CB, cURus | 88% | 3 kV | 75V | 12V dc | 9V | 8.35A | 8.35A | - | - | - | - | - | 3 kV | 100W | No | - | Isolated | Adjustable Output, Remote On/Off | 9 VDC to 75 VDC | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() TDR 2-4812WISM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Through Hole | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TDR 2WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDR 3-2412WISM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Through Hole | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TDR 3WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRN 1-2410SM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TRN 1SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |