- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Body Material | Base Product Number | Brand | Connections | Content | Dim | Factory Pack QuantityFactory Pack Quantity | Industry | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Mfr | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (max.) - rounded | Output current (min.) | Output Current-Channel 1 | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | RoHS-compliant | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Subcategory | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Power | Load Regulation | Product | Features | Compliance | Input Voltage | Product Category | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMR 4-2423 TRACO | 343 |
| - | - | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.8g | - | TMR 4 | - | Solder pins | 10pc(s) | (L x W x H) 21.8 x 9.3 x 15.2 mm | - | - | 36.0V DC | 18 → 36 V dc | 36 V | 18 V | Yes | - | 70°C | 133mA | + 85 C | +85°C | Traco Power | 18.0V DC | - 40 C | -40°C | Through Hole | 2x | - | 133mA | 0mA | - | 133 mA | - | - | 15 V | - 15 V | SIP 8 | Active | - | - | - | - | 15V | -40°C ~ 85°C | - | TMR | 0.86 L x 0.37 W x 0.44 H (21.8mm x 9.3mm x 11.2mm) | - | TMR 4-2423 | ITE (Commercial) | 4 W | DC-DC Converter | 4W | 11.2mm | 2 | CB, cURus, UL | 0.85 | 1.92 kV | 36V | 15V dc | 18V | 133mA, 133mA | 133mA | 4 W | - | -15V | Isolated DC-DC Converters | - | - | 1.6kV | 4W | 0.01 | Isolated | Remote On/Off | - | - | - | 15.2mm | 21.8mm | 9.3mm | - | ||
![]() TMR 4-4812WI TRACO | 27 |
| - | - | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.8g | - | TMR 4 | - | Solder pins | 10pc(s) | (L x W x H) 21.8 x 9.3 x 15.2 mm | - | - | 75.0V DC | 18 → 75 V dc | 75 V | 18 V | Yes | - | 70°C | 333mA | + 85 C | +85°C | Traco Power | 18.0V DC | - 40 C | -40°C | Through Hole | 1x | - | 333mA | 0mA | - | - | 12V DC | 12V DC | 12 V | - | SIP 8 | Active | - | - | - | - | 12V | -40°C ~ 85°C | - | TMR | 0.86 L x 0.37 W x 0.44 H (21.8mm x 9.3mm x 11.2mm) | - | TMR 4-4812WI | ITE (Commercial) | 4 W | DC-DC Converter | 4W | 11.2mm | 1 | CB, cURus, UL | 0.82 | 1.92 kV | 75V | 12V dc | 18V | 333mA | 333mA | 4 W | - | - | Isolated DC-DC Converters | - | - | 1.6kV | 4W | 0.01 | Isolated | Remote On/Off | - | - | - | 15.2mm | 21.8mm | 9.3mm | - | ||
![]() TMR 4-4811 TRACO | 64 |
| - | - | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.8g | - | TMR 4 | - | Solder pins | 10pc(s) | (L x W x H) 21.8 x 9.3 x 15.2 mm | - | - | 75.0V DC | 36 → 75 V dc | 75 V | 36 V | Yes | - | 70°C | 800mA | + 85 C | +85°C | Traco Power | 36.0V DC | - 40 C | -40°C | Through Hole | 1x | - | 800mA | 0mA | - | - | 5V DC | 5V DC | 5 V | - | SIP 8 | Active | - | - | - | - | 5V | -40°C ~ 85°C | - | TMR | 0.86 L x 0.37 W x 0.44 H (21.8mm x 9.3mm x 11.2mm) | - | TMR 4-4811 | ITE (Commercial) | 4 W | DC-DC Converter | 4W | 11.2mm | 1 | CB, cURus, UL | 0.8 | 1.92 kV | 75V | 5V dc | 36V | 800mA | 800mA | 4 W | - | - | Isolated DC-DC Converters | - | - | 1.6kV | 4W | 0.01 | Isolated | Remote On/Off | - | - | - | 15.2mm | 21.8mm | 9.3mm | - | ||
![]() TMR 4-4811WI TRACO | 37 |
| - | Panel | Through Hole | 8-SIP Module, 7 Leads | - | Steel | 4.8g | Steel | TMR 4 | - | Solder pins | 10pc(s) | (L x W x H) 21.8 x 9.3 x 15.2 mm | - | - | 75.0V DC | 18 → 75 V dc | 75 V | 18 V | Yes | - | 70°C | 800mA | + 85 C | +85°C | Traco Power | 18.0V DC | - 40 C | -40°C | Through Hole | 1x | - | 800mA | 0mA | - | - | 5V DC | 5V DC | 5 V | - | SIP 8 | Active | Compliant | - | - | - | 5V | -40°C ~ 85°C | - | TMR | 0.86 L x 0.37 W x 0.44 H (21.8mm x 9.3mm x 11.2mm) | - | TMR 4-4811WI | ITE (Commercial) | 4 W | DC-DC Converter | 4W | 11.2mm | 1 | CB, cURus, UL | 0.78 | 1.92 kV | 75V | 5V dc | 18V | 800mA | 800mA | 4 W | - | - | Isolated DC-DC Converters | - | - | 1.6kV | 4W | 0.01 | Isolated | Remote On/Off | - | - | - | 1.9812 mm | 329.946 mm | 230.124 mm | 2 mm | ||
![]() TIB-RMK01 TRACO | In Stock | - | - | - | - | - | - | - | - | - | - | TRACO Power | - | - | - | - | - | - | - | - | - | - | TRACO Power | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | TIB | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | Accessories | - | - | - | Isolated DC/DC Converters - DIN Rail Mount | - | - | - | - | ||
![]() TRI 6-1215 TRACO | 9 |
| - | - | - | - | - | - | - | - | - | TRACO Power | - | - | - | - | - | - | - | - | - | - | TRACO Power | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.546746 oz | - | - | - | TRI 6 | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | - | - | Isolated DC/DC Converters - Through Hole | - | - | - | - | ||
![]() TEN 3-2415WIN-HI TRACO | In Stock | - | - | - | Through Hole | 24-DIP Module, 7 Leads | -- | - | 12.8g | - | - | - | Solder pins | 10pc(s) | (L x W x H) 31.8 x 14.7 x 20.3 mm | - | - | 36V DC | - | - | - | - | - | 85°C | 125mA | - | - | - | 9V DC | - | - | - | 1x | 24V DC | 125mA | - | - | - | 24V DC | 24V DC | - | - | - | - | - | - | - | - | 24V | -40°C ~ 85°C | - | TEN 3WIN | 1.25 L x 0.80 W x 0.40 H (31.8mm x 20.3mm x 10.2mm) | Active | TEN 3-2415WIN-HI | ITE (Commercial) | 3W | - | - | - | 1 | - | 81% | 3kV | 36V | - | 9V | 125mA | - | - | - | -- | - | -- | -- | - | 3W | - | - | SCP | - | - | - | 20.3mm | 31.8mm | 14.7mm | - | ||
![]() TMU 3-0513 Traco Power | 60 |
| - | - | Through Hole | 4-SIP Module | - | - | - | - | - | TRACO Power | - | - | - | 10 | - | - | - | 5.5 V | 4.5 V | - | TRACO Power | - | - | + 85 C | - | Traco Power | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | 15 V | - | Tube | Active | Details | - | - | 0.112877 oz | 15V | -40°C ~ 75°C | Tube | TMU 3 (3W) | 0.45" L x 0.34" W x 0.40" H (11.5mm x 8.6mm x 10.2mm) | - | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | - | 1 | - | 84% | 1.5 kV | 5.5V | - | 4.5V | 200mA | - | 3 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | - | Isolated | - | - | +/- 4.5 VDC to +/- 5.5 VDC | Isolated DC/DC Converters - Through Hole | 10.2 mm | 11.5 mm | 8.6 mm | - | ||
![]() TMU 3-2411 Traco Power | 52 |
| - | - | Through Hole | 4-SIP Module | - | - | - | - | - | TRACO Power | - | - | - | 10 | - | - | - | 26.4 V | 21.6 V | - | TRACO Power | - | - | + 85 C | - | Traco Power | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | 5 V | - | Tube | Active | Details | - | - | 0.119931 oz | 5V | -40°C ~ 75°C | Tube | TMU 3 (3W) | 0.45" L x 0.38" W x 0.40" H (11.5mm x 9.6mm x 10.2mm) | - | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | - | 1 | - | 82% | 1.5 kV | 26.4V | - | 21.6V | 600mA | - | 3 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | - | Isolated | - | - | +/- 21.6 VDC to +/- 26.4 VDC | Isolated DC/DC Converters - Through Hole | 10.2 mm | 11.5 mm | 9.6 mm | - | ||
![]() TMU 3-1212 Traco Power | 50 |
| - | - | Through Hole | 4-SIP Module | - | - | - | - | - | TRACO Power | - | - | - | 10 | - | - | - | 13.2 V | 10.8 V | - | TRACO Power | - | - | + 85 C | - | Traco Power | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | 12 V | - | Tube | Active | Details | - | - | 0.112877 oz | 12V | -40°C ~ 75°C | Tube | TMU 3 (3W) | 0.45" L x 0.34" W x 0.40" H (11.5mm x 8.6mm x 10.2mm) | - | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | - | 1 | - | 85% | 1.5 kV | 13.2V | - | 10.8V | 250mA | - | 3 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | - | Isolated | - | - | +/- 10.8 VDC to +/- 13.2 VDC | Isolated DC/DC Converters - Through Hole | 10.2 mm | 11.5 mm | 8.6 mm | - | ||
![]() TMU 3-1211 Traco Power | 22 |
| - | - | Through Hole | 4-SIP Module | - | - | - | - | - | TRACO Power | - | - | - | 10 | - | - | - | 13.2 V | 10.8 V | - | TRACO Power | - | - | + 85 C | - | Traco Power | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | 5 V | - | Tube | Active | Details | - | - | 0.112877 oz | 5V | -40°C ~ 75°C | Tube | TMU 3 (3W) | 0.45" L x 0.34" W x 0.40" H (11.5mm x 8.6mm x 10.2mm) | - | Isolated Module | ITE (Commercial) | 3 W | DC-DC Converter | - | - | 1 | - | 81% | 1.5 kV | 13.2V | - | 10.8V | 600mA | - | 3 W | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | - | Isolated | - | - | +/- 10.8 VDC to +/- 13.2 VDC | Isolated DC/DC Converters - Through Hole | 10.2 mm | 11.5 mm | 8.6 mm | - | ||
![]() TEL 12-2423WI TRACO Power | 30 |
| - | - | Through Hole | DIP-16 | - | - | 8.6g | - | TEL 12 | - | Solder pins | 1pc(s) | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 36.0V DC | 9 → 36 V dc | 36 V | 9 V | Yes | - | 88°C | 400mA | + 85 C | - | Traco Power | 9.0V DC | - 40 C | - | Through Hole | 2x | - | 400mA | 0mA | 400 mA | 400 mA | - | - | 15 V | - 15 V | Tube | Active | Details | - | - | 0.303356 oz | 15V | -40°C ~ 85°C | Tube | TEL 12WI | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | - | TEL 12-2423WI | ITE (Commercial) | 12 W | - | 12W | 23.8mm | 2 Output | CB, cURus | 87% | 1.8 kV | 36V | ±15V dc | 9V | 400mA, 400mA | - | 12 W | - | -15V | - | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 9 V to +/- 36 V | - | 10.2 mm | 23.8 mm | 13.7 mm | - | ||
![]() TEL 12-4813 TRACO Power | 28 |
| - | - | Through Hole | DIP-16 | - | - | 8.6g | - | TEL 12 | - | Solder pins | 10pc(s) | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 75.0V DC | 36 → 75 V dc | 75 V | 36 V | Yes | - | 88°C | 800mA | + 85 C | - | Traco Power | 36.0V DC | - 40 C | - | Through Hole | 1x | - | 800mA | 0mA | 800 mA | - | 15V DC | 15V DC | 15 V | - | Tube | Active | Details | - | - | 0.303356 oz | 15V | -40°C ~ 85°C | Tube | TEL 12 | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | - | TEL 12-4813 | ITE (Commercial) | 12 W | - | 12W | 23.8mm | 1 Output | CB, cURus | 88% | 1.8 kV | 75V | 15V dc | 36V | 800mA | - | 12 W | - | - | - | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 36 V to +/- 75 V | - | 10.2 mm | 23.8 mm | 13.7 mm | - | ||
![]() TEL 12-4815 TRACO Power | 22 |
| - | - | Through Hole | DIP-16 | - | - | 8.6g | - | TEL 12 | - | Solder pins | 10pc(s) | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 75.0V DC | 36 → 75 V dc | 75 V | 36 V | Yes | - | 88°C | 500mA | + 85 C | - | Traco Power | 36.0V DC | - 40 C | - | Through Hole | 1x | - | 500mA | 0mA | 500 mA | - | 24V DC | 24V DC | 24 V | - | Tube | Active | Details | - | - | 0.303356 oz | 24V | -40°C ~ 85°C | Tube | TEL 12 | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | - | TEL 12-4815 | ITE (Commercial) | 12 W | - | 12W | 23.8mm | 1 Output | CB, cURus | 88% | 1.8 kV | 75V | 24V dc | 36V | 500mA | - | 12 W | - | - | - | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 36 V to +/- 75 V | - | 10.2 mm | 23.8 mm | 13.7 mm | - | ||
![]() TEL 12-4812 TRACO Power | 29 |
| - | - | Through Hole | DIP-16 | - | - | 8.6g | - | TEL 12 | - | Solder pins | 10pc(s) | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 75.0V DC | 36 → 75 V dc | 75 V | 36 V | Yes | - | 88°C | 1000mA | + 85 C | - | Traco Power | 36.0V DC | - 40 C | - | Through Hole | 1x | - | 1A | 0mA | 1 A | - | 12V DC | 12V DC | 12 V | - | Tube | Active | Details | - | - | 0.303356 oz | 12V | -40°C ~ 85°C | Tube | TEL 12 | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | - | TEL 12-4812 | ITE (Commercial) | 12 W | - | 12W | 23.8mm | 1 Output | CB, cURus | 87% | 1.8 kV | 75V | 12V dc | 36V | 1A | - | 12 W | - | - | - | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 36 V to +/- 75 V | - | 10.2 mm | 23.8 mm | 13.7 mm | - | ||
![]() TEN 60-2411WIR TRACO Power | 2671 |
| - | - | Through Hole | 8-DIP Module | - | - | 66.9g | - | TEN 60 | - | Solder pins | 10pc(s) | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 36V DC | 9 → 36 V dc | 36 V | 9 V | Yes | - | 85°C | 12A | + 90 C | +85°C | Traco Power | 9V DC | - 40 C | -40°C | Through Hole | 1x | - | 12A | - | 12 A | - | 5.0V DC | 5.0V DC | 5 V | - | Box | Active | Details | Yes | - | 2.359828 oz | 5V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | - | TEN 60-2411WIR | Railway | 60 W | - | 60W | 25.4mm | 1 Output | - | 0.91 | 3 kV | 36V | 5V dc | 9V | 12A | 12A | 60 W | - | - | - | - | - | 3 kV | 60W | 0.005 | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 36 V | - | 25.4 mm | 50.8 mm | 25.4 mm | - | ||
![]() TMR 4-2413WI TRACO Power | 31 |
| - | - | Through Hole | SIP-8 | - | - | 4.8g | - | TMR 4 | - | Solder pins | 10pc(s) | (L x W x H) 21.8 x 9.3 x 15.2 mm | 10 | Industrial | 36.0V DC | 9 → 36 V dc | 36 V | 9 V | Yes | - | 70°C | 266mA | + 85 C | +85°C | Traco Power | 9.0V DC | - 40 C | -40°C | Through Hole | 1x | - | 266mA | 0mA | 266 mA | - | 15V DC | 15V DC | 15 V | - | SIP 8 | Active | Details | - | - | 0.169315 oz | 15V | -40°C ~ 85°C | Tube | TMR4WI | 0.86 L x 0.37 W x 0.44 H (21.8mm x 9.3mm x 11.2mm) | - | TMR 4-2413WI | ITE (Commercial) | 4 W | - | 4W | 11.2mm | 1 Output | CB, cURus, UL | 0.83 | 1.92 kV | 36V | 15V dc | 9V | 266mA | 266mA | 4 W | - | - | - | - | - | 1.6 kV | 4W | 0.01 | Isolated | Remote On/Off | IEC/EN/UL 62368-1 | 18 V to 36 V | - | 11.2 mm | 21.8 mm | 9.3 mm | - | ||
![]() TMR 4-1223 TRACO Power | 22 |
| - | - | Through Hole | SIP-8 | - | - | 4.8g | - | TMR 4 | - | Solder pins | 10pc(s) | (L x W x H) 21.8 x 9.3 x 15.2 mm | 10 | Industrial | 18.0V DC | 9 → 18 V dc | 18 V | 9 V | Yes | - | 70°C | 133mA | + 85 C | +85°C | Traco Power | 9.0V DC | - 40 C | -40°C | Through Hole | 2x | - | 133mA | 0mA | 133 mA | 133 mA | - | - | 15 V | - 15 V | SIP 8 | Active | Details | - | - | 0.169315 oz | 15V | -40°C ~ 85°C | Tube | TMR4 | 0.86 L x 0.37 W x 0.44 H (21.8mm x 9.3mm x 11.2mm) | - | TMR 4-1223 | ITE (Commercial) | 4 W | - | 4W | 11.2mm | 2 Output | CB, cURus, UL | 0.86 | 1.92 kV | 18V | 15V dc | 9V | 133mA, 133mA | 133mA | 4 W | - | -15V | - | - | - | 1.6 kV | 4W | 0.01 | Isolated | Remote On/Off | IEC/EN/UL 62368-1 | 9 V to 18 V | - | 11.2 mm | 21.8 mm | 9.3 mm | - | ||
![]() TEL 12-4811 TRACO Power | 39 |
| - | - | Through Hole | DIP-16 | - | - | 8.6g | - | TEL 12 | - | Solder pins | 10pc(s) | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 75.0V DC | 36 → 75 V dc | 75 V | 36 V | Yes | - | 88°C | 2400mA | + 85 C | - | Traco Power | 36.0V DC | - 40 C | - | Through Hole | 1x | - | 2.4A | 0mA | 2.4 A | - | 5.1V DC | 5.1V DC | 5.1 V | - | Tube | Active | Details | - | - | 0.303356 oz | 5.1V | -40°C ~ 85°C | Tube | TEL 12 | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | - | TEL 12-4811 | ITE (Commercial) | 12 W | - | 12W | 23.8mm | 1 Output | CB, cURus | 83% | 1.8 kV | 75V | 5.1V dc | 36V | 2.4A | - | 12 W | - | - | - | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 36 V to +/- 75 V | - | 10.2 mm | 23.8 mm | 13.7 mm | - | ||
![]() TEL 12-4812WI TRACO Power | 30 |
| - | - | Through Hole | DIP-16 | - | - | 8.6g | - | TEL 12 | - | Solder pins | 10pc(s) | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 75.0V DC | 18 → 75 V dc | 75 V | 18 V | Yes | - | 88°C | 1000mA | + 85 C | - | Traco Power | 18.0V DC | - 40 C | - | Through Hole | 1x | - | 1A | 0mA | 1 A | - | 12V DC | 12V DC | 12 V | - | Tube | Active | Details | - | - | 0.303356 oz | 12V | -40°C ~ 85°C | Tube | TEL 12WI | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | - | TEL 12-4812WI | ITE (Commercial) | 12 W | - | 12W | 23.8mm | 1 Output | CB, cURus | 87% | 1.8 kV | 75V | 12V dc | 18V | 1A | - | 12 W | - | - | - | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 18 V to +/- 75 V | - | 10.2 mm | 23.8 mm | 13.7 mm | - |