- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Connections | Content | Cooling Method | Dim | Factory Pack QuantityFactory Pack Quantity | Industry | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Mfr | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output current (min.) | Output Current-Channel 1 | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | RoHS-compliant | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Power | Load Regulation | Product | Features | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRV 1-1522M TRACO Power | 72 |
| - | Through Hole | SIP-9 | - | - | TRV 1 | - | - | - | - | 10 | Medical, Industrial | - | 12 → 18 V dc | 18 V | 12 V | Yes | - | - | + 85 C | +85°C | Traco Power | - | - 40 C | -40°C | Through Hole | - | - | - | 42 mA | 42 mA | - | - | 12 V | - 12 V | SIP | Active | Details | - | - | 0.169315 oz | 12V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | Isolated Module | ITE (Commercial), Medical | 1 W | 1W | 12.5mm | 2 Output | CB, cURus | 0.83 | 5 kV | 18V | 12V dc | 12V | 42mA, 42mA | 42mA | 1 W | - | -12V | - | - | 5 kV | - | 0.07 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm | ||
![]() TRV 1-0513M TRACO Power | 10 |
| - | Through Hole | SIP-9 | - | 4.8g | TRV 1 | Solder pins | 10pc(s) | - | (L x W x H) 19.6 x 9.9 x 12.5 mm | 10 | Medical, Industrial | 5.5V DC | 4.5 → 5.5 V dc | 5.5 V | 4.5 V | Yes | 85°C | 67mA | + 85 C | +85°C | Traco Power | 4.5V DC | - 40 C | -40°C | Through Hole | 1x | 67mA | - | 67 mA | - | 15.0V DC | 15.0V DC | 15 V | - | SIP | Active | Details | Yes | - | 0.169315 oz | 15V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | TRV 1-0513M | ITE (Commercial), Medical | 1 W | 1W | 12.5mm | 1 Output | CB, cURus | 0.84 | 5 kV | 5.5V | 15V dc | 4.5V | 67mA | 67mA | 1 W | - | - | - | - | 5 kV | 1W | 0.07 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm | ||
![]() TRV 1-1223M TRACO Power | 36 |
| - | Through Hole | SIP-9 | - | 4.8g | TRV 1 | Solder pins | 10pc(s) | - | (L x W x H) 19.6 x 9.9 x 12.5 mm | 10 | Medical, Industrial | 14.4V DC | 9.6 → 14.4 V dc | 9.6 V | 14.4 V | Yes | 85°C | 34mA | + 85 C | +85°C | Traco Power | 9.6V DC | - 40 C | -40°C | Through Hole | 2x | 34mA | - | 34 mA | 34 mA | 15V DC,-15V DC | 15V DC,-15V DC | 15 V | - 15 V | SIP | Active | Details | Yes | - | 0.169315 oz | 15V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | TRV 1-1223M | ITE (Commercial), Medical | 1 W | 1W | 12.5mm | 2 Output | CB, cURus | 0.83 | 5 kV | 14.4V | 15V dc | 9.6V | 34mA, 34mA | 34mA | 1 W | - | -15V | - | - | 5 kV | 1W | 0.07 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm | ||
![]() TEN 60-2413WIR TRACO Power | 69 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | - | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 36V DC | 9 → 36 V dc | 36 V | 9 V | Yes | 85°C | 4A | + 90 C | +85°C | Traco Power | 9V DC | - 40 C | -40°C | Through Hole | 1x | 4A | - | 4 A | - | 15.0V DC | 15.0V DC | 15 V | - | Box | Active | Details | Yes | - | 2.359828 oz | 15V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-2413WIR | Railway | 60 W | 60W | 25.4mm | 1 Output | - | 0.93 | 3 kV | 36V | 15V dc | 9V | 4A | 4A | 60 W | - | - | - | - | 3 kV | 60W | 0.005 | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 36 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 60-2422WIR TRACO Power | 2009 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 1pc(s) | - | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 36V DC | 9 → 36 V dc | 36 V | 9 V | Yes | 85°C | 2.5A | + 90 C | +85°C | Traco Power | 9V DC | - 40 C | -40°C | Through Hole | 2x | 2.5A | - | 2.5 A | 2.5 A | 12V DC,-12V DC | 12V DC,-12V DC | 12 V | - 12 V | Box | Active | Details | Yes | - | 2.359828 oz | 12V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-2422WIR | Railway | 60 W | 60W | 25.4mm | 2 Output | - | 0.91 | 3 kV | 36V | +12V dc | 9V | 2.5A, 2.5A | 2.5A | 60 W | - | -12V | - | - | 3 kV | 60W | 0.01 | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 36 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 60-7213WIR TRACO Power | 2290 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | - | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | 85°C | 4A | + 90 C | +85°C | Traco Power | 36V DC | - 40 C | -40°C | Through Hole | 1x | 4A | - | 4 A | - | 15.0V DC | 15.0V DC | 15 V | - | Box | Active | Details | Yes | - | 2.359828 oz | 15V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-7213WIR | Railway | 60 W | 60W | 25.4mm | 1 Output | - | 0.92 | 3 kV | 160V | 15V dc | 36V | 4A | 4A | 60 W | - | - | - | - | 3 kV | 60W | 0.005 | Isolated | Adjustable Output, Remote On/Off | - | 36 V to 160 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 60-7225WIR TRACO Power | 2237 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | - | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | 85°C | 1.25A | + 90 C | +85°C | Traco Power | 36V DC | - 40 C | -40°C | Through Hole | 2x | 1.25A | - | 1.25 A | 1.25 A | 24V DC,-24V DC | 24V DC,-24V DC | 24 V | - 24 V | Box | Active | Details | Yes | - | 2.359828 oz | 24V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-7225WIR | Railway | 60 W | 60W | 25.4mm | 2 Output | - | 0.91 | 3 kV | 160V | ±24V dc | 36V | 1.25A, 1.25A | 1.2A | 60 W | - | -24V | - | - | 3 kV | 60W | 0.01 | Isolated | Adjustable Output, Remote On/Off | - | 36 V to 160 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 60-4813WIR TRACO Power | 2181 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | - | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 75V DC | 18 → 75 V dc | 75 V | 18 V | Yes | 85°C | 4A | + 90 C | +85°C | Traco Power | 18V DC | - 40 C | -40°C | Through Hole | 1x | 4A | - | 4 A | - | 15.0V DC | 15.0V DC | 15 V | - | Box | Active | Details | Yes | - | 2.359828 oz | 15V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-4813WIR | Railway | 60 W | 60W | 25.4mm | 1 Output | - | 0.94 | 3 kV | 75V | 15V dc | 18V | 4A | 4A | 60 W | - | - | - | - | 3 kV | 60W | 0.005 | Isolated | Adjustable Output, Remote On/Off | - | 18 V to 75 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 60-7223WIR TRACO Power | 2029 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | - | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | 85°C | 2A | + 90 C | +85°C | Traco Power | 36V DC | - 40 C | -40°C | Through Hole | 2x | 2A | - | 2 A | 2 A | 15V DC,-15V DC | 15V DC,-15V DC | 15 V | - 15 V | Box | Active | Details | Yes | - | 2.359828 oz | 15V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-7223WIR | Railway | 60 W | 60W | 25.4mm | 2 Output | - | 0.91 | 3 kV | 160V | ±15V dc | 36V | 2A, 2A | 2.5A | 60 W | - | -15V | - | - | 3 kV | 60W | 0.01 | Isolated | Adjustable Output, Remote On/Off | - | 36 V to 160 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEN 60-4812WIR TRACO Power | 2647 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | - | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 75V DC | 18 → 75 V dc | 75 V | 18 V | Yes | 85°C | 5A | + 90 C | +85°C | Traco Power | 18V DC | - 40 C | -40°C | Through Hole | 1x | 5A | - | 5 A | - | 12.0V DC | 12.0V DC | 12 V | - | Box | Active | Details | Yes | - | 2.359828 oz | 12V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-4812WIR | Railway | 60 W | 60W | 25.4mm | 1 Output | - | 0.93 | 3 kV | 75V | 12V dc | 18V | 5A | 5A | 60 W | - | - | - | - | 3 kV | 60W | 0.005 | Isolated | Adjustable Output, Remote On/Off | - | 18 V to 75 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() THN 20-4822WIR TRACO Power | 36 |
| - | Through Hole | 6-DIP Module | - | 16g | THN 20 | Solder pins | 10pc(s) | Natural convection | (L x W x H) 25.4 x 25.4 x 15.5 mm | 10 | Industrial | 75.0V DC | 18 → 75 V dc | 75 V | 18 V | Yes | 65°C | 833mA | + 65 C | - | Traco Power | 18.0V DC | - 40 C | - | Through Hole | 2x | 833mA | 0mA | 833 mA | 833 mA | - | - | 12 V | - 12 V | Tube | Active | Details | - | 50155; 62368-1 | 0.564383 oz | 12V | -40°C ~ 85°C (With Derating) | Tube | THN 20WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 20-4822WIR | ITE (Commercial), Railway | 20 W | 20W | 25.4mm | 2 Output | CB, cURus | 89 % | 2.25 kV | 75V | ±12V dc | 18V | 833mA, 833mA | - | 20 W | - | -12V | - | - | 3 kV | 20W | - | Isolated | Adjustable Output, Remote On/Off | - | 18 V to 75 V | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() THN 20-2411WIR TRACO Power | 4 |
| - | Through Hole | 6-DIP Module | - | 16g | THN 20 | Solder pins | 10pc(s) | Natural convection | (L x W x H) 25.4 x 25.4 x 15.5 mm | 10 | Industrial | 36.0V DC | 9 → 36 V dc | 36 V | 9 V | Yes | 65°C | 4000mA | + 65 C | - | Traco Power | 9.0V DC | - 40 C | - | Through Hole | 1x | 4A | 0mA | 4 A | - | 5.1V DC | 5.1V DC | 5.1 V | - | Tube | Active | Details | - | 50155; 62368-1 | 0.564383 oz | 5.1V | -40°C ~ 85°C (With Derating) | Tube | THN 20WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 20-2411WIR | ITE (Commercial), Railway | 20 W | 20W | 25.4mm | 1 Output | CB, cURus | 89 % | 2.25 kV | 36V | 5.1V dc | 9V | 4A | - | 20 W | - | - | - | - | 3 kV | 20W | - | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 36 V | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() THN 20-4813WIR TRACO Power | 56 |
| - | Through Hole | 6-DIP Module | - | 16g | THN 20 | Solder pins | 10pc(s) | Natural convection | (L x W x H) 25.4 x 25.4 x 15.5 mm | 10 | Industrial | 75.0V DC | 18 → 75 V dc | 75 V | 18 V | Yes | 65°C | 1330mA | + 65 C | - | Traco Power | 18.0V DC | - 40 C | - | Through Hole | 1x | 1.33A | 0mA | 1.33 A | - | 15V DC | 15V DC | 15 V | - | Tube | Active | Details | - | 50155; 62368-1 | 0.564383 oz | 15V | -40°C ~ 85°C (With Derating) | Tube | THN 20WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 20-4813WIR | ITE (Commercial), Railway | 20 W | 20W | 25.4mm | 1 Output | CB, cURus | 90 % | 2.25 kV | 75V | 15V dc | 18V | 1.33A | - | 20 W | - | - | - | - | 3 kV | 20W | - | Isolated | Adjustable Output, Remote On/Off | - | 18 V to 75 V | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() THN 20-7215WIR TRACO Power | 60 |
| - | Through Hole | 6-DIP Module | - | 16g | THN 20 | Solder pins | 10pc(s) | Natural convection | (L x W x H) 25.4 x 25.4 x 15.5 mm | 10 | Industrial | 160.0V DC | 36 → 160 V dc | 160 V | 36 V | Yes | 65°C | 833mA | + 65 C | - | Traco Power | 36.0V DC | - 40 C | - | Through Hole | 1x | 833mA | 0mA | 833 mA | - | 24V DC | 24V DC | 24 V | - | Tube | Active | Details | - | 50155; 62368-1 | 0.564383 oz | 24V | -40°C ~ 85°C (With Derating) | Tube | THN 20WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 20-7215WIR | ITE (Commercial), Railway | 20 W | 20W | 25.4mm | 1 Output | CB, cURus | 91 % | 3 kV | 160V | 24V dc | 36V | 833mA | - | 20 W | - | - | - | - | 3 kV | 20W | - | Isolated | Adjustable Output, Remote On/Off | - | 36 V to 160 V | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() THN 20-2412WIR TRACO Power | 34 |
| - | Through Hole | 6-DIP Module | - | 16g | THN 20 | Solder pins | 10pc(s) | Natural convection | (L x W x H) 25.4 x 25.4 x 15.5 mm | 10 | Industrial | 36.0V DC | 9 → 36 V dc | 36 V | 9 V | Yes | 65°C | 1670mA | + 65 C | - | Traco Power | 9.0V DC | - 40 C | - | Through Hole | 1x | 1.67A | 0mA | 1.67 A | - | 12V DC | 12V DC | 12 V | - | Tube | Active | Details | - | 50155; 62368-1 | 0.564383 oz | 12V | -40°C ~ 85°C (With Derating) | Tube | THN 20WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 20-2412WIR | ITE (Commercial), Railway | 20 W | 20W | 25.4mm | 1 Output | CB, cURus | 89 % | 2.25 kV | 36V | 12V dc | 9V | 1.67A | - | 20 W | - | - | - | - | 3 kV | 20W | - | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 36 V | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() THN 20-7212WIR TRACO Power | 31 |
| - | Through Hole | 6-DIP Module | - | 16g | THN 20 | Solder pins | 10pc(s) | Natural convection | (L x W x H) 25.4 x 25.4 x 15.5 mm | 10 | Industrial | 160.0V DC | 36 → 160 V dc | 160 V | 36 V | Yes | 65°C | 1670mA | + 65 C | - | Traco Power | 36.0V DC | - 40 C | - | Through Hole | 1x | 1.67A | 0mA | 1.67 A | - | 12V DC | 12V DC | 12 V | - | Tube | Active | Details | - | 50155; 62368-1 | 0.564383 oz | 12V | -40°C ~ 85°C (With Derating) | Tube | THN 20WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 20-7212WIR | ITE (Commercial), Railway | 20 W | 20W | 25.4mm | 1 Output | CB, cURus | 90 % | 3 kV | 160V | 12V dc | 36V | 1.67A | - | 20 W | - | - | - | - | 3 kV | 20W | - | Isolated | Adjustable Output, Remote On/Off | - | 36 V to 160 V | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() THN 20-4812WIR TRACO Power | 47 |
| - | Through Hole | 6-DIP Module | - | 16g | THN 20 | Solder pins | 10pc(s) | Natural convection | (L x W x H) 25.4 x 25.4 x 15.5 mm | 10 | Industrial | 75.0V DC | 18 → 75 V dc | 75 V | 18 V | Yes | 65°C | 1670mA | + 65 C | - | Traco Power | 18.0V DC | - 40 C | - | Through Hole | 1x | 1.67A | 0mA | 1.67 A | - | 12V DC | 12V DC | 12 V | - | Tube | Active | Details | - | 50155; 62368-1 | 0.564383 oz | 12V | -40°C ~ 85°C (With Derating) | Tube | THN 20WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 20-4812WIR | ITE (Commercial), Railway | 20 W | 20W | 25.4mm | 1 Output | CB, cURus | 89 % | 2.25 kV | 75V | 12V dc | 18V | 1.67A | - | 20 W | - | - | - | - | 3 kV | 20W | - | Isolated | Adjustable Output, Remote On/Off | - | 18 V to 75 V | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() TBA 1-0510HI TRACO Power | In Stock | - | - | - | SIP-7 | - | - | - | - | - | - | - | 10 | Industrial | - | - | 5.5 V | 4.5 V | - | - | - | + 85 C | - | - | - | - 40 C | - | Through Hole | - | - | - | 260 mA | - | - | - | 3.3 V | - | - | - | Details | - | - | 0.081130 oz | - | - | Tube | TBA 1HI | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | 3 kV | - | - | Isolated | - | - | 4.5 V to 5.5 V | 9.5 mm | 19.5 mm | 6 mm | ||
![]() TBA 1-0519E TRACO Power | In Stock | - | - | - | SIP-7 | - | - | - | - | - | - | - | 10 | Industrial | - | - | 5.5 V | 4.5 V | - | - | - | + 85 C | - | - | - | - 40 C | - | Through Hole | - | - | - | 110 mA | - | - | - | 9 V | - | - | - | Details | - | - | 0.081130 oz | - | - | Tube | TBA 1E | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | 1.5 kV | - | - | Isolated | - | - | 4.5 V to 5.5 V | 9.5 mm | 19.5 mm | 6 mm | ||
![]() TMR 4-1211 TRACO Power | 30 |
| - | Through Hole | SIP-8 | - | 4.8g | TMR 4 | Solder pins | 10pc(s) | - | (L x W x H) 21.8 x 9.3 x 15.2 mm | 10 | Industrial | 18.0V DC | 9 → 18 V dc | 18 V | 9 V | Yes | 70°C | 800mA | + 85 C | +85°C | Traco Power | 9.0V DC | - 40 C | -40°C | Through Hole | 1x | 800mA | 0mA | 800 mA | - | 5V DC | 5V DC | 5 V | - | SIP 8 | Active | Details | - | - | 0.169315 oz | 5V | -40°C ~ 85°C | Tube | TMR4 | 0.86 L x 0.37 W x 0.44 H (21.8mm x 9.3mm x 11.2mm) | TMR 4-1211 | ITE (Commercial) | 4 W | 4W | 11.2mm | 1 Output | CB, cURus, UL | 0.82 | 1.92 kV | 18V | 5V dc | 9V | 800mA | 800mA | 4 W | - | - | - | - | 1.6 kV | 4W | 0.01 | Isolated | Remote On/Off | IEC/EN/UL 62368-1 | 9 V to 18 V | 11.2 mm | 21.8 mm | 9.3 mm |