- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Connections | Content | Dim | Factory Pack QuantityFactory Pack Quantity | Industry | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Mfr | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Moisture Sensitive | Mounting Styles | No. of outputs | Nominal voltage | Output current (max.) - rounded | Output current (min.) | Output Current-Channel 1 | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Package Type | Product Status | RoHS | RoHS-compliant | Standard Number | Standards Met | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Power | Embedded | Load Regulation | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEL 15-4822N-HS TRACO Power | 39 |
| - | Through Hole | DIP-16 | - | - | - | - | - | 10 | Industrial | - | - | 75 V | 36 V | - | - | - | + 70 C | - | Traco Power | - | - 40 C | - | - | Through Hole | - | - | - | - | 625 mA | 625 mA | - | - | 12 V | - 12 V | Tube | - | Active | Details | - | 62368-1 | - | 0.500890 oz | 12V | -40°C ~ 70°C | Tube | TEL 15N-HS | 0.96 L x 0.56 W x 0.96 H (24.4mm x 14.3mm x 24.4mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 2 Output | CB, cURus | 87% | 1.8 kV | 75V | - | - | 36V | 625mA, 625mA | - | 15 W | - | -12V | - | - | 1.5 kV | - | - | - | Isolated | Baseplate | 36 V to 75 V | 24.4 mm | 24.4 mm | 14.3 mm | ||
![]() TMR 12-1221WI TRACO Power | 35 |
| - | PCB Mount | SIP-8 | - | - | - | - | - | 10 | - | - | 4.5 → 18 V dc | 18 V | 4.5 V | Yes | - | - | + 85 C | +85°C | Traco Power | - | - 40 C | -40°C | - | Through Hole | - | - | - | - | - | 1.2 A | - | - | 5 V | - 5 V | SIP 8 | - | Active | Details | - | 62368-1 | RoHS | 0.253973 oz | 5V | -40°C ~ 105°C | Tube | TMR 12WI | 0.87 L x 0.38 W x 0.47 H (22.0mm x 9.6mm x 12.0mm) | Isolated Module | ITE (Commercial) | 12 W | 12W | 12mm | 2 Output | CB, cURus | 86% | 1.6 kV | 18V | 5V dc | - | 4.5V | 1.2A, 1.2A | 1.2A | 12 W | - | -5V | - | - | 3 kV | - | - | 1% | Isolated | Remote On/Off | 4.5 VDC TO 18 VDC | 12 mm | 22 mm | 9.6 mm | ||
![]() TDN 1-1222WISM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TDN 1WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDN 5-2423WI-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TDN 5WI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDN 5-2421WI-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TDN 5WI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDR 3-0513SM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TDR 3SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRN 1-0523SM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TRN 1SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDN 5-2423WISM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TDN 5WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRS 2-2423-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TRS 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDN 5-2411WISM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TDN 5WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDN 5-2419WISM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TDN 5WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDN 1-2421WISM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TDN 1WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDN 1-2423WISM-TR TRACO Power | In Stock | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TDN 1WISM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEL 15-1222N-HS TRACO Power | 38 |
| - | Through Hole | DIP-16 | - | - | - | - | - | 10 | Industrial | - | - | 18 V | 9 V | - | - | - | + 70 C | - | Traco Power | - | - 40 C | - | - | Through Hole | - | - | - | - | 625 mA | 625 mA | - | - | 12 V | - 12 V | Tube | - | Active | Details | - | 62368-1 | - | 0.500890 oz | 12V | -40°C ~ 70°C | Tube | TEL 15N-HS | 0.96 L x 0.56 W x 0.96 H (24.4mm x 14.3mm x 24.4mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 2 Output | CB, cURus | 87% | 1.8 kV | 18V | - | - | 9V | 625mA, 625mA | - | 15 W | - | -12V | - | - | 1.5 kV | - | - | - | Isolated | Baseplate | 9 V to 18 V | 24.4 mm | 24.4 mm | 14.3 mm | ||
![]() TEL 15-2412N TRACO Power | 60 |
| - | Through Hole | DIP-16 | - | - | - | - | - | 10 | Industrial | - | - | 36 V | 18 V | - | - | - | + 85 C | - | Traco Power | - | - 40 C | - | - | Through Hole | - | - | - | - | 1.25 A | - | - | - | 12 V | - | Tube | - | Active | Details | - | 62368-1 | - | 0.310411 oz | 12V | -40°C ~ 80°C | Tube | TEL 15N | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 1 Output | CB, cURus | 87% | 1.5 kV | 36V | - | - | 18V | 1.25A | - | 15 W | - | - | - | - | 1.5 kV | - | - | - | Isolated | Baseplate | 18 V to 36 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 15-2415N TRACO Power | 30 |
| - | Through Hole | DIP-16 | - | - | - | - | - | 10 | Industrial | - | - | 36 V | 18 V | - | - | - | + 85 C | - | Traco Power | - | - 40 C | - | - | Through Hole | - | - | - | - | 625 mA | - | - | - | 24 V | - | Tube | - | Active | Details | - | 62368-1 | - | 0.310411 oz | 24V | -40°C ~ 80°C | Tube | TEL 15N | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | Isolated Module | ITE (Commercial) | 15 W | - | - | 1 Output | CB, cURus | 87% | 1.5 kV | 36V | - | - | 18V | 625mA | - | 15 W | - | - | - | - | 1.5 kV | - | - | - | Isolated | Baseplate | 18 V to 36 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TSR 1.5-24120E TRACO Power | 97 |
| - | Through Hole | SIP-3 | 3-SIP Module | 2g | Solder pins | 1pc(s) | (L x W x H) 19.37 x 10.0 x 6.45 mm | 100 | Industrial | 36.0V DC | 15 → 36 V dc | 36 V | 15 V | - | 85°C | 1000mA | + 85 C | - | Traco Power | 15.0V DC | - 40 C | - | - | Through Hole | 1x | - | 1A | 0mA | 1 A | - | 12V DC | 12V DC | 12 V | - | Tray | - | Active | Details | - | - | - | - | 12V | -40°C ~ 85°C | Tray | TSR 1.5E | 0.39 L x 0.25 W x 0.59 H (10.0mm x 6.5mm x 14.9mm) | TSR 1.5-24120E | ITE (Commercial) | - | 12W | - | 1 Output | - | 97% | - | 36V | 12V dc | Fixed | 15V | 1A | 1A | - | - | - | - | - | - | 1.5W | - | - | Non-Isolated / POL | Adjustable Output | - | 14.87 mm | 10 mm | 6.45 mm | ||
![]() TEP 100-7212UIR TRACO Power | 2217 | - | - | Through Hole | 1/4 Brick | Quarter Brick | 64 | Soldering | 1pc(s) | (L x W x H) 50.80 x 36.80 x 12.70 mm | 1 | - | 160V DC | - | 160 V | 14 V | - | +85°C | 8350mA | + 85 C | - | Traco Power | 14V DC | - 40 C | - | - | Through Hole | 1x | 110V DC | 8.35A | - | 8.35 A | - | - | - | 12 V | - | Box | Encapsulated | Active | Details | Yes | 62368-1 | - | 2.257534 oz | 12V | -40°C ~ 105°C | - | TEP 100UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TRACO POWER | ITE (Commercial), Railway | 100 W | 100W | 36.8mm | 1 Output | CB, cURus | 88% | 3 kV | 160V | 12V dc | - | 14V | 8.35A | 8.35A | - | - | - | - | - | 3 kV | 100W | No | - | Isolated | Adjustable Output, Remote On/Off | 14 VDC to 160 VDC | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() TEP 100-3615UIR TRACO Power | 2410 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64 | Soldering | 1pc(s) | (L x W x H) 50.80 x 36.80 x 12.70 mm | 1 | - | 75V DC | - | 75 V | 9 V | - | +85°C | 4.2A | + 85 C | - | Traco Power | 9V DC | - 40 C | - | - | Through Hole | 1x | 5V DC | 4.2A | - | 4.2 A | - | - | - | 24 V | - | Box | Encapsulated | Active | Details | Yes | 62368-1 | - | 2.257534 oz | 24V | -40°C ~ 105°C | - | TEP 100UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TRACO POWER | ITE (Commercial), Railway | 100 W | 100W | 36.8mm | 1 Output | CB, cURus | 88% | 3 kV | 75V | 24V dc | - | 9V | 4.2A | 4.2A | - | - | - | - | - | 3 kV | 100W | No | - | Isolated | Adjustable Output, Remote On/Off | 9 VDC to 75 VDC | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() TEP 100-7218UIR TRACO Power | 2307 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64 | Soldering | 1pc(s) | (L x W x H) 50.80 x 36.80 x 12.70 mm | 1 | - | 160V DC | - | 160 V | 14 V | - | +85°C | 2.1A | + 85 C | - | Traco Power | 14V DC | - 40 C | - | - | Through Hole | 1x | 110V DC | 2.1A | - | 2.1 A | - | - | - | 48 V | - | Box | Encapsulated | Active | Details | Yes | 62368-1 | - | 2.257534 oz | 48V | -40°C ~ 105°C | - | TEP 100UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TEP 100-7218UIR | ITE (Commercial), Railway | 100 W | 100W | 36.8mm | 1 Output | CB, cURus | 89% | 3 kV | 160V | 48V dc | - | 14V | 2.1A | 2.1A | - | - | - | - | - | 3 kV | 100W | No | - | Isolated | Adjustable Output, Remote On/Off | 14 VDC to 160 VDC | 12.7 mm | 57.9 mm | 36.8 mm |