- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Connections | Content | Cooling Method | Dim | Factory Pack QuantityFactory Pack Quantity | Industry | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Mfr | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (max.) - rounded | Output current (min.) | Output Current-Channel 1 | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | RoHS-compliant | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Power | Load Regulation | Product | Features | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THR 3-7212WI TRACO Power | 48 |
| - | PCB | 7212 | - | 15.40 | - | Soldering | 10pc(s) | - | (L x W x H) 31.80 x 20.30 x 12 mm | 10 | Industrial | 160V DC | 40 → 160 V dc | 160 V | 40 V | Yes | - | 250mA | + 92 C | - | Traco Power | 40V DC | - 40 C | - | Through Hole | 1x | 15V DC | 250mA | - | 250 mA | - | - | - | 12 V | - | Tube | Active | Details | Yes | 62368-1 | - | 12V | -40°C ~ 92°C (With Derating) | Tube | THR 3WI | 1.25 L x 0.80 W x 0.47 H (31.8mm x 20.3mm x 12.0mm) | THR 3-7212WI | ITE (Commercial) | 3 W | 3W | 31.8mm | 1 Output | CB, cURus | 84% | 3 kV | 160V | 12V dc | - | 40V | 250mA | - | 3 W | - | - | - | - | 3 kV | 3W | - | Isolated | - | - | - | 12 mm | 31.8 mm | 20.3 mm | ||
![]() THR 20-4815WI TRACO Power | 34 |
| - | PCB | 4815 | - | 40.50 | - | Soldering | 10pc(s) | - | (L x W x H) 50.80 x 25.40 x 11 mm | 10 | Industrial | 75V DC | 18 → 75 V dc | 75 V | 18 V | Yes | - | 833mA | + 85 C | - | Traco Power | 18V DC | - 40 C | - | Through Hole | 1x | 24V DC | 833mA | - | 833 mA | - | - | - | 24 V | - | Tube | Active | Details | Yes | 62368-1 | - | 24V | -40°C ~ 80°C (With Derating) | Tube | THR 20WI | 2.00 L x 1.00 W x 0.43 H (50.8mm x 25.4mm x 11.0mm) | THR 20-4815WI | ITE (Commercial) | 20 W | 20W | 50.8mm | 1 Output | CB, cURus | 88% | 3 kV | 75V | 24V dc | - | 18V | 833mA | - | 20 W | - | - | - | - | 3 kV | 20W | - | Isolated | Adjustable Output, Remote On/Off | - | - | 11 mm | 50.8 mm | 25.4 mm | ||
![]() THR 10-4815WI TRACO Power | 41 |
| - | PCB | 4815 | - | 40.50 | - | Soldering | 10pc(s) | - | (L x W x H) 50.80 x 25.40 x 11 mm | 10 | Industrial | 75V DC | 18 - 75 V dc | 75 V | 18 V | Yes | - | 417mA | + 90 C | - | Traco Power | 18V DC | - 40 C | - | Through Hole | 1x | 12V DC | 417mA | - | 417 mA | - | - | - | 24 V | - | Tube | Active | Details | Yes | 62368-1 | - | 24V | -40°C ~ 90°C (With Derating) | Tube | THR 10 WI | 2.00 L x 1.00 W x 0.43 H (50.8mm x 25.4mm x 11.0mm) | THR 10-4815WI | ITE (Commercial) | 10 W | 10W | 50.8mm | 1 Output | CB, cURus | 86% | 3 kV | 75V | 15V dc | - | 18V | 417mA | - | 10 W | - | - | - | - | 3 kV | 10W | - | Isolated | Adjustable Output, Remote On/Off | - | - | 11 mm | 50.8 mm | 25.4 mm | ||
![]() THR 3-7223WI TRACO Power | 40 |
| - | PCB | 7223 | - | 15.40 | - | Soldering | 10pc(s) | - | (L x W x H) 31.80 x 20.30 x 12 mm | 10 | Industrial | 160V DC | 40 → 160 V dc | 160 V | 40 V | Yes | - | 100mA | + 92 C | - | Traco Power | 40V DC | - 40 C | - | Through Hole | 2x | 5V DC | 100mA | - | 100 mA | 100 mA | - | - | 15 V | - 15 V | Tube | Active | Details | Yes | 62368-1 | - | 15V | -40°C ~ 92°C (With Derating) | Tube | THR 3WI | 1.25 L x 0.80 W x 0.47 H (31.8mm x 20.3mm x 12.0mm) | THR 3-7223WI | ITE (Commercial) | 3 W | 3W | 31.8mm | 2 Output | CB, cURus | 85% | 3 kV | 160V | 15V dc | - | 40V | 100mA, 100mA | - | 3 W | - | -15V | - | - | 3 kV | 3W | - | Isolated | - | - | - | 12 mm | 31.8 mm | 20.3 mm | ||
![]() THR 10-7213WI TRACO Power | 40 |
| - | PCB | 7213 | - | 40.50 | - | Soldering | 10pc(s) | - | (L x W x H) 50.80 x 25.40 x 11 mm | 10 | Industrial | 160V DC | 40 → 160 V dc | 160 V | 40 V | Yes | - | 670mA | + 90 C | - | Traco Power | 40V DC | - 40 C | - | Through Hole | 1x | 24V DC | 670mA | - | 670 mA | - | - | - | 15 V | - | Tube | Active | Details | Yes | 62368-1 | - | 15V | -40°C ~ 90°C (With Derating) | Tube | THR 10 WI | 2.00 L x 1.00 W x 0.43 H (50.8mm x 25.4mm x 11.0mm) | THR 10-7213WI | ITE (Commercial) | 10 W | 10W | 50.8mm | 1 Output | CB, cURus | 85% | 3 kV | 160V | 15V dc | - | 40V | 670mA | - | 10 W | - | - | - | - | 3 kV | 10W | - | Isolated | Adjustable Output, Remote On/Off | - | - | 11 mm | 50.8 mm | 25.4 mm | ||
![]() THN 20-7223WIR TRACO Power | 36 |
| - | Through Hole | 6-DIP Module | - | 16g | THN 20 | Solder pins | 10pc(s) | Natural convection | (L x W x H) 25.4 x 25.4 x 15.5 mm | 10 | Industrial | 160.0V DC | 36 → 160 V dc | 160 V | 36 V | Yes | 65°C | 667mA | + 65 C | - | Traco Power | 36.0V DC | - 40 C | - | Through Hole | 2x | - | 667mA | 0mA | 667 mA | 667 mA | - | - | 15 V | - 15 V | Tube | Active | Details | - | 50155; 62368-1 | 0.564383 oz | 15V | -40°C ~ 85°C (With Derating) | Tube | THN 20WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 20-7223WIR | ITE (Commercial), Railway | 20 W | 20W | 25.4mm | 2 Output | CB, cURus | 90 % | 3 kV | 160V | ±15V dc | - | 36V | 667mA, 667mA | - | 20 W | - | -15V | - | - | 3 kV | 20W | - | Isolated | Adjustable Output, Remote On/Off | - | 36 V to 160 V | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() TSR 1.5-24120E TRACO Power | 97 |
| - | Through Hole | SIP-3 | 3-SIP Module | 2g | - | Solder pins | 1pc(s) | - | (L x W x H) 19.37 x 10.0 x 6.45 mm | 100 | Industrial | 36.0V DC | 15 → 36 V dc | 36 V | 15 V | - | 85°C | 1000mA | + 85 C | - | Traco Power | 15.0V DC | - 40 C | - | Through Hole | 1x | - | 1A | 0mA | 1 A | - | 12V DC | 12V DC | 12 V | - | Tray | Active | Details | - | - | - | 12V | -40°C ~ 85°C | Tray | TSR 1.5E | 0.39 L x 0.25 W x 0.59 H (10.0mm x 6.5mm x 14.9mm) | TSR 1.5-24120E | ITE (Commercial) | - | 12W | - | 1 Output | - | 97% | - | 36V | 12V dc | Fixed | 15V | 1A | 1A | - | - | - | - | - | - | 1.5W | - | Non-Isolated / POL | Adjustable Output | - | - | 14.87 mm | 10 mm | 6.45 mm | ||
![]() THN 30-4825WIR TRACO Power | 21 |
| - | PCB Mount | 6-DIP Module | - | 18 | - | Soldering | 10pc(s) | - | (L x W x H) 25.40 x 25.40 x 9.90 mm | 10 | Industrial | 75V DC | 18 → 75 V dc | 75 V | 18 V | Yes | +60°C | 625mA | + 85 C | - | Traco Power | 18V DC | - 40 C | - | Through Hole | 2x | 5V DC | 625mA | - | 625 mA | 625 mA | - | - | 24 V | 24 V | Tube | Active | Details | Yes | 62368-1 | 0.634931 oz | 24V | -40°C ~ 105°C | Tube | THN 30WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 30-4825WIR | ITE (Commercial), Railway | 30 W | 30W | 25.4mm | 1 Output | CB, cURus | 92% | 3 kV | 75V | -24 → 24V dc | - | 18V | 625mA, 625mA | - | 30 W | - | -24V | - | - | 2.25 kV | 30W | - | Isolated | Adjustable Output, Remote On/Off | - | 18 VDC to 75 VDC | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() THN 30-4815WIR TRACO Power | 39 |
| - | PCB Mount | 6-DIP Module | - | 18 | - | Soldering | 10pc(s) | - | (L x W x H) 25.40 x 25.40 x 9.90 mm | 10 | Industrial | 75V DC | 18 → 75 V dc | 75 V | 18 V | Yes | +60°C | 1.25A | + 85 C | - | Traco Power | 18V DC | - 40 C | - | Through Hole | 1x | 24V DC | 1.25A | - | 1.25 A | - | - | - | 24 V | - | Tube | Active | Details | Yes | 62368-1 | 0.634931 oz | 24V | -40°C ~ 105°C | Tube | THN 30WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 30-4815WIR | ITE (Commercial), Railway | 30 W | 30W | 25.4mm | 1 Output | CB, cURus | 92% | 3 kV | 75V | 24V dc | - | 18V | 1.25A | - | 30 W | - | - | - | - | 2.25 kV | 30W | - | Isolated | Adjustable Output, Remote On/Off | - | 18 VDC to 75 VDC | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() THN 30-4812WIR TRACO Power | 44 |
| - | PCB Mount | 6-DIP Module | - | 18 | - | Soldering | 10pc(s) | - | (L x W x H) 25.40 x 25.40 x 9.90 mm | 10 | Industrial | 75V DC | 18 → 75 V dc | 75 V | 18 V | Yes | +60°C | 2.5A | + 85 C | - | Traco Power | 18V DC | - 40 C | - | Through Hole | 1x | 12V DC | 2.5A | - | 2.5 A | - | - | - | 12 V | - | Tube | Active | Details | Yes | 62368-1 | 0.634931 oz | 12V | -40°C ~ 105°C | Tube | THN 30WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 30-4812WIR | ITE (Commercial), Railway | 30 W | 30W | 25.4mm | 1 Output | CB, cURus | 90% | 3 kV | 75V | 12V dc | - | 18V | 2.5A | - | 30 W | - | - | - | - | 2.25 kV | 30W | - | Isolated | Adjustable Output, Remote On/Off | - | 18 VDC to 75 VDC | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() THN 30-7212WIR TRACO Power | 28 |
| - | PCB Mount | 6-DIP Module | - | 18 | - | Soldering | 10pc(s) | - | (L x W x H) 25.40 x 25.40 x 9.90 mm | 10 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | - | 2.5A | + 85 C | - | Traco Power | 36V DC | - 40 C | - | Through Hole | 1x | 5V DC | 2.5A | - | 2.5 A | - | - | - | 12 V | - | - | Active | Details | Yes | 62368-1 | 0.634931 oz | 12V | -40°C ~ 105°C | Tube | THN 30WIR | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | THN 30-7212WIR | ITE (Commercial), Railway | 30 W | 30W | 25.4mm | 1 Output | CB, cURus | 90% | 3 kV | 160V | 12V dc | - | 36V | 2.5A | - | 30 W | - | - | - | - | 3 kV | 30W | - | Isolated | Adjustable Output, Remote On/Off | - | 36 VDC to 160 VDC | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() TEP 40-3611UIR TRACO Power | 2816 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64g | TEP 40 | Solder pins | 1pc(s) | - | (L x W x H) 57.9 x 36.8 x 12.7 mm | 1 | Industrial | 75V DC | 9 → 75 V dc | 75 V | 9 V | Yes | 85°C | 8A | + 85 C | +85°C | Traco Power | 9V DC | - 40 C | -40°C | Through Hole | 1x | - | 8A | - | 8 A | - | 5.0V DC | 5.0V DC | 5 V | - | Box | Active | Details | Yes | - | 2.257534 oz | 5V | -40°C ~ 85°C | - | TEP 40UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TEP 40-3611UIR | Railway | 40 W | 40W | 12.7mm | 1 Output | CB, cURus | 0.89 | 2.25 kV | 75V | 5V dc | - | 9V | 8A | 8A | 40 W | - | - | - | - | 3 kV | 40W | 0.001 | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() TEP 60-3613UIR TRACO Power | 11 |
| - | Through Hole | 1/4 Brick | Quarter Brick | 64g | TEP 60 | Solder pins | 1pc(s) | - | (L x W x H) 57.9 x 36.8 x 12.7 mm | 1 | Industrial | 75V DC | 9 → 75 V dc | 75 V | 9 V | Yes | 75°C | 4A | + 75 C | +85°C | Traco Power | 9V DC | - 40 C | -40°C | Through Hole | 1x | - | 4A | - | 4 A | - | 15.0V DC | 15.0V DC | 15 V | - | Box | Active | Details | Yes | - | 2.257534 oz | 15V | -40°C ~ 75°C | - | TEP 60UIR | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | TEP 60-3613UIR | Railway | 60 W | 60W | 12.7mm | 1 Output | CB, cURus | 0.9 | 2.25 kV | 75V | 15V dc | - | 9V | 4A | 4A | 60 W | - | - | - | - | 3 kV | 60W | 0.001 | Isolated | Adjustable Output, Remote On/Off | - | 9 V to 75 V | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() TEN 60-7218WIR TRACO Power | 2246 |
| - | Through Hole | 8-DIP Module | - | 66.9g | TEN 60 | Solder pins | 10pc(s) | - | (L x W x H) 50.8 x 40.7 x 25.4 mm | 1 | Industrial | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | 85°C | 1.25A | + 90 C | +85°C | Traco Power | 36V DC | - 40 C | -40°C | Through Hole | 1x | - | 1.25A | - | 1.25 A | - | 48.0V DC | 48.0V DC | 48 V | - | Box | Active | Details | Yes | - | 2.359828 oz | 48V | -40°C ~ 85°C (With Derating) | - | TEN 60WIR | 2.00 L x 1.60 W x 1.00 H (50.8mm x 40.7mm x 25.4mm) | TEN 60-7218WIR | Railway | 60 W | 60W | 25.4mm | 1 Output | - | 0.91 | 3 kV | 160V | 48V dc | - | 36V | 1.25A | 1.2A | 60 W | - | - | - | - | 3 kV | 60W | 0.005 | Isolated | Adjustable Output, Remote On/Off | - | 36 V to 160 V | 25.4 mm | 50.8 mm | 25.4 mm | ||
![]() TEL 12-4823 TRACO Power | 42 |
| - | Through Hole | DIP-16 | - | 8.6g | TEL 12 | Solder pins | 10pc(s) | - | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 75.0V DC | 36 → 75 V dc | 75 V | 36 V | Yes | 88°C | 400mA | + 85 C | - | Traco Power | 36.0V DC | - 40 C | - | Through Hole | 2x | - | 400mA | 0mA | 400 mA | 400 mA | - | - | 15 V | - 15 V | Tube | Active | Details | - | - | 0.303356 oz | 15V | -40°C ~ 85°C | Tube | TEL 12 | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | TEL 12-4823 | ITE (Commercial) | 12 W | 12W | 23.8mm | 2 Output | CB, cURus | 87% | 1.8 kV | 75V | ±15V dc | - | 36V | 400mA, 400mA | - | 12 W | - | -15V | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 36 V to +/- 75 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 12-1215 TRACO Power | 51 |
| - | Through Hole | DIP-16 | - | 8.6g | TEL 12 | Solder pins | 10pc(s) | - | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 18.0V DC | 9 → 18 V dc | 18 V | 9 V | Yes | 88°C | 500mA | + 85 C | - | Traco Power | 9.0V DC | - 40 C | - | Through Hole | 1x | - | 500mA | 0mA | 500 mA | - | 24V DC | 24V DC | 24 V | - | Tube | Active | Details | - | - | 0.303356 oz | 24V | -40°C ~ 85°C | Tube | TEL 12 | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | TEL 12-1215 | ITE (Commercial) | 12 W | 12W | 23.8mm | 1 Output | CB, cURus | 88% | 1.8 kV | 18V | 24V dc | - | 9V | 500mA | - | 12 W | - | - | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 9 V to +/- 18 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 12-1211 TRACO Power | 51 |
| - | Through Hole | DIP-16 | - | 8.6g | TEL 12 | Solder pins | 10pc(s) | - | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 18.0V DC | 9 → 18 V dc | 18 V | 9 V | Yes | 88°C | 2400mA | + 85 C | - | Traco Power | 9.0V DC | - 40 C | - | Through Hole | 1x | - | 2.4A | 0mA | 2.4 A | - | 5.1V DC | 5.1V DC | 5.1 V | - | Tube | Active | Details | - | - | 0.303356 oz | 5.1V | -40°C ~ 85°C | Tube | TEL 12 | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | TEL 12-1211 | ITE (Commercial) | 12 W | 12W | 23.8mm | 1 Output | CB, cURus | 83% | 1.8 kV | 18V | 5.1V dc | - | 9V | 2.4A | - | 12 W | - | - | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 9 V to +/- 18 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TEL 12-2422WI TRACO Power | 27 |
| - | Through Hole | DIP-16 | - | 8.6g | TEL 12 | Solder pins | 10pc(s) | - | (L x W x H) 23.8 x 13.7 x 14.0 mm | 10 | Industrial | 36.0V DC | 9 → 36 V dc | 36 V | 9 V | Yes | 88°C | 500mA | + 85 C | - | Traco Power | 9.0V DC | - 40 C | - | Through Hole | 2x | - | 500mA | 0mA | 500 mA | 500 mA | - | - | 12 V | - 12 V | Tube | Active | Details | - | - | 0.303356 oz | 12V | -40°C ~ 85°C | Tube | TEL 12WI | 0.94 L x 0.54 W x 0.40 H (23.8mm x 13.7mm x 10.2mm) | TEL 12-2422WI | ITE (Commercial) | 12 W | 12W | 23.8mm | 2 Output | CB, cURus | 87% | 1.8 kV | 36V | ±12V dc | - | 9V | 500mA, 500mA | - | 12 W | - | -12V | - | - | 1.5 kV | 12W | - | Isolated | Baseplate | - | +/- 9 V to +/- 36 V | 10.2 mm | 23.8 mm | 13.7 mm | ||
![]() TRV 1-2411M TRACO Power | 2060 |
| - | Through Hole | SIP-9 | - | 4.8g | TRV 1 | Solder pins | 10pc(s) | - | (L x W x H) 19.6 x 9.9 x 12.5 mm | 10 | Medical, Industrial | 28.8V DC | 19.2 → 28.8 V dc | 28.8 V | 19.2 V | Yes | 85°C | 200mA | + 85 C | +85°C | Traco Power | 19.2V DC | - 40 C | -40°C | Through Hole | 1x | - | 200mA | - | 200 mA | - | 5.0V DC | 5.0V DC | 5 V | - | SIP | Active | Details | Yes | - | 0.169315 oz | 5V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | TRV 1-2411M | ITE (Commercial), Medical | 1 W | 1W | 12.5mm | 1 Output | CB, cURus | 0.82 | 5 kV | 28.8V | 5V dc | - | 19.2V | 200mA | 200mA | 1 W | - | - | - | - | 5 kV | 1W | 0.1 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm | ||
![]() TRV 1-2423M TRACO Power | 127 |
| - | Through Hole | SIP-9 | - | - | TRV 1 | - | - | - | - | 10 | Medical, Industrial | - | 19.2 → 28.8 V dc | 28.8 V | 19.2 V | Yes | - | - | + 85 C | +85°C | Traco Power | - | - 40 C | -40°C | Through Hole | - | - | - | - | 34 mA | 34 mA | - | - | 15 V | - 15 V | SIP | Active | Details | - | - | 0.169315 oz | 15V | -40°C ~ 85°C | - | TRV 1M | 0.77 L x 0.39 W x 0.49 H (19.6mm x 9.9mm x 12.5mm) | Isolated Module | ITE (Commercial), Medical | 1 W | 1W | 12.5mm | 2 Output | CB, cURus | 0.81 | 5 kV | 28.8V | 15V dc | - | 19.2V | 34mA, 34mA | 34mA | 1 W | - | -15V | - | - | 5 kV | - | 0.07 | Isolated | - | IEC/EN/ES60601-1, IEC/EN/UL62368-1 | - | 12.5 mm | 19.6 mm | 9.9 mm |