- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Weight | Insert Material | Backshell Material, Plating | Base Product Number | Connections | Contact Finish Mating | Contact Materials | Contact Sizes | Content | Dim | Factory Pack QuantityFactory Pack Quantity | Industry | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Mfr | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (max.) - rounded | Output current (min.) | Output Current-Channel 1 | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Package Type | Primary Material | Product Status | RoHS | RoHS-compliant | Standard Number | Standards Met | Unit Weight | Voltage-Input | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Power Rating | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Housing Color | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Note | Current - Output (Max) | Load Capacitance | Operating Mode | Output Current | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Output Power | Control Features | Cable Opening | Voltage - Output | Voltage - Output 2 | Product Type | Voltage - Output 3 | Includes | Voltage - Output 4 | Form | Output Connector | Absolute Pull Range (APR) | Isolation Voltage | Power | Embedded | Load Regulation | Product | Features | Input Voltage | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THM 60-2422WI TRACO Power | 2540 |
| - | Through Hole | Quarter Brick | - | - | - | Quarter Brick | 51 | - | - | - | Soldering | - | - | - | 5pc(s) | (L x W x H) 50.80 x 36.80 x 12.70 mm | 1 | Medical | 36V DC | - | 36 V | 9 V | - | +75°C | 2.5A | + 75 C | - | Traco Power | 9V DC | - 40 C | - | Through Hole | 2x | 24V DC | 2.5A | - | 2.5 A | 2.5 A | - | - | 12 V | 12 V | Box | Encapsulated | - | Active | Details | Yes | 60601-1; 62368-1 | - | 1.798972 oz | - | 12V | - | -40°C ~ 70°C (With Derating) | THM 60WI | 2.28 L x 1.45 W x 0.50 H (57.9mm x 36.8mm x 12.7mm) | - | - | - | - | - | THM 60-2422WI | - | - | - | - | ITE (Commercial), Medical | 60 W | - | - | 60W | - | - | - | - | - | - | 57.9mm | - | - | - | - | - | - | - | - | 2 Output | CB, cURus | 89% | 5 kV | 36V | ±12V dc | - | 9V | - | - | - | - | 2.5A, 2.5A | - | - | 2.5A | - | - | - | - | 60 W | - | - | - | -12V | - | - | - | - | - | - | - | 5 kV | 60W | No | - | Isolated | Adjustable Output, Remote On/Off | 9 V to 36 V | 12.7 mm | - | 57.9 mm | 36.8 mm | - | - | - | ||
![]() TMR 12-4823WI TRACO | 74 |
| - | Free Hanging (In-Line) | 8-SIP Module, 6 Leads | - | - | Composite | - | - | Thermoplastic | - | CTVS06RF | - | Gold | Copper Alloy | - | - | - | - | - | - | 18 → 75 V dc | 75 V | 18 V | Yes | - | - | + 85 C | +85°C | Amphenol Aerospace Operations | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | 400 mA | - | - | 15 V | - 15 V | Bulk | - | Composite | Active | - | - | 62368-1 | RoHS | - | - | 15V | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | 0.87 L x 0.38 W x 0.47 H (22.0mm x 9.6mm x 12.0mm) | - | - | Crimp | - | Plug, Female Sockets | Isolated Module | - | 4 | - | Silver | Aviation, Marine, Military | 12 W | Threaded | DC-DC Converter | 12W | - | - | - | A | Shielded | Environment Resistant | 12mm | - | - | - | Electroless Nickel | 11-54 | - | - | - | 2 | CB, cURus | 89% | 1.6 kV | 75V | 15V dc | - | 18V | - | - | - | - | 400mA, 400mA | - | - | 400mA | - | - | - | - | 12 W | - | - | - | -15V | Isolated DC-DC Converters | - | - | - | - | - | - | 1.6kV dc | - | - | 1% | Isolated | Coupling Nut, Self Locking | - | 12mm | - | 22mm | 9.6mm | 50.0µin (1.27µm) | - | - | ||
![]() TMR 12-1223WI TRACO | 248 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 → 18 V dc | - | - | Yes | - | - | - | +85°C | Suntsu Electronics, Inc. | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | 62368-1 | RoHS | - | - | 15V | - | -30°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | ITE (Commercial) | 12 W | - | - | 12W | - | - | - | - | - | - | 12mm | 19.2 MHz | ±50ppm | - | - | - | - | - | - | 2 | CB, cURus | 89% | 1.6 kV | 18V | 15V dc | - | 4.5V | 100 Ohms | - | - | - | 400mA, 400mA | 17pF | Fundamental | 400mA | - | ±20ppm | - | - | - | - | - | - | -15V | - | - | - | - | - | - | - | 1.6kV dc | - | - | 1% | - | Remote On/Off | - | 12mm | 0.026 (0.65mm) | 22mm | 9.6mm | - | - | - | ||
![]() TMR 12-2410WI TRACO | 55 |
| - | Free Hanging (In-Line) | 8-SIP Module, 6 Leads | - | - | Aluminum | - | - | - | - | D38999/26WJ | - | Gold | Copper Alloy | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | + 85 C | +85°C | Amphenol Aerospace Operations | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | - | 3.3 V | - | Bulk | - | Metal | Active | - | - | 62368-1 | RoHS | - | - | 3.3V | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | 0.87 L x 0.38 W x 0.47 H (22.0mm x 9.6mm x 12.0mm) | - | - | Crimp | - | Plug, Female Sockets | Isolated Module | - | 19 | - | Olive Drab | Aviation, Marine, Military | 9.9 W | Threaded | DC-DC Converter | 12W | - | - | - | B | Shielded | Environment Resistant | 12mm | - | - | - | Olive Drab Cadmium | 25-19 | - | - | - | 1 | CB, cURus | 87% | 1.6 kV | 36V | 3.3V dc | - | 9V | - | - | - | - | 3A | - | - | 3A | J | - | - | - | 12 W | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | 1.6kV dc | - | - | 0.5% | Isolated | Coupling Nut, Self Locking | - | 12mm | - | 22mm | 9.6mm | 100.0µin (2.54µm) | - | - | ||
![]() TMR 12-1211WI TRACO | 53 |
| - | PCB Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | RN73R2A | - | - | - | - | - | - | - | - | - | 4.5 → 18 V dc | 18 V | 4.5 V | Yes | - | - | + 85 C | +85°C | KOA Speer Electronics, Inc. | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | - | 5.1 V | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | 62368-1 | RoHS | - | - | 5.1V | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | - | Isolated Module | 18.4 kOhms | - | Thin Film | - | ITE (Commercial) | 0.125W, 1/8W | - | DC-DC Converter | 12W | - | - | - | - | - | - | 12mm | - | - | - | - | - | - | - | - | 1 | CB, cURus | 89% | 1.6 kV | 18V | 5.1V dc | - | 4.5V | - | - | - | - | 2.4A | - | - | 2.4A | - | - | - | - | 12 W | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | 1.6kV dc | - | - | 0.5% | Isolated | Automotive AEC-Q200, Moisture Resistant | - | 12mm | 0.024 (0.60mm) | 22mm | 9.6mm | - | - | AEC-Q200 | ||
![]() TMR 12-2421WI TRACO | 68 |
| - | PCB Mount | 8-SIP Module, 6 Leads | - | - | - | - | - | - | - | KJB6T | - | - | - | - | - | - | - | - | - | 9 → 36 V dc | - | - | Yes | - | - | - | +85°C | ITT Cannon, LLC | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | 62368-1 | RoHS | - | - | 5V | - | -40°C ~ 105°C | * | 0.87 L x 0.38 W x 0.47 H (22.0mm x 9.6mm x 12.0mm) | - | - | - | - | - | Isolated Module | - | - | - | - | ITE (Commercial) | 12 W | - | - | 12W | - | - | - | - | - | - | 12mm | - | - | - | - | - | - | - | - | 2 | CB, cURus | 86% | 1.6 kV | 36V | 5V dc | - | 9V | - | - | - | - | 1.2A, 1.2A | - | - | 1.2A | - | - | - | - | - | - | - | - | -5V | - | - | - | - | - | - | - | 1.6kV dc | - | - | 1% | - | Remote On/Off | - | 12mm | - | 22mm | 9.6mm | - | - | - | ||
![]() TMR 12-2412WI TRACO | 33 |
| - | PCB Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | RN73R2B | - | - | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | + 85 C | +85°C | KOA Speer Electronics, Inc. | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | - | 12 V | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | 62368-1 | RoHS | - | - | 12V | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | 2 | - | ±25ppm/°C | - | Isolated Module | 143 kOhms | - | Thin Film | - | ITE (Commercial) | 0.25W, 1/4W | - | DC-DC Converter | 12W | - | - | - | - | - | - | 12mm | - | - | - | - | - | - | - | - | 1 | CB, cURus | 89% | 1.6 kV | 36V | 12V dc | - | 9V | - | - | - | - | 1A | - | - | 1A | - | - | - | - | 12 W | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | 1.6kV dc | - | - | 0.5% | Isolated | Automotive AEC-Q200, Moisture Resistant | - | 12mm | 0.028 (0.70mm) | 22mm | 9.6mm | - | - | AEC-Q200 | ||
![]() TMR 12-4812WI TRACO | 57 |
| - | PCB Mount | 8-SIP Module, 6 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 → 75 V dc | 75 V | 18 V | Yes | - | - | + 85 C | +85°C | AUTEC POWER SYSTEMS | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | - | 12 V | - | Case | - | - | Active | - | - | 62368-1 | RoHS | - | 100 ~ 240 VAC | 12V | - | -40°C ~ 105°C | DT160A (150W) | 0.87 L x 0.38 W x 0.47 H (22.0mm x 9.6mm x 12.0mm) | - | - | - | - | - | Isolated Module | - | - | - | - | ITE (Commercial) | 150 W | - | DC-DC Converter | 12W | - | - | - | - | - | - | 12mm | - | - | - | - | - | - | - | - | 1 | CB, cURus | Level VI | 1.6 kV | 75V | 12V dc | - | 18V | - | - | - | - | 10A | - | - | 1A | - | - | - | IEC 320-C6 | 12 W | - | - | 15V | - | Isolated DC-DC Converters | - | - | - | Desktop | USB Micro | - | 1.6kV dc | - | - | 0.5% | Isolated | Remote On/Off | - | 12mm | - | 22mm | 9.6mm | - | - | - | ||
![]() TMR 12-1222WI TRACO | 73 |
| - | PCB Mount | 8-SIP Module, 6 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 → 18 V dc | 18 V | 4.5 V | Yes | - | - | + 85 C | +85°C | PEI-Genesis | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | 500 mA | - | - | 12 V | - 12 V | Bulk | - | - | Active | - | - | 62368-1 | RoHS | - | - | 12V | - | -40°C ~ 105°C | * | 0.87 L x 0.38 W x 0.47 H (22.0mm x 9.6mm x 12.0mm) | - | - | - | - | - | Isolated Module | - | - | - | - | ITE (Commercial) | 12 W | - | DC-DC Converter | 12W | - | - | - | - | - | - | 12mm | - | - | - | - | - | - | - | - | 2 | CB, cURus | 89% | 1.6 kV | 18V | 12V dc | - | 4.5V | - | - | - | - | 500mA, 500mA | - | - | 500mA | - | - | - | - | 12 W | - | - | - | -12V | Isolated DC-DC Converters | - | - | - | - | - | - | 1.6kV dc | - | - | 1% | Isolated | Remote On/Off | - | 12mm | - | 22mm | 9.6mm | - | - | - | ||
![]() TMR 12-4810WI TRACO | 34 |
| - | Free Hanging (In-Line), Right Angle | 8-SIP Module, 6 Leads | - | Circular | Aluminum Alloy | - | - | Polychloroprene | - | CIR08 | - | - | - | 16 | - | - | - | - | - | 18 → 75 V dc | 75 V | 18 V | Yes | - | - | + 85 C | +85°C | ITT Cannon, LLC | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | - | 3.3 V | - | Bulk | - | - | Active | - | - | 62368-1 | RoHS | - | - | 3.3V | - | -55°C ~ 125°C | CIR | 0.87 L x 0.38 W x 0.47 H (22.0mm x 9.6mm x 12.0mm) | - | - | - | - | Plug Housing | For Female Sockets | - | 48 | - | - | ITE (Commercial) | 9.9 W | Bayonet Lock | DC-DC Converter | 12W | Crimp | - | - | N (Normal) | Unshielded | - | 12mm | - | - | - | Chromate over Cadmium | 32-A48 | - | - | - | 1 | CB, cURus | 87% | 1.6 kV | 75V | 3.3V dc | Olive Drab | 18V | - | - | - | Contacts Not Included | 3A | - | - | 3A | - | - | - | - | 12 W | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | 1.6kV dc | - | - | 0.5% | Isolated | Backshell, Cable Clamp, Coupling Nut | - | 12mm | - | 22mm | 9.6mm | - | - | - | ||
![]() THV 12-1000P TRACO | In Stock | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | 65g | - | - | SG73P2 | Solder pins | - | - | - | 1pc(s) | (L x W x H) 110 x 12 x 25 mm | - | - | 13.2V DC | - | - | - | - | 60°C | 2mA | - | - | KOA Speer Electronics, Inc. | 10.8V DC | - | - | - | 1x | 12V DC | 2mA | - | - | - | 1000V DC | 0V DC | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±1% | 2 | - | ±200ppm/°C | - | THV 12-1000 P | 237 Ohms | - | Thick Film | - | - | 1W | - | - | - | - | - | - | - | - | - | 110mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | 25mm | 0.028 (0.70mm) | 110mm | 12mm | - | - | AEC-Q200 | ||
![]() THR 3-2411WI TRACO | 56 |
| - | PCB | 24-DIP Module, 5 Leads | - | - | - | - | 15.40 | - | - | - | Soldering | - | - | - | 10pc(s) | (L x W x H) 31.80 x 20.30 x 12 mm | - | - | 36V DC | 9 → 36 V dc | 36 V | 9 V | Yes | - | 600mA | + 92 C | - | Knowles Syfer | 9V DC | - 40 C | - | Through Hole | 1x | 12V DC | 600mA | - | - | - | - | - | 5 V | - | Tape & Reel (TR) | - | - | Active | - | Yes | 62368-1 | - | - | - | 5V | - | -40°C ~ 92°C (With Derating) | * | 1.25 L x 0.80 W x 0.47 H (31.8mm x 20.3mm x 12.0mm) | - | - | - | - | - | THR 3-2411WI | - | - | - | - | ITE (Commercial) | 3 W | - | DC-DC Converter | 3W | - | - | - | - | - | - | 31.8mm | - | - | - | - | - | - | - | - | 1 | CB, cURus | 80% | 3 kV | 9V | 5V dc | - | 9V | - | - | - | - | 600mA | - | - | - | - | - | - | - | 3 W | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | 3kV dc | 3W | - | - | Isolated | - | - | 12mm | - | 31.80mm | 20.30mm | - | - | - | ||
![]() THR 3-4822WI TRACO | 18 |
| - | PCB | 24-DIP Module, 6 Leads | - | - | - | - | 15.40 | - | - | - | Soldering | - | - | - | 10pc(s) | (L x W x H) 31.80 x 20.30 x 12 mm | - | - | 75V DC | 18 → 75 V dc | 75 V | 18 V | Yes | - | 125mA | + 92 C | - | PEI-Genesis | 18V DC | - 40 C | - | Through Hole | 2x | 5V DC | 125mA | - | - | 125 mA | - | - | 12 V | - 12 V | Bulk | - | - | Active | - | Yes | 62368-1 | - | - | - | 12V | - | -40°C ~ 92°C (With Derating) | * | 1.25 L x 0.80 W x 0.47 H (31.8mm x 20.3mm x 12.0mm) | - | - | - | - | - | THR 3-4822WI | - | - | - | - | ITE (Commercial) | 3 W | - | DC-DC Converter | 3W | - | - | - | - | - | - | 31.8mm | - | - | - | - | - | - | - | - | 2 | CB, cURus | 83% | 3 kV | 18V | 12V dc | - | 18V | - | - | - | - | 125mA, 125mA | - | - | - | - | - | - | - | 3 W | - | - | - | -12V | Isolated DC-DC Converters | - | - | - | - | - | - | 3kV dc | 3W | - | - | Isolated | - | - | 12mm | - | 31.80mm | 20.30mm | - | - | - | ||
![]() THN 30-7222WIR TRACO | 34 |
| - | PCB Mount | 6-DIP Module | - | - | - | - | 18 | - | - | - | Soldering | - | - | - | 10pc(s) | (L x W x H) 25.40 x 25.40 x 9.90 mm | - | - | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | - | 1.25A | + 85 C | - | PEI-Genesis | 36V DC | - 40 C | - | Through Hole | 2x | 12V DC | 1.25A | - | - | 1.25 A | - | - | 12 V | 12 V | Bulk | - | - | Active | - | Yes | 62368-1 | - | - | - | 12V | - | -40°C ~ 105°C | * | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | - | - | - | - | - | THN 30-7222WIR | - | - | - | - | ITE (Commercial), Railway | 30 W | - | DC-DC Converter | 30W | - | - | - | - | - | - | 25.4mm | - | - | - | - | - | - | - | - | 2 | CB, cURus | 90% | 3 kV | 160V | -12 → 12V dc | - | 36V | - | - | - | - | 1.25A, 1.25A | - | - | - | - | - | - | - | 30 W | - | - | - | -12V | Isolated DC-DC Converters | - | - | - | - | - | - | 3kV dc | 30W | - | - | Isolated | Adjustable Output, Remote On/Off | - | 9.90mm | - | 25.40mm | 25.40mm | - | - | - | ||
![]() THN 30-7210WIR TRACO | 16 |
| - | PCB Mount | 6-DIP Module | - | - | - | - | 18 | - | - | - | Soldering | - | - | - | 10pc(s) | (L x W x H) 25.40 x 25.40 x 9.90 mm | - | - | 160V DC | 36 → 160 V dc | 160 V | 36 V | Yes | - | 7A | + 85 C | - | Cypress Semiconductor Corp | 36V DC | - 40 C | - | Through Hole | 1x | 5V DC | 7A | - | - | - | - | - | 3.3 V | - | Bulk | - | - | Active | - | Yes | 62368-1 | - | - | - | 3.3V | - | -40°C ~ 105°C | * | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | - | - | - | - | - | THN 30-7210WIR | - | - | - | - | ITE (Commercial), Railway | 23 W | - | DC-DC Converter | 30W | - | - | - | - | - | - | 25.4mm | - | - | - | - | - | - | - | - | 1 | CB, cURus | 88% | 3 kV | 160V | 3.3V dc | - | 36V | - | - | - | - | 7A | - | - | - | - | - | - | - | 30 W | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | 3kV dc | 30W | - | - | Isolated | Adjustable Output, Remote On/Off | - | 9.90mm | - | 25.40mm | 25.40mm | - | - | - | ||
![]() THN 30-2411WIR TRACO | 36 |
| - | PCB Mount | 6-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | + 85 C | - | Glenair | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | 5.1 V | - | Retail Package | - | - | Active | - | - | 62368-1 | - | - | - | 5.1V | - | -40°C ~ 105°C | * | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | - | - | - | - | - | Isolated Module | - | - | - | - | ITE (Commercial), Railway | 31 W | - | DC-DC Converter | 30W | - | - | - | - | - | - | 25.4mm | - | - | - | - | - | - | - | - | 1 | CB, cURus | 89% | 3 kV | 36V | 5.1V dc | - | 9V | - | - | - | - | 6A | - | - | - | - | - | - | - | 30 W | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | 3kV dc | - | - | - | Isolated | Adjustable Output, Remote On/Off | - | 9.9mm | - | 25.4 mm | 25.4mm | - | - | - | ||
![]() THN 30-2425WIR TRACO | 43 |
| - | Panel Mount | 6-DIP Module | Bulkhead - Front Side Nut | Circular | Aluminum | - | 18 | - | - | TV07RQF | Soldering | - | - | 22D (14), 8 Quadrax (4) | 10pc(s) | (L x W x H) 25.40 x 25.40 x 9.90 mm | - | - | 36V DC | 9 → 36 V dc | 36 V | 9 V | Yes | +60°C | 625mA | + 85 C | - | Amphenol Aerospace Operations | 9V DC | - 40 C | - | Through Hole | 2x | 5V DC | 625mA | - | - | 625 mA | - | - | 24 V | 24 V | Bulk | - | - | Active | - | Yes | 62368-1 | - | - | - | 24V | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | - | - | - | - | Receptacle Housing | For Female Sockets | - | 18 (14 + 4 Quadrax) | - | - | ITE (Commercial), Railway | 30 W | Threaded | DC-DC Converter | 30W | Crimp | - | - | E | Unshielded | Environment Resistant | 25.4mm | - | - | - | Electroless Nickel | 19-18 | - | - | - | 2 | CB, cURus | 91% | 3 kV | 36V | -24 → 24V dc | Silver | 9V | - | - | - | Contacts Not Included | 625mA, 625mA | - | - | - | - | - | - | - | 30 W | - | - | - | -24V | Isolated DC-DC Converters | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | - | - | - | 3kV dc | 30W | - | - | Isolated | - | - | 9.90mm | - | 25.40mm | 25.40mm | - | - | - | ||
![]() THN 30-2413WIR TRACO | 252 |
| - | PCB Mount | 6-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | + 85 C | - | PEI-Genesis | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | 15 V | - | Bulk | - | - | Active | - | - | 62368-1 | - | - | - | 15V | - | -40°C ~ 105°C | * | 1.00 L x 1.00 W x 0.39 H (25.4mm x 25.4mm x 9.9mm) | - | - | - | - | - | Isolated Module | - | - | - | - | ITE (Commercial), Railway | 30 W | - | DC-DC Converter | 30W | - | - | - | - | - | - | 25.4mm | - | - | - | - | - | - | - | - | 1 | CB, cURus | 89% | 3 kV | 36V | 15V dc | - | 9V | - | - | - | - | 2A | - | - | - | - | - | - | - | 30 W | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | 3kV dc | - | - | - | Isolated | Adjustable Output, Remote On/Off | - | 9.9mm | - | 25.4 mm | 25.4mm | - | - | - | ||
![]() THN 20-2410WIR TRACO | 57 |
| - | Through Hole | 0603 (1608 Metric) | - | - | - | 0603 | 16g | - | - | RN73R1J | Solder pins | - | - | - | 10pc(s) | (L x W x H) 25.4 x 25.4 x 15.5 mm | - | - | 36.0V DC | 9 → 36 V dc | 36 V | 9 V | Yes | 65°C | 5500mA | + 65 C | - | KOA Speer Electronics, Inc. | 9.0V DC | - 40 C | - | Through Hole | 1x | - | 5.5A | 0mA | - | - | 3.3V DC | 3.3V DC | 3.3 V | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | 50155; 62368-1 | - | - | - | 3.3V | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.05% | 2 | - | ±10ppm/°C | - | THN 20-2410WIR | 205 Ohms | - | Thin Film | - | ITE (Commercial), Railway | 0.1W, 1/10W | - | DC-DC Converter | 20W | - | - | - | - | - | - | 25.4mm | - | - | - | - | - | - | - | - | 1 | CB, cURus | 88% | 2.25 kV | 36V | 3.3V dc | - | 9V | - | - | - | - | 5.5A | - | - | - | - | - | - | - | 20 W | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | 2.25kV dc | 20W | - | - | Isolated | Automotive AEC-Q200, Moisture Resistant | - | 15.5mm | 0.022 (0.55mm) | 25.4mm | 25.4mm | - | - | AEC-Q200 | ||
![]() THN 20-7222WIR TRACO | 24 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 16g | - | - | SG-8101 | Solder pins | - | - | - | 10pc(s) | (L x W x H) 25.4 x 25.4 x 15.5 mm | - | - | 160.0V DC | 36 → 160 V dc | 160 V | 36 V | Yes | 65°C | 833mA | + 65 C | - | EPSON | 36.0V DC | - 40 C | - | Through Hole | 2x | - | 833mA | 0mA | - | 833 mA | - | - | 12 V | - 12 V | Tape & Reel (TR) | - | - | Active | - | - | 50155; 62368-1 | - | - | - | 12V | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | ITE (Commercial), Railway | 20 W | - | DC-DC Converter | 20W | - | - | 1.8V ~ 3.3V | - | - | - | 25.4mm | 4.654 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | 2 | CB, cURus | 90% | 3 kV | 160V | ±12V dc | - | 36V | - | - | 3.5mA | - | 833mA, 833mA | - | - | - | - | - | - | - | 20 W | - | - | - | -12V | Isolated DC-DC Converters | - | - | - | - | - | - | 3kV dc | 20W | - | - | Isolated | Adjustable Output, Remote On/Off | - | 15.5mm | 0.055 (1.40mm) | 25.4mm | 25.4mm | - | - | - |