- Applications
- Approval Agency
- Current - Output (Max)
- Depth
- Efficiency
- Embedded
- Factory Pack QuantityFactory Pack Quantity
- Features
- Height
- Input Frequency
- Input Voltage
- Isolation Voltage
Attribute column
Manufacturer
TRACO AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Package Type | Product Status | RoHS | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Power Rating | Depth | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Current - Output (Max) | Output Current | Output Power | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Embedded | Line Regulation | Load Regulation | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMPS 15-115 TRACO Power | 30 |
| - | Through Hole | 4-DIP Module | - | 10 | 47 Hz to 440 Hz | + 70 C | Traco Power | - 25 C | PCB | Enclosed | - | - | Box | Encapsulated | Active | Details | 60335-1; 62368-1 | 2.116438 oz | 15V | -25°C ~ 70°C | TMPS 15 | 2.06 L x 1.07 W x 0.93 H (52.4mm x 27.2mm x 23.5mm) | Enclosed | Household Appliances, ITE (Commercial) | 15 W | 15W | 52.4mm | 1 Output | CB, CE, cURus, EAC, UKCA | 82% | 15V dc | 1A | 1A | 15 W | - | - | - | 4 kVAC | No | 0.5% | Regulated | Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.4 mm | 27.2 mm | ||
![]() TMPS 15-112 TRACO Power | 44 |
| - | Through Hole | 4-DIP Module | - | 10 | 47 Hz to 440 Hz | + 70 C | Traco Power | - 25 C | PCB | Enclosed | - | - | Box | Encapsulated | Active | Details | 60335-1; 62368-1 | 2.116438 oz | 12V | -25°C ~ 70°C | TMPS 15 | 2.06 L x 1.07 W x 0.93 H (52.4mm x 27.2mm x 23.5mm) | Enclosed | Household Appliances, ITE (Commercial) | 15 W | 15W | 52.4mm | 1 Output | CB, CE, cURus, EAC, UKCA | 82% | 12V dc | 1.25A | 1.25A | 15 W | - | - | - | 4 kVAC | No | 0.5% | Regulated | Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.4 mm | 27.2 mm | ||
![]() TMPS 15-124 TRACO Power | 30 |
| - | Through Hole | 4-DIP Module | - | 10 | 47 Hz to 440 Hz | + 70 C | Traco Power | - 25 C | PCB | Enclosed | - | - | Box | Encapsulated | Active | Details | 60335-1; 62368-1 | 2.116438 oz | 24V | -25°C ~ 70°C | TMPS 15 | 2.06 L x 1.07 W x 0.93 H (52.4mm x 27.2mm x 23.5mm) | Enclosed | Household Appliances, ITE (Commercial) | 15 W | 15W | 52.4mm | 1 Output | CB, CE, cURus, EAC, UKCA | 84% | 24V dc | 625mA | 625mA | 15 W | - | - | - | 4 kVAC | No | 0.5% | Regulated | Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.4 mm | 27.2 mm | ||
![]() TMPS 15-148 TRACO Power | 43 |
| - | Through Hole | 4-DIP Module | - | 10 | 47 Hz to 440 Hz | + 70 C | Traco Power | - 25 C | PCB | Enclosed | - | - | Box | Encapsulated | Active | Details | 60335-1; 62368-1 | 2.116438 oz | 48V | -25°C ~ 70°C | TMPS 15 | 2.06 L x 1.07 W x 0.93 H (52.4mm x 27.2mm x 23.5mm) | Enclosed | Household Appliances, ITE (Commercial) | 15 W | 15W | 52.4mm | 1 Output | CB, CE, cURus, EAC, UKCA | 82% | 48V dc | 313mA | 313mA | 15 W | - | - | - | 4 kVAC | No | 0.5% | Regulated | Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.4 mm | 27.2 mm | ||
![]() TMPS 15-105 TRACO Power | 34 |
| - | Through Hole | 4-DIP Module | - | 10 | 47 Hz to 440 Hz | + 70 C | Traco Power | - 25 C | PCB | Enclosed | - | - | Box | Encapsulated | Active | Details | 60335-1; 62368-1 | 2.116438 oz | 5V | -25°C ~ 70°C | TMPS 15 | 2.06 L x 1.07 W x 0.93 H (52.4mm x 27.2mm x 23.5mm) | Enclosed | Household Appliances, ITE (Commercial) | 15 W | 15W | 52.4mm | 1 Output | CB, CE, cURus, EAC, UKCA | 79% | 5V dc | 3A | 3A | 15 W | - | - | - | 4 kVAC | No | 0.5% | Regulated | Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.4 mm | 27.2 mm |