- Number of Outputs
- Efficiency
- Series
- Type
- Operating Temperature
- Mounting Type
- Applications
- Features
- Size / Dimension
- Power (Watts)
- Approval Agency
- Voltage - Isolation
Attribute column
Manufacturer
TRACO AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Voltage - Output 2 | Total Power Output-Max | Voltage - Output 3 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPP 40-221 Traco Power | 44 |
| Datasheet | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TPP 40 (40W) | 4.03Lx2.38W x 1.36 H 102.4mmx60.5mmx34.5mm | Active | Not Applicable | - | - | Enclosed | Medical | 60W | - | - | - | - | - | - | 2 | CB, CE, cURus | 89% | 4kV | - | - | - | - | 5V | - | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TPP 65-112A-J Traco Power | 123 |
| Datasheet | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TPP 65A (65W) | 3.00Lx2.00W x 0.94 H 76.2mmx50.8mmx23.9mm | Active | Not Applicable | - | - | Open Frame | Medical | 65W | - | - | - | - | - | - | 1 | CB, CE, cURus | 92.5% | 4kV | - | - | - | 5.42A | - | - | - | No | Universal Input | ROHS3 Compliant | ||
![]() TXL 750-48S Traco Power | 2445 |
| Datasheet | 13 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2012 | TXL 750 (750W) | 10.83Lx4.92W x 2.48 H 275.0mmx125.0mmx63.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 758W | - | - | - | - | - | - | 1 | CE, cURus | 84% | 3kV | - | - | - | - | - | - | - | Yes | Adjustable Output, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() TXL 100-24S Traco Power | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | NO | -20°C~70°C With Derating | 2002 | TXL 100 (100W) | 7.80Lx3.74W x 1.50 H 198.1mmx95.0mmx38.1mm | Active | Not Applicable | 7 | - | Enclosed | ITE (Commercial) | 103W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X7 | 1 | CE, cURus | 84% | 3kV | 24V | 100V | YES | 4.3A | - | - | - | - | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TXL 035-15S Traco Power | 52 |
| Datasheet | 13 Weeks | Chassis Mount | NO | -20°C~70°C With Derating | 2011 | TXL 035 (35W) | 3.90Lx3.23W x 1.38 H 99.1mmx82.0mmx35.1mm | Active | Not Applicable | 6 | - | Enclosed | ITE (Commercial) | 36W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X6 | 1 | CE, cURus | 84% | 3kV | 15V | 100V | YES | - | - | 36W | - | Yes | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TXL 150-24S Traco Power | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | NO | -20°C~70°C With Derating | 2002 | TXL 150 (150W) | 7.83Lx3.90W x 1.97 H 198.9mmx99.1mmx50.0mm | Active | Not Applicable | 7 | - | Enclosed | ITE (Commercial) | 151W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X7 | 1 | CE, cURus | 84% | 3kV | 24V | 100V | YES | 6.3A | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() TSP 090-124N Traco Power | 2649 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | - | TSP (90-96W) | 4.33Lx1.38W x 4.33 H 110.0mmx35.1mmx110.0mm | Active | Not Applicable | - | - | Enclosed | Industrial, ITE (Commercial) | 90W | - | - | - | - | - | - | 1 | CB, CE, cURus, SIQ | 87% | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() TXL 150-12S Traco Power | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2002 | TXL 150 (150W) | 7.83Lx3.90W x 1.97 H 198.9mmx99.1mmx50.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 150W | - | - | - | - | - | - | 1 | CE, cURus | 84% | 3kV | - | - | - | 12.5A | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() TXL 035-48S Traco Power | 51 |
| Datasheet | 13 Weeks | Chassis Mount | NO | -20°C~70°C With Derating | 2013 | TXL 035 (35W) | 3.90Lx3.23W x 1.38 H 99.1mmx82.0mmx35.1mm | Active | Not Applicable | 6 | - | Enclosed | ITE (Commercial) | 38W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X6 | 1 | CE, cURus | 84% | 3kV | 48V | 100V | YES | 800mA | - | 38W | - | Yes | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TOP 100-124 Traco Power | 44 |
| Datasheet | 6 Weeks | Chassis Mount | - | -25°C~70°C With Derating | 2008 | TOP 100 (100W) | 4.00Lx2.00W x 1.25 H 101.6mmx50.8mmx31.8mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | 101W | - | - | - | - | - | - | 1 | CB, CE, cCSAus, cURus, SIQ | 92% | 3kV | - | - | - | 4.2A | - | - | - | - | Adjustable Output | ROHS3 Compliant | ||
![]() TXM 050-148 Traco Power | 309 |
| Datasheet | 12 Weeks | Chassis Mount | - | -25°C~70°C With Derating | 2013 | TXM 050 (50W) | 3.90Lx3.23W x 1.38 H 99.1mmx82.0mmx35.1mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 53W | - | - | - | - | - | - | 1 | CE, cURus | 89% | 3kV | - | - | - | 1.1A | - | - | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TXL 035-24S Traco Power | 11 |
| Datasheet | 13 Weeks | Chassis Mount | NO | -20°C~70°C With Derating | 2002 | TXL 035 (35W) | 3.90Lx3.23W x 1.38 H 99.1mmx82.0mmx35.1mm | Active | Not Applicable | 6 | - | Enclosed | ITE (Commercial) | 36W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X6 | 1 | CE, cURus | 84% | 3kV | 24V | 100V | YES | - | - | 35W | - | - | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TBL 090-112 Traco Power | 652 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | 2008 | TBL (90W) | 2.15Lx4.13W x 3.52 H 54.5mmx104.9mmx89.4mm | Active | Not Applicable | - | - | Enclosed | Industrial, ITE (Commercial) | 72W | - | - | - | - | - | - | 1 | CB, CE, CSAus, cULus, cURus, SIQ | 84% | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | ROHS3 Compliant | ||
![]() TSP 180-124 Traco Power | 2531 |
| Datasheet | 6 Weeks | DIN Rail | NO | -25°C~70°C With Derating | 2005 | TSP (180W) | 4.33Lx2.13W x 4.33 H 110.0mmx54.1mmx110.0mm | Active | Not Applicable | 11 | - | Enclosed | Industrial, ITE (Commercial) | 180W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | CB, CE, cURus, SIQ | 87% | - | 24V | 115V | YES | - | - | - | - | - | Adjustable Output, IP20, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() TMM 40212C Traco Power | 11 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -40°C~80°C With Derating | 2014 | TMM 40 (40W) | 4.41Lx2.51W x 1.34 H 112.0mmx63.8mmx34.0mm | Active | Not Applicable | 7 | EAR99 | Enclosed | Industrial, ITE (Commercial), Medical | 40W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-PXFM-X7 | 2 | CB, CE, cULus, cURus | 84% | 4kV | 12V | 100V | NO | 1.66A 1.66A | -12V | 40W | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TMP 15148C Traco Power | 14 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -25°C~70°C With Derating | 2010 | TMP (15W) | 3.78Lx2.13W x 0.92 H 96.0mmx54.1mmx23.4mm | Active | Not Applicable | 7 | EAR99 | Enclosed | Industrial, ITE (Commercial) | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-X7 | 1 | CB, CE, cULus, cURus | 79% | 3kV | 48V | 100V | NO | - | - | - | - | Yes | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TXL 035-3.3S Traco Power | 7 |
| Datasheet | 13 Weeks | Chassis Mount | NO | -20°C~70°C With Derating | - | TXL 035 (35W) | 3.90Lx3.23W x 1.38 H 99.1mmx82.0mmx35.1mm | Active | Not Applicable | 6 | - | Enclosed | ITE (Commercial) | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X6 | 1 | CE, cURus | 84% | 3kV | 3.3V | 100V | YES | - | - | 30W | - | Yes | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TSPC 050-112 Traco Power | 32 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | - | TSPC (50W) | 3.56Lx1.45W x 4.33 H 90.4mmx36.8mmx110.0mm | Active | Not Applicable | - | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 48W | - | - | - | - | - | - | 1 | CB, CE | 93% | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | ROHS3 Compliant | ||
![]() TPP 40-3512 Traco Power | 17 |
| Datasheet | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TPP 40 (40W) | 4.03Lx2.38W x 1.36 H 102.4mmx60.5mmx34.5mm | Active | Not Applicable | - | - | Enclosed | Medical | 66W | - | - | - | - | - | - | 3 | CB, CE, cURus | 86% | 4kV | - | - | - | 1.67A 4A 500mA | 5V | - | 12V | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TXL 060-24S Traco Power | 179 |
| Datasheet | 13 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2013 | TXL 060 (60W) | 3.90Lx3.23W x 1.38 H 99.1mmx82.0mmx35.1mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 60W | - | - | - | - | - | - | 1 | CE, cURus | 84% | 3kV | - | - | - | 2.5A | - | - | - | - | Adjustable Output, Universal Input | ROHS3 Compliant |