- Number of Outputs
- Efficiency
- Series
- Type
- Operating Temperature
- Mounting Type
- Applications
- Features
- Size / Dimension
- Power (Watts)
- Approval Agency
- Voltage - Isolation
Attribute column
Manufacturer
TRACO AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Protections | Voltage - Output 2 | Total Power Output-Max | Voltage - Output 3 | Minimum Load Required | Features | Warm-up Time | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXL 025-15S Traco Power | 36 |
| Datasheet | 13 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2015 | TXL 025 (25W) | 3.11Lx2.01W x 1.12 H 79.0mmx51.1mmx28.4mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 26W | - | - | - | - | - | - | - | 1 | CE, cURus | 84% | 3kV | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | ROHS3 Compliant | ||
![]() TPP 40-251 Traco Power | 47 |
| Datasheet | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TPP 40 (40W) | 4.03Lx2.38W x 1.36 H 102.4mmx60.5mmx34.5mm | Active | Not Applicable | - | - | Enclosed | Medical | 60W | - | - | - | - | - | - | - | 2 | CB, CE, cURus | 86% | 4kV | - | - | - | - | - | 5V | - | - | No | Adjustable Output, Universal Input | - | ROHS3 Compliant | ||
![]() TMP 30112C Traco Power | 46 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -25°C~70°C With Derating | 2010 | TMP (30W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.7mm | Active | Not Applicable | 7 | EAR99 | Enclosed | Industrial, ITE (Commercial) | 30W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-X7 | 1 | CB, CE, cULus, cURus | 80% | 3kV | 12V | 100V | NO | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 30W | - | Yes | Adjustable Output, Universal Input | 0.4 s | ROHS3 Compliant | ||
![]() TMP 30512C Traco Power | 29 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -25°C~70°C With Derating | 2010 | TMP (30W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.7mm | Active | Not Applicable | 7 | EAR99 | Enclosed | Industrial, ITE (Commercial) | 29W | ALSO HAS OUTPUT VOLTAGE 12 V AND -12 V | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-P7 | 3 | CB, CE, cULus, cURus | 76% | 3kV | 5V | 100V | NO | 3A 600mA 600mA | - | 12V | - | -12V | Yes | Adjustable Output, Universal Input | - | ROHS3 Compliant | ||
![]() TSP 180-124 WR Traco Power | 2950 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | - | TSP-WR (180-192W) | 4.33Lx2.13W x 4.33 H 110.0mmx54.1mmx110.0mm | Active | Not Applicable | - | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 180W | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus, GS | 88% | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Hot Swappable, IP20, Remote On/Off | - | ROHS3 Compliant | ||
![]() TPP 40-105 Traco Power | 15 |
| Datasheet | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | 2015 | TPP 40 (40W) | 3.53Lx2.38W x 1.31 H 89.7mmx60.5mmx33.3mm | Active | Not Applicable | - | - | Enclosed | Medical | 40W | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 90% | 4kV | - | - | - | 8A | - | - | - | - | No | Adjustable Output, Universal Input | - | ROHS3 Compliant | ||
![]() TPP 40-105A-J Traco Power | 10 |
| Datasheet | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TPP 40A (40W) | 3.00Lx2.00W x 0.94 H 76.2mmx50.8mmx23.9mm | Active | Not Applicable | - | - | Open Frame | Medical | 40W | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 90% | 4kV | - | - | - | 8A | - | - | - | - | No | Universal Input | - | ROHS3 Compliant | ||
![]() TBLC 50-124 Traco Power | 19 |
| Datasheet | 6 Weeks | DIN Rail | NO | -25°C~70°C With Derating | 2017 | TBLC (50W) | 2.15Lx2.13W x 3.52 H 54.6mmx54.1mmx89.4mm | Active | Not Applicable | 3 | EAR99 | Enclosed | Household Appliances, Industrial, ITE (Commercial) | 50W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-X3 | 1 | CB, CE, cULus, cURus, SIQ | 89% | 3kV | 24V | 100V | YES | - | - | - | 50W | - | - | Adjustable Output, IP20, Universal Input | - | ROHS3 Compliant | ||
![]() TPP 65-124A-J Traco Power | 38 |
| Datasheet | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TPP 65A (65W) | 3.00Lx2.00W x 1.04 H 76.2mmx50.8mmx26.5mm | Active | Not Applicable | - | - | Open Frame | Medical | 65W | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 93.5% | 4kV | - | - | - | 2.71A | - | - | - | - | No | Universal Input | - | ROHS3 Compliant | ||
![]() TML 40512C Traco Power | 2387 |
| Datasheet | 10 Weeks | Chassis Mount | NO | -40°C~60°C With Derating | 2008 | TML (40W) | 4.41Lx2.50W x 1.28 H 112.0mmx63.5mmx32.5mm | Active | Not Applicable | 8 | - | Enclosed | ITE (Commercial) | 39W | ALSO HAS OUTPUT VOLTAGE -12 V AND 12 V | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-X8 | 3 | CB, CE, cURus | 84% | 3kV | 5V | 115V | NO | 5A 600mA 600mA | - | 12V | 40W | -12V | Yes | Adjustable Output, Universal Input | - | ROHS3 Compliant | ||
![]() TXL 100-0524DI Traco Power | 5 | - | Datasheet | 13 Weeks | Chassis Mount | NO | -20°C~70°C With Derating | 2013 | TXL 100 (100W) | 7.80Lx3.74W x 1.50 H 198.1mmx95.0mmx38.1mm | Active | Not Applicable | 9 | - | Enclosed | ITE (Commercial) | 144W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X9 | 2 | CE, cURus | 84% | 3kV | 5V | 100V | YES | - | - | 24V | 100W | - | - | Adjustable Output, Universal Input | - | ROHS3 Compliant | ||
![]() TOP 60105 Traco Power | 107 |
| - | - | Chassis Mount | - | -10°C~70°C With Derating | 2011 | TOP 60 (60W) | 4.00Lx2.00W x 1.18 H 101.6mmx50.8mmx30.0mm | Not For New Designs | - | - | - | Open Frame | ITE (Commercial) | 55W | - | - | - | - | - | - | - | 1 | CB, cTUVus | 88% | 4kV | - | - | - | 11A | - | - | - | - | No | Universal Input | - | ROHS3 Compliant | ||
![]() TMT 30112C Traco Power | In Stock | - | - | 24 Weeks | Chassis Mount | NO | -25°C~50°C With Derating | 2007 | TMT (30W) | 3.78Lx2.01W x 1.16 H 96.0mmx51.0mmx29.5mm | Not For New Designs | - | 6 | EAR99 | Enclosed | Industrial, ITE (Commercial), Medical | 30W | ALSO REQUIRE 85 TO 370VDC | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-X6 | 1 | CB, CE, cULus, cURus | 83% | 4kV | 12V | 115V | NO | 2.5A | - | - | 30W | - | - | Universal Input | - | ROHS3 Compliant | ||
![]() TML 20105C Traco Power | 16 |
| Datasheet | 10 Weeks | Chassis Mount | NO | -25°C~70°C With Derating | 2008 | TML (20W) | 3.78Lx2.15W x 1.09 H 96.0mmx54.6mmx27.7mm | Active | Not Applicable | 8 | - | Enclosed | ITE (Commercial) | 20W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-PXMA-X8 | 1 | CB, CE, cURus | 84% | 3kV | 5V | 115V | NO | - | - | - | 20W | - | No | Adjustable Output, Universal Input | - | ROHS3 Compliant | ||
![]() TXM 050-124 Traco Power | 500 |
| Datasheet | 12 Weeks | Chassis Mount | - | -25°C~70°C With Derating | 2013 | TXM 050 (50W) | 3.90Lx3.23W x 1.38 H 99.1mmx82.0mmx35.1mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 53W | - | - | - | - | - | - | - | 1 | CE, cURus | 88% | 3kV | - | - | - | 2.2A | - | - | - | - | - | Adjustable Output, Universal Input | - | ROHS3 Compliant | ||
![]() TPP 40-124 Traco Power | 81 |
| Datasheet | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | 2015 | TPP 40 (40W) | 3.53Lx2.38W x 1.31 H 89.7mmx60.5mmx33.3mm | Active | Not Applicable | - | - | Enclosed | Medical | 40W | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 92% | 4kV | - | - | - | - | - | - | - | - | No | Universal Input | - | ROHS3 Compliant | ||
![]() TPC 030-148 Traco Power | 3000 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | 2013 | TPC (30W) | 3.80Lx1.04W x 3.54 H 96.5mmx26.4mmx89.9mm | Active | Not Applicable | - | - | Enclosed | Industrial, ITE (Commercial) | 29W | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus, SIQ | 84% | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | ROHS3 Compliant | ||
![]() TPP 65-124 Traco Power | 131 |
| Datasheet | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | 2015 | TPP 65 (65W) | 3.53Lx2.38W x 1.31 H 89.7mmx60.5mmx33.3mm | Active | Not Applicable | - | - | Enclosed | Medical | 65W | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 93.5% | 4kV | - | - | - | - | - | - | - | - | No | Universal Input | - | ROHS3 Compliant | ||
![]() TML 40112C Traco Power | 19 |
| Datasheet | 10 Weeks | Chassis Mount | NO | -40°C~60°C With Derating | 2008 | TML (40W) | 4.41Lx2.50W x 1.28 H 112.0mmx63.5mmx32.5mm | Active | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 40W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-X8 | 1 | CB, CE, cURus | 84% | 3kV | 12V | 115V | NO | 3.333A | - | - | 40W | - | Yes | Adjustable Output, Universal Input | - | ROHS3 Compliant | ||
![]() TXM 075-124 Traco Power | 57 |
| Datasheet | 12 Weeks | Chassis Mount | - | -25°C~70°C With Derating | 2013 | TXM 075 (75W) | 5.08Lx3.90W x 1.50 H 129.0mmx99.1mmx38.1mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 77W | - | - | - | - | - | - | - | 1 | CE, cURus | 88% | 3kV | - | - | - | 3.2A | - | - | - | - | - | Adjustable Output, Universal Input | - | ROHS3 Compliant |