- Number of Outputs
- Efficiency
- Series
- Type
- Operating Temperature
- Mounting Type
- Applications
- Features
- Size / Dimension
- Power (Watts)
- Approval Agency
- Voltage - Isolation
Attribute column
Manufacturer
TRACO AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXM 075-112 Traco Power | 45 |
| Datasheet | 12 Weeks | Chassis Mount | - | -25°C~70°C With Derating | 2013 | TXM 075 (75W) | 5.08Lx3.90W x 1.50 H 129.0mmx99.1mmx38.1mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 72W | - | - | - | - | - | - | - | 1 | CE, cURus | 85% | 3kV | - | - | - | 6A | - | - | - | - | - | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TCL 240-124 Traco Power | 2093 |
| Datasheet | 6 Weeks | DIN Rail | - | -10°C~70°C With Derating | 2009 | TCL (240W) | 4.92Lx3.35W x 4.33 H 125.0mmx85.1mmx110.0mm | Active | Not Applicable | - | - | Enclosed | Industrial, ITE (Commercial) | 240W | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus, cULus, cURus | 88% | 3kV | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20 | ROHS3 Compliant | ||
![]() TPI 100-136A-J Traco Power | 46 |
| Datasheet | 13 Weeks | Chassis Mount | NO | -40°C~80°C With Derating | 2014 | TPI 100A (100W) | 3.00Lx2.00W x 1.16 H 76.2mmx50.8mmx29.5mm | Active | Not Applicable | 7 | EAR99 | Open Frame | ITE (Commercial) | 100W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXMA-X7 | 1 | CB, CE, cURus | 91% | 3kV | 36V | 85V | YES | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | - | No | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() TXM 150-112 Traco Power | 63 |
| Datasheet | 12 Weeks | Chassis Mount | - | -20°C~60°C With Derating | 2015 | TXM 150 (150W) | 6.30Lx3.87W x 1.14 H 160.0mmx98.3mmx29.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 150W | - | - | - | - | - | - | - | 1 | CE, cURus | 86% | 3kV | - | - | - | - | - | - | - | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TMM 40112C Traco Power | 26 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -40°C~80°C With Derating | 2014 | TMM 40 (40W) | 4.41Lx2.51W x 1.34 H 112.0mmx63.8mmx34.0mm | Active | Not Applicable | 7 | EAR99 | Enclosed | Industrial, ITE (Commercial), Medical | 40W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-PXFM-X7 | 1 | CB, CE, cULus, cURus | 84% | 4kV | 12V | 100V | NO | - | - | - | - | 40W | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TBL 030-112 Traco Power | 652 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | 2002 | TBL (30W) | 2.15Lx2.07W x 3.52 H 54.5mmx52.6mmx89.4mm | Active | Not Applicable | - | - | Enclosed | Industrial, ITE (Commercial) | 30W | - | - | - | - | - | - | - | 1 | CB, CE, CSAus, cULus, cURus, SIQ | 81% | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | ROHS3 Compliant | ||
![]() TSP 600-124 Traco Power | 2242 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | 2005 | TSP (600W) | 6.50Lx4.92W x 4.92 H 165.1mmx125.0mmx125.0mm | Active | Not Applicable | - | - | Enclosed | Industrial, ITE (Commercial) | 600W | - | - | - | - | - | - | - | 1 | CB, CE, cURus, SIQ | 87% | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() TMP 60112C Traco Power | 59 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -25°C~70°C With Derating | 2012 | TMP (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.1mm | Active | Not Applicable | 7 | EAR99 | Enclosed | Industrial, ITE (Commercial) | 60W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-X7 | 1 | CB, CE, cULus, cURus | 82% | 3kV | 12V | 100V | NO | - | - | - | - | 60W | Yes | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TOP 200-148 Traco Power | 2242 |
| Datasheet | 6 Weeks | Chassis Mount | - | -25°C~70°C With Derating | 2010 | TOP 200 (200W) | 5.00Lx3.00W x 1.34 H 127.0mmx76.2mmx34.0mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | 202W | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | CB, CE, cCSAus, GS, SIQ | 95% | 3kV | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() TSPC 240-124UPS Traco Power | 2189 |
| - | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | 2010 | TSPC-UPS (240W) | 4.72Lx4.49W x 3.94 H 120.0mmx114.0mmx100.0mm | Active | Not Applicable | - | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 288W | - | - | - | - | - | - | - | 1 | CB, CE | 92% | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | ROHS3 Compliant | ||
![]() TSPC 240-124 Traco Power | 2975 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | 2010 | TSPC (240W) | 4.33Lx2.36W x 4.33 H 110.0mmx59.9mmx110.0mm | Active | Not Applicable | - | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 240W | - | - | - | - | - | - | - | 1 | CB, CE | 93% | - | - | - | - | - | - | - | - | - | - | Adjustable Output | ROHS3 Compliant | ||
![]() TXM 150-124 Traco Power | 38 |
| Datasheet | 12 Weeks | Chassis Mount | - | -20°C~60°C With Derating | 2015 | TXM 150 (150W) | 6.30Lx3.87W x 1.14 H 160.0mmx98.3mmx29.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 151W | - | - | - | - | - | - | - | 1 | CE, cURus | 87% | 3kV | - | - | - | - | - | - | - | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TSPC 480-124 Traco Power | 2432 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | 2010 | TSPC (480W) | 5.91Lx4.53W x 4.33 H 150.1mmx115.1mmx110.0mm | Active | Not Applicable | - | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 480W | - | - | - | - | - | - | - | 1 | CB, CE | 93% | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | ROHS3 Compliant | ||
![]() TSPC 240-148 Traco Power | 2481 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | - | TSPC (240W) | 4.33Lx2.36W x 4.33 H 110.0mmx59.9mmx110.0mm | Active | Not Applicable | - | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 240W | - | - | - | - | - | - | - | 1 | CB, CE | 93% | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | ROHS3 Compliant | ||
![]() TMP 30212C Traco Power | 39 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -25°C~70°C With Derating | 2012 | TMP (30W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.7mm | Active | Not Applicable | 7 | EAR99 | Enclosed | Industrial, ITE (Commercial) | 31W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-X7 | 2 | CB, CE, cULus, cURus | 80% | 3kV | 12V | 100V | NO | - | - | -12V | - | 30W | Yes | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TXL 025-12S Traco Power | 57 |
| Datasheet | 13 Weeks | Chassis Mount | NO | -20°C~70°C With Derating | 2012 | TXL 025 (25W) | 3.11Lx2.01W x 1.12 H 79.0mmx51.1mmx28.4mm | Active | Not Applicable | 5 | - | Enclosed | ITE (Commercial) | 25W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X5 | 1 | CE, cURus | 84% | 3kV | 12V | 100V | YES | - | - | - | - | 25W | - | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TML 100-112C Traco Power | 2389 |
| Datasheet | 10 Weeks | Chassis Mount | - | -25°C~70°C With Derating | 2013 | TML 100C (85-100W) | 5.60Lx2.48W x 1.46 H 142.2mmx63.0mmx37.1mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 85W | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | CB, CE, cURus | 90% | 3kV | - | - | - | - | - | - | - | - | Yes | Adjustable Output, PFC, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() TXH 120-112 Traco Power | 26 |
| - | 10 Weeks | Chassis Mount | NO | -25°C~70°C With Derating | 2010 | TXH 120 (120W) | 5.39Lx3.23W x 1.50 H 136.9mmx82.0mmx38.1mm | Active | Not Applicable | 7 | - | Enclosed | ITE (Commercial) | 120W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X7 | 1 | CB, CE, cURus | 90% | 4kV | 12V | 100V | YES | 10A | - | - | - | - | No | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() TEX 120-124 Traco Power | 2565 |
| Datasheet | 6 Weeks | Chassis Mount | NO | -40°C~85°C With Derating | 2009 | TEX (120W) | 6.85Lx3.66W x 2.20 H 174.0mmx93.0mmx55.9mm | Active | Not Applicable | - | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial), Laboratory | 120W | IT ALSO OPERATE WITH DC INPUTS RANGE IS 85VOLT TO 375 VOLT DC | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X | 1 | CB, CE, cCSAus, cULus, SIQ | - | - | 24V | - | YES | - | - | - | - | - | - | Adjustable Output, IP67, Universal Input | ROHS3 Compliant | ||
![]() TIS 500-124-230 Traco Power | 2276 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | 1999 | TIS (500W) | 8.66Lx3.27W x 5.12 H 220.0mmx83.1mmx130.0mm | Active | Not Applicable | - | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 480W | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus, cULus, cURus | 90% | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20 | ROHS3 Compliant |