- Number of Outputs
- Efficiency
- Series
- Type
- Operating Temperature
- Mounting Type
- Applications
- Features
- Size / Dimension
- Power (Watts)
- Approval Agency
- Voltage - Isolation
Attribute column
Manufacturer
TRACO AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Protections | Voltage - Output 2 | Total Power Output-Max | Voltage - Output 3 | Minimum Load Required | Ripple Voltage (Main Out) | Features | Height | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSP 070-112 Traco Power | 2341 |
| Datasheet | 6 Weeks | DIN Rail | NO | -25°C~70°C With Derating | 2005 | TSP (72W) | 4.33Lx1.38W x 4.33 H 110.0mmx35.1mmx110.0mm | Active | Not Applicable | 9 | - | Enclosed | Industrial, ITE (Commercial) | 72W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X9 | 1 | CB, CE, cURus, SIQ | 87% | - | 12V | 115V | YES | - | - | - | 72W | - | - | - | Adjustable Output, IP20, Remote On/Off, Universal Input | - | - | ROHS3 Compliant | ||
![]() TOP 60522 Traco Power | 83 |
| - | - | Chassis Mount | - | -10°C~70°C With Derating | 2011 | TOP 60 (60W) | 4.00Lx2.00W x 1.18 H 101.6mmx50.8mmx30.0mm | Not For New Designs | - | - | - | Open Frame | ITE (Commercial) | 72W | - | - | - | - | - | - | - | 3 | CB, cTUVus | 88% | 4kV | - | - | - | 6A 3A 500mA | - | 12V | - | -12V | Yes | - | Universal Input | - | - | ROHS3 Compliant | ||
![]() TIW 12-124 Traco Power | 361 |
| - | 6 Weeks | Chassis Mount | - | -25°C~50°C | 2013 | TIW (12W) | 2.17Lx0.93W x 1.89 H 55.0mmx23.6mmx48.0mm | Active | Not Applicable | - | - | Enclosed | Household Appliances, ITE (Commercial) | 12W | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus | 80% | - | - | - | - | 500mA | - | - | - | - | - | - | IP67, Universal Input | - | - | ROHS3 Compliant | ||
![]() TPP 100-148 Traco Power | 38 |
| Datasheet | 13 Weeks | Chassis Mount | NO | -25°C~85°C With Derating | 2014 | TPP 100 (100W) | 3.60Lx2.44W x 1.54 H 91.4mmx62.0mmx39.1mm | Active | Not Applicable | 7 | EAR99 | Enclosed | ITE (Commercial), Medical | 100W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXMA-X7 | 1 | CB, CE, cURus | 91% | 4kV | 48V | 115V | YES | - | - | - | - | - | No | - | Adjustable Output, IP20, Universal Input | - | - | ROHS3 Compliant | ||
![]() TML 20515C Traco Power | 47 |
| Datasheet | 10 Weeks | Chassis Mount | NO | -25°C~70°C With Derating | 2008 | TML (20W) | 3.78Lx2.15W x 1.09 H 96.0mmx54.6mmx27.7mm | Active | Not Applicable | 8 | - | Enclosed | ITE (Commercial) | 20W | ALSO HAS OUTPUT VOLTAGE -15 V AND 15 V | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-X8 | 3 | CB, CE, cURus | 84% | 3kV | 5V | 115V | NO | 2.8A 200mA 200mA | OUTPUT OVER VOLTAGE | 15V | 20W | -15V | Yes | 0.125Vrms | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | ||
![]() TXL 050-05S Traco Power | 31 |
| Datasheet | 13 Weeks | Chassis Mount | NO | -20°C~70°C With Derating | 2013 | TXL 050 (50W) | 3.90Lx3.23W x 1.38 H 99.1mmx82.0mmx35.1mm | Active | Not Applicable | 7 | EAR99 | Enclosed | ITE (Commercial) | 50W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X7 | 1 | CE, cURus | 84% | 3kV | 5V | 100V | YES | 10A | - | - | 50W | - | - | - | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | ||
![]() TXH 060-112 Traco Power | 55 |
| Datasheet | 10 Weeks | Chassis Mount | - | -30°C~70°C With Derating | 2016 | TXH 060 (50-60W) | 3.00Lx1.99W x 1.50 H 76.3mmx50.6mmx38.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 60W | - | - | - | - | - | - | - | 1 | CE, cURus | 87% | 4.242kV | - | - | - | - | - | - | - | - | No | - | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | ||
![]() TPC 080-112 Traco Power | 27 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | 2013 | TPC (80W) | 3.80Lx2.48W x 3.54 H 96.5mmx63.0mmx89.9mm | Active | Not Applicable | - | - | Enclosed | Industrial, ITE (Commercial) | 72W | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus, SIQ | 87% | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | ROHS3 Compliant | ||
![]() TSPC 120-124 Traco Power | 2706 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | 2010 | TSPC (120W) | 4.33Lx1.81W x 4.33 H 110.0mmx46.0mmx110.0mm | Active | Not Applicable | - | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 120W | - | - | - | - | - | - | - | 1 | CB, CE | 93% | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output | - | - | ROHS3 Compliant | ||
![]() TBLC 25-105 Traco Power | 49 |
| Datasheet | 6 Weeks | DIN Rail | NO | -25°C~70°C With Derating | 2017 | TBLC (25W) | 2.15Lx1.42W x 3.52 H 54.6mmx36.1mmx89.4mm | Active | Not Applicable | 3 | EAR99 | Enclosed | Household Appliances, Industrial, ITE (Commercial) | 20W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-X3 | 1 | CB, CE, cULus, cURus, SIQ | 82% | 3kV | 5V | 100V | YES | - | - | - | 20W | - | - | - | Adjustable Output, IP20, Universal Input | - | - | ROHS3 Compliant | ||
![]() TPP 15-105A-J Traco Power | 30 |
| Datasheet | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TPP 15A-J (15W) | 2.61Lx1.00W x 0.64 H 66.3mmx25.4mmx16.3mm | Active | Not Applicable | - | EAR99 | Open Frame | ITE (Commercial), Medical | 15W | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 86% | 4kV | - | - | - | - | - | - | - | - | No | - | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | ||
![]() TMT 30105C Traco Power | 2998 |
| - | - | Chassis Mount | NO | -25°C~50°C With Derating | 2007 | TMT (30W) | 3.78Lx2.01W x 1.16 H 96.0mmx51.0mmx29.5mm | Not For New Designs | - | 6 | EAR99 | Enclosed | Industrial, ITE (Commercial), Medical | 30W | ALSO REQUIRE 85 TO 370VDC | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-X6 | 1 | CB, CE, cULus, cURus | 83% | 4kV | 5V | 115V | NO | 6A | - | - | 30W | - | - | - | Universal Input | - | - | ROHS3 Compliant | ||
![]() TML 20115C Traco Power | 44 |
| Datasheet | 10 Weeks | Chassis Mount | NO | -25°C~70°C With Derating | 2012 | TML (20W) | 3.78Lx2.15W x 1.09 H 96.0mmx54.6mmx27.7mm | Active | Not Applicable | 8 | - | Enclosed | ITE (Commercial) | 20W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-PXMA-X8 | 1 | CB, CE, cURus | 84% | 3kV | 15V | 115V | NO | - | - | - | 20W | - | No | - | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | ||
![]() TBLC 06-105 Traco Power | 21 |
| Datasheet | 6 Weeks | DIN Rail | NO | -25°C~70°C With Derating | 2017 | TBLC (6W) | 2.15Lx0.71W x 3.52 H 54.6mmx18.0mmx89.4mm | Active | Not Applicable | 3 | EAR99 | Enclosed | Household Appliances, Industrial, ITE (Commercial) | 6W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-X3 | 1 | CB, CE, cULus, cURus, SIQ | 74% | 3kV | 5V | 100V | YES | - | - | - | 6W | - | - | - | Adjustable Output, IP20, Universal Input | - | - | ROHS3 Compliant | ||
![]() TXL 025-05S Traco Power | 46 |
| Datasheet | 13 Weeks | Chassis Mount | NO | -20°C~70°C With Derating | 2012 | TXL 025 (25W) | 3.11Lx2.01W x 1.12 H 79.0mmx51.1mmx28.4mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | 25W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X | 1 | CE, cURus | 84% | 3kV | 5V | 100V | YES | 5A | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 25W | - | - | - | Adjustable Output, Universal Input | 28.5mm | 79mm | ROHS3 Compliant | ||
![]() TMM 60148C Traco Power | 2639 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -40°C~75°C With Derating | 2014 | TMM 60 (60W) | 4.41Lx2.57W x 1.50 H 112.0mmx65.3mmx38.1mm | Active | Not Applicable | 7 | EAR99 | Enclosed | Industrial, ITE (Commercial), Medical | 60W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-PXMA-X7 | 1 | CB, CE, cULus, cURus | 88% | 4kV | 48V | 115V | NO | - | - | - | 60W | - | No | - | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | ||
![]() TXM 150-115 Traco Power | 146 |
| Datasheet | 12 Weeks | Chassis Mount | - | -20°C~60°C With Derating | - | TXM 150 (150W) | 6.30Lx3.87W x 1.14 H 160.0mmx98.3mmx29.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 150W | - | - | - | - | - | - | - | 1 | CE, cURus | 87% | 3kV | - | - | - | - | - | - | - | - | No | - | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | ||
![]() TPP 15-109A-J Traco Power | 52 |
| Datasheet | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TPP 15A-J (15W) | 2.61Lx1.00W x 0.64 H 66.3mmx25.4mmx16.3mm | Active | Not Applicable | - | EAR99 | Open Frame | ITE (Commercial), Medical | 15W | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 86% | 4kV | - | - | - | - | - | - | - | - | No | - | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | ||
![]() TPP 30-136A-J Traco Power | 48 |
| Datasheet | 13 Weeks | Chassis Mount | NO | -40°C~85°C With Derating | - | TPP 30A-J (30W) | 3.34Lx1.36W x 0.77 H 84.8mmx34.5mmx19.6mm | Active | Not Applicable | 5 | EAR99 | Open Frame | Household Appliances, ITE (Commercial), Medical | 30W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXFM-X5 | 1 | CB, CE, cURus | 90% | 4kV | 36V | 115V | YES | - | - | - | 30W | - | No | - | Adjustable Output, Universal Input | - | - | ROHS3 Compliant | ||
![]() TSPC 050-124 Traco Power | 22 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | - | TSPC (50W) | 3.56Lx1.45W x 4.33 H 90.4mmx36.8mmx110.0mm | Active | Not Applicable | - | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 50W | - | - | - | - | - | - | - | 1 | CB, CE | 93% | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | - | ROHS3 Compliant |