- Number of Outputs
- Efficiency
- Series
- Type
- Operating Temperature
- Mounting Type
- Applications
- Features
- Size / Dimension
- Power (Watts)
- Approval Agency
- Voltage - Isolation
Attribute column
Manufacturer
TRACO AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Protections | Voltage - Output 2 | Total Power Output-Max | Minimum Load Required | Features | Warm-up Time | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXL 035-1212D Traco Power | 100 |
| Datasheet | 13 Weeks | Chassis Mount | NO | -20°C~70°C With Derating | 2012 | TXL 035 (35W) | 3.90Lx3.23W x 1.38 H 99.1mmx82.0mmx35.1mm | Active | Not Applicable | 6 | - | Enclosed | ITE (Commercial) | 54W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X6 | 2 | CE, cURus | 84% | 3kV | 12V | 100V | YES | - | - | -12V | 36W | - | Adjustable Output, Universal Input | - | ROHS3 Compliant | ||
![]() TSP 180-124 EX Traco Power | 2743 |
| Datasheet | 6 Weeks | DIN Rail | NO | -25°C~70°C With Derating | 2008 | TSP-EX (180-192W) | 4.33Lx2.13W x 4.33 H 110.0mmx54.1mmx110.0mm | Active | Not Applicable | 11 | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 180W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | CB, CE, cURus, SIQ | 87% | - | 24V | 115V | YES | - | - | - | - | - | Adjustable Output, IP20, Remote On/Off, Universal Input | - | ROHS3 Compliant | ||
![]() TIB 080-124 Traco Power | 173 |
| Datasheet | 6 Weeks | DIN Rail | NO | -40°C~70°C With Derating | 2017 | TIB 080 (80W) | 3.71Lx1.26W x 4.50 H 94.2mmx32.0mmx114.2mm | Active | Not Applicable | 9 | EAR99 | Enclosed | Industrial, ITE (Commercial) | 82W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CB, CE, cULus, cURus, SIQ | 90% | 4.25kV | 24V | 100V | YES | - | - | - | 80W | - | Adjustable Output, PFC, Universal Input | - | ROHS3 Compliant | ||
![]() TCL 120-112 Traco Power | 2309 |
| Datasheet | 6 Weeks | DIN Rail | - | -10°C~70°C With Derating | 2011 | TCL (120W) | 3.94Lx3.35W x 2.95 H 100.1mmx85.1mmx74.9mm | Active | Not Applicable | - | - | Enclosed | Industrial, ITE (Commercial) | 96W | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus, cULus, cURus | 88% | 3kV | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | ROHS3 Compliant | ||
![]() TMT 50148C Traco Power | In Stock | - | - | 24 Weeks | Chassis Mount | NO | -25°C~50°C With Derating | 2007 | TMT (50W) | 4.33Lx2.52W x 1.32 H 110.0mmx64.0mmx33.5mm | Not For New Designs | - | 4 | EAR99 | Enclosed | Industrial, ITE (Commercial), Medical | 55W | ALSO REQUIRE 85 TO 370VDC | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-X4 | 1 | CB, CE, cULus, cURus | 83% | 4kV | 48V | 115V | NO | 1.15A | - | - | 50W | - | Universal Input | - | ROHS3 Compliant | ||
![]() TSP 360-148 EX Traco Power | 2496 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | 2014 | TSP-EX (360W) | 4.92Lx3.15W x 4.92 H 125.0mmx80.0mmx125.0mm | Active | Not Applicable | - | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 360W | - | - | - | - | - | - | - | 1 | CB, CE, cURus, SIQ | 87% | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Remote On/Off, Universal Input | - | ROHS3 Compliant | ||
![]() TPC 030-124 Traco Power | 51 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | 2013 | TPC (30W) | 3.80Lx1.04W x 3.54 H 96.5mmx26.4mmx89.9mm | Active | Not Applicable | - | - | Enclosed | Industrial, ITE (Commercial) | 30W | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus, SIQ | 84% | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | ROHS3 Compliant | ||
![]() TPI 150-148A-J Traco Power | 15082068 |
| - | 13 Weeks | Chassis Mount | - | -40°C~80°C With Derating | 2015 | TPI 150A (150W) | 4.00Lx2.00W x 1.16 H 101.6mmx50.8mmx29.5mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | 150W | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 92% | 3kV | - | - | - | 3.13A | - | - | - | No | Adjustable Output, PFC, Universal Input | - | ROHS3 Compliant | ||
![]() TIS 600-124 Traco Power | 2422 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | 1999 | TIS (600W) | 9.57Lx3.25W x 6.98 H 243.1mmx82.6mmx177.3mm | Active | Not Applicable | - | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 576W | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus, cULus, cURus | 90% | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20 | - | ROHS3 Compliant | ||
![]() TMP 60124C Traco Power | 45 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -25°C~70°C With Derating | 2012 | TMP (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.1mm | Active | Not Applicable | 7 | EAR99 | Enclosed | Industrial, ITE (Commercial) | 60W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-X7 | 1 | CB, CE, cULus, cURus | 84% | 3kV | 24V | 100V | NO | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 60W | Yes | Adjustable Output, Universal Input | 0.4 s | ROHS3 Compliant | ||
![]() TXM 035-112 Traco Power | 46 |
| Datasheet | 12 Weeks | Chassis Mount | - | -25°C~70°C With Derating | 2013 | TXM 035 (35W) | 4.00Lx2.50W x 1.30 H 101.6mmx63.5mmx33.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 36W | - | - | - | - | - | - | - | 1 | CE, cURus | 84% | 3kV | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | - | ROHS3 Compliant | ||
![]() TPC 055-112 Traco Power | 64 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | 2013 | TPC (55W) | 3.80Lx1.77W x 3.54 H 96.5mmx45.0mmx89.9mm | Active | Not Applicable | - | - | Enclosed | Industrial, ITE (Commercial) | 42W | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus, SIQ | 87% | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | ROHS3 Compliant | ||
![]() TMT 50124C Traco Power | 2422 |
| - | - | Chassis Mount | NO | -25°C~50°C With Derating | 2007 | TMT (50W) | 4.33Lx2.52W x 1.32 H 110.0mmx64.0mmx33.5mm | Not For New Designs | - | 4 | EAR99 | Enclosed | Industrial, ITE (Commercial), Medical | 55W | ALSO REQUIRE 85 TO 370VDC | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-X4 | 1 | CB, CE, cULus, cURus | 83% | 4kV | 24V | 115V | NO | 2.3A | - | - | 50W | - | Universal Input | - | ROHS3 Compliant | ||
![]() TMM 24215C Traco Power | 10 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -40°C~80°C With Derating | 2014 | TMM 24 (24W) | 3.78Lx2.13W x 0.92 H 96.0mmx54.1mmx23.4mm | Active | Not Applicable | 7 | EAR99 | Enclosed | Industrial, ITE (Commercial), Medical | 24W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-PXFM-X7 | 2 | CB, CE, cULus, cURus | 84% | 4kV | 15V | 100V | NO | 800mA 800mA | - | -15V | - | No | Adjustable Output, Universal Input | - | ROHS3 Compliant | ||
![]() TIS 50-112 Traco Power | In Stock | - | Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | 2000 | TIS (50W) | 2.95Lx2.23W x 3.94 H 74.9mmx56.6mmx100.1mm | Active | Not Applicable | - | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 42W | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus, cULus, cURus | 85% | - | - | - | - | - | - | - | - | - | Adjustable Output, IP20 | - | ROHS3 Compliant | ||
![]() TBLC 25-124 Traco Power | 91 |
| Datasheet | 6 Weeks | DIN Rail | NO | -25°C~70°C With Derating | 2017 | TBLC (25W) | 2.15Lx1.42W x 3.52 H 54.6mmx36.1mmx89.4mm | Active | Not Applicable | 3 | EAR99 | Enclosed | Household Appliances, Industrial, ITE (Commercial) | 25W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-X3 | 1 | CB, CE, cULus, cURus, SIQ | 87% | 3kV | 24V | 100V | YES | - | - | - | 25W | - | Adjustable Output, IP20, Universal Input | - | ROHS3 Compliant | ||
![]() TBL 015-105 Traco Power | 652 |
| Datasheet | 6 Weeks | DIN Rail | NO | -25°C~70°C With Derating | 2008 | TBL (15W) | 2.15Lx1.04W x 3.52 H 54.5mmx26.3mmx89.5mm | Active | Not Applicable | 7 | - | Enclosed | Industrial, ITE (Commercial) | 12W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-X7 | 1 | CB, CE, CSAus, cULus, cURus, SIQ | 73% | - | 5V | 100V | YES | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | ROHS3 Compliant | ||
![]() TML 20215C Traco Power | 34 |
| Datasheet | 10 Weeks | Chassis Mount | NO | -25°C~70°C With Derating | 2008 | TML (20W) | 3.78Lx2.15W x 1.09 H 96.0mmx54.6mmx27.7mm | Active | Not Applicable | 8 | - | Enclosed | ITE (Commercial) | 20W | ALSO HAS OUTPUT VOLTAGE -15 V | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-PXMA-X8 | 2 | CB, CE, cURus | 84% | 3kV | 15V | 115V | NO | - | - | -15V | - | No | Adjustable Output, Universal Input | - | ROHS3 Compliant | ||
![]() TPP 100-112 Traco Power | 152 |
| Datasheet | 13 Weeks | Chassis Mount | NO | -25°C~85°C With Derating | 2014 | TPP 100 (100W) | 3.60Lx2.44W x 1.54 H 91.4mmx62.0mmx39.1mm | Active | Not Applicable | 7 | EAR99 | Enclosed | ITE (Commercial), Medical | 100W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXMA-X7 | 1 | CB, CE, cURus | 91% | 4kV | 12V | 115V | YES | - | - | - | - | No | Adjustable Output, IP20, Universal Input | - | ROHS3 Compliant | ||
![]() TMT 30215C Traco Power | 2928 |
| - | 24 Weeks | Chassis Mount | NO | -25°C~50°C With Derating | 2007 | TMT (30W) | 3.78Lx2.01W x 1.16 H 96.0mmx51.0mmx29.5mm | Not For New Designs | - | 6 | EAR99 | Enclosed | Industrial, ITE (Commercial), Medical | 30W | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-X6 | 2 | CB, CE, cULus, cURus | 83% | 4kV | 15V | 115V | NO | 1A 1A | - | -15V | 30W | - | Universal Input | - | ROHS3 Compliant |