- Number of Outputs
- Efficiency
- Series
- Type
- Operating Temperature
- Mounting Type
- Applications
- Features
- Size / Dimension
- Power (Watts)
- Approval Agency
- Voltage - Isolation
Attribute column
Manufacturer
TRACO AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Voltage - Output 2 | Total Power Output-Max | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMT 15112C Traco Power | 38 |
| - | 19 Weeks | Chassis Mount | NO | -25°C~50°C With Derating | 2007 | TMT (15W) | 3.03Lx1.77W x 1.04 H 77.0mmx45.0mmx26.4mm | Not For New Designs | - | 6 | EAR99 | Enclosed | Industrial, ITE (Commercial), Medical | 15W | ALSO REQUIRE 85 TO 370VDC | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-X6 | 1 | CB, CE, cULus, cURus | 83% | 4kV | 12V | 115V | NO | 1.25A | - | - | - | Universal Input | ROHS3 Compliant | ||
![]() TXL 035-1515D Traco Power | 104 |
| Datasheet | 13 Weeks | Chassis Mount | NO | -20°C~70°C With Derating | 2012 | TXL 035 (35W) | 3.90Lx3.23W x 1.38 H 99.1mmx82.0mmx35.1mm | Active | Not Applicable | 6 | - | Enclosed | ITE (Commercial) | 59W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X6 | 2 | CE, cURus | 84% | 3kV | 15V | 100V | YES | 2.4A 1.5A | -15V | 36W | - | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TIW 06-105 Traco Power | 61 |
| - | 6 Weeks | Chassis Mount | - | -25°C~50°C | 2010 | TIW (6W) | 2.17Lx0.93W x 1.89 H 55.0mmx23.6mmx48.0mm | Active | Not Applicable | - | - | Enclosed | Household Appliances, ITE (Commercial) | 5W | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus | 75% | - | - | - | - | - | - | - | - | IP67, Universal Input | ROHS3 Compliant | ||
![]() TIW 06-106 Traco Power | 34 |
| - | 6 Weeks | Chassis Mount | - | -25°C~50°C | 2012 | TIW (6W) | 1.98Lx1.89W x 0.93 H 50.2mmx48.0mmx23.6mm | Active | Not Applicable | - | - | Enclosed | Household Appliances, ITE (Commercial) | 6W | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus | 80% | - | - | - | - | - | - | - | - | IP67, Universal Input | ROHS3 Compliant | ||
![]() TPI 150-128A-J Traco Power | 17 |
| - | 13 Weeks | Chassis Mount | - | -40°C~80°C With Derating | - | TPI 150A (150W) | 4.00Lx2.00W x 1.16 H 101.6mmx50.8mmx29.5mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | 150W | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 92% | 3kV | - | - | - | - | - | - | No | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() TIW 24-124 Traco Power | 46 |
| - | 6 Weeks | Chassis Mount | - | -25°C~50°C | 2013 | TIW (24W) | 2.17Lx0.93W x 1.89 H 55.0mmx23.6mmx48.0mm | Active | Not Applicable | - | - | Enclosed | Household Appliances, ITE (Commercial) | 24W | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus | 85% | - | - | - | - | 1A | - | - | - | IP67, Universal Input | ROHS3 Compliant | ||
![]() TXH 240-112 Traco Power | 2269 |
| - | 10 Weeks | Chassis Mount | - | -10°C~70°C With Derating | 2010 | TXH 240 (240W) | 5.91Lx4.17W x 1.38 H 150.1mmx105.9mmx35.1mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 240W | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 90% | 4kV | - | - | - | - | - | - | No | Adjustable Output, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() TXM 100-124 Traco Power | 16 |
| Datasheet | 12 Weeks | Chassis Mount | - | -20°C~60°C With Derating | 2015 | TXM 100 (100W) | 5.08Lx3.87W x 1.14 H 129.0mmx98.3mmx29.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 108W | - | - | - | - | - | - | - | 1 | CE, cURus | 88% | 3kV | - | - | - | - | - | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TXM 015-112 Traco Power | 54 |
| Datasheet | 12 Weeks | Chassis Mount | - | -25°C~70°C With Derating | 2013 | TXM 015 (15W) | 3.11Lx2.01W x 1.13 H 79.0mmx51.0mmx28.8mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 16W | - | - | - | - | - | - | - | 1 | CE, cURus | 82% | 3kV | - | - | - | - | - | - | - | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TXM 035-148 Traco Power | 29 |
| Datasheet | 12 Weeks | Chassis Mount | - | -25°C~70°C With Derating | 2013 | TXM 035 (35W) | 4.00Lx2.50W x 1.30 H 101.6mmx63.5mmx33.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 36W | - | - | - | - | - | - | - | 1 | CE, cURus | 88% | 3kV | - | - | - | 750mA | - | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TXL 060-0524DI Traco Power | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2013 | TXL 060 (60W) | 6.26Lx3.74W x 1.50 H 159.0mmx95.0mmx38.1mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 60W | - | - | - | - | - | - | - | 2 | CE, cURus | 84% | 3kV | - | - | - | - | 24V | - | - | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TIS 500-124-115 Traco Power | In Stock | - | Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | - | TIS (500W) | 8.66Lx3.27W x 5.12 H 220.0mmx83.1mmx130.0mm | Active | Not Applicable | - | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 480W | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus, cULus, cURus | 90% | - | - | - | - | - | - | - | - | Adjustable Output, IP20 | ROHS3 Compliant | ||
![]() TPP 15-136A-J Traco Power | 12865670 |
| Datasheet | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TPP 15A-J (15W) | 2.61Lx1.00W x 0.64 H 66.3mmx25.4mmx16.3mm | Active | Not Applicable | - | EAR99 | Open Frame | ITE (Commercial), Medical | 15W | - | - | - | - | - | - | - | 1 | CB, CE, cURus | 88% | 4kV | - | - | - | - | - | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TMT 50112C Traco Power | 2374 |
| - | - | Chassis Mount | NO | -25°C~50°C With Derating | 2007 | TMT (50W) | 4.33Lx2.52W x 1.32 H 110.0mmx64.0mmx33.5mm | Not For New Designs | - | 4 | EAR99 | Enclosed | Industrial, ITE (Commercial), Medical | 50W | ALSO REQUIRE 85 TO 370VDC | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-X4 | 1 | CB, CE, cULus, cURus | 83% | 4kV | 12V | 115V | NO | 4.2A | - | 50W | - | Universal Input | ROHS3 Compliant | ||
![]() TXL 100-0512DI Traco Power | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | NO | -20°C~70°C With Derating | 2002 | TXL 100 (100W) | 7.80Lx3.74W x 1.50 H 198.1mmx95.0mmx38.1mm | Active | Not Applicable | 9 | - | Enclosed | ITE (Commercial) | 100W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X9 | 2 | CE, cURus | 84% | 3kV | 5V | 100V | YES | 12A 7A | 12V | 100W | Yes | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TOP 60254 Traco Power | 57 |
| - | - | Chassis Mount | - | -10°C~70°C With Derating | 2011 | TOP 60 (60W) | 4.00Lx2.00W x 1.18 H 101.6mmx50.8mmx30.0mm | Not For New Designs | - | - | - | Open Frame | ITE (Commercial) | 66W | - | - | - | - | - | - | - | 2 | CB, cTUVus | 88% | 4kV | - | - | - | 6A 1.5A | 24V | - | Yes | Universal Input | ROHS3 Compliant | ||
![]() TSP 180-148 EX Traco Power | 2186 |
| Datasheet | 6 Weeks | DIN Rail | - | -25°C~70°C With Derating | 2014 | TSP-EX (180-192W) | 4.33Lx2.13W x 4.33 H 110.0mmx54.1mmx110.0mm | Active | Not Applicable | - | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 192W | - | - | - | - | - | - | - | 1 | CB, CE, cURus, SIQ | 87% | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() TMP 30252C Traco Power | 140 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -25°C~70°C With Derating | 2014 | TMP (30W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.7mm | Active | Not Applicable | 7 | EAR99 | Enclosed | Industrial, ITE (Commercial) | 30W | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-P7 | 2 | CB, CE, cULus, cURus | 76% | 3kV | 5V | 100V | NO | 3A 1.25A | 12V | 30W | Yes | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TOP 100-124C Traco Power | 17 |
| Datasheet | 6 Weeks | Chassis Mount | - | -25°C~70°C With Derating | - | TOP 100 (100W) | 5.67Lx2.48W x 1.22 H 144.0mmx63.0mmx31.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 101W | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus, cURus, SIQ | 92% | 3kV | - | - | - | - | - | - | - | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TOP 100-112C Traco Power | 2380 |
| Datasheet | 6 Weeks | Chassis Mount | - | -25°C~70°C With Derating | - | TOP 100 (100W) | 5.67Lx2.48W x 1.22 H 144.0mmx63.0mmx31.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 100W | - | - | - | - | - | - | - | 1 | CB, CE, cCSAus, cURus, SIQ | 92% | 3kV | - | - | - | - | - | - | - | Adjustable Output, Universal Input | ROHS3 Compliant |