- Number of Outputs
- Efficiency
- Series
- Type
- Operating Temperature
- Mounting Type
- Applications
- Features
- Size / Dimension
- Power (Watts)
- Approval Agency
- Voltage - Isolation
Attribute column
Manufacturer
TRACO AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Total Power Output-Max | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPP 15-105-J Traco Power | 141 |
| - | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TPP 15-J (15W) | 2.82Lx1.14W x 0.82 H 71.6mmx28.9mmx20.9mm | Active | Not Applicable | - | Enclosed | Household Appliances, ITE (Commercial), Medical | 15W | - | - | - | - | 1 | CB, CE, cURus | 86% | 4kV | - | - | - | 3A | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TPP 450-136A-M Traco Power | 2899 |
| - | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TPP 450A (450W) | 5.00Lx3.00W x 1.58 H 127.0mmx76.2mmx40.1mm | Active | Not Applicable | - | Open Frame | Medical | 319W 450W Forced Air | - | - | - | - | 1 | CB, CE, cURus | 93% | 4kV | - | - | - | - | - | No | Adjustable Output, DC Input Capable, PFC, Standby Output, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() TPP 450-112-M Traco Power | 2444 |
| - | 13 Weeks | Chassis Mount | NO | -40°C~80°C With Derating | - | TPP 450 (450W) | 5.83Lx3.15W x 1.60 H 148.1mmx80.0mmx40.6mm | Active | Not Applicable | 22 | Enclosed | Medical | 450W | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X22 | 1 | CB, CE, cURus | 91% | 4kV | 12V | 100V | YES | 37.5A | 450W | No | Adjustable Output, DC Input Capable, PFC, Standby Output, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() TPP 30-109-J Traco Power | 20 |
| - | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TPP 30-J (30W) | 3.95Lx1.50W x 1.00 H 100.3mmx38.1mmx25.4mm | Active | Not Applicable | - | Enclosed | Household Appliances, ITE (Commercial), Medical | 30W | - | - | - | - | 1 | CB, CE, cURus | 88% | 4kV | - | - | - | 3.34A | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TPP 30-136-J Traco Power | 64 |
| - | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TPP 30-J (30W) | 3.95Lx1.50W x 1.00 H 100.3mmx38.1mmx25.4mm | Active | Not Applicable | - | Enclosed | Household Appliances, ITE (Commercial), Medical | 30W | - | - | - | - | 1 | CB, CE, cURus | 90% | 4kV | - | - | - | 840mA | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TPP 15-148-J Traco Power | 46 |
| - | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TPP 15-J (15W) | 2.82Lx1.14W x 0.82 H 71.6mmx28.9mmx20.9mm | Active | Not Applicable | - | Enclosed | Household Appliances, ITE (Commercial), Medical | 15W | - | - | - | - | 1 | CB, CE, cURus | 88% | 4kV | - | - | - | 313mA | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TPP 15-136-J Traco Power | 23 |
| - | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TPP 15-J (15W) | 2.82Lx1.14W x 0.82 H 71.6mmx28.9mmx20.9mm | Active | Not Applicable | - | Enclosed | Household Appliances, ITE (Commercial), Medical | 15W | - | - | - | - | 1 | CB, CE, cURus | 88% | 4kV | - | - | - | 417mA | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TPP 30-112-J Traco Power | 32 |
| - | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TPP 30-J (30W) | 3.95Lx1.50W x 1.00 H 100.3mmx38.1mmx25.4mm | Active | Not Applicable | - | Enclosed | Household Appliances, ITE (Commercial), Medical | 30W | - | - | - | - | 1 | CB, CE, cURus | 90.5% | 4kV | - | - | - | 2.5A | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TXH 360-124 Traco Power | In Stock | - | - | 10 Weeks | Chassis Mount | - | -25°C~70°C With Derating | 2010 | TXH 360 (360W) | 7.78Lx3.20W x 1.50 H 197.7mmx81.3mmx38.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 360W | - | - | - | - | 1 | CB, CE, cURus | 91% | 3kV | - | - | - | 15A | - | No | Adjustable Output, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() TXL 070-15S Traco Power | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2015 | TXL 070 (70W) | 6.26Lx3.74W x 1.50 H 159.0mmx95.0mmx38.1mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 72W | - | - | - | - | 1 | CE, cURus | 84% | 3kV | - | - | - | 4.8A | - | Yes | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TIB 080-148EX Traco Power | 2745 |
| Datasheet | 1 Weeks | DIN Rail | - | -40°C~70°C With Derating | - | TIB 080EX (80W) | 3.71Lx1.26W x 4.50 H 94.2mmx32.0mmx114.2mm | Active | Not Applicable | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 82W | - | - | - | - | 1 | CB, CE, cULus, cURus, SIQ | 90% | 4.25kV | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() TIB 120-148 Traco Power | 2845 |
| Datasheet | 1 Weeks | DIN Rail | - | -40°C~70°C With Derating | - | TIB 120 (120W) | 4.50Lx1.42W x 4.89 H 114.2mmx36.0mmx124.2mm | Active | Not Applicable | - | Enclosed | Industrial, ITE (Commercial) | 120W | - | - | - | - | 1 | CB, CE, cULus, cURus, SIQ | 94% | 4.25kV | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() TXM 200-124 Traco Power | 142 |
| Datasheet | 1 Weeks | Chassis Mount | - | -20°C~65°C With Derating | - | TXM 200 (200W) | 7.83Lx3.90W x 1.98 H 199.0mmx99.0mmx50.3mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 202W | - | - | - | - | 1 | CB, CE, cURus | 88% | 3kV | - | - | - | 8.4A | - | No | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() TIB 080-124EX Traco Power | 149 |
| Datasheet | 1 Weeks | DIN Rail | - | -40°C~70°C With Derating | - | TIB 080EX (80W) | 3.71Lx1.26W x 4.50 H 94.2mmx32.0mmx114.2mm | Active | Not Applicable | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 82W | - | - | - | - | 1 | CB, CE, cULus, cURus, SIQ | 90% | 4.25kV | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() TIB 080-148 Traco Power | 63 |
| Datasheet | 1 Weeks | DIN Rail | - | -40°C~70°C With Derating | - | TIB 080 (80W) | 3.71Lx1.26W x 4.50 H 94.2mmx32.0mmx114.2mm | Active | Not Applicable | - | Enclosed | Industrial, ITE (Commercial) | 82W | - | - | - | - | 1 | CB, CE, cULus, cURus, SIQ | 90% | 4.25kV | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() TIB 240-148 Traco Power | 2374 |
| Datasheet | 1 Weeks | DIN Rail | - | -40°C~70°C With Derating | - | TIB 240 (240W) | 4.50Lx1.89W x 4.89 H 114.2mmx48.0mmx124.2mm | Active | Not Applicable | - | Enclosed | Industrial, ITE (Commercial) | 240W | - | - | - | - | 1 | CB, CE, cULus, cURus, SIQ | 95% | 4.25kV | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() TIB 480-148 Traco Power | 2313 |
| Datasheet | 1 Weeks | DIN Rail | - | -40°C~70°C With Derating | - | TIB 480 (480W) | 4.50Lx3.23W x 4.89 H 114.2mmx82.0mmx124.2mm | Active | Not Applicable | - | Enclosed | Industrial, ITE (Commercial) | 480W | - | - | - | - | 1 | CB, CE, cULus, cURus, SIQ | 95% | 4.25kV | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() TIB 080-112 Traco Power | 52 |
| Datasheet | 1 Weeks | DIN Rail | - | -40°C~70°C With Derating | - | TIB 080 (80W) | 3.71Lx1.26W x 4.50 H 94.2mmx32.0mmx114.2mm | Active | Not Applicable | - | Enclosed | Industrial, ITE (Commercial) | 80W | - | - | - | - | 1 | CB, CE, cULus, cURus, SIQ | 88% | 4.25kV | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() TIB 240-148EX Traco Power | 2017 |
| Datasheet | 1 Weeks | DIN Rail | - | -40°C~70°C With Derating | - | TIB 240EX (240W) | 4.50Lx1.89W x 4.89 H 114.2mmx48.0mmx124.2mm | Active | Not Applicable | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 240W | - | - | - | - | 1 | CB, CE, cULus, cURus, SIQ | 95% | 4.25kV | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() TIB 480-124EX Traco Power | 2455 |
| Datasheet | 1 Weeks | DIN Rail | - | -40°C~70°C With Derating | - | TIB 480EX (480W) | 4.50Lx3.23W x 4.89 H 114.2mmx82.0mmx124.2mm | Active | Not Applicable | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 480W | - | - | - | - | 1 | CB, CE, cULus, cURus, SIQ | 95% | 4.25kV | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | ROHS3 Compliant |