- Number of Outputs
- Efficiency
- Series
- Type
- Operating Temperature
- Mounting Type
- Applications
- Features
- Size / Dimension
- Power (Watts)
- Approval Agency
- Voltage - Isolation
Attribute column
Manufacturer
TRACO AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Total Power Output-Max | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIB 120-112 Traco Power | 2292 |
| Datasheet | 1 Weeks | DIN Rail | - | -40°C~70°C With Derating | TIB 120 (120W) | 4.50Lx1.42W x 4.89 H 114.2mmx36.0mmx124.2mm | Active | Not Applicable | - | Enclosed | Industrial, ITE (Commercial) | 120W | - | - | - | - | 1 | CB, CE, cULus, cURus, SIQ | 94% | 4.25kV | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() TIB 120-124EX Traco Power | 64 |
| Datasheet | 1 Weeks | DIN Rail | - | -40°C~70°C With Derating | TIB 120EX (120W) | 4.50Lx1.42W x 4.89 H 114.2mmx36.0mmx124.2mm | Active | Not Applicable | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 120W | - | - | - | - | 1 | CB, CE, cULus, cURus, SIQ | 94% | 4.25kV | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() TIB 080-112EX Traco Power | 2562 |
| Datasheet | 1 Weeks | DIN Rail | - | -40°C~70°C With Derating | TIB 080EX (80W) | 3.71Lx1.26W x 4.50 H 94.2mmx32.0mmx114.2mm | Active | Not Applicable | - | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 80W | - | - | - | - | 1 | CB, CE, cULus, cURus, SIQ | 88% | 4.25kV | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() TPP 450-148-M Traco Power | 2749 |
| - | 13 Weeks | Chassis Mount | NO | -40°C~80°C With Derating | TPP 450 (450W) | 5.83Lx3.15W x 1.60 H 148.1mmx80.0mmx40.6mm | Active | Not Applicable | 22 | Enclosed | Medical | 451W | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X22 | 1 | CB, CE, cURus | 94% | 4kV | 48V | 100V | YES | - | 450W | No | Adjustable Output, DC Input Capable, PFC, Standby Output, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() TPP 450-136-M Traco Power | 2142 |
| - | 13 Weeks | Chassis Mount | NO | -40°C~80°C With Derating | TPP 450 (450W) | 5.83Lx3.15W x 1.60 H 148.1mmx80.0mmx40.6mm | Active | Not Applicable | 22 | Enclosed | Medical | 450W | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X22 | 1 | CB, CE, cURus | 93% | 4kV | 36V | 100V | YES | 12.5A | 450W | No | Adjustable Output, DC Input Capable, PFC, Standby Output, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() TPP 30-105-J Traco Power | 57 |
| - | 13 Weeks | Chassis Mount | NO | -40°C~85°C With Derating | TPP 30-J (30W) | 3.95Lx1.50W x 1.00 H 100.3mmx38.1mmx25.4mm | Active | Not Applicable | 4 | Enclosed | Household Appliances, ITE (Commercial), Medical | 30W | UNSPECIFIED | UNSPECIFIED | 1 | R-XXFM-X4 | 1 | CB, CE, cURus | 87% | 4kV | 5V | 115V | NO | 6A | 30W | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TPP 100-115A-J Traco Power | 56 |
| - | 13 Weeks | Chassis Mount | - | -25°C~85°C With Derating | TPP 100A-J (100W) | 3.00Lx2.00W x 1.16 H 76.2mmx50.8mmx29.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 100W | - | - | - | - | 1 | CB, CE, cURus | 92% | 4kV | - | - | - | 6.67A | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TPP 150-112A-J Traco Power | 45 |
| - | 1 Weeks | Chassis Mount | - | -25°C~80°C With Derating | TPP 150A-J (150W) | 4.00Lx2.00W x 1.16 H 101.6mmx50.8mmx29.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 150W | - | - | - | - | 1 | CB, CE, cURus | 91% | 4kV | - | - | - | 12.5A | - | No | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() TPP 100-136A-J Traco Power | 49 |
| - | 13 Weeks | Chassis Mount | - | -25°C~85°C With Derating | TPP 100A-J (100W) | 3.00Lx2.00W x 1.16 H 76.2mmx50.8mmx29.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 100W | - | - | - | - | 1 | CB, CE, cURus | 91% | 4kV | - | - | - | 2.78A | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TPP 15-124-J Traco Power | 36 |
| - | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | TPP 15-J (15W) | 2.82Lx1.14W x 0.82 H 71.6mmx28.9mmx20.9mm | Active | Not Applicable | - | Enclosed | Household Appliances, ITE (Commercial), Medical | 15W | - | - | - | - | 1 | CB, CE, cURus | 88% | 4kV | - | - | - | 625mA | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TPP 15-103-J Traco Power | 22 |
| - | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | TPP 15-J (15W) | 2.82Lx1.14W x 0.82 H 71.6mmx28.9mmx20.9mm | Active | Not Applicable | - | Enclosed | Household Appliances, ITE (Commercial), Medical | 13W | - | - | - | - | 1 | CB, CE, cURus | 84% | 4kV | - | - | - | 4A | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TPP 450-112A-M Traco Power | 2048 |
| - | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | TPP 450A (450W) | 5.00Lx3.00W x 1.58 H 127.0mmx76.2mmx40.1mm | Active | Not Applicable | - | Open Frame | Medical | 250W 450W Forced Air | - | - | - | - | 1 | CB, CE, cURus | 91% | 4kV | - | - | - | - | - | No | Adjustable Output, DC Input Capable, PFC, Standby Output, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() TPP 450-124-M Traco Power | 2446 |
| - | 13 Weeks | Chassis Mount | NO | -40°C~80°C With Derating | TPP 450 (450W) | 5.83Lx3.15W x 1.60 H 148.1mmx80.0mmx40.6mm | Active | Not Applicable | 22 | Enclosed | Medical | 450W | UNSPECIFIED | UNSPECIFIED | 1 | R-XXMA-X22 | 1 | CB, CE, cURus | 93% | 4kV | 24V | 100V | YES | 18.75A | 450W | No | Adjustable Output, DC Input Capable, PFC, Standby Output, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() TPP 450-124A-M Traco Power | 2694 |
| - | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | TPP 450A (450W) | 5.00Lx3.00W x 1.58 H 127.0mmx76.2mmx40.1mm | Active | Not Applicable | - | Open Frame | Medical | 319W 450W Forced Air | - | - | - | - | 1 | CB, CE, cURus | 93% | 4kV | - | - | - | - | - | No | Adjustable Output, DC Input Capable, PFC, Standby Output, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() TPP 30-103-J Traco Power | 48 |
| - | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | TPP 30-J (30W) | 3.95Lx1.50W x 1.00 H 100.3mmx38.1mmx25.4mm | Active | Not Applicable | - | Enclosed | Household Appliances, ITE (Commercial), Medical | 20W | - | - | - | - | 1 | CB, CE, cURus | 84% | 4kV | - | - | - | 6A | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TPP 150-128A-J Traco Power | 44 |
| - | 8 Weeks | Chassis Mount | - | -25°C~80°C With Derating | TPP 150A-J (150W) | 4.00Lx2.00W x 1.16 H 101.6mmx50.8mmx29.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 150W | - | - | - | - | 1 | CB, CE, cURus | 92% | 4kV | - | - | - | 5.36A | - | No | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() TPP 30-115-J Traco Power | 71 |
| - | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | TPP 30-J (30W) | 3.95Lx1.50W x 1.00 H 100.3mmx38.1mmx25.4mm | Active | Not Applicable | - | Enclosed | Household Appliances, ITE (Commercial), Medical | 30W | - | - | - | - | 1 | CB, CE, cURus | 90.5% | 4kV | - | - | - | 2A | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TPP 150-115A-J Traco Power | 33 |
| - | 1 Weeks | Chassis Mount | - | -25°C~80°C With Derating | TPP 150A-J (150W) | 4.00Lx2.00W x 1.16 H 101.6mmx50.8mmx29.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial), Medical | 150W | - | - | - | - | 1 | CB, CE, cURus | 92% | 4kV | - | - | - | 10A | - | No | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() TPP 15-115-J Traco Power | 36 |
| - | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | TPP 15-J (15W) | 2.82Lx1.14W x 0.82 H 71.6mmx28.9mmx20.9mm | Active | Not Applicable | - | Enclosed | Household Appliances, ITE (Commercial), Medical | 15W | - | - | - | - | 1 | CB, CE, cURus | 87% | 4kV | - | - | - | 1A | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TPP 450-115A-M Traco Power | 2481 |
| - | 13 Weeks | Chassis Mount | NO | -40°C~85°C With Derating | TPP 450A (450W) | 5.00Lx3.00W x 1.58 H 127.0mmx76.2mmx40.1mm | Active | Not Applicable | 22 | Open Frame | Medical | 249W 450W Forced Air | UNSPECIFIED | UNSPECIFIED | 1 | R-XXFM-X22 | 1 | CB, CE, cURus | 92% | 4kV | 15V | 100V | YES | - | 450W | No | Adjustable Output, DC Input Capable, PFC, Standby Output, Remote On/Off, Universal Input | ROHS3 Compliant |