- Efficiency
- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Power (Watts)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Total Power Output-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMDC 40-4811 Traco Power | 44 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -40°C~85°C With Derating | 2015 | TMDC 40 (40W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.7mm | Active | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 41W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXFM-X8 | 1 | CB, CE, cURus | 89% | 2.5kV | 75V | 5.1V | 18V | 48V | NO | 40W | ROHS3 Compliant | ||
![]() TMDC 40-4815 Traco Power | 3000 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -40°C~85°C With Derating | 2015 | TMDC 40 (40W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.7mm | Active | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXFM-X8 | 1 | CB, CE, cURus | 92% | 2.5kV | 75V | 24V | 18V | 48V | NO | 40W | ROHS3 Compliant | ||
![]() TMDC 20-4815 Traco Power | 84 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -40°C~90°C With Derating | 2015 | TMDC 20 (20W) | 3.78Lx2.13W x 0.92 H 96.0mmx54.1mmx23.4mm | Active | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXFM-X8 | 1 | CB, CE, cURus | 91% | 2.5kV | 75V | 24V | 18V | 48V | NO | 20W | ROHS3 Compliant | ||
![]() TMDC 20-2418 Traco Power | 56 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -40°C~90°C With Derating | 2015 | TMDC 20 (20W) | 3.78Lx2.13W x 0.92 H 96.0mmx54.1mmx23.4mm | Active | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXFM-X8 | 1 | CB, CE, cURus | 89% | 2.5kV | 36V | 48V | 9V | 24V | NO | 20W | ROHS3 Compliant | ||
![]() TEP 100-2413-CMF Traco Power | 2859 |
| Datasheet | 13 Weeks | Chassis Mount | - | -40°C~75°C With Derating | 2010 | TEP 100 (100W) | 3.35Lx2.40W x 1.53 H 85.1mmx61.0mmx38.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 101W | - | - | - | - | - | - | 1 | cURus | 93% | 2.25kV | 36V | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() TMDC 20-4811 Traco Power | 3000 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -40°C~90°C With Derating | 2015 | TMDC 20 (20W) | 3.78Lx2.13W x 0.92 H 96.0mmx54.1mmx23.4mm | Active | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXFM-X8 | 1 | CB, CE, cURus | 90% | 2.5kV | 75V | 5.1V | 18V | 48V | NO | 20W | ROHS3 Compliant | ||
![]() TEP 200-4812WIRCMF Traco Power | 2911 |
| Datasheet | 13 Weeks | Chassis Mount | - | -40°C~75°C | 2010 | TEP 200WIR (180 ~ 240W) | 3.35Lx2.40W x 1.53 H 85.1mmx61.0mmx38.9mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial), Railway | 216W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | cURus | 90% | 2.25kV | 75V | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() TEQ 20-7215WIR Traco Power | 2087 |
| - | 13 Weeks | Chassis Mount | NO | -40°C~93°C With Derating | - | TEQ 20WIR (20W) | 4.06Lx2.25W x 1.03 H 103.1mmx57.2mmx26.2mm | Active | Not Applicable | 7 | EAR99 | Enclosed | ITE (Commercial), Railway | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X7 | 1 | - | 87% | 2.25kV | 160V | 24V | 43V | 110V | NO | - | ROHS3 Compliant | ||
![]() TMDC 60-2418 Traco Power | 227 |
| Datasheet | 11 Weeks | Chassis Mount | - | -40°C~85°C With Derating | 2015 | TMDC 60 (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.1mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | 60W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | CB, CE, cURus | 91% | 2.5kV | 36V | - | 9V | - | - | - | ROHS3 Compliant | ||
![]() TMDC 20-4818 Traco Power | 48 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -40°C~90°C With Derating | 2015 | TMDC 20 (20W) | 3.78Lx2.13W x 0.92 H 96.0mmx54.1mmx23.4mm | Active | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXFM-X8 | 1 | CB, CE, cURus | 89% | 2.5kV | 75V | 48V | 18V | 48V | NO | 20W | ROHS3 Compliant | ||
![]() TEQ 300-4818WIR Traco Power | 667 |
| Datasheet | 13 Weeks | Chassis Mount | - | -40°C~80°C | - | TEQ 300WIR (300W) | 6.00Lx4.00W x 1.52 H 152.4mmx101.6mmx38.6mm | Active | Not Applicable | - | - | Enclosed | Industrial, ITE (Commercial), Railway | 302W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | CB | 92% | 3kV | 75V | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-2413-CMF Traco Power | 2095 |
| - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 150W | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 36V | - | 16.5V | - | - | - | ROHS3 Compliant | ||
![]() TMDC 60-4818 Traco Power | 74 |
| Datasheet | 11 Weeks | Chassis Mount | - | -40°C~85°C With Derating | 2015 | TMDC 60 (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.1mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | 60W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | CB, CE, cURus | 91% | 2.5kV | 75V | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() TMDC 60-4811 Traco Power | 21 |
| Datasheet | 11 Weeks | Chassis Mount | - | -40°C~85°C With Derating | 2015 | TMDC 60 (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.1mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | 61W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | CB, CE, cURus | 91% | 2.5kV | 75V | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() TEP 100-7216WIR-CMF Traco Power | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 100WIR (100W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | 1 | cURus | 90% | 3kV | 160V | - | 43V | - | - | - | ROHS3 Compliant | ||
![]() TMDC 60-4812 Traco Power | 248 |
| Datasheet | 11 Weeks | Chassis Mount | - | -40°C~85°C With Derating | 2015 | TMDC 60 (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.1mm | Active | Not Applicable | - | EAR99 | Enclosed | ITE (Commercial) | 60W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | CB, CE, cURus | 92% | 2.5kV | 75V | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() TEP 100-7216WIR-CM Traco Power | In Stock | - | Datasheet | 1 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 100WIR (100W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | 1 | cURus | 90% | 3kV | 160V | - | 43V | - | - | - | ROHS3 Compliant | ||
![]() TMDC 40-2411 Traco Power | 43 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -40°C~85°C With Derating | 2015 | TMDC 40 (40W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.7mm | Active | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 41W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXFM-X8 | 1 | CB, CE, cURus | 90% | 2.5kV | 36V | 5.1V | 9V | 24V | NO | 40W | ROHS3 Compliant | ||
![]() TEP 75-7210WI-CMF Traco Power | In Stock | - | - | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TEP 75WI (75W) | 3.35Lx2.40W x 1.53 H 85.1mmx61.0mmx38.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 66W | - | - | - | - | - | - | 1 | cURus | - | 2.25kV | 160V | - | 43V | - | - | - | ROHS3 Compliant | ||
![]() TMDC 40-4818 Traco Power | 3000 |
| Datasheet | 11 Weeks | Chassis Mount | NO | -40°C~85°C With Derating | 2015 | TMDC 40 (40W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.7mm | Active | Not Applicable | 8 | EAR99 | Enclosed | ITE (Commercial) | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXFM-X8 | 1 | CB, CE, cURus | 90% | 2.5kV | 75V | 48V | 18V | 48V | NO | 40W | ROHS3 Compliant |