- Efficiency
- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Power (Watts)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Total Power Output-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEQ 40-4812WIR Traco Power | 2199 |
| - | 13 Weeks | Chassis Mount | NO | -40°C~92°C With Derating | - | TEQ 40WIR (40W) | 4.06Lx2.25W x 1.03 H 103.1mmx57.2mmx26.2mm | Active | Not Applicable | 7 | EAR99 | Enclosed | ITE (Commercial), Railway | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X7 | 1 | - | 91% | 1.6kV | 75V | 12V | 18V | 48V | NO | 39.96W | ROHS3 Compliant | ||
![]() TEP 200-4811WIRCMF Traco Power | In Stock | - | - | 10 Weeks | Chassis Mount | - | -40°C~75°C | - | TEP 200WIR (180 ~ 240W) | 3.35Lx2.40W x 1.53 H 85.1mmx61.0mmx38.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 200W | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 75V | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() TEP 200-7216WIRCM Traco Power | In Stock | - | - | 1 Weeks | Chassis Mount | - | -40°C~75°C | - | TEP 200WIR (180 ~ 240W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 238W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | cURus | 90% | 2.25kV | 160V | - | 43V | - | - | - | ROHS3 Compliant | ||
![]() TEQ 20-2412WIR Traco Power | 2921 |
| - | 13 Weeks | Chassis Mount | NO | -40°C~93°C With Derating | - | TEQ 20WIR (20W) | 4.06Lx2.25W x 1.03 H 103.1mmx57.2mmx26.2mm | Active | Not Applicable | 7 | EAR99 | Enclosed | ITE (Commercial), Railway | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X7 | 1 | - | 88% | 2.25kV | 36V | 12V | 9V | 24V | NO | 20W | ROHS3 Compliant | ||
![]() TEP 100-4812WIR-CMF Traco Power | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 100WIR (100W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 75V | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() TEQ 20-4815WIR Traco Power | 2495 |
| - | 13 Weeks | Chassis Mount | NO | -40°C~93°C With Derating | - | TEQ 20WIR (20W) | 4.06Lx2.25W x 1.03 H 103.1mmx57.2mmx26.2mm | Active | Not Applicable | 7 | EAR99 | Enclosed | ITE (Commercial), Railway | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X7 | 1 | - | 87% | 2.25kV | 75V | 24V | 18V | 48V | NO | - | ROHS3 Compliant | ||
![]() TEQ 100-4812WIR Traco Power | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | NO | -40°C~105°C | 2014 | TEQ 100WIR (100W) | 4.06Lx3.50W x 3.45 H 103.1mmx88.9mmx87.6mm | Active | Not Applicable | 12 | EAR99 | Enclosed | Industrial, ITE (Commercial), Railway | 101W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | CB, cULus, cURus | 90% | 2.25kV | 75V | 12V | 19V | 48V | YES | - | ROHS3 Compliant | ||
![]() TEP 100-4810-CM Traco Power | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 100 (100W) | 3.35Lx2.40W x 1.10 H 85.1mmx61.0mmx27.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 83W | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 75V | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-4811-CM Traco Power | In Stock | - | - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 170W | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 75V | - | 33V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-4812-CMF Traco Power | 2754 |
| - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 192W | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 75V | - | 33V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-7211WIRCM Traco Power | In Stock | - | - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 160W | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 160V | - | 43V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-48153-CMF Traco Power | 2993 |
| - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 196W | - | - | - | - | - | - | 1 | cURus | - | 2.25kV | 75V | - | 33V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-2416WIRCMF Traco Power | In Stock | - | - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 140W | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 36V | - | 9V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-48153-CM Traco Power | 2562 |
| - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 196W | - | - | - | - | - | - | 1 | cURus | - | 2.25kV | 75V | - | 33V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-2416-CM Traco Power | In Stock | - | - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 154W | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 36V | - | 16.5V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-4812-CM Traco Power | 2904 |
| - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 192W | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 75V | - | 33V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-4812WIRCM Traco Power | In Stock | - | - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 156W | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 75V | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-2416-CMF Traco Power | In Stock | - | - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 154W | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 36V | - | 16.5V | - | - | - | ROHS3 Compliant | ||
![]() TEP 75-7210WI-CM Traco Power | In Stock | - | - | 10 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TEP 75WI (75W) | 3.35Lx2.40W x 1.11 H 85.1mmx61.0mmx28.2mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 66W | - | - | - | - | - | - | 1 | cURus | - | 2.25kV | 160V | - | 43V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-7210WIRCM Traco Power | In Stock | - | - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 142W | - | - | - | - | - | - | 1 | cURus | 88% | 2.25kV | 160V | - | 43V | - | - | - | ROHS3 Compliant |