- Efficiency
- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Power (Watts)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Total Power Output-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEP 160-4810-CMF Traco Power | 2534 |
| - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 149W | - | - | - | - | - | - | 1 | cURus | 89% | 2.25kV | 75V | - | 33V | - | - | - | ROHS3 Compliant | ||
![]() TEP 200-7211WIRCMF Traco Power | In Stock | - | - | 10 Weeks | Chassis Mount | - | -40°C~75°C | - | TEP 200WIR (180 ~ 240W) | 3.35Lx2.40W x 1.53 H 85.1mmx61.0mmx38.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 220W | - | - | - | - | - | - | 1 | cURus | 89% | 2.25kV | 160V | - | 43V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-7216WIRCMF Traco Power | In Stock | - | - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 182W | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 160V | - | 43V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-7212WIRCMF Traco Power | In Stock | - | - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 180W | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 160V | - | 43V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-2418WIRCM Traco Power | In Stock | - | - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 144W | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 36V | - | 9V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-4816-CMF Traco Power | 2806 |
| - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 196W | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 75V | - | 33V | - | - | - | ROHS3 Compliant | ||
![]() TEP 75-4810WI-CMF Traco Power | In Stock | - | - | 13 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | TEP 75WI (75W) | 3.35Lx2.40W x 1.53 H 85.1mmx61.0mmx38.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 66W | - | - | - | - | - | - | 1 | cURus | 88% | 2.25kV | 75V | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-7218WIRCMF Traco Power | In Stock | - | - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 182W | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 160V | - | 43V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-7211WIRCMF Traco Power | In Stock | - | - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160WIR (144 ~ 182W) | 3.35Lx2.40W x 1.33 H 85.1mmx61.0mmx33.8mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial), Railway | 160W | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 160V | - | 43V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-2418-CMF Traco Power | 2091 |
| - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 158W | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 36V | - | 16.5V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-4811-CMF Traco Power | 2499 |
| - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 170W | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 75V | - | 33V | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-4813-CMF Traco Power | 2738 |
| - | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 160 (150 ~ 196W) | 3.35Lx2.40W x 1.27 H 85.1mmx61.0mmx32.3mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 195W | - | - | - | - | - | - | 1 | cURus | 91% | 2.25kV | 75V | - | 33V | - | - | - | ROHS3 Compliant | ||
![]() TEP 150-7216WI Traco Power | 2727 |
| Datasheet | 13 Weeks | Chassis Mount | NO | -40°C~75°C | 2009 | TEP 150WI (150W) | 3.86Lx2.07W x 1.60 H 98.0mmx52.6mmx40.6mm | Active | Not Applicable | 9 | EAR99 | Enclosed | ITE (Commercial), Railway | 151W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXFM-X9 | 1 | CB, cURus | 89% | 2.25kV | 160V | 28V | 43V | 110V | YES | - | ROHS3 Compliant | ||
![]() TEP 100-1215-CMF Traco Power | 2610 |
| Datasheet | 13 Weeks | Chassis Mount | - | -40°C~75°C With Derating | 2014 | TEP 100 (100W) | 3.35Lx2.40W x 1.53 H 85.1mmx61.0mmx38.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 101W | - | - | - | - | - | - | 1 | cURus | 90% | 2.25kV | 18V | - | 9V | - | - | - | ROHS3 Compliant | ||
![]() TEQ 20-2411WIR Traco Power | 2643 |
| - | 13 Weeks | Chassis Mount | NO | -40°C~93°C With Derating | - | TEQ 20WIR (20W) | 4.06Lx2.25W x 1.03 H 103.1mmx57.2mmx26.2mm | Active | Not Applicable | 7 | - | Enclosed | ITE (Commercial), Railway | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X7 | 1 | - | 87% | 2.25kV | 36V | 5V | 9V | 24V | NO | 20W | ROHS3 Compliant | ||
![]() TEP 100-4816-CM Traco Power | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~75°C With Derating | - | TEP 100 (100W) | 3.35Lx2.40W x 1.10 H 85.1mmx61.0mmx27.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 101W | - | - | - | - | - | - | 1 | cURus | 92% | 2.25kV | 75V | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() TZL 100-4824 Traco Power | 2196 |
| Datasheet | 13 Weeks | Chassis Mount | - | -10°C~60°C With Derating | 2014 | TZL (60W) | 7.80Lx3.74W x 1.50 H 198.1mmx95.0mmx38.1mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 101W | - | - | - | - | - | - | 1 | - | 80% | 1.5kV | 72V | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() TEP 100-2416-CMF Traco Power | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | - | -40°C~75°C With Derating | 2010 | TEP 100 (100W) | 3.35Lx2.40W x 1.53 H 85.1mmx61.0mmx38.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 101W | - | - | - | - | - | - | 1 | cURus | 92% | 2.25kV | 36V | - | 18V | - | - | - | ROHS3 Compliant | ||
![]() TEP 75-2415WI-CM Traco Power | 2574 |
| Datasheet | 10 Weeks | Chassis Mount | - | -40°C~75°C | - | TEP 75WI (75W) | 3.35Lx2.40W x 1.10 H 85.1mmx61.0mmx27.9mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial), Railway | 77W | - | - | - | - | - | - | 1 | cURus | 87% | 2.25kV | 36V | - | 9V | - | - | - | ROHS3 Compliant | ||
![]() TEP 75-2418WI-CM Traco Power | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~75°C | - | TEP 75WI (75W) | 3.35Lx2.40W x 1.10 H 85.1mmx61.0mmx27.9mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial), Railway | 77W | - | - | - | - | - | - | 1 | cURus | 87% | 2.25kV | 36V | - | 9V | - | - | - | ROHS3 Compliant |