- Efficiency
- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Power (Watts)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Analog IC - Other Type | Voltage - Output 2 | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMDC 60-7211H Traco Power | 48 |
| - | 1 Weeks | Chassis Mount | -40°C~90°C | TMDC 60H (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.1mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 61W | 1 | CB, CE, cURus | 88% | 3kV | 160V | 80V | - | - | ROHS3 Compliant | ||
![]() TMDC 40-7211H Traco Power | 47 |
| - | 1 Weeks | Chassis Mount | -40°C~90°C | TMDC 40H (40W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.7mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 40W | 1 | CB, CE, cURus | 87% | 3kV | 160V | 80V | - | - | ROHS3 Compliant | ||
![]() TEQ 20-2423WIR Traco Power | 2489 |
| - | 1 Weeks | Chassis Mount | -40°C~93°C With Derating | TEQ 20WIR (20W) | 4.06Lx2.25W x 1.03 H 103.1mmx57.2mmx26.2mm | Active | Not Applicable | Enclosed | ITE (Commercial), Railway | 20W | 2 | CB, CE, cURus | 88% | 2.25kV | 36V | 9V | - | -15V | ROHS3 Compliant | ||
![]() TEQ 40-2423WIR Traco Power | 2066 |
| - | 1 Weeks | Chassis Mount | -40°C~92°C With Derating | TEQ 40WIR (40W) | 4.06Lx2.25W x 1.03 H 103.1mmx57.2mmx26.2mm | Active | Not Applicable | Enclosed | ITE (Commercial), Railway | 40W | 2 | CB, CE, cURus | 89% | 1.6kV | 36V | 9.5V | - | -15V | ROHS3 Compliant | ||
![]() TEQ 40-4825WIR Traco Power | 2396 |
| - | 1 Weeks | Chassis Mount | -40°C~92°C With Derating | TEQ 40WIR (40W) | 4.06Lx2.25W x 1.03 H 103.1mmx57.2mmx26.2mm | Active | Not Applicable | Enclosed | ITE (Commercial), Railway | 40W | 2 | CB, CE, cURus | 90% | 1.6kV | 75V | 18V | - | -24V | ROHS3 Compliant | ||
![]() TEQ 40-2425WIR Traco Power | 2365 |
| - | 1 Weeks | Chassis Mount | -40°C~92°C With Derating | TEQ 40WIR (40W) | 4.06Lx2.25W x 1.03 H 103.1mmx57.2mmx26.2mm | Active | Not Applicable | Enclosed | ITE (Commercial), Railway | 40W | 2 | CB, CE, cURus | 90% | 1.6kV | 36V | 9.5V | - | -24V | ROHS3 Compliant | ||
![]() TMDC 06-2418 Traco Power | 31 |
| - | 11 Weeks | Chassis Mount | -40°C~92.5°C With Derating | TMDC 06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 6W | 1 | CB, CE, cURus | 83% | 3kV | 36V | 9V | - | - | ROHS3 Compliant | ||
![]() TMDC 06-7218H Traco Power | 37 |
| - | 8 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | ROHS3 Compliant | ||
![]() TMDC 06-7211H Traco Power | 55 |
| - | 8 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | ROHS3 Compliant | ||
![]() TMDC 20-7215H Traco Power | 48 |
| - | 1 Weeks | Chassis Mount | -40°C~95°C | TMDC 20H (20W) | 3.78Lx2.13W x 0.92 H 96.0mmx54.0mmx23.4mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 20W | 1 | CB, CE, cURus | 88% | 3kV | 160V | 80V | - | - | ROHS3 Compliant | ||
![]() TMDC 20-7211H Traco Power | 17 |
| - | 1 Weeks | Chassis Mount | -40°C~95°C | TMDC 20H (20W) | 3.78Lx2.13W x 0.92 H 96.0mmx54.0mmx23.4mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 20W | 1 | CB, CE, cURus | 87% | 3kV | 160V | 80V | - | - | ROHS3 Compliant | ||
![]() TMDC 06-7212H Traco Power | 39 |
| - | 8 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | ROHS3 Compliant | ||
![]() TMDC 60-7212H Traco Power | 47 |
| - | 1 Weeks | Chassis Mount | -40°C~90°C | TMDC 60H (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.1mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 60W | 1 | CB, CE, cURus | 89% | 3kV | 160V | 80V | - | - | ROHS3 Compliant | ||
![]() TMDC 60-7225H Traco Power | 34 |
| - | 1 Weeks | Chassis Mount | -40°C~90°C | TMDC 60H (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.1mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 60W | 2 | CB, CE, cURus | 88% | 3kV | 160V | 80V | - | -24V | ROHS3 Compliant | ||
![]() TMDC 06-4813 Traco Power | 29 |
| - | 11 Weeks | Chassis Mount | -40°C~92.5°C With Derating | TMDC 06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 6W | 1 | CB, CE, cURus | 84% | 3kV | 75V | 18V | - | - | ROHS3 Compliant | ||
![]() TMDC 06-4825 Traco Power | 28 |
| - | 11 Weeks | Chassis Mount | -40°C~92.5°C With Derating | TMDC 06 (6W) | 2.09Lx1.34W x 1.04 H 53.0mmx34.0mmx26.5mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 6W | 2 | CB, CE, cURus | 84% | 3kV | 75V | 18V | - | -24V | ROHS3 Compliant | ||
![]() TMDC 06-7213H Traco Power | 53 |
| - | 8 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | ROHS3 Compliant | ||
![]() TMDC 10-4818 Traco Power | 48 |
| - | 11 Weeks | Chassis Mount | -40°C~92.5°C With Derating | TMDC 10 (10W) | 3.11Lx1.34W x 0.87 H 79.0mmx34.0mmx22.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 10W | 1 | CB, CE, cURus | 84% | 3kV | 75V | 18V | - | - | ROHS3 Compliant | ||
![]() TMDC 10-2413 Traco Power | 22 |
| - | 11 Weeks | Chassis Mount | -40°C~92.5°C With Derating | TMDC 10 (10W) | 3.11Lx1.34W x 0.87 H 79.0mmx34.0mmx22.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 10W | 1 | CB, CE, cURus | 86% | 3kV | 36V | 9V | - | - | ROHS3 Compliant | ||
![]() TMDC 10-7212H Traco Power | 20 |
| - | 8 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | ROHS3 Compliant |