- Efficiency
- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Power (Watts)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Analog IC - Other Type | Voltage - Output 2 | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEQ 20-4823WIR Traco Power | 2667 |
| - | 1 Weeks | Chassis Mount | -40°C~93°C With Derating | TEQ 20WIR (20W) | 4.06Lx2.25W x 1.03 H 103.1mmx57.2mmx26.2mm | Active | Not Applicable | Enclosed | ITE (Commercial), Railway | 20W | 2 | CB, CE, cURus | 88% | 2.25kV | 75V | 18V | - | -15V | ROHS3 Compliant | ||
![]() TMDC 10-7223H Traco Power | 41 |
| - | 8 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | ROHS3 Compliant | ||
![]() TEQ 40-2422WIR Traco Power | 2597 |
| - | 1 Weeks | Chassis Mount | -40°C~92°C With Derating | TEQ 40WIR (40W) | 4.06Lx2.25W x 1.03 H 103.1mmx57.2mmx26.2mm | Active | Not Applicable | Enclosed | ITE (Commercial), Railway | 40W | 2 | CB, CE, cURus | 89% | 1.6kV | 36V | 9.5V | - | -12V | ROHS3 Compliant | ||
![]() TMDC 20-7225H Traco Power | 44 |
| - | 1 Weeks | Chassis Mount | -40°C~95°C | TMDC 20H (20W) | 3.78Lx2.13W x 0.92 H 96.0mmx54.0mmx23.4mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 20W | 2 | CB, CE, cURus | 87% | 3kV | 160V | 80V | - | -24V | ROHS3 Compliant | ||
![]() TMDC 20-7218H Traco Power | 46 |
| - | 1 Weeks | Chassis Mount | -40°C~95°C | TMDC 20H (20W) | 3.78Lx2.13W x 0.92 H 96.0mmx54.0mmx23.4mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 20W | 1 | CB, CE, cURus | 86% | 3kV | 160V | 80V | - | - | ROHS3 Compliant | ||
![]() TMDC 20-7223H Traco Power | 44 |
| - | 1 Weeks | Chassis Mount | -40°C~95°C | TMDC 20H (20W) | 3.78Lx2.13W x 0.92 H 96.0mmx54.0mmx23.4mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 20W | 2 | CB, CE, cURus | 87% | 3kV | 160V | 80V | - | -15V | ROHS3 Compliant | ||
![]() TMDC 60-7222H Traco Power | 46 |
| - | 1 Weeks | Chassis Mount | -40°C~90°C | TMDC 60H (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.1mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 60W | 2 | CB, CE, cURus | 88% | 3kV | 160V | 80V | - | -12V | ROHS3 Compliant | ||
![]() TMDC 20-7213H Traco Power | 43 |
| - | 1 Weeks | Chassis Mount | -40°C~95°C | TMDC 20H (20W) | 3.78Lx2.13W x 0.92 H 96.0mmx54.0mmx23.4mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 20W | 1 | CB, CE, cURus | 88% | 3kV | 160V | 80V | - | - | ROHS3 Compliant | ||
![]() TMDC 20-7222H Traco Power | 34 |
| - | 1 Weeks | Chassis Mount | -40°C~95°C | TMDC 20H (20W) | 3.78Lx2.13W x 0.92 H 96.0mmx54.0mmx23.4mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 20W | 2 | CB, CE, cURus | 87% | 3kV | 160V | 80V | - | -12V | ROHS3 Compliant | ||
![]() TMDC 40-7212H Traco Power | 46 |
| - | 1 Weeks | Chassis Mount | -40°C~90°C | TMDC 40H (40W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.7mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 40W | 1 | CB, CE, cURus | 89% | 3kV | 160V | 80V | - | - | ROHS3 Compliant | ||
![]() TMDC 40-7223H Traco Power | 39 |
| - | 1 Weeks | Chassis Mount | -40°C~90°C | TMDC 40H (40W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.7mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 40W | 2 | CB, CE, cURus | 89% | 3kV | 160V | 80V | - | -15V | ROHS3 Compliant | ||
![]() TMDC 60-7215H Traco Power | 188 |
| - | 1 Weeks | Chassis Mount | -40°C~90°C | TMDC 60H (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.1mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 60W | 1 | CB, CE, cURus | 88% | 3kV | 160V | 80V | - | - | ROHS3 Compliant | ||
![]() TMDC 60-7213H Traco Power | 39 |
| - | 1 Weeks | Chassis Mount | -40°C~90°C | TMDC 60H (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.1mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 60W | 1 | CB, CE, cURus | 89% | 3kV | 160V | 80V | - | - | ROHS3 Compliant | ||
![]() TMDC 40-7222H Traco Power | 46 |
| - | 1 Weeks | Chassis Mount | -40°C~90°C | TMDC 40H (40W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.7mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 40W | 2 | CB, CE, cURus | 89% | 3kV | 160V | 80V | - | -12V | ROHS3 Compliant | ||
![]() TMDC 40-7218H Traco Power | 40 |
| - | 1 Weeks | Chassis Mount | -40°C~90°C | TMDC 40H (40W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.7mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 40W | 1 | CB, CE, cURus | 87% | 3kV | 160V | 80V | - | - | ROHS3 Compliant | ||
![]() TMDC 60-7223H Traco Power | 47 |
| - | 1 Weeks | Chassis Mount | -40°C~90°C | TMDC 60H (60W) | 4.41Lx2.67W x 1.50 H 112.0mmx67.8mmx38.1mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 60W | 2 | CB, CE, cURus | 88% | 3kV | 160V | 80V | - | -15V | ROHS3 Compliant | ||
![]() TMDC 40-7225H Traco Power | 35 |
| - | 1 Weeks | Chassis Mount | -40°C~90°C | TMDC 40H (40W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.7mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 40W | 2 | CB, CE, cURus | 87% | 3kV | 160V | 80V | - | -24V | ROHS3 Compliant |