- Approval Agency
- Compliance
- Data Rate
- Efficiency
- Features
- Input Connector
- Mfr
- Mounting Type
- Note
- Number of Ports
- Operating Temperature
- Output Connector
Attribute column
Manufacturer
TRACO Power over Ethernet (PoE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Mfr | Package | Product Status | Standard Number | Operating Temperature | Series | Size / Dimension | Type | Approval Agency | Efficiency | Note | Number of Ports | Current - Output | Voltage - Output | Data Rate | Input Connector | Output Connector | Features | Power (Watts) - Per Port | Compliance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INT 561211 TRACO | In Stock | - | - | Wall Mount | - | IC Intracom | Bulk | Active | - | -40°C ~ 75°C | - | 5.71 L x 1.65 W x 1.30 H (145.0mm x 41.9mm x 33.0mm) | Extender | CE, FCC | - | AC Power Cord Sold Separately | 1 | - | - | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | - | - | IEEE802.3ab, IEEE802.3af, IEEE 802.3at | ||
![]() INT 524179 TRACO | In Stock | - | - | - | - | IC Intracom | Bulk | Active | - | 0°C ~ 60°C | - | 4.70 L x 2.00 W x 1.40 H (119.4mm x 50.8mm x 35.6mm) | Passive Injector | CE, FCC | - | AC Power Cord Included | 2 | 350 mA | 48V | 100 Mbps | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OVP, SCP | 16.8W | IEEE802.3af | ||
![]() INT 561518 TRACO | In Stock | - | - | - | - | IC Intracom | Bulk | Active | - | 0°C ~ 50°C | - | 5.35 L x 2.40 W x 1.34 H (135.9mm x 61.0mm x 34.0mm) | Passive Injector | CE, FCC | - | AC Power Cord Included | 2 | - | - | 10/100/1000 Mbps | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, SCP | - | IEEE802.3af, IEEE802.3at |