- Memory capacity
- Capacity
- Temperature Range
- Speed Class Rating
- Weight
- Series
- Depth
- Dim
- Factory colour
- Height
- Interface
- Model
Attribute column
Manufacturer
Transcend Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Approvals | Dim | Dimensions | Factory colour | Memory capacity | Model | Power supply (LOV) | Speed Class Rating | Wireless charging | Operating Temperature | Series | Size / Dimension | Part Status | Type | Power (Watts) | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Termination Style | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Interface | Current - Output (Max) | Diode Type | Voltage - Output | Topology | Temperature Range | Dimming | Capacity | Features | Height | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS8GCFX602 Transcend | 37 | - | - | - | - | - | - | - | - | 8GB | CFast602 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 GB | - | - | - | - | ||
![]() TS128GSDXC10U1 Transcend | In Stock | - | - | Chassis Mount | -- | cULus | - | - | - | 128GB | - | - | Class 10, UHS-1 U1 | - | -25°C ~ 50°C | PLC-040 | 3.74 L x 2.76 W x 1.26 H (95.0mm x 70.0mm x 32.0mm) | Obsolete | Constant Current | 40W | - | - | - | Wire Leads | 1 | 87% | 2kV | 305VAC | 90VAC | - | 1.4A | - | 10 ~ 25 V | AC DC Converter | -25 → +85°C | -- | 128 GB | OTP, OVP, SCP | - | - | IP65 | ||
![]() TS32GSDU1 Transcend | 38 |
| - | - | - | - | - | - | - | 32GB | - | - | Class 10 | - | - | Premium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | 32 GB | - | - | - | - | ||
![]() TS64GSDC700S Transcend | 2920 |
| - | - | - | - | - | - | - | 64GB | - | - | Class 10, UHS-II U3, V90 | - | - | 700S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | 64 GB | - | - | - | - | ||
![]() TS64GJF890S Transcend | 16 |
| - | - | 3g | - | (W x H x D) 14 x 8.6 x 28.6 mm | - | Silver | 64GB | JetFlash 830S | - | - | - | - | - | - | - | - | - | - | 28.6mm | - | - | - | - | - | - | - | USB 3.2 Gen 2 (USB 3.1),USB-C® | - | - | - | - | - | - | 64 GB | - | 8.6mm | 14mm | - | ||
![]() TS32GJF890S Transcend | 117 |
| - | - | 3g | - | (W x H x D) 14 x 8.6 x 28.6 mm | - | Silver | 32GB | JF830S | - | - | - | - | - | - | - | - | - | - | 28.6mm | - | - | - | - | - | - | - | USB 3.2 Gen 2 (USB 3.1),USB-C® | - | - | - | - | - | - | 32 GB | - | 8.6mm | 14mm | - | ||
![]() TS256GCF800 Transcend | In Stock | - | - | - | - | - | - | - | - | 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS64GCF800 Transcend | 42 |
| - | - | 0.10 | - | - | - | - | 64GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | 64 GB | - | - | - | - | ||
![]() TS0GSJ25S3 Transcend | 39 |
| - | - | 86g | - | (W x H x D) 79.9 x 13 x 129 mm | 129 x 79.9 x 13mm | Silver | - | - | via USB | - | No | - | - | - | - | Kit | - | - | 129mm | - | - | - | - | - | - | - | USB 3.2 1st Gen (USB 3.0) | - | - | - | - | - | - | - | - | 13mm | 79.9mm | - | ||
![]() TS128GCF800 Transcend | 2048 |
| - | - | - | - | - | - | - | 128GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | 128 GB | - | - | - | - | ||
![]() TS16GSDC300S Transcend | 19 |
| - | - | - | - | - | - | - | 16GB | - | - | Class 10 | - | - | 300S | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | -25 → +85°C | - | 16 GB | - | - | - | - | ||
![]() TS64GSDC340S Transcend | 18 |
| - | - | - | - | - | - | - | 64GB | - | - | UHS-I U3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 GB | - | - | - | - |