- Capacity
- Model
- Memory capacity
- Interface
- Height
- Width
- Series
- Form Factor
- Temperature Range
- Depth
- Length
- Type
Attribute column
Manufacturer
Transcend Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Max. operating temperature | Memory capacity | Model | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Spatial orientation | Speed Class Rating | Supply Voltage-Nom (Vsup) | Type of connector | Operating temperature | Series | ECCN Code | Type | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current rating | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | I/O Type | Memory IC Type | Rated voltage | Capacity | Form Factor | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Profile | Self Refresh | Height | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS1TSSD460K Transcend | 2784 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSD460K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 TB | 2.5 in | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS1TMTS970T Transcend | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75°C | 1TB | MTS970T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MTS970T | - | Retail | - | - | - | - | - | 22mm | - | - | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | - | - | 1 TB | M.2 | - | - | - | - | - | - | 3.58mm | - | 80mm | - | - | ||
![]() TS256GMTS402I Transcend | 2701 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MTS402I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | - | - | 256 GB | M.2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS1TSSD422K Transcend | 2239 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSD422K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | - | - | 1 TB | 2.5 in | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS512GMTS570T Transcend | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MTS570T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | - | - | 512 GB | M.2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS256GUSD460T Transcend | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 GB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS256GSSD470K Transcend | 51 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSD470K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | - | - | 256 GB | 2.5 in | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS256GMTS960T Transcend | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MTS960T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | - | - | 256 GB | M.2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS32GMTS810M Transcend | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MTS810M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | - | - | 32 GB | M.2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS32GMSA380M Transcend | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MSA380M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | - | - | 32 GB | mSATA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS32GMSA372M Transcend | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32GB | MSA372M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MSA372M | - | Retail | - | - | - | - | - | 4.85mm | - | - | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | - | - | 32 GB | mSATA | - | - | - | - | - | - | 29.85mm | - | 50.8mm | - | - | ||
![]() TS32GHSD372I Transcend | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HSD372I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | - | - | - | 32 GB | Half-slim | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS16MSS64V8C2 Transcend Information Inc | In Stock | - | Datasheet | - | NO | - | 144 | 6 ns | - | - | - | - | - | - | TRANSCEND INFORMATION INC | - | - | - | - | 16777216 words | 16000000 | 70 °C | UNSPECIFIED | DIMM | , | DIMM144,32 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | - | - | 3.3 V | - | - | - | EAR99 | - | 8542.32.00.32 | DUAL | NO LEAD | 1 | - | - | unknown | - | R-XDMA-N144 | - | 3.6 V | - | 3 V | - | 1 | SYNCHRONOUS | 0.7 mA | 16MX64 | 3-STATE | 29.41 mm | 64 | 0.04 A | 1073741824 bit | COMMON | SYNCHRONOUS DRAM MODULE | - | - | - | - | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | - | YES | - | 67.6 mm | - | - | - | ||
![]() TS32MLS64V6D Transcend Information Inc | In Stock | - | Datasheet | - | NO | - | 168 | 5.4 ns | 133 MHz | - | - | - | - | - | TRANSCEND INFORMATION INC | - | - | - | - | 33554432 words | 32000000 | 70 °C | PLASTIC/EPOXY | DIMM | DIMM, DIMM168 | DIMM168 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | - | - | 3.3 V | - | - | - | EAR99 | - | 8542.32.00.36 | DUAL | NO LEAD | - | 1.27 mm | - | unknown | - | R-PDMA-N168 | Not Qualified | - | COMMERCIAL | - | - | - | - | 1.84 mA | 32MX64 | 3-STATE | - | 64 | 0.032 A | 2147483648 bit | COMMON | SYNCHRONOUS DRAM MODULE | - | - | - | 4096 | - | - | - | - | - | - | - | - | - | - | ||
![]() TS256MSK64V1U Transcend Information Inc | In Stock | - | Datasheet | gold-plated | NO | 4 | 204 | - | 533 MHz | socket | 1x4 | 2.54mm | SMT | 0.24 g | TRANSCEND INFORMATION INC | female | - | - | - | 268435456 words | 256000000 | - | PLASTIC/EPOXY | DIMM | - | DIMM204,24 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | straight | - | 15 V | pin strips | -40...163°C | - | EAR99 | - | - | DUAL | NO LEAD | 1 | - | - | unknown | 1.5A | R-PDMA-N204 | - | 1.575 V | - | 1.425 V | - | 1 | SYNCHRONOUS | - | 256MX64 | - | - | 64 | - | 17179869184 bit | COMMON | DDR3 DRAM MODULE | 60V | - | - | 8192 | 4,8 | 4,8 | - | beryllium copper | NO | - | - | - | 0.254µm | UL94V-0 | ||
![]() TS64MSQ64V5M Transcend Information Inc | In Stock | - | Datasheet | - | NO | - | 200 | 0.5 ns | 267 MHz | - | - | - | - | - | TRANSCEND INFORMATION INC | - | - | - | - | 67108864 words | 64000000 | 85 °C | PLASTIC/EPOXY | DIMM | DIMM, DIMM200,24 | DIMM200,24 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | - | - | 1.8 V | - | - | - | EAR99 | - | 8542.32.00.36 | DUAL | NO LEAD | - | 0.6 mm | - | unknown | - | R-PDMA-N200 | Not Qualified | - | OTHER | - | - | - | - | 1.1 mA | 64MX64 | 3-STATE | - | 64 | 0.064 A | 4294967296 bit | COMMON | DDR DRAM MODULE | - | - | - | 8192 | - | - | - | - | - | - | - | - | - | - | ||
![]() TS512MKR72V6N Transcend Information Inc | In Stock | - | - | - | NO | - | 240 | - | - | - | - | - | - | - | TRANSCEND INFORMATION INC | - | - | - | - | 536870912 words | 512000000 | 85 °C | UNSPECIFIED | DIMM | DIMM, | DIMM240,40 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | 1.5 V | - | - | - | EAR99 | - | 8542.32.00.36 | DUAL | NO LEAD | 1 | - | - | unknown | - | R-PDMA-N240 | - | 1.575 V | OTHER | 1.425 V | - | 1 | SYNCHRONOUS | - | 512MX72 | - | - | 72 | - | 38654705664 bit | COMMON | DDR3 DRAM MODULE | - | - | - | 8192 | 4,8 | 4,8 | DUAL BANK PAGE BURST | - | NO | - | - | - | - | - |