- Capacity
- Model
- Memory capacity
- Interface
- Height
- Width
- Series
- Form Factor
- Temperature Range
- Depth
- Length
- Type
Attribute column
Manufacturer
Transcend Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Weight | Insert Material | Base Product Number | CAS Latency | Contact Sizes | Dimensions | Max. operating temperature | Memory capacity | Memory Types | Mfr | Model | Package | Pins | Product Status | RoHS | Speed Class Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Power (Watts) | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Note | Voltage | Interface | Memory Size | Load Capacitance | Speed | Operating Mode | Shell Size, MIL | Frequency Tolerance | Temperature Range | Includes | Format | Capacity | Form Factor | Features | Module Type | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS16GUSDU1 Transcend | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16GB | - | - | - | - | - | - | - | Class 10, UHS-1 U1 | - | Premium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | - | 16 GB | - | - | - | - | - | - | - | - | - | - | ||
![]() TS512MCF220I Transcend | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CF220I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 MB | - | - | - | - | - | - | - | - | - | - | ||
![]() TS1GSK64V3H Transcend | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS1GLK64V3H Transcend | 16 |
| - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | Glenair | - | Retail Package | 240 | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V | - | - | - | 1333MHz | - | - | - | - | - | - | 8 GB | - | - | PC3-10600 | - | - | - | - | - | - | - | ||
![]() TS1GLK64W6H Transcend | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS1GLK64V6H Transcend | 20 |
| - | Panel Mount | - | Flange | 240 | Circular | Aluminum | - | - | - | JTPQ00RT24 | 11 | 20 | - | - | - | DDR3 | Amphenol Aerospace Operations | - | Bulk | 240 | Active | Compliant | - | -65°C ~ 175°C | MIL-DTL-38999 Series II, JT | - | - | - | - | Receptacle Housing | For Male Pins | - | 61 | - | - | Bayonet Lock | Crimp | A | Unshielded | Environment Resistant | - | 1.6 GHz | - | Cadmium over Nickel | 24-61 | Olive Drab | - | - | Contacts Not Included | 1.5V | - | - | - | 1600MHz | - | - | - | - | - | - | 8 GB | - | - | PC3-12800 | - | - | - | - | - | Unknown | - | ||
![]() TS16GSDHC10 Transcend | 205 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16GB | FLASH | Glenair | - | Retail Package | - | Active | Compliant | Class 10 | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.9 GB | - | - | - | - | - | -25 → +85°C | - | - | 16 GB | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() TS128MSQ64V8U Transcend | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | 200 | - | - | - | - | - | - | - | - | - | - | - | DDR2 | Suntsu Electronics, Inc. | - | Bulk | - | Active | Compliant | - | -20°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | 27.12 MHz | ±25ppm | - | - | - | 100 Ohms | - | - | 1.35 V | - | - | 8pF | - | Fundamental | - | ±25ppm | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | Unknown | - | ||
![]() TS256MSQ64V8U Transcend | In Stock | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | DDR2 | PEI-Genesis | - | Bulk | - | Active | Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 MHz | - | - | - | - | - | - | - | 1.35 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() TS1GSK64W6H Transcend | 11 | - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | SG73P2 | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | SG73P | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±200ppm/°C | - | - | 121 Ohms | - | Thick Film | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() TS128MLQ64V8U Transcend | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | RN73R2A | 6 | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 240 | Active | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | ±25ppm/°C | - | - | 107 Ohms | - | Thin Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | 800MHz | - | - | - | - | - | - | 1 GB | - | Automotive AEC-Q200, Moisture Resistant | PC2-6400 | - | 0.024 (0.60mm) | - | - | - | - | AEC-Q200 | ||
![]() TS8FMDMTO00IS2 Transcend | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS128GMTS830S Transcend | 27 |
| - | - | - | - | - | - | - | - | 8g | - | - | - | - | 80 x 22 x 3.58mm | 70°C | 128GB | - | - | MTS830S | - | - | - | - | - | - | 830S | - | - | - | - | - | Retail | - | - | - | - | - | - | - | - | - | 80mm | - | - | - | - | - | - | - | - | - | M.2 SATA 6 Gbps | - | - | - | - | - | - | 0 → +70°C | - | - | 128 GB | M.2 | - | - | 3.88mm | - | 80mm | 22mm | - | - | - | ||
![]() TS64GSDXC10M Transcend | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | - | 64 GB | - | - | - | - | - | - | - | - | - | - | ||
![]() TS128GHSD370 Transcend | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 54 x 39.8 x 4mm | - | - | - | - | HSD370 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | - | 128 GB | SlimSATA | - | - | 4mm | - | 54mm | 39.8mm | - | - | - | ||
![]() TS8GUSDHC10U1 Transcend | 68 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 10, UHS-1 U1 | - | Ultimate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | - | 8 GB | - | - | - | - | - | - | - | - | - | - | ||
![]() TS64GUSDU1 Transcend | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64GB | - | - | - | - | - | - | - | Class 10, UHS-1 U1 | - | Premium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | - | 64 GB | - | - | - | - | - | - | - | - | - | - | ||
![]() TS1TSSD250N Transcend | 2816 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | 1TB | - | - | SSD250N | - | - | - | - | - | - | SSD250N | - | - | - | - | - | Retail | - | - | - | - | - | - | - | - | - | 100mm | - | - | - | - | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | - | 2.5inch | 1.024 TB | 2.5 in | - | - | 6.8mm | - | - | 69.85mm | - | - | - | ||
![]() TS64GCF170 Transcend | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64GB | - | - | CF170 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | - | 64 GB | - | - | - | - | - | - | - | - | - | - | ||
![]() TS240GESD230C Transcend | 61 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 77 x 55.7 x 9.6mm | - | - | - | - | ESD230C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 3.1 | - | - | - | - | - | - | 0 → +70°C | - | - | 240 GB | - | - | - | 9.6mm | - | 77mm | 55.7mm | - | - | - |