- Capacity
- Model
- Memory capacity
- Interface
- Height
- Width
- Series
- Form Factor
- Temperature Range
- Depth
- Length
- Type
Attribute column
Manufacturer
Transcend Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Brand | Connections | Dim | Dimensions | Factory colour | Manufacturer | Max. operating temperature | Memory capacity | Memory Types | Mfr | Model | Package | Product Status | RoHS | Speed Class Rating | Unit Weight | Series | Type | Subcategory | Depth | Interface | Memory Size | Product Type | Temperature Range | Format | Capacity | Form Factor | Product Category | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS2GUSD Transcend | 79 |
| - | - | - | - | - | - | - | - | - | 2GB | - | - | - | - | - | - | Class 30 | - | - | - | - | - | - | - | - | -25 → +85°C | - | 2 GB | - | - | - | - | - | - | ||
![]() TS16GUSD500S Transcend | 71 |
| - | - | - | - | - | - | - | - | - | 16GB | - | - | - | - | - | - | Class 10 | - | - | - | - | - | - | - | - | -25 → +85°C | - | 16 GB | - | - | - | - | - | - | ||
![]() TS128GSDXC10 Transcend | 33 |
| - | - | - | - | - | - | - | - | - | 128GB | - | - | - | - | - | - | Class 10 | - | - | - | - | - | - | - | - | -25 → +85°C | - | 128 GB | - | - | - | - | - | - | ||
![]() TS512GMTS950T Transcend | 2489 |
| - | - | - | - | - | 80 x 22 x 3.58mm | - | - | - | - | - | - | MTS950T | - | - | - | - | - | - | - | - | - | SATA III | - | - | 0 → +70°C | - | 512 GB | M.2 | - | 3.58mm | 80mm | 22mm | - | ||
![]() TS128GSSD450K Transcend | In Stock | - | - | - | - | - | - | 100 x 69.85 x 6.8mm | - | - | - | - | - | - | SSD450K | - | - | - | - | - | - | - | - | - | SATA III | - | - | 0 → +70°C | - | 128 GB | 2.5 in | - | 6.8mm | 100mm | 69.85mm | - | ||
![]() TS240GSSD220S Transcend | 42 |
| - | 58g | - | - | - | 100 x 69.85 x 6.8mm | - | - | 60°C | 240GB | - | - | SSD220S | - | - | - | - | - | 220S | Retail | - | 100mm | SATA 6 Gbps | - | - | 0 → +60°C | 2.5inch | 240 GB | 2.5 in | - | 6.8mm | 100mm | 70mm | - | ||
![]() TS120GMTS420S Transcend | 33 |
| - | 8g | - | - | - | 42 x 22 x 3.58mm | - | - | 70°C | 120GB | - | - | MTS420S | - | - | - | - | - | 420S | Retail | - | 42mm | M.2 SATA 6 Gbps | - | - | 0 → +70°C | - | 120 GB | M.2 | - | 3.5mm | 42mm | 22mm | - | ||
![]() TS32GCF1000 Transcend | 56 |
| - | - | - | - | - | - | - | - | - | 32GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | 32 GB | - | - | - | - | - | - | ||
![]() TS32GMTS400I Transcend | In Stock | - | - | - | - | - | - | 42 x 22 x 3.58mm | - | - | 85°C | 32GB | - | - | MTS400I | - | - | - | - | - | MTS400I | Retail | - | 42mm | SATA 6 Gbps | - | - | -40 → +85°C | - | 32 GB | M.2 | - | 3.58mm | 42mm | 22mm | - | ||
![]() TS256GMTS950T Transcend | 2080 |
| - | - | - | - | - | 80 x 22 x 3.58mm | - | - | 70°C | 256GB | - | - | MTS950T | - | - | - | - | - | MTS950T | Retail | - | 3.58mm | M.2 SATA 6 Gbps | - | - | 0 → +70°C | - | 256 GB | M.2 | - | 22mm | 80mm | 80mm | - | ||
![]() TS128GMSA230S Transcend | 33 |
| - | 9g | - | - | - | 50.8 x 29.85 x 4.85mm | - | - | 70°C | 128GB | - | - | MSA230S | - | - | - | - | - | MSA230S | Retail | - | 50.88mm | mSATA | - | - | 0 → +70°C | - | 128 GB | mSATA | - | 4.85mm | 50.8mm | 29.85mm | - | ||
![]() TS64GJF700 Transcend | 28 |
| - | 10g | - | - | (W x H x D) 19 x 8 x 69 mm | - | Black | - | - | 64GB | - | - | JF700 | - | - | - | - | - | - | - | - | 69mm | USB 3.2 1st Gen (USB 3.0) | - | - | - | - | 64 GB | - | - | 8mm | - | 19mm | - | ||
![]() TS256GSDC300S Transcend | 27 |
| - | - | - | - | - | - | - | - | - | 256GB | - | - | - | - | - | - | Class 10 | - | 300S | - | - | - | - | - | - | -25 → +85°C | - | 256 GB | - | - | - | - | - | - | ||
![]() TS32GJF350 Transcend | 127 |
| - | 8.5g | - | USB 2.0 | (W x H x D) 19 x 9 x 60 mm | - | Black | - | - | 32GB | - | - | JF350 | - | - | - | - | - | - | - | - | 60mm | USB 2.0 | - | - | - | - | 32 GB | - | - | 9mm | - | 19mm | - | ||
![]() TS128GMTS430S Transcend | 1 |
| - | 8g | - | - | - | 42 x 22 x 3.58mm | - | - | 70°C | 128GB | - | - | MTS430S | - | - | - | - | - | 430S | Retail | - | 42mm | M.2 SATA 6 Gbps | - | - | 0 → +70°C | - | 128 GB | M.2 | - | 3.58mm | 42mm | 22mm | - | ||
![]() TS1TSJ25C3S Transcend | 2926 |
| - | 133g | - | - | (W x H x D) 78.5 x 9.95 x 114.5 mm | 114.5 x 78.5 x 9.95mm | - | - | - | 1TB | - | - | StoreJet 25C3S | - | - | - | - | - | StoreJet® 25C3S | - | - | 114.5mm | USB-C® | - | - | 5 → +55°C | - | 1 TB | 2.5 in | - | 9.95mm | 114.5mm | 78.5mm | - | ||
![]() TS16GSDU1 Transcend | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 10 | - | Premium | - | - | - | - | - | - | -25 → +85°C | - | 16 GB | - | - | - | - | - | - | ||
![]() TS32GJF730 Transcend | 32 |
| - | 10g | - | - | (W x H x D) 19 x 8 x 69 mm | - | White | - | - | 32GB | - | - | JF730 | - | - | - | - | - | - | - | - | 69mm | USB 3.2 1st Gen (USB 3.0) | - | - | - | - | 32 GB | - | - | 8mm | - | 19mm | - | ||
![]() TS32GSDHC10 Transcend | 27 |
| - | - | - | - | - | - | - | - | - | 32GB | FLASH | KYOCERA AVX | - | Tape & Reel (TR) | Active | Compliant | Class 10 | - | * | - | - | - | - | 29.8 GB | - | -25 → +85°C | - | 32 GB | - | - | - | - | - | Unknown | ||
![]() TS8GCF220I Transcend | In Stock | - | - | - | Amphenol Wilcoxon | - | - | - | - | Amphenol | - | - | - | - | CF220I | - | - | Details | - | 2.645547 oz | 376 | - | Sensors | - | - | - | Accelerometers | - | - | 8 GB | - | Accelerometers | - | - | - | - |