- Capacity
- Model
- Memory capacity
- Interface
- Height
- Width
- Series
- Form Factor
- Temperature Range
- Depth
- Length
- Type
Attribute column
Manufacturer
Transcend Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Material | Dielectric Material | Weight | Number of Terminals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Degree of protection (IP), front side | Dim | Dimensions | Factory colour | Height of the front | IO link master | Manufacturer Series | Max. operating temperature | Memory capacity | Memory Types | Model | Number of buttons with LED | Number of colours of the display | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Temperature-Max | Operating Temperature-Min | Overvoltage category | Package Shape | Pollution degree | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | RoHS | Screen diagonal | Speed Class Rating | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of display | Voltage type | Voltage type of supply voltage | Wall mounting/direct mounting | Width of the front | With colour display | With touch screen | Series | JESD-609 Code | Temperature Coefficient | Connector Type | Type | Terminal Finish | Capacitance | Packing Method | Depth | Frequency | Capacitor Type | Temperature Characteristics Code | Multilayer | Size Code | Interface | Memory Size | Number of Poles | Positive Tolerance | Negative Tolerance | Temperature Range | Format | Rated Voltage | Capacity | Form Factor | Rated Current (Power) | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS128GMTS602M Transcend | 2082 |
| - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | - | - | - | - | - | - | - | - | SH | 70°C | 128GB | - | MTS602M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MTS602M | e3 | 15% | - | Retail | TIN OVER NICKEL | 0.0033uF | TR, PLASTIC, 7 INCH | 22mm | - | CERAMIC CAPACITOR | X7R | Yes | 0805 | SATA III | - | - | 10 | 10 | - | - | - | 128 GB | M.2 | - | 3.58mm | - | 60mm | - | ||
![]() TS64GMTS602M Transcend | 2535 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | 64GB | - | MTS602M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MTS602M | - | - | - | Retail | - | - | - | 22mm | - | - | - | - | - | SATA III | - | - | - | - | - | - | - | 64 GB | M.2 | - | 3.58mm | - | 60mm | - | ||
![]() TS64GCFX602 Transcend | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CFX602 | - | - | PCB Terminal Blocks with Wire | - | - | - | - | - | - | - | - | - | - | SATA III | - | 22 | - | - | - | - | 250V | - | - | 7A | - | - | - | - | ||
![]() TS16GCF170 Transcend | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16GB | - | CF170 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | - | 16 GB | - | - | - | - | - | - | ||
![]() TS256GCFX602 Transcend | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256GB | - | CFast602 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 GB | - | - | - | - | - | - | ||
![]() TS8GUSD500S Transcend | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 10, UHS-I U1, UHS-I U3, V30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | - | 8 GB | - | - | - | - | - | - | ||
![]() TS128GMTS600 Transcend | 2588 |
| - | - | - | - | - | 6g | - | 70.5 | 1 - 25 | 1 - 25 | IP20 | - | - | 22 x 60 x 3.58mm | - | - | - | - | 70°C | 128GB | - | MTS600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | 600 | - | - | - | Retail | - | - | - | 60mm | 50 - 60 | - | - | - | - | M.2 SATA 6 Gbps | - | - | - | - | 0 → +70°C | - | - | 128 GB | M.2 | - | 3.5mm | 22mm | 22mm | - | ||
![]() TS64GMSA370 Transcend | 6635239 |
| - | - | - | Metal | - | 8g | - | - | - | - | - | - | - | 50.8 x 29.85 x 4.85mm | - | - | - | - | 70°C | 64GB | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 370 | - | - | - | Retail | - | - | - | 500 | - | - | - | - | - | mSATA | - | - | - | - | - | - | - | 64 GB | mSATA | - | 300 | 50.8mm | 200 | - | ||
![]() TS128GMTS800S Transcend | 2588 |
| - | - | - | Steel | - | 9g | - | - | - | - | - | - | - | 80 x 22 x 3.58mm | - | - | - | - | 70°C | 128GB | - | MTS800S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800S | - | - | - | Retail | - | - | - | 700 | - | - | - | - | - | M.2 SATA 6 Gbps | - | - | - | - | 0 → +70°C | - | - | 128 GB | M.2 | - | 30 | 80mm | 700 | - | ||
![]() TS128GMTS800I Transcend | 2033 |
| - | - | - | - | - | - | - | 50.1 | - | - | - | IP65 | - | - | - | 174 | No | - | 85°C | 128GB | - | MTS800I | 0 | 16777216 | 2 | 1 | 0 | 1 | 0 | 1 | 0 | 2 | 0 | 0 | 1024 | 600 | 1 | - | - | - | - | - | No | No | No | No | No | No | - | 10.1 | - | No | 19.2 - 30 | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Yes | TFT | - | DC | No | 269 | Yes | Yes | MTS800I | - | - | - | Retail | - | - | - | 80mm | - | - | - | - | - | SATA 6 Gbps | - | - | - | - | - | - | - | 128 GB | M.2 | - | 3.58mm | - | 22mm | - | ||
![]() TS256GMSA372I Transcend | 2984 |
| - | - | - | - | - | - | - | 70.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | - | 85°C | 256GB | - | MSA372I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.85mm | 50 - 60 | - | - | - | - | SATA III | - | - | - | - | - | 2.5inch | - | 256 GB | mSATA | - | 29.85mm | - | 50.8mm | - | ||
![]() TS64GSDXC10 Transcend | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64GB | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Class 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Premium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59.6 GB | - | - | - | -25 → +85°C | - | - | 64 GB | - | - | - | - | - | Unknown | ||
![]() TS32GJF750K Transcend | 26 |
| - | - | - | - | - | 10.3g | - | - | - | - | - | - | (W x H x D) 19.8 x 8.8 x 69.5 mm | - | Black | - | - | - | - | 32GB | - | JetFlash 750 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69.5mm | - | - | - | - | - | USB 3.2 1st Gen (USB 3.0) | - | - | - | - | - | - | - | 32 GB | - | - | 8.8mm | - | 19.8mm | - | ||
![]() TS-RDF8K2 Transcend | 35 |
| - | - | - | - | - | 32g | - | - | - | - | - | - | - | 67.6 x 45 x 15.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | - | - | - | - | - | USB 3.2 (Gen 1) | - | - | - | - | - | - | - | - | - | - | 15mm | 67.6mm | 68mm | - | ||
![]() TS8GJF720S Transcend | 31 |
| - | - | - | - | - | 3.3g | - | - | - | - | - | - | (W x H x D) 12 x 6 x 22 mm | - | Silver | - | - | - | - | 8GB | - | JetFlash 720 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | - | - | - | USB 3.2 Gen 2 (USB 3.1) | - | - | - | - | - | - | - | 8 GB | - | - | 6mm | - | 12mm | - | ||
![]() TS64GJF810 Transcend | 50 |
| - | - | - | - | - | 12g | - | - | - | - | - | - | (W x H x D) 20 x 9 x 63 mm | - | Green | - | - | - | - | 64GB | - | JetFlash 810 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63mm | - | - | - | - | - | USB 3.2 1st Gen (USB 3.0) | - | - | - | - | - | - | - | 64 GB | - | - | 9mm | - | 20mm | - | ||
![]() TS16GJF600 Transcend | 136 |
| - | - | - | - | - | 9g | - | - | - | - | - | - | (W x H x D) 19 x 9 x 61 mm | - | Green | - | - | - | - | 16GB | - | JetFlash 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61mm | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | 16 GB | - | - | 9mm | - | 19mm | - | ||
![]() TS64GSDU1 Transcend | 53 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 1, Class 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Premium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | - | 64 GB | - | - | - | - | - | - | ||
![]() TS4GSDC300S Transcend | 71 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | - | 4 GB | - | - | - | - | - | - | ||
![]() TS8GSDC300S Transcend | 106 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | - | 8 GB | - | - | - | - | - | - |