- Capacity
- Model
- Memory capacity
- Interface
- Height
- Width
- Series
- Form Factor
- Temperature Range
- Depth
- Length
- Type
Attribute column
Manufacturer
Transcend Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Connections | Dim | Dimensions | Factory colour | Memory capacity | Model | Package Type | RoHS | Speed Class Rating | Series | Part Status | Color | Depth | Interface | Temperature Range | RPM | Capacity | Form Factor | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS128GJF730 Transcend | 26 |
| - | - | 10g | - | (W x H x D) 19 x 8 x 69 mm | - | White | 128GB | JF730 | - | - | - | - | - | - | 69mm | USB 3.2 1st Gen (USB 3.0) | - | - | 128 GB | - | - | 8mm | - | 19mm | ||
![]() TS32GJF790W Transcend | 101 |
| - | - | - | - | - | - | - | - | JF790 | - | - | - | - | - | - | - | - | - | - | 32 GB | - | - | - | - | - | ||
![]() TS16GJF350 Transcend | 117 |
| - | - | 8.5g | USB 2.0 | (W x H x D) 19 x 9 x 60 mm | - | Black | 16GB | JF350 | - | - | - | - | - | - | 60mm | USB 2.0 | - | - | 16 GB | - | - | 9mm | - | 19mm | ||
![]() TS32GUSDHC10V Transcend | 35 |
| - | - | - | - | - | - | - | 32GB | - | - | - | Class 10 | High Endurance | - | - | - | - | -25 → +85°C | - | 32 GB | - | - | - | - | - | ||
![]() TS2TSJ25M3G Transcend | 22 | - | - | - | 185g | - | (W x H x D) 80.8 x 16.1 x 129.5 mm | 129.5 x 80.8 x 16.1mm | Army green | 2TB | StoreJet 25M3 | - | - | - | StoreJet® 25M3G | - | - | 129.5mm | USB 3.2 Gen 2 (USB 3.1) | 5 → +55°C | - | 2 TB | 2.5 in, M3 | - | 16.1mm | 129.5mm | 80.8mm | ||
![]() TS64GJF730 Transcend | 22 |
| - | - | 10g | - | (W x H x D) 19 x 8 x 69 mm | - | White | 64GB | JF730 | - | - | - | - | - | White | 69mm | USB 3.2 1st Gen (USB 3.0) | - | - | 64 GB | - | - | 8mm | - | 19mm | ||
![]() TS32GSDC700S Transcend | 21 |
| - | - | - | - | - | - | - | 32GB | - | - | - | Class 10 | 500S | - | - | - | - | -25 → +85°C | - | 32 GB | - | - | - | - | - | ||
![]() TS16GJF700 Transcend | 235 |
| - | - | 10g | - | (W x H x D) 19 x 8 x 69 mm | - | Black | 16GB | JF700 | - | - | - | - | - | - | 69mm | USB 3.2 1st Gen (USB 3.0) | - | - | 16 GB | - | - | 8mm | - | 19mm | ||
![]() TS64GJF710S Transcend | 21 |
| - | - | 3.3g | - | (W x H x D) 12 x 6 x 22 mm | - | Silver | 64GB | JF710S | - | - | - | - | - | - | 22mm | USB 3.2 1st Gen (USB 3.0) | - | - | 64 GB | - | - | 6mm | - | 12mm | ||
![]() TS64GJF350 Transcend | 37 |
| - | - | 8.5g | USB 2.0 | (W x H x D) 19 x 9 x 60 mm | - | Black | 64GB | JF350 | - | - | - | - | - | - | 60mm | USB 2.0 | - | - | 64 GB | - | - | 9mm | - | 19mm | ||
![]() TS256GSSD450K Transcend | 2105 |
| - | - | - | - | - | 100 x 69.85 x 6.8mm | - | - | SSD450K | - | - | - | - | - | - | - | SATA III | 0 → +70°C | - | 256 GB | 2.5 in | - | 6.8mm | 100mm | 69.85mm | ||
![]() TS128GSDC300S Transcend | 25 |
| - | - | 0.10 | - | - | - | - | 128GB | - | - | - | Class 10 | 300S | - | - | - | - | -25 → +85°C | - | 128 GB | - | - | - | - | - | ||
![]() TS128GUSD350V Transcend | 155 |
| - | - | - | - | - | - | - | - | - | - | - | Class 10 | High Endurance | - | - | - | - | -25 → +85°C | - | 128 GB | - | - | - | - | - | ||
![]() TS64GJF380S Transcend | In Stock | - | - | - | - | - | - | - | - | - | JF380 | - | - | - | - | - | - | - | - | - | - | 64 GB | - | - | - | - | - | ||
![]() TS128GSSD510K Transcend | 2453 |
| - | - | - | - | - | 100 x 69.85 x 6.8mm | - | - | SSD510 | - | - | - | - | - | - | - | SATA III | - | - | 128 GB | 2.5 in | - | 6.8mm | 100mm | 69.85mm | ||
![]() TS1TSJ25H3P Transcend | 20 | - | - | - | 350 g | - | - | 131.8 x 80.8 x 19mm | - | - | StoreJet 25H3 | - | Compliant | - | - | - | Violet | 131 mm | USB | - | 5400 RPM | 1 TB | - | - | 22 mm | 131.8mm | 81 mm | ||
![]() TS8GCF170 Transcend | 75 |
| - | - | - | - | - | - | - | - | CF170 | - | - | - | - | - | - | - | - | -25 → +85°C | - | 8 GB | - | - | - | - | - | ||
![]() TS128GJF790K Transcend | 57 |
| - | 12 to 14 Weeks | 5g | - | (W x H x D) 21 x 10 x 63 mm | - | Black,Blue | 128GB | JF790 | Individual Bag | - | - | - | Active | - | 63mm | USB 3.2 Gen 2 (USB 3.1) | - | - | 128 GB | - | adapters | 10mm | - | 21mm | ||
![]() TS2TSJ25H3B Transcend | 7 | - | - | - | 284g | - | (W x H x D) 80 x 24.5 x 131 mm | 131.8 x 80.8 x 24.5mm | Blue,Grey | 2TB | StoreJet 25H3 | - | - | - | StoreJet® 25H3B | - | - | 131mm | USB 3.2 1st Gen (USB 3.0) | - | - | 2 TB | - | - | 24.5mm | 131.8mm | 80mm | ||
![]() TS512GMTE662P Transcend | 2021 |
| - | - | - | - | - | - | - | - | MTE662P | - | - | - | - | - | - | - | NVMe PCIe Gen 3 x 4 | - | - | 512 GB | M.2 | - | - | - | - |