- Memory capacity
- Capacity
- Type
- Configuration
- Features
- Memory
- Speed Class Rating
- Temperature Range
- Model
- Series
- CAS Latency
- Factory colour
Attribute column
Manufacturer
Transcend Memory Cards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Memory | Memory capacity | Model | Operating Temperature-Max | Operating Temperature-Min | Package Shape | Package Style | Speed Class Rating | Series | JESD-609 Code | Temperature Coefficient | Connector Type | Type | Terminal Finish | Capacitance | Packing Method | Terminal Pitch | Capacitor Type | Temperature Characteristics Code | Multilayer | Configuration | Size Code | Number of Poles | Positive Tolerance | Negative Tolerance | Temperature Range | Rated Voltage | Capacity | Features | Rated Current (Power) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JM2666HSE-16G Transcend | In Stock | - | - | - | - | - | - | 16GB | 16GB | JetRAM | - | - | - | - | - | - | - | - | - | JetRAM | - | - | - | - | - | - | - | 260-pin SO-DIMM | - | - | - | - | - | - | - | Single Rank | - | - | - | - | ||
![]() JM2666HLG-16GK Transcend | In Stock | - | - | - | - | - | - | 16GB | 16GB | JetRAM | - | - | - | - | - | - | - | - | - | JetRAM | - | - | - | - | - | - | - | 288-pin DIMM | - | - | - | - | - | - | - | Unbuffered,Single Rank | - | - | - | - | ||
![]() JM3200HSH-4G Transcend | In Stock | - | - | - | - | - | - | 4GB | 4GB | JetRAM | - | - | - | - | - | - | - | - | - | JetRAM | - | - | - | - | - | - | - | 260-pin SO-DIMM | - | - | - | - | - | - | - | Unbuffered,Single Rank | - | - | - | - | ||
![]() TS4GSA64V8E Transcend | 2170 |
| - | - | - | - | - | 32GB | 32GB | - | - | - | - | - | - | - | - | - | - | Transcend | - | - | - | - | - | - | - | 262-pin SO-DIMM | - | - | - | - | - | - | - | Unbuffered,Dual Rank | - | - | - | - | ||
![]() TS256GCFE820 Transcend | In Stock | - | - | - | - | - | - | - | 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM3200HSB-8G Transcend | In Stock | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 8GB | 8GB | JetRAM | 125 | -55 | RECTANGULAR PACKAGE | SMT | - | - | e2 | 30ppm/Cel | - | JetRAM | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.0018uF | TR, PLASTIC, 7 INCH | - | CERAMIC CAPACITOR | C0G | Yes | 260-pin SO-DIMM | 1210 | - | 2 | 2 | - | - | - | Unbuffered,Single Rank | - | 0.95 | 3.2 | 2.5 | ||
![]() JM3200HSG-8G Transcend | In Stock | - | - | - | - | - | - | 8GB | 8GB | JetRAM | - | - | - | - | - | - | - | - | - | JetRAM | - | - | - | - | - | - | - | 260-pin SO-DIMM | - | - | - | - | - | - | - | Unbuffered,Single Rank | - | - | - | - | ||
![]() JM3200HSE-32G Transcend | In Stock | - | - | - | - | - | - | 32GB | 32GB | JetRAM | - | - | - | - | - | - | - | - | - | JetRAM | - | - | - | - | - | - | - | 260-pin SO-DIMM | - | - | - | - | - | - | - | Unbuffered,Dual Rank | - | - | - | - | ||
![]() JM2666HSG-8G Transcend | In Stock | - | - | - | - | - | - | 8GB | 8GB | JetRAM | - | - | - | - | - | - | - | - | - | JetRAM | - | - | - | - | - | - | - | 260-pin SO-DIMM | - | - | - | - | - | - | - | Single Rank | - | - | - | - | ||
![]() JM4800ALE-16G Transcend | In Stock | - | - | - | - | - | - | 16GB | 16GB | JetRam | - | - | - | - | - | - | - | - | - | JM4800ALE-16G | - | - | - | - | - | - | - | 288-pin DIMM | - | - | - | - | - | - | - | Single Rank | - | - | - | - | ||
![]() JM4800ASG-8G Transcend | In Stock | - | - | - | - | - | - | 8GB | 8GB | JetRam | - | - | - | - | - | - | - | - | Single Row and Tri-Barrier | JM4800ASG-8G | - | - | - | 9.5mm | - | - | - | 262-pin SO-DIMM | - | 18 | - | - | - | 250V | - | Unbuffered,Single Rank | 15A | - | - | - | ||
![]() JM2666HLG-8G Transcend | In Stock | - | - | - | - | - | - | 8GB | 8GB | JetRAM | - | - | - | - | - | - | - | - | - | JetRAM | - | - | - | - | - | - | - | 288-pin DIMM | - | - | - | - | - | - | - | Single Rank | - | - | - | - | ||
![]() TS2666HLH-4G Transcend | In Stock | - | - | - | - | - | - | 4GB | 4GB | - | - | - | - | - | - | - | - | - | - | TS2666HLH-4G | - | - | - | - | - | - | - | 288-pin DIMM | - | - | - | - | - | - | - | Unbuffered,Single Rank | - | - | - | - | ||
![]() TS2666HSB-16G Transcend | In Stock | - | - | - | - | - | - | 16GB | 16GB | - | - | - | - | - | - | - | - | - | - | Transcend | - | - | - | - | - | - | - | 260-pin SO-DIMM | - | - | - | - | - | - | - | Unbuffered,Dual Rank | - | - | - | - | ||
![]() TS2666HSB-8G Transcend | In Stock | - | - | - | - | - | - | 8GB | 8GB | - | - | - | - | - | - | - | - | - | - | TS2666HSB-8G | - | - | - | - | - | - | - | 260-pin SO-DIMM | - | - | - | - | - | - | - | Unbuffered,Single Rank | - | - | - | - | ||
![]() TS16GUSD300S-A Transcend | 27 |
| - | - | - | - | - | - | 16GB | - | - | - | - | - | Class 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | 16 GB | - | - | - | - | - | ||
![]() TS32GUSD300S-A Transcend | 25 |
| - | - | - | - | - | - | 32GB | - | - | - | - | - | Class 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | 32 GB | - | - | - | - | - | ||
![]() TS4GUSD300S Transcend | 48 |
| - | - | - | - | - | - | 4GB | - | - | - | - | - | Class 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | 4 GB | - | - | - | - | - | ||
![]() TS64GUSD420T Transcend | In Stock | - | - | - | - | - | - | - | 64GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS64GSDU3 Transcend | 33 |
| - | - | - | - | - | - | 64GB | - | - | - | - | - | Class 10, UHS-1 U3 | Ultimate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 → +85°C | - | 64 GB | - | - | - | - | - |