- Form Factor
- Capacity
- Model
- Interface
- Height
- Width
- Length
- Dimensions
- Temperature Range
- Depth
- Memory capacity
- Series
Attribute column
Manufacturer
Transcend Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Dim | Dimensions | Factory colour | Max. operating temperature | Memory capacity | Model | Series | Type | Depth | Interface | Temperature Range | Format | Capacity | Form Factor | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS64M7MAR00IS1 Transcend | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS64GSSD510K Transcend | 2521 |
| - | - | - | 100 x 69.85 x 6.8mm | - | - | - | SSD510 | - | - | - | SATA III | - | - | 64 GB | 2.5 in | 6.8mm | 100mm | 69.85mm | ||
![]() TS16GMSA370 Transcend | 52 |
| - | - | - | 50.8 x 29.85 x 4.85mm | - | - | - | MSA370 | - | - | - | SATA III | - | - | 16 GB | mSATA | 4.85mm | 50.8mm | 29.85mm | ||
![]() TS512GMTE510T Transcend | In Stock | - | - | - | - | 80 x 22 x 3.58mm | - | - | - | MTE510T | - | - | - | NVMe PCIe Gen 3 x 4 | 0 → +70°C | - | 512 GB | M.2 | 3.58mm | 80mm | 22mm | ||
![]() TS256GMTE550T Transcend | 2449 |
| - | - | - | 80 x 22 x 3.58mm | - | - | - | MTE550T | - | - | - | NVMe PCIe Gen 3 x 4 | 0 → +70°C | - | 256 GB | M.2 | 3.58mm | 80mm | 22mm | ||
![]() TS128GMTS950T Transcend | In Stock | - | - | - | - | 80 x 22 x 3.58mm | - | 70°C | 128GB | MTS950T | MTS950T | Retail | 3.58mm | M.2 SATA 6 Gbps | 0 → +70°C | - | 128 GB | M.2 | 22mm | 80mm | 80mm | ||
![]() TS512GSSD430K Transcend | 2824 |
| - | - | - | 100 x 69.85 x 6.8mm | - | - | - | SSD430K | - | - | - | SATA III | 0 → +70°C | - | 512 GB | 2.5 in | 6.8mm | 100mm | 69.85mm | ||
![]() TS240GMTS420S Transcend | 74 |
| - | 8g | - | 42 x 22 x 3.58mm | - | 70°C | 240GB | MTS420S | 420S | Retail | 42mm | M.2 SATA 6 Gbps | 0 → +70°C | - | 240 GB | M.2 | 3.5mm | 42mm | 22mm | ||
![]() TS1TSJ25M3G Transcend | 27 | - | - | 185g | (W x H x D) 80.8 x 16.1 x 129.5 mm | 129.5 x 80.8 x 16.1mm | Army green | - | 1TB | StoreJet 25M3 | StoreJet® 25M3G | - | 129.5mm | USB 3.2 Gen 2 (USB 3.1) | 5 → +55°C | - | 1 TB | 2.5 in, M3 | 16.1mm | 129.5mm | 80.8mm | ||
![]() TS128GMSA370I Transcend | 2634 |
| - | - | - | 50.8 x 29.85 x 4.85mm | - | - | - | MSA370I | - | - | - | SATA III | -40 → +85°C | - | 128 GB | mSATA | 4.85mm | 50.8mm | 29.85mm | ||
![]() TS32GMSA450T Transcend | In Stock | - | - | - | - | 50.8 x 29.85 x 4.85mm | - | - | - | MSA450T | - | - | - | SATA III | 0 → +70°C | - | 32 GB | mSATA | 4.85mm | 50.8mm | 29.85mm | ||
![]() TS1GPTM520 Transcend | 26 |
| - | - | - | 61 x 27.1 x 7.1mm | - | - | - | PTM520 | - | - | - | PATA | 0 → +70°C | - | 1 GB | 40-Pin PATA | 7.1mm | 61mm | 27.1mm | ||
![]() TS16GSSD420K Transcend | 29 |
| - | - | - | 100 x 69.85 x 6.8mm | - | 70°C | 16GB | SSD420K | SSD420K | Retail | 100mm | SATA 6 Gbps | 0 → +70°C | 2.5inch | 16 GB | 2.5 in | 6.8mm | 100mm | 69.85mm | ||
![]() TS32GMSA370I Transcend | In Stock | - | - | - | - | 50.8 x 29.85 x 4.85mm | - | - | - | MSA370I | - | - | - | SATA III | -40 → +85°C | - | 32 GB | mSATA | 4.85mm | 50.8mm | 29.85mm | ||
![]() TS480GESD230C Transcend | 2408 |
| - | - | - | 77 x 55.7 x 9.6mm | - | - | - | ESD230C | - | - | - | USB 3.1 | 0 → +70°C | - | 480 GB | - | 9.6mm | 77mm | 55.7mm | ||
![]() TS512GMTS830S Transcend | 30 |
| - | 8g | - | 80 x 22 x 3.58mm | - | 70°C | 512GB | MTS830S | 830S | Retail | 80mm | M.2 SATA 6 Gbps | 0 → +70°C | - | 512 GB | M.2 | 3.88mm | 80mm | 22mm | ||
![]() TS512GMTE352T Transcend | 2323 |
| - | - | - | - | - | - | - | MTE352T | - | - | - | PCIe NVMe Gen 3.0 x 2 | - | - | 512 GB | M.2 | - | - | - | ||
![]() TS32GMSM360I Transcend | In Stock | - | - | - | - | - | - | - | - | MSM360I | - | - | - | SATA III | - | - | 32 GB | mSata mini | - | - | - | ||
![]() TS64GSSD530K Transcend | 2503 |
| - | - | - | - | - | - | - | SSD530K | - | - | - | SATA III | - | - | 64 GB | 2.5 in | - | - | - | ||
![]() TS64GSSD452P Transcend | 14 |
| - | - | - | - | - | - | - | SSD452P | - | - | - | SATA III | - | - | 64 GB | 2.5 in | - | - | - |