- Depth
- Factory colour
- Height
- Power supply (LOV)
- Weight
- Width
- Dimensions
- No. of outputs
- Number of USB Ports
- Body Breadth
- Body Height
- Body Length or Diameter
Attribute column
Manufacturer
Transcend Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Feature | Weight | Number of Terminals | End Contact Material | Coil Voltage-Nom | CoilResistance | Dimensions | ElectricalLife | Factory colour | Manufacturer Series | No. of outputs | Number of USB Ports | Operating Temperature-Max | Operating Temperature-Min | Power supply (LOV) | Transfer rate | Depth | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Relay Type | Contact Current(AC)-Max | Operate Time | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Height | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS-HUB5C Transcend | In Stock | - | - | - | 51g | - | - | - | - | - | - | Black | - | - | - | - | - | via USB | 10 GBit/s | 44.9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.3mm | 103.5mm | - | ||
![]() TS-HUB3K Transcend | 31 |
| - | THROUGH HOLE-STRAIGHT MOUNT | 9.5 | 5 | Silver Alloy | 9 | 180 | 78.6 x 49.5 x 15mm | 100000 | Black | RK | 4x | 4 | 85 | -40 | via PSU | - | 78.6mm | UL | 20.6 | 10.2 | 20.6mm x 10.2mm x 15.3mm | 50 | 1000000000 | 5 | 30 | SOLDER | POWER/SIGNAL RELAY | 50 | 10 | 4 | 450 | 250 | AC/DC | MOMENTARY | DC | 5 | 1000 | Random | 5000 | SPDT | 9 | .05 | 1 FORM C | 6.75 | .45 | .004 | 15mm | 49.5mm | 15.3 | ||
![]() TS-HUB2K Transcend | 133 |
| - | - | 29g | - | - | - | - | 73.8 x 37.2 x 10.4mm | - | Black | - | 4x | 4 | - | - | via USB | - | 37.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.4mm | 73.8mm | - |