- Length
- Series
- Width
- Color
- Features
- Includes
- Mat Type
- Material
- Mfr
- Number of Layers
- Package
- Product Status
Attribute column
Manufacturer
Transforming Technologies Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Color | Capacitance | Subcategory | Technology | Termination Style | Approval Agency | Voltage - Isolation | Number of Channels | Voltage - Forward (Vf) (Typ) | Current - Output High, Low | Product Type | Includes | Rise / Fall Time (Typ) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Number of Layers | Mat Type | Product | Features | Product Category | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FM62436 Transforming Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM62036X Transforming Technologies | In Stock | - | - | - | - | - | - | - | - | KYOCERA AVX | 2917 | 7343 | 400 | KYOCERA AVX | + 125 C | - | E Case | - 55 C | Yes | - | - | N | 0.014110 oz | 10 VDC | - | Reel | TBJ | 20 % | Molded - Hi-Rel | - | 100 uF | Capacitors | - | SMD/SMT | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | Tantalum Solid High Reliability | - | Tantalum Capacitors - Solid SMD | 4.1 mm | 7.3 mm | 4.3 mm | - | ||
![]() FM62436X Transforming Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM103648 Transforming Technologies | In Stock | - | - | - | - | - | Rubber | Rectangle | - | - | - | - | - | - | - | Transforming Technologies | - | - | - | Box | Not For New Designs | - | - | - | - | - | GrooveSTAT FM10 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Floor | - | Conductive | - | - | 4 (1.22m) | 3 (0.91m) | 0.125 (3.18mm) | ||
![]() FM62036 Transforming Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FM104872 Transforming Technologies | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | Rubber | Rectangle | SI82396 | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Black | - | - | Capacitive Coupling | - | CQC, CSA, UR, VDE | 2500Vrms | 2 | - | 2A, 4A | - | - | 12ns, 12ns (Max) | 40ns, 40ns | 35kV/µs | 5.6ns | 12.8V ~ 24V | 4A | 1 | Floor | - | Conductive | - | - | 6 (1.83m) | 4 (1.22m) | 0.125 (3.18mm) |