- Manufacturer
- Mounting Styles
- RoHS
- Subcategory
- Additional Feature
- Body Breadth
- Body Depth
- Body Length
- Body/Shell Style
- Brand
- Connector Type
- Contact Finish Mating
Attribute column
Manufacturer
Triad Magnetics Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Body Length | Brand | Contact Finish Mating | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Packaging | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Technology | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Mating Contact Row Spacing | Product Type | Name of Rows Loaded | Terminal Length | Product Category | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 593411 Triad Magnetics | In Stock | - | - | Gold | BOARD | Aluminium | 3.74 inch | - | GOLD | - | ERNI ELECTRONICS INC | POLYBUTYLENE TEREPHTHALATE | ERNI | 593411 | 593411 | STRAIGHT | 2 | 125 °C | -65 °C | - | Obsolete | 5.83 | Compliant | - | e3 | Crimp | EAR99 | BOARD EURO CONNECTOR | 6 | 200 °C | -65 °C | Female | STANDARDS: DIN 41612; IEC 60603-2 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 64 | Straight | 2.54 mm | 41.28 mm | unknown | MIL-DTL-38999 | UL, CSA | COMMERCIAL | 2 | 6 | RECTANGULAR | 0.433 inch | Female | 94V-0 | 0.457 inch | 1 A | Socket | 20 mΩ | 1000000000000 Ω | 0.1 inch | RECEPTACLE | PRESS FIT | Electroless Nickel | ENDS | 1000VAC V | 5.08 mm | 400 Cycles | TIN | 0.2 inch | - | A,C | 0.236 inch | - | 31.9 mm | ||
![]() 610406 Triad Magnetics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C-11X Triad Magnetics | In Stock | - | - | - | - | - | - | Royalohm | - | 5000 | - | - | Royalohm | - | - | PCB Mount | - | - | - | 270-715K-RC | - | - | Details | Bulk | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | Metal Film Resistors - Through Hole | - | ||
![]() F16 Triad Magnetics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |