- DC Resistance (DCR) (Max)
- Filter Type
- Inductance @ Frequency
- Mounting Type
- Number of Lines
- Package / Case
- Series
- Size / Dimension
- Operating Temperature
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Triad Magnetics Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Additional Feature | HTS Code | Shielding | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Inductance | Test Frequency | Element Configuration | Current | Max DC Current | Filter Type | Rated Current | Inductance Tolerance | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Inductance @ Frequency | Insulation Resistance-Min | Features | Height | Length | Width | Height (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ET2835-042 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | -20°C~105°C | Bulk | 2006 | ET | 1.240Lx0.925W 31.50mmx23.49mm | - | yes | Active | Not Applicable | - | EAR99 | - | INDUCTANCE 5 MILLI HENRY | 8504.50.40.00 | - | 31.5mm | - | 250V | CSA, IEC, UL | - | 5 mH | - | Dual | - | 3A | Power Line | 3A | - | 2 | 100mOhm | - | 5mH @ 10kHz | 100MOhm | ESD | 37.0078mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ET2825-032 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | -20°C~105°C | Bulk | 2014 | ET | 1.181Lx1.181W 30.00mmx30.00mm | 20% | yes | Active | Not Applicable | Radial | EAR99 | - | INDUCTANCE 8 MILLI HENRY | 8504.50.40.00 | - | - | - | 250V | CSA, IEC, UL | - | 8 mH | - | - | - | 2.5A | Power Line | - | - | 2 | 190mOhm | - | 8mH @ 10kHz | 100MOhm | ESD | 24.9936mm | 30mm | 30mm | - | - | ROHS3 Compliant | - | ||
![]() UT2024-007 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Horizontal, 4 PC Pin | - | - | -20°C~105°C | Bulk | 2016 | UT | 0.728Lx0.905W 18.49mmx22.99mm | - | yes | Active | Not Applicable | - | EAR99 | - | INDUCTANCE 4.5 MILLI HENRY | 8504.50.40.00 | - | - | - | 250V | CSA, IEC, UL | - | 4.5 mH | - | - | - | 600mA | Power Line | 0.6A | - | 2 | 750mOhm | - | 4.5mH @ 10kHz | 100MOhm | ESD | 22mm | - | 18.5mm | - | - | ROHS3 Compliant | - | ||
![]() ET2424-016 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | 24.94758g | -20°C~105°C | Bulk | 2006 | ET | 1.043Lx1.043W 26.50mmx26.50mm | - | yes | Active | Not Applicable | Radial | EAR99 | - | INDUCTANCE 3.6 MILLI HENRY | 8504.50.40.00 | - | - | - | 250V | CSA, IEC, UL | - | 3.6 mH | - | - | - | 1.5A | Power Line | - | - | 2 | 250mOhm | - | 3.6mH @ 10kHz | 100MOhm | ESD | 23.0124mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CME2425-5 Triad Magnetics | 7 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | -40°C~80°C | Bulk | 2006 | CME | 1.050Lx1.050W 26.67mmx26.67mm | 10% | yes | Active | Not Applicable | Radial | EAR99 | - | INDUCTANCE 9.8 MILLI HENRY | 8504.50.40.00 | Unshielded | 26.67mm | - | 250V | CSA, IEC, UL, VDE | - | 9.8 mH | - | Dual | 1A | 1A | Power Line | - | - | 2 | 319mOhm | - | 9.8mH @ 10kHz | - | ESD | 27.305mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CMT-8103 Triad Magnetics | 7 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | -55°C~105°C | Bulk | 2014 | CMT | 0.760Lx0.615W 19.30mmx15.62mm | - | - | Active | Not Applicable | Radial | - | - | - | - | Unshielded | - | - | 1500V 1.5kV | CSA, IEC, UL, VDE | - | 1 mH | - | - | 4.8A | 4.8A | Power Line | - | - | 2 | 22mOhm | 4.8A | 1mH @ 1kHz | - | ESD | 22.86mm | 19.304mm | 15.621mm | 0.900 22.86mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMT908-H2 Triad Magnetics | 72 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Horizontal, 4 PC Pin | 4 | 66.678078g | - | Bulk | 2007 | CMT | 1.500Lx1.500W 38.10mmx38.10mm | 10% | - | Active | Not Applicable | Radial | - | 40mOhm | - | - | Shielded | 38.1mm | 5.2A | 250V | - | - | 4 mH | 10kHz | Dual | 5.2A | 5.2A | Power Line | - | 10% | 2 | 40mOhm | 5.2A | 4mH @ 10kHz | - | ESD | 20.32mm | 38.1mm | 20.32mm | 0.800 20.32mm | No SVHC | ROHS3 Compliant | - | ||
![]() ET2835-035 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | -20°C~105°C | Bulk | 2016 | ET | 1.240Lx0.925W 31.50mmx23.49mm | - | yes | Active | Not Applicable | - | EAR99 | - | - | 8504.50.40.00 | - | 31.5mm | - | 250V | CSA, IEC, UL | - | 92 mH | - | Dual | - | 600mA | Power Line | 0.6A | - | 2 | 2Ohm | - | 92mH @ 10kHz | 100MOhm | ESD | 37.0078mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CMF23V-473111-B Triad Magnetics | 49 |
| Datasheet | 15 Weeks | - | Through Hole | Vertical, 4 PC Pin | - | - | -40°C~105°C | Bulk | 2017 | CMF | 1.142Lx0.591W 29.00mmx15.00mm | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 300V | - | - | 47 mH | - | - | - | - | Power Line | - | - | 2 | 884mOhm | 1.1A | 47mH @ 10kHz | - | - | - | - | - | 1.063 27.00mm | - | ROHS3 Compliant | - | ||
![]() CME375-9 Triad Magnetics | 25 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | Vertical, 4 PC Pin | 4 | 72.574779g | -40°C~80°C | Bulk | 2011 | CME | 1.500Lx1.260W 38.10mmx32.00mm | 10% | - | Active | Not Applicable | Radial | - | - | - | - | Unshielded | 32mm | 870mA | 250V | CSA, IEC, UL, VDE | - | 176.1 mH | - | Dual | 870mA | 870mA | Power Line | - | - | 2 | 1.98Ohm | 870mA | 176.1mH @ 10kHz | - | ESD | 29.972mm | 38.1mm | 32.004mm | 1.180 29.97mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() UT2020-003 Triad Magnetics | 41 |
| Datasheet | 17 Weeks | - | Through Hole | Horizontal, 4 PC Pin | - | 16.329325g | -20°C~105°C | Bulk | 2014 | UT | 0.905Lx0.965W 22.99mmx24.51mm | - | yes | Active | Not Applicable | - | EAR99 | - | - | 8504.50.40.00 | - | - | - | 250V | CSA, IEC, UL | - | 2.5 mH | - | - | - | 700mA | Power Line | 0.7A | - | 2 | 400mOhm | - | 2.5mH @ 10kHz | 100MOhm | ESD | 22mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CMT908-V1 Triad Magnetics | 6 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | Vertical, 4 PC Pin | 4 | 44.905645g | -40°C~125°C | Bulk | 2006 | CMT | 1.450Lx0.800W 36.83mmx20.32mm | 10% | - | Active | Not Applicable | Radial | - | - | - | - | Shielded | 20.32mm | 7.5A | 1500V 1.5kV | CSA, IEC, UL, VDE | - | 2 mH | 10kHz | Dual | 7.5A | 7.5A | Power Line | - | - | 2 | 20mOhm | 7.5A | 2mH @ 10kHz | - | ESD | 38.1mm | 36.83mm | 20.32mm | 1.500 38.10mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ET3542-058 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | 73.70876g | -20°C~105°C | Bulk | 2006 | ET | 1.496Lx1.024W 38.00mmx26.00mm | - | yes | Active | Not Applicable | - | EAR99 | - | INDUCTANCE 4.7 MILLI HENRY | 8504.50.40.00 | - | 38mm | - | 250V | CSA, IEC, UL | 21mm | 4.7 mH | - | Dual | - | 4A | Power Line | 4A | - | 2 | 80mOhm | - | 4.7mH @ 10kHz | 100MOhm | ESD | 45.0088mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ET2825-030 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Horizontal, 4 PC Pin | - | - | -20°C~105°C | Bulk | 2016 | ET | 1.181Lx1.181W 30.00mmx30.00mm | - | yes | Active | Not Applicable | - | EAR99 | - | INDUCTANCE 15.5 MILLI HENRY | 8504.50.40.00 | - | - | - | 250V | CSA, IEC, UL | - | 15.5 mH | - | - | - | 1.5A | Power Line | - | - | 2 | 320mOhm | - | 15.5mH @ 10kHz | 100MOhm | ESD | 24.9936mm | 30mm | 30mm | - | - | ROHS3 Compliant | - | ||
![]() CME2425-1 Triad Magnetics | 41 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | Vertical, 4 PC Pin | - | 77.564295g | -40°C~80°C | Bulk | 2012 | CME | 1.050Lx1.050W 26.67mmx26.67mm | 10% | yes | Active | Not Applicable | Radial | EAR99 | - | INDUCTANCE 1.05 MILLI HENRY | 8504.50.40.00 | Unshielded | 26.67mm | 2.5A | 250V | CSA, IEC, UL, VDE | - | 1.05 mH | - | Dual | 2.5A | 2.5A | Power Line | - | - | 2 | 50mOhm | - | 1.05mH @ 10kHz | - | ESD | 27.305mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ET2835-038 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | -20°C~105°C | Bulk | 2006 | ET | 1.240Lx0.925W 31.50mmx23.49mm | - | yes | Active | Not Applicable | - | EAR99 | - | - | 8504.50.40.00 | - | - | - | 250V | CSA, IEC, UL | - | 25 mH | - | - | - | 1A | Power Line | 1A | - | 2 | 600mOhm | - | 25mH @ 10kHz | 100MOhm | ESD | 37.0078mm | 31.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() UT2020-001 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Horizontal, 4 PC Pin | - | - | -20°C~105°C | Bulk | 2016 | UT | 0.905Lx0.965W 22.99mmx24.51mm | - | yes | Active | Not Applicable | - | EAR99 | - | INDUCTANCE 9 MILLI HENRY | 8504.50.40.00 | - | - | - | 250V | CSA, IEC, UL | - | 9 mH | - | - | - | 500mA | Power Line | 0.5A | - | 2 | 1.4Ohm | - | 9mH @ 10kHz | 100MOhm | ESD | 22mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CMT-8111 Triad Magnetics | 16 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | -55°C~105°C | Bulk | 2014 | CMT | 1.350Lx0.800W 34.29mmx20.32mm | - | - | Active | Not Applicable | Radial | - | - | - | - | Unshielded | - | 4A | 1500V 1.5kV | CSA, IEC, UL, VDE | - | 12 mH | - | - | 4A | 4A | Power Line | - | - | 2 | 110mOhm | 4A | 12mH @ 1kHz | - | ESD | 36.83mm | 34.29mm | 20.32mm | 1.450 36.83mm | - | ROHS3 Compliant | Lead Free | ||
![]() ET2835-041 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | -20°C~105°C | Bulk | 2016 | ET | 1.240Lx0.925W 31.50mmx23.49mm | - | yes | Active | Not Applicable | - | EAR99 | - | INDUCTANCE 8 MILLI HENRY | 8504.50.40.00 | - | - | - | 250V | CSA, IEC, UL | - | 8 mH | - | - | - | 2.5A | Power Line | - | - | 2 | 190mOhm | - | 8mH @ 10kHz | 100MOhm | ESD | 37.0078mm | 31.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() ET3542-057 Triad Magnetics | 46 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Vertical, 4 PC Pin | - | - | -20°C~105°C | Bulk | 2006 | ET | 1.496Lx1.024W 38.00mmx26.00mm | - | yes | Active | Not Applicable | - | EAR99 | - | INDUCTANCE 6 MILLI HENRY | 8504.50.40.00 | - | - | - | 250V | CSA, IEC, UL | - | 6 mH | - | - | - | 3.5A | Power Line | - | - | 2 | 100mOhm | - | 6mH @ 10kHz | 100MOhm | ESD | 45.0088mm | 38mm | - | - | - | ROHS3 Compliant | - |