- Series
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Shielding
- Size / Dimension
- Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Triad Magnetics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Current Rating | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Case/Size Code | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Max Frequency | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AX97-306R8 Triad Magnetics | 28 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | -40°C~85°C | Bulk | 2014 | AX97 | 0.530Lx0.370W 13.46mmx9.40mm | ±20% | - | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | NO | 1 | 5.2A | - | - | - | 6.8μH | 100kHz | 30mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 5337 | - | - | - | - | - | - | 0.232 5.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() AX97-301R0 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | -40°C~85°C | Bulk | 2006 | AX97 | 0.530Lx0.370W 13.46mmx9.40mm | ±20% | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | NO | 1 | 8.5A | - | - | - | 1μH | 100kHz | 10mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 5337 | - | - | - | - | - | - | 0.232 5.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() AX104R-680 Triad Magnetics | 13 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | -40°C~85°C | - | - | AX104R | 0.409Lx0.406W 10.40mmx10.30mm | ±30% | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | YES | 1 | 1.5A | - | - | - | 68μH | 0.1MHz | 213mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 4141 | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() AX104R-8R2 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | -40°C~85°C | - | 2017 | AX104R | 0.409Lx0.406W 10.40mmx10.30mm | ±30% | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | 4.6A | YES | 1 | - | - | - | - | 8.2μH | 0.1MHz | 25mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 4141 | 4.6A | - | - | - | - | - | 0.157 4.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() AX97-301R5 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | -40°C~85°C | - | - | AX97 | 0.530Lx0.370W 13.46mmx9.40mm | ±20% | yes | Active | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | 1.5μH | 100kHz | 10mOhm Max | 7.9A | POWER INDUCTOR | DUAL ENDED | 5337 | - | - | - | - | - | 5.9mm | 0.232 5.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() AX97-303R3 Triad Magnetics | 37 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | -40°C~85°C | - | - | AX97 | 0.530Lx0.370W 13.46mmx9.40mm | ±20% | yes | Active | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | 3.3μH | 100kHz | 20mOhm Max | 6.6A | POWER INDUCTOR | DUAL ENDED | 5337 | - | - | - | - | - | 5.9mm | 0.232 5.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() FIT106-2 Triad Magnetics | 35 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | 40.823313g | RECTANGULAR PACKAGE | Iron Powder | -40°C~85°C | Bulk | 2007 | FIT | 1.300Lx0.725W 33.02mmx18.42mm | 10% | yes | Active | Not Applicable | 2 | - | EAR99 | Toroidal | - | 8504.50.40.00 | - | NO | 1 | 4.8A | 12.7mm | 3.175mm | 0.737 mm | 197μH | 10kHz | 106mOhm Max | 4.8A | - | - | - | - | 10% | - | - | - | 35.56mm | 1.400 35.56mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AX97-104R7 Triad Magnetics | 18 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | -40°C~85°C | - | - | AX97 | 0.287Lx0.188W 7.30mmx4.78mm | ±20% | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | 1.5A | Unshielded | 1 | - | - | - | - | 4.7μH | 0.1MHz | 120mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 2919 | 1.5A | - | - | - | - | - | 0.127 3.23mm | - | - | - | ROHS3 Compliant | - | ||
![]() AX97-30100 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | -40°C~85°C | Bulk | 2006 | AX97 | 0.530Lx0.370W 13.46mmx9.40mm | ±20% | yes | Active | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | Unshielded | 1 | 4.6A | - | - | - | 10μH | 100kHz | 40mOhm Max | 4.6A | POWER INDUCTOR | DUAL ENDED | 5337 | - | - | - | - | - | 5.9mm | 0.232 5.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() AX97-304R7 Triad Magnetics | 8 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | -40°C~85°C | - | - | AX97 | 0.530Lx0.370W 13.46mmx9.40mm | ±20% | yes | Active | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | 4.7μH | 100kHz | 20mOhm Max | 6A | POWER INDUCTOR | DUAL ENDED | 5337 | - | - | - | - | - | 5.9mm | 0.232 5.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() RC-4 Triad Magnetics | 444 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | 21.772434g | - | Ferrite | -40°C~85°C | Bulk | - | RC | 0.600Dia 15.24mm | ±10% | - | Active | Not Applicable | - | Radial | - | Wirewound | Wirewound | - | 500mA | Unshielded | - | 500mA | 9.53mm | - | - | 1.5mH | - | 1.53Ohm | 500mA | - | - | - | - | - | - | - | 15.2mm | 3.81mm | 0.930 23.62mm | 9.3mm | 9.53mm | - | ROHS3 Compliant | Lead Free | ||
![]() AX97-101R0 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | -40°C~85°C | Bulk | 2005 | AX97 | 0.287Lx0.188W 7.30mmx4.78mm | ±20% | yes | Active | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | NO | 1 | 2.9A | - | - | - | 1μH | 100kHz | 30mOhm Max | 2.9A | POWER INDUCTOR | DUAL ENDED | 2919 | - | - | - | - | - | 3.23mm | 0.127 3.23mm | - | - | - | ROHS3 Compliant | - | ||
![]() AX97-20681 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | -40°C~85°C | - | - | AX97 | 0.530Lx0.370W 13.46mmx9.40mm | ±20% | yes | Active | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | NO | 1 | - | - | - | - | 680μH | 100kHz | 3.5Ohm Max | 100mA | POWER INDUCTOR | DUAL ENDED | 5337 | - | - | - | - | - | 3.5mm | 0.138 3.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() AX97-20680 Triad Magnetics | 38 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | -40°C~85°C | Bulk | 2014 | AX97 | 0.530Lx0.370W 13.46mmx9.40mm | ±20% | yes | Active | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | NO | 1 | 700mA | - | - | - | 68μH | 100kHz | 420mOhm Max | 700mA | POWER INDUCTOR | DUAL ENDED | 5337 | - | - | - | - | - | 3.5mm | 0.138 3.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() AX97-20471 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | -40°C~85°C | - | - | AX97 | 0.530Lx0.370W 13.46mmx9.40mm | ±20% | yes | Active | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | 200mA | NO | 1 | - | - | - | - | 470μH | 100kHz | 2.5Ohm Max | 440mA | POWER INDUCTOR | DUAL ENDED | 5337 | - | - | - | - | - | 3.5mm | 0.138 3.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() FIRCH-6-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | Ferrite | -40°C~85°C | Bulk | 2014 | FIRCH | 0.630Lx0.465W 16.00mmx11.81mm | ±15% | - | Active | Not Applicable | - | - | - | Wirewound | Wirewound | - | 4.8A | Unshielded | - | 4.8A | - | - | - | 7.22μH | - | 26.1mOhm Max | - | - | - | - | - | - | - | - | - | - | 1.050 26.67mm | 16.002mm | 11.811mm | - | ROHS3 Compliant | - | ||
![]() FIT68-6-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | Iron Powder | -40°C~85°C | Bulk | 2014 | FIT | 0.875Lx0.475W 22.22mmx12.07mm | - | - | Active | Not Applicable | - | - | - | Toroidal | - | - | 6.8A | Unshielded | - | 6.8A | - | - | - | 24.31μH | - | 20.2mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.950 24.13mm | 22.225mm | 12.065mm | - | ROHS3 Compliant | - | ||
![]() C-3X Triad Magnetics | 47 | - | Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | Nonstandard | - | - | 2 | 324.318573g | - | - | -40°C~85°C | Bulk | - | C | 2.812Lx1.500W 71.42mmx38.10mm | -20% +50% | - | Active | Not Applicable | - | - | - | Wirewound | Wirewound | - | 50mA | Unshielded | - | 50mA | 60.33mm | - | - | 10H | - | 500Ohm | 50mA | - | - | - | - | 50% | - | - | - | 41.275mm | 1.625 41.28mm | 71.4248mm | 38.1mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FIRCH-1 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | 16.329325g | - | Ferrite | -40°C~85°C | Bulk | 2005 | FIRCH | 0.630Lx0.465W 16.00mmx11.81mm | ±15% | - | Active | Not Applicable | - | PCB | - | Wirewound | Wirewound | - | 11.6A | Unshielded | - | 11.6A | 12.7mm | - | - | 2.54μH | - | 5.5mOhm Max | 11.6A | - | - | - | - | 15% | 11.6A | 200kHz | - | - | 1.050 26.67mm | 16.002mm | 11.811mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FIT68-2-B Triad Magnetics | 28 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | Iron Powder | -40°C~85°C | Bulk | 2014 | FIT | 0.875Lx0.475W 22.22mmx12.07mm | - | - | Active | Not Applicable | - | - | - | Toroidal | - | - | 3.4A | Unshielded | - | 3.4A | - | - | - | 71.1μH | - | 86.1mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.950 24.13mm | 22.225mm | 12.065mm | - | ROHS3 Compliant | - |