- Series
- Approval Agency
- Cord Length
- Form
- Input Connector
- Input Type
- Operating Temperature
- Output Connector
- Polarization
- Region Utilized
- Size / Dimension
- Applications
Attribute column
Manufacturer
Triad Magnetics AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Usage Level | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Output Current | Input Type | Output Power | Voltage - Output | Min Input Voltage | Max Input Voltage | Current - Output 1 | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Nominal Output Voltage | No Load Power Consumption | Min Input Voltage (AC) | Max Input Voltage (AC) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSU180-0660 Triad Magnetics | 40 |
| Datasheet | 13 Weeks | Wall | 100 | - | 18V | 0°C~40°C | 2011 | WSU | 2.80Lx1.69W x 1.18 H 71.0mmx43.0mmx30.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | - | 11.88W | 12W | 1 | cETLus | Level VI | 660mA | Positive | Positive Center | 660mA | Fixed Blade | 12W | - | 100V | 240V | 660mA | 11.88W | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 18V | 100mW Max | 100V | 240V | 29.972mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WSX050-4000 Triad Magnetics | 124 |
| Datasheet | 13 Weeks | - | - | - | - | 0°C~45°C | 2016 | WSX | 3.02Lx1.87W x 1.38 H 76.8mmx47.5mmx35.0mm | Active | Not Applicable | Plug | 45°C | 0°C | ITE (Commercial) | 20W | - | 20W | - | CE, cETLus, FCC, GS, RCM | Level VI | 4A | Positive | Positive Center | - | Multi-Blade (Included) | 20W | 5V | - | - | - | - | Wall Mount (Class II) | International | 48 1.22m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | 100mW Max | - | - | 35.052mm | 76.708mm | 47.498mm | - | ROHS3 Compliant | Lead Free | ||
![]() WSU150-0560 Triad Magnetics | 107 |
| Datasheet | 13 Weeks | Wall | 100 | Commercial grade | 15V | 0°C~40°C | 2012 | WSU | 2.80Lx1.69W x 1.18 H 71.0mmx42.8mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 8.4W | 8.4W | 8W | 1 | cETLus | Level VI | 560mA | Positive | Positive Center | 560mA | Fixed Blade | 8.4W | 15V | 100V | 240V | 560mA | 8.4W | Wall Mount (Class II) | North America | 60 1.52m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 15V | 100mW Max | 100V | 240V | 30.988mm | 59.944mm | 39.116mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WSU090-1300-13 Triad Magnetics | 114 |
| Datasheet | 13 Weeks | - | - | - | - | 0°C~40°C | 2016 | WSU | 2.80Lx1.69W x 1.18 H 71.0mmx43.0mmx30.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 12W | - | - | - | cETLus | Level VI | - | - | Positive Center | - | Fixed Blade | 11.7W | 9V | - | - | - | - | Wall Mount (Class II) | North America | 60 1.52m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | - | 100mW Max | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WSU050-4000-13 Triad Magnetics | 164 |
| Datasheet | 13 Weeks | - | - | - | - | 0°C~40°C | 2016 | WSU | 3.03Lx1.89W x 1.22 H 77.0mmx48.0mmx31.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 20W | - | - | - | cETLus | Level VI | - | - | Positive Center | - | Fixed Blade | 20W | 5V | - | - | - | - | Wall Mount (Class II) | North America | 60 1.52m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | - | 100mW Max | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WSU240-0750 Triad Magnetics | 1008 |
| Datasheet | 13 Weeks | Wall | 100 | - | 24V | 0°C~40°C | 2012 | WSU | 3.03Lx1.89W x 1.22 H 77.0mmx48.0mmx31.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 18W | 18W | 18W | 1 | cETLus | Level VI | 750mA | Positive | Positive Center | 750mA | Fixed Blade | 18W | 24V | 100V | 240V | 750mA | 18W | Wall Mount (Class II) | North America | 60 1.52m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 24V | 100mW Max | 100V | 240V | 30.988mm | 84.074mm | 53.086mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WSU150-1600 Triad Magnetics | 211 | - | Datasheet | 13 Weeks | Wall | 100 | - | 15V | 0°C~40°C | 2012 | WSU | 3.03Lx1.89W x 1.22 H 77.0mmx48.0mmx31.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 24W | 24W | 24W | 1 | cETLus | Level VI | 1.6A | Positive | Positive Center | 1.6A | Fixed Blade | 24W | 15V | 100V | 240V | 1.6A | 24W | Wall Mount (Class II) | North America | 60 1.52m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 15V | 100mW Max | 100V | 240V | 30.988mm | 76.962mm | 48.006mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WSU120-1000 Triad Magnetics | 5543 |
| Datasheet | 13 Weeks | Wall | 100 | - | 12V | 0°C~40°C | 2012 | WSU | 2.80Lx1.69W x 1.18 H 71.0mmx42.8mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 12W | 1 | cETLus | Level VI | 1A | Positive | Positive Center | 1A | Fixed Blade | 12W | 12V | 100V | 240V | 1A | 12W | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 12V | 100mW Max | 100V | 240V | 29.972mm | 71.12mm | 42.926mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WSU075-2400-13 Triad Magnetics | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | 0°C~40°C | 2016 | WSU | 3.03Lx1.89W x 1.22 H 77.0mmx48.0mmx31.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 18W | - | - | - | cETLus | Level VI | - | - | Positive Center | - | Fixed Blade | 18W | 7.5V | - | - | - | - | Wall Mount (Class II) | North America | 60 1.52m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | - | 100mW Max | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WSU045-1500 Triad Magnetics | 509 |
| Datasheet | 13 Weeks | Wall | 100 | - | 4.5V | 0°C~40°C | 2011 | WSU | 2.80Lx1.69W x 1.18 H 71.0mmx42.8mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 6.8W | 6.75W | 7W | 1 | cETLus | Level VI | 1.5A | Positive | Positive Center | 1.5A | Fixed Blade | 6.8W | 4.5V | - | - | 1.5A | 6.75W | Wall Mount (Class II) | North America | 60 1.52m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 4.5V | 100mW Max | - | - | 30.988mm | 59.944mm | 39.116mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() WSU120-0700 Triad Magnetics | 1340 |
| Datasheet | 13 Weeks | Wall | 100 | Commercial grade | 12V | 0°C~40°C | 2012 | WSU | 2.80Lx1.69W x 1.18 H 71.0mmx43.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 8.4W | 8.4W | 8W | 1 | cETLus | Level VI | 700mA | Positive | Positive Center | 700mA | Fixed Blade | 8.4W | 12V | 100V | 240V | 700mA | 8.4W | Wall Mount (Class II) | North America | 60 1.52m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 12V | 100mW Max | 100V | 240V | 30.988mm | 59.944mm | 39.116mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WSU240-1500 Triad Magnetics | 1026 |
| Datasheet | 13 Weeks | Wall | 100 | Commercial grade | 24V | 0°C~40°C | 2011 | WSU | 3.31Lx2.09W x 1.22 H 84.0mmx53.0mmx31.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 36W | 36W | 36W | 1 | cETLus | Level VI | 1.5A | Positive | Positive Center | 1.5A | Fixed Blade | 36W | 24V | 100V | 240V | 1.5A | 36W | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 24V | 100mW Max | 100V | 240V | 30.988mm | 84.074mm | 53.086mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WSU050-1500-R13 Triad Magnetics | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | 0°C~40°C | 2016 | WSU | 2.80Lx1.69W x 1.18 H 71.0mmx43.0mmx30.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 7.5W | - | - | - | cETLus | Level VI | - | - | Negative Center | - | Fixed Blade | 7.5W | 5V | - | - | - | - | Wall Mount (Class II) | North America | 60 1.52m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | - | 100mW Max | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WSU150-1200 Triad Magnetics | 538 |
| Datasheet | 13 Weeks | Wall | 100 | - | 15V | 0°C~40°C | 2011 | WSU | 3.03Lx1.89W x 1.22 H 77.0mmx48.0mmx31.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 18W | 18W | 18W | 1 | cETLus | Level VI | 1.2A | Positive | Positive Center | 1.2A | Fixed Blade | 18W | 15V | 100V | 240V | 1.2A | 18W | Wall Mount (Class II) | North America | 60 1.52m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 15V | 100mW Max | 100V | 240V | 30.988mm | 76.962mm | 48.006mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() WSU120-2000 Triad Magnetics | 7280 |
| Datasheet | 13 Weeks | Wall | 100 | - | 12V | 0°C~40°C | 2011 | WSU | 3.03Lx1.89W x 1.22 H 77.0mmx48.0mmx31.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | - | 24W | 24W | 1 | cETLus | Level VI | 2A | Positive | Positive Center | 2A | Fixed Blade | 24W | - | 100V | 240V | 2A | 24W | Wall Mount (Class II) | North America | 60 1.52m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 12V | 100mW Max | 100V | 240V | 30.988mm | - | - | Unknown | ROHS3 Compliant | Lead Free |