- Series
- Mounting Type
- Operating Temperature
- Height Seated (Max)
- Size / Dimension
- DC Resistance (DCR) - Primary
- Termination Style
- Voltage - Isolation
- Transformer Type
- DC Resistance (DCR) - Secondary
- Frequency Range
- Turns Ratio - Primary:Secondary
Attribute column
Manufacturer
Triad Magnetics Audio Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Weight | Insert Material | Package Quantity | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | High Potential | Impedance - Primary (Ohms) | Impedance - Secondary (Ohms) | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Package | Primary Material | Product Depth (mm) | Product Status | RoHS | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Approval Agency | Operating Frequency | Voltage - Isolation | Housing Color | Failure Rate | Note | Voltage | Shell Size, MIL | Lead Style | Includes | Frequency Range | Insertion Loss | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Frequency Response | Features | DC Resistance (DCR) - Primary | DC Resistance (DCR) - Secondary | Power Level | Turns Ratio | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MET-23-T-B Triad Magnetics | 72 |
| - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000Vrms | - | - | - | - | - | Through Hole | -20C to 85C | - | - | 7.87(mm) | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | 0.3KHZ TO 100KHZ(Hz) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | ±3DB(dB) | - | - | - | - | 22.4:1 | 10.4(mm) | - | 11.8(mm) | - | ||
![]() A-67J Triad Magnetics | 2509 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600, 150/150 | 600, 150/150 | - | - | Triad Magnetics | - | - | Bulk | - | - | Active | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | 30Hz ~ 15kHz | - | Impedance Matching | 1:1 | - | ±3dB | - | 43.8Ohm | 44.1Ohm | 50mW | - | - | - | - | - | ||
![]() A-41J Triad Magnetics | 2780 |
| - | - | Chassis Mount | - | - | - | - | - | - | PVC | - | - | 1 | UL | - | - | - | - | - | 15k | 80k | Thomas & Betts | AMTS75025010 | Triad Magnetics | - | - | Bulk | - | - | Active | Non-Compliant | 250 kcmil;300 kcmil;350 kcmil;400 kcmil;500 kcmil;600 kcmil;700 kcmil;750 kcmil | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | 30Hz ~ 15kHz | - | Impedance Matching | 1:2.3 | - | ±3dB | - | 1.392kOhm | 8.109kOhm | 1mW | - | - | - | - | - | ||
![]() A-78J Triad Magnetics | 2638 |
| - | - | Chassis Mount | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | 2k | 600, 150 | - | - | Triad Magnetics | - | - | Bulk | - | - | Active | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | - | - | 196 Ohms | - | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | -- | - | - | - | - | - | 20Hz ~ 15kHz | - | Impedance Matching | 1.82:1 | - | ±3dB | Flame Retardant Coating, Military, Moisture Resistant, Safety | 112Ohm | 48.5Ohm | 100mW | - | - | -- | - | - | ||
![]() A14J Triad Magnetics | 2152 |
| - | Screw | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Triad Magnetics | - | - | Bulk | - | - | Active | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-56J Triad Magnetics | 2212 |
| - | - | Panel Mount, Through Hole | - | Flange | - | - | Aluminum | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | 500, 125/125 | 16, 4/4 | - | - | Glenair | - | - | Retail Package | Metal | - | Active | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | - | - | Olive Drab | - | - | Threaded | - | E | - | - | Olive Drab Cadmium | - | 33-8 | Wire Leads | - | - | - | - | - | - | - | - | - | - | 30Hz ~ 15kHz | - | Impedance Matching | 5.6:1 | - | ±3dB | - | 50Ohm | 1.5Ohm | 100mW | - | - | - | - | - | ||
![]() A-55J Triad Magnetics | 2254 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15k | 600, 250, 50 | Danaher Controls | HS3506007300D | Triad Magnetics | - | - | Bulk | - | - | Active | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | 30Hz ~ 15kHz | - | Impedance Matching | 5:1 | - | ±3dB | - | 1.02kOhm | 46Ohm | 100mW | - | - | - | - | - | ||
![]() A-11J Triad Magnetics | 2385 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600, 250/50 | 60k | - | - | Triad Magnetics | - | - | Bulk | - | - | Active | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | 30Hz ~ 15kHz | - | Impedance Matching | 1:10 | - | ±3dB | - | 50Ohm | 5kOhm | 10mW | - | - | - | - | - | ||
![]() A-10J Triad Magnetics | 2670 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600, 150/150 | 60k | - | - | Triad Magnetics | - | - | Bulk | - | - | Active | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | 30Hz ~ 15kHz | - | Impedance Matching | 1:10.5 | - | ±3dB | - | 33.7Ohm | 4.04kOhm | 1mW | - | - | - | - | - | ||
![]() A-40J Triad Magnetics | 2562 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15k | 11.5k | - | - | Triad Magnetics | - | - | Bulk | - | - | Active | Non-Compliant | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | 30Hz ~ 15kHz | - | Impedance Matching | 1:2.76 | - | ±3dB | - | 1.54kOhm | 4.02kOhm | 10mW | - | - | - | - | - | ||
![]() A-15J Triad Magnetics | 2025 |
| - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Triad Magnetics | - | - | Bulk | - | - | Active | Non-Compliant | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±25ppm/°C | - | - | 14.7 kOhms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | -- | - | - | ||
![]() A-69J Triad Magnetics | 2277 |
| - | - | Chassis Mount | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | 25k, 6.25k/6.25k | 500, 125/125 | - | - | Triad Magnetics | - | - | Bulk | - | - | Active | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 133 Ohms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | -- | - | - | - | - | - | 50Hz ~ 20kHz | - | Impedance Matching | 7.1:1 | - | ±3dB | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.5kOhm | 50Ohm | 100mW | - | - | -- | - | - | ||
![]() T-33X Triad Magnetics | In Stock | - | - | - | Terminal: ¼in QUAD Quick Connect, w/Resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | - | Y | - | - | 1.75in Round Case | - | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | 306uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MET-17-T-B Triad Magnetics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TY-150X Triad Magnetics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-78Z Triad Magnetics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dynapar | 62-AADF-0250-A0 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-09J Triad Magnetics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Triad Magnetics | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-66J Triad Magnetics | 2765 |
| - | - | Panel Mount | - | Flange | - | Circular | Composite | - | - | - | - | - | - | BACC63CD14 | - | - | 16S | - | 15k | 600, 250, 50 | - | - | Amphenol Aerospace Operations | - | - | Bulk | - | - | Active | - | - | - | - | BACC 5015 | - | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 3 | - | - | - | - | - | - | Threaded | Crimp | Y | Shielded | Environment Resistant | - | - | 14S-7 | Wire Leads | - | - | - | - | - | Contacts Not Included | - | - | - | - | 40Hz ~ 15kHz | - | Impedance Matching | 5:1 | - | ±3dB | - | 1.74kOhm | 81.2Ohm | 100mW | - | - | - | - | - | ||
![]() A-57J Triad Magnetics | 2292 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600, 250, 50 | 600, 250, 50 | - | - | Triad Magnetics | - | - | Bulk | - | - | Active | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | 30Hz ~ 30kHz | - | Impedance Matching | 1:1 | - | ±3dB | - | 40Ohm | 44Ohm | 50mW | - | - | - | - | - | ||
![]() TY-152X Triad Magnetics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |