- Series
- Mounting Type
- Operating Temperature
- Height Seated (Max)
- Size / Dimension
- DC Resistance (DCR) - Primary
- Termination Style
- Voltage - Isolation
- Transformer Type
- DC Resistance (DCR) - Secondary
- Frequency Range
- Turns Ratio - Primary:Secondary
Attribute column
Manufacturer
Triad Magnetics Audio Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Power Rating | Shielding | Current Rating | Termination Style | Voltage - Isolation | DC Resistance (DCR) | Max DC Current | Frequency Range | Insertion Loss | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Impedance - Primary (Ω) | Frequency Response | Impedance - Secondary (Ω) | DC Resistance (DCR) - Primary | DC Resistance (DCR) - Secondary | Power Level | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP-49-B Triad Magnetics | 7 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 300 | - | -40°C~85°C | Bulk | 2014 | Red-Spec | 0.410Lx0.310W 10.41mmx7.87mm | Active | Not Applicable | PC Pin | - | - | - | - | PC Pin | 1000VRMS @ 1 Second | - | - | 300Hz~100kHz | - | Audio Coupling | 1:1.42 | - | 300CT | ±2dB | 600 | 41Ohm | 98Ohm | 50mW | - | 0.465 11.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() TY-250P Triad Magnetics | 14 |
| Datasheet | 17 Weeks | - | Through Hole | - | 11.339809g | -40°C~105°C | - | - | TY | 0.800Lx0.770W 20.32mmx19.56mm | Active | Not Applicable | Radial | - | 20mW | Unshielded | 4mA | PC Pin | 1500VAC | 172Ohm | 4mA | 20Hz~20kHz | 2.8dB Max @ 1kHz | Impedance Matching | 1:1, 2:1 | - | 1kCT | ±1dB | 1kCT | 172Ohm | 172Ohm | - | 17.78mm | 0.700 17.78mm | 22.86mm | 19.558mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MET-09-T-B Triad Magnetics | 843 |
| Datasheet | 17 Weeks | - | Through Hole | - | - | -20°C~85°C | Bulk | - | MET | 0.409Lx0.310W 10.40mmx7.87mm | Active | Not Applicable | - | - | - | - | - | PC Pin | 500VRMS @ 1 Second | - | - | 300Hz~100kHz | - | Data/Voice Coupling | 1:1 | - | 10kCT | ±2dB | - | 1kOhm | 1.3kOhm | 40mW | - | 0.465 11.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() MET-23-T Triad Magnetics | 74 |
| Datasheet | 15 Weeks | - | Through Hole | - | - | -20°C~85°C | Bulk | 2016 | MET | 0.409Lx0.310W 10.40mmx7.87mm | Active | Not Applicable | - | - | - | - | - | PC Pin | 1000VRMS @ 1 Second | - | - | 300Hz~100kHz | - | Data/Voice Coupling | 22.4:1 | - | 1.6kCT | ±2dB | 3.2 | 230Ohm | 1Ohm | 65mW | - | 0.465 11.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() TY-302P-B Triad Magnetics | 7 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 600 | - | -20°C~85°C | Bulk | - | TY | 1.040Lx0.960W 26.42mmx24.38mm | Active | Not Applicable | PC Pin | - | - | - | - | PC Pin | 1500VAC | - | - | 300Hz~3.5kHz | 0.65dB Typ | Data/Voice Coupling | 1:1.47 | 32dB Typ | 600 | - | 600/600 | 34Ohm | 24Ohm 24Ohm | -45dB~7dB | - | 0.870 22.10mm | 26.42mm | 24.38mm | - | ROHS3 Compliant | Lead Free | ||
![]() SP-68-B Triad Magnetics | 32 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | -40°C~85°C | Bulk | 2014 | Red-Spec | 0.410Lx0.310W 10.41mmx7.87mm | Active | Not Applicable | PC Pin | - | - | - | - | PC Pin | 1000VRMS @ 1 Second | - | - | 300Hz~100kHz | - | Audio Coupling | 2.1:1 | - | 10k | ±2dB | 10k 2.5k/2.5k | 1kOhm | 565/650Ohm | 50mW | - | 0.465 11.80mm | 10.41mm | 7.87mm | - | ROHS3 Compliant | - | ||
![]() SP-42-B Triad Magnetics | 41 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | -40°C~85°C | Bulk | 2014 | Red-Spec | 0.410Lx0.310W 10.41mmx7.87mm | Active | Not Applicable | PC Pin | 12Ohm | - | - | - | PC Pin | 1000VRMS @ 1 Second | - | - | 300Hz~100kHz | - | Audio Coupling | 3.54:1 | - | 150CT | ±2dB | 12 | 18Ohm | 2.7Ohm | 50mW | - | 0.465 11.80mm | 10.41mm | 7.87mm | - | ROHS3 Compliant | - |