- DC Resistance (DCR)
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Size / Dimension
- Termination Style
- Frequency Range
- Type
Attribute column
Manufacturer
Triad Magnetics Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Current Rating (Amps) | Current Rating | Frequency | Termination Style | Inductance | DC Resistance (DCR) | Frequency Range | Turns Ratio - Primary:Secondary | ET (Volt-Time) | Current Ratio | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CST306-3T-B Triad Magnetics | 12 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | Bulk | 2014 | CST | 0.690Lx0.385W 17.53mmx9.78mm | Active | Not Applicable | PC Pin | Non-Invasive (Solid Core) | - | 25A | 200kHz | PC Pin | 55mH | 3.75Ohm Max | 20kHz~200kHz | - | 2000VμS | 200CT:1 | - | 0.915 23.24mm | - | - | ROHS3 Compliant | - | ||
![]() CST306-1T-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | Bulk | 2014 | CST | 0.690Lx0.385W 17.53mmx9.78mm | Active | Not Applicable | PC Pin | Non-Invasive (Solid Core) | 35A | 35A | 200kHz | PC Pin | 3.5mH | 340mOhm Max | 20kHz~200kHz | - | 500VμS | 50CT:1 | - | 0.915 23.24mm | 17.53mm | 9.78mm | ROHS3 Compliant | - | ||
![]() CST206-3A-B Triad Magnetics | 12 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | Bulk | 2014 | CST | 1.075Lx0.400W 27.31mmx10.16mm | Active | Not Applicable | PC Pin | Non-Invasive (Solid Core) | - | 70A | 200kHz | PC Pin | 130mH | 12.4Ohm Max | 20kHz~200kHz | - | 6000VμS | 300:1 | - | 1.225 31.12mm | - | - | ROHS3 Compliant | - | ||
![]() CST206-2A-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | Bulk | 2014 | CST | 1.075Lx0.400W 27.31mmx10.16mm | Active | Not Applicable | PC Pin | Non-Invasive (Solid Core) | 80A | 80A | 200kHz | PC Pin | 56mH | 3.5Ohm Max | 20kHz~200kHz | - | 4000VμS | 200:1 | - | 1.225 31.12mm | 27.3mm | 10.16mm | ROHS3 Compliant | - | ||
![]() CST306-1A-B Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | Bulk | 2014 | CST | 0.690Lx0.385W 17.53mmx9.78mm | Active | Not Applicable | PC Pin | Non-Invasive (Solid Core) | 35A | 35A | 200kHz | PC Pin | 3.5mH | 340mOhm Max | 20kHz~200kHz | - | 500VμS | 50:1 | - | 0.915 23.24mm | 17.53mm | 9.78mm | ROHS3 Compliant | - | ||
![]() CSE5-100401 Triad Magnetics | 12 |
| Datasheet | 17 Weeks | PCB | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | 2014 | - | 0.272Lx0.303W 6.90mmx7.70mm | Active | Not Applicable | SMD/SMT | Invasive | 10A | 10A | - | Gull Wing | 320μH | 1.14Ohm Secondary | 250kHz Min | 1:40 | - | - | 5.33mm | 0.210 5.33mm | 7.7mm | 6.9mm | ROHS3 Compliant | - | ||
![]() CST-1005-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | - | 0.044lb 19.96g | Bulk | 2014 | CST | 0.925Lx0.472W 23.50mmx12.00mm | Active | Not Applicable | - | Non-Invasive (Solid Core) | 5A | - | - | PC Pin | - | 40Ohm | 50/60Hz | - | - | 1000:1 | - | 0.976 24.80mm | - | - | ROHS3 Compliant | - | ||
![]() CST-1015-B Triad Magnetics | 11 |
| Datasheet | 15 Weeks | - | Through Hole | - | 0.044lb 19.96g | Bulk | 2014 | CST | 0.925Lx0.472W 23.50mmx12.00mm | Active | Not Applicable | - | Non-Invasive (Solid Core) | 15A | - | - | PC Pin | - | 40Ohm | 50/60Hz | - | - | 1000:1 | - | 0.976 24.80mm | - | - | ROHS3 Compliant | - | ||
![]() CST-1010-B Triad Magnetics | 48 |
| Datasheet | 15 Weeks | - | Through Hole | - | 0.044lb 19.96g | Bulk | 2014 | CST | 0.925Lx0.472W 23.50mmx12.00mm | Active | Not Applicable | - | Non-Invasive (Solid Core) | 10A | - | - | PC Pin | - | 40Ohm | 50/60Hz | - | - | 1000:1 | - | 0.976 24.80mm | - | - | ROHS3 Compliant | - | ||
![]() CST306-3A-B Triad Magnetics | 49 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | Bulk | 2014 | CST | 0.690Lx0.385W 17.53mmx9.78mm | Active | Not Applicable | PC Pin | Non-Invasive (Solid Core) | 25A | - | - | PC Pin | 55mH | 3.75Ohm Max | 20kHz~200kHz | - | 2000VμS | 200:1 | - | 0.915 23.24mm | 17.53mm | 9.78mm | ROHS3 Compliant | Lead Free | ||
![]() CST25-0200 Triad Magnetics | 42 |
| Datasheet | 17 Weeks | - | Through Hole | - | - | Bulk | 2017 | - | 0.669Lx0.591W 17.00mmx15.00mm | Active | Not Applicable | - | Invasive | 125mA | - | - | PC Pin | 76mH | 4.5Ohm | 50kHz~500kHz | 1:200 | 700VμS | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | ||
![]() CST25-0500 Triad Magnetics | 66 |
| Datasheet | 17 Weeks | - | Through Hole | - | - | Tube | 2017 | - | 0.669Lx0.591W 17.00mmx15.00mm | Active | Not Applicable | - | Invasive | 25A | - | - | PC Pin | 470mH | 16Ohm | 50kHz~500kHz | 1:500 | 1750VμS | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | ||
![]() CST25-1000 Triad Magnetics | 15 |
| Datasheet | 16 Weeks | - | Through Hole | - | - | Bulk | 2017 | - | 0.669Lx0.591W 17.00mmx15.00mm | Active | Not Applicable | - | Invasive | 25A | - | - | PC Pin | 1.9H | 50Ohm | 50kHz~500kHz | 1:1000 | - | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | ||
![]() CST25-0050 Triad Magnetics | 32 |
| Datasheet | 17 Weeks | - | Through Hole | - | - | Bulk | - | - | 0.669Lx0.591W 17.00mmx15.00mm | Active | Not Applicable | - | Invasive | 500mA | - | - | PC Pin | 4.7mH | 500mOhm | 50kHz~500kHz | 1:50 | 175VμS | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | ||
![]() CST25-0100 Triad Magnetics | 49 |
| Datasheet | 17 Weeks | - | Through Hole | - | - | Tube | 2017 | - | 0.669Lx0.591W 17.00mmx15.00mm | Active | Not Applicable | - | Invasive | 25A | - | - | PC Pin | 18mH | 2Ohm | 50kHz~500kHz | 1:100 | 350VμS | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | ||
![]() CST25K Triad Magnetics | In Stock | - | - | 15 Weeks | - | - | - | - | Bulk | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |