- 1st Connector
- 2nd Connector
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- Power (Watts)
- RoHS Status
- Series
- Type
- Max Power Dissipation
- Voltage - Primary
- Power Rating
Attribute column
Manufacturer
Triad Magnetics Isolation Transformers and Autotransformers, Step Up, Step Down
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Weight | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Current Rating | Frequency | Voltage - Rated AC | Number of Outputs | Approval Agency | Physical Dimension | Output Voltage | Max Output Current | Element Configuration | Output Current | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | 1st Connector | 2nd Connector | Cord Length | Isolation Voltage | Voltage - Primary | Primary Winding(s) | Number of Secondary Winding | VA Rating | Number of Primary Winding | Secondary Current | Voltage - Secondary | Center Tap Feature 1 | Center Tap Feature 2 | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N-66A Triad Magnetics | 39 | - | Datasheet | 17 Weeks | Flanges, Panel | - | 7 | 11lbs 5kg | - | 2008 | N | - | Active | Not Applicable | - | - | - | Isolation | 250VA | - | 250W | 500mV | 250W | 2.17A | - | 500mV | - | - | - | 115V | - | Dual | - | - | - | 115V | Wire Leads | Wire Leads | - | - | 115V 230V | - | - | - | - | - | 115V | - | - | - | 117.47mm | - | - | 100.03mm | - | ROHS3 Compliant | Lead Free | ||
![]() MD-1000-E Triad Magnetics | 2227 |
| Datasheet | 17 Weeks | - | - | - | 22lbs 10kg | - | 2013 | MD | - | Active | Not Applicable | - | - | - | Isolation, Medical Grade | 1000VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEMA 6-15P | NEMA 5-15R (2) | - | - | 240V | - | - | - | - | - | 120V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() N-259MG Triad Magnetics | 2910 |
| Datasheet | 17 Weeks | Flanges | - | - | 31lbs 14.1kg | - | 2006 | N | - | Active | Not Applicable | - | - | - | Isolation | 1000VA | - | 1kW | - | 1kW | - | - | - | - | - | - | - | - | Single | - | - | - | - | NEMA 6-15P | NEMA 5-15R | - | - | 230V | - | - | - | - | - | 115V | - | - | - | 1.56mm | - | - | 4.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() N-11MG Triad Magnetics | 2602 |
| Datasheet | 17 Weeks | Flanges | - | - | 33lbs 15kg | - | 2006 | N | - | Active | Not Applicable | Wire | - | - | Autotransformer (Non-Isolated) | 2000VA | - | 2kW | - | 2kW | 17.4A | 60Hz | - | - | - | - | 115V | - | Single | 17.4A | - | - | - | NEMA 6-15P | NEMA 5-15P | 1.8288m | - | 230V | - | - | - | - | - | 115V | - | - | 210mm | - | - | - | 4.5mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() N-257MG Triad Magnetics | 2700 |
| Datasheet | 17 Weeks | Flanges, Panel | - | - | 3.7lbs 1.7kg | 230V | - | N | - | Active | Not Applicable | Plug | - | - | Isolation | 500VA | - | 500W | 230V | 500W | - | - | - | - | UL | - | - | - | Single | - | - | - | - | NEMA 6-15P | NEMA 5-15R | 1.8288m | - | 230V | - | - | - | - | - | 115V | - | - | - | 1.56mm | - | - | 4.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() N-55MG Triad Magnetics | 21 |
| Datasheet | 17 Weeks | Flanges, Panel | - | - | 11lbs 5kg | - | 2007 | N | - | Active | Not Applicable | Plug | - | - | Isolation | 250VA | - | 250W | 115V | 250W | 2.17A | - | 115V | - | UL | - | - | - | Single | - | - | - | - | NEMA 5-15P | NEMA 5-15R | 1.8288m | - | 115V | - | - | - | - | - | 115V | - | - | - | 63.5mm | - | - | 71.43mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() N-92MD Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges, Panel | - | 4 | 18lbs 8.2kg | 115V | 2006 | N | - | Active | Not Applicable | Wire | - | - | Isolation | 500VA | - | 500W | - | 500W | 4.35A | - | - | - | UL | - | 115V | - | Single | 4.35A | - | - | 115V | NEMA 5-15P | NEMA 5-15R | 1.8288m | - | 115V | - | - | - | - | - | 115V | - | - | - | 134.93242mm | - | 180.975mm | 114.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() N-77U Triad Magnetics | 87 |
| Datasheet | 17 Weeks | Panel | - | - | 4lbs 1.8kg | - | 2015 | N | - | Active | Not Applicable | - | - | - | Isolation | 100VA | - | 100W | - | 100W | 860mA | - | 230V | - | UL | - | 115V | - | - | 860mA | - | - | 115V | Wire Leads | Wire Leads | - | - | 115V 230V | - | - | - | - | - | 115V | - | - | - | 33.33mm | - | - | 41.27mm | - | ROHS3 Compliant | Lead Free | ||
![]() MD-1000-U Triad Magnetics | 2936 |
| Datasheet | 17 Weeks | - | - | - | 22lbs 10kg | - | 2009 | MD | - | Active | Not Applicable | - | - | - | Isolation, Medical Grade | 1000VA | - | 1kW | - | 1kW | 8.33A | - | - | - | - | - | - | - | - | - | - | - | - | NEMA 5-15P | NEMA 5-15R (2) | - | - | 120V | - | - | - | - | - | 120V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() N-55M Triad Magnetics | 56 |
| Datasheet | 17 Weeks | Flanges | - | - | 11lbs 5kg | - | 2014 | N | yes | Active | Not Applicable | - | EAR99 | - | Isolation | 250VA | 8504.31.40.65 | 250W | - | 250W | 2.17A | - | - | - | - | L100.0XB127.0XH117.47 (mm) | - | - | Single | - | 115V | 115V | - | NEMA 1-15P | NEMA 1-15R | - | 1500V | 115V | - | 1 | 250 VA | 1 | - | - | NO | NO | - | 63.5mm | - | 100mm | 71.43mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() N-57MG Triad Magnetics | 2994 |
| Datasheet | 17 Weeks | Flanges | - | - | 24lbs 10.9kg | - | 2006 | N | - | Active | Not Applicable | - | - | - | Isolation | 500VA | - | 500W | 115V | 500W | 4.35A | - | - | - | - | - | 115V | - | Single | 4.35A | - | - | 115V | NEMA 5-15P | NEMA 5-15R | - | - | 115V | - | - | - | - | 4.35A | 115V | - | - | - | 1.56mm | - | - | 4.5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() N-255MG Triad Magnetics | 2546 |
| Datasheet | 17 Weeks | Flanges | - | 6 | 11lbs 5kg | - | 2005 | N | - | Active | Not Applicable | - | - | - | Isolation | 250VA | - | 500W | 230V | 250W | - | - | - | - | - | - | - | - | - | - | - | - | - | NEMA 6-15P | NEMA 5-15R | - | - | 230V | - | - | - | - | - | 115V | - | - | - | 63.5mm | - | - | 71.43mm | - | ROHS3 Compliant | Lead Free | ||
![]() N-51X Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Flanges, Panel | - | 4 | 1.7lbs 771.1g | 115V | 2006 | N | - | Active | Not Applicable | Wire Leads | - | - | Isolation | 35VA | - | 35W | 115V | 35W | 300mA | - | - | - | UL | - | 115V | - | Single | 300mA | - | - | 115V | Wire Leads | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | 57.9374mm | - | 53.975mm | 93.6498mm | - | ROHS3 Compliant | Lead Free | ||
![]() N-2X Triad Magnetics | 77 |
| Datasheet | 17 Weeks | - | 100 | - | 2.1lbs 952.5g | - | 2008 | N | - | Active | Not Applicable | - | - | Wire Leads | Autotransformer (Non-Isolated) | 100VA | - | 100W | - | 100W | 870mA | 60Hz | - | - | - | - | 115V | - | - | 870mA | - | - | - | Wire Leads | Wire Leads | - | - | 230V | - | - | - | - | - | - | - | - | 52.4mm | 66.675mm | - | - | 101.6mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() N-7MG Triad Magnetics | 32 |
| Datasheet | 17 Weeks | Flanges | 600 | - | 12lbs 5.4kg | - | - | N | - | Active | Not Applicable | Plug | - | - | Autotransformer (Non-Isolated) | 600VA | - | 600W | - | 600W | 5.22A | 60Hz | - | 1 | - | - | 115V | - | Single | 5.22A | - | - | - | NEMA 6-15P | NEMA 5-15R | 1.8288m | - | 230V | - | - | - | - | - | 115V | - | - | 117mm | 108.33mm | - | - | 101.17mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() N-67A Triad Magnetics | 79 |
| Datasheet | 17 Weeks | Flanges, Panel | - | 7 | 7lbs 3.2kg | - | 2014 | N | - | Active | Not Applicable | - | - | - | Isolation | 150VA | - | 150W | 500mV | 150W | 1.3A | - | 500mV | - | - | - | 115V | - | Dual | 1.3A | - | - | 115V | Wire Leads | Wire Leads | - | - | 115V 230V | - | - | - | - | - | 115V | - | - | - | 98.4mm | - | - | 83.34mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() N-59M Triad Magnetics | 2271 |
| Datasheet | 15 Weeks | Flanges | - | - | 31lbs 14.1kg | - | 2014 | N | - | Active | Not Applicable | - | - | - | Isolation | 1000VA | - | 1kW | - | 1kW | - | - | - | - | - | - | - | - | Single | - | - | - | - | NEMA 1-15P | NEMA 1-15R | - | - | 115V | - | - | - | - | - | 115V | - | - | - | 1.56mm | - | - | 4.5mm | - | ROHS3 Compliant | - | ||
![]() F-302U Triad Magnetics | 25 |
| Datasheet | 17 Weeks | Chassis Mount | - | - | - | - | 2015 | F | - | Active | Not Applicable | Wire Leads | - | - | Autotransformer (Non-Isolated) | 150VA | - | - | - | 150W | - | - | - | - | - | - | - | 1.3A | - | - | - | - | - | Wire Leads | Wire Leads | - | - | 277V | Single | - | - | - | - | 115V | - | - | - | - | 71.42mm | 85.73mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() N-1X Triad Magnetics | 153 |
| Datasheet | 17 Weeks | Flanges | - | 3 | 1.5lbs 680.4g | - | 2008 | N | - | Active | Not Applicable | Wire Leads | - | - | Autotransformer (Non-Isolated) | 50VA | - | 50W | - | 50W | 435mA | 60Hz | - | - | - | - | 115V | - | Single | 435mA | - | - | - | Wire Leads | Wire Leads | - | - | 230V | - | - | - | - | - | 115V | - | - | - | 57.9374mm | - | 50.8mm | 93.6498mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() N-9MG Triad Magnetics | 52 |
| Datasheet | 17 Weeks | Flanges | - | - | 21lbs 9.5kg | - | 2008 | N | - | Active | Not Applicable | Plug | - | - | Autotransformer (Non-Isolated) | 1250VA | - | 1.25kW | - | 1.25kW | - | - | - | - | - | - | 115V | - | Single | 10.85A | - | - | - | NEMA 6-15P | NEMA 5-15R | 1.8288m | - | 230V | - | - | - | - | - | - | - | - | 152mm | 91.28mm | - | - | 82.55mm | Unknown | ROHS3 Compliant | Lead Free |