- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FP34-1400 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | PCB | Through Hole | - | - | 6 | 1.4lbs 635g | - | 2006 | Flat Pack™ | 79.25mm Lx63.50mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | POWER | - | - | 48W | - | - | - | PC Pin | UL | - | 2000Vrms | - | - | - | - | - | 48VA | 17V | - | - | 115V 230V | Dual | No | Parallel 17V Series 34V | 17V | - | 2 | 48 VA | 1.4A | 2.8A | 2.8A | 34.925mm | 34.93mm | 79.25mm | - | - | ROHS3 Compliant | - | ||
![]() FP40-1200 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | PCB | Through Hole | - | - | 6 | 1.4lbs 635g | - | 2014 | Flat Pack™ | 79.25mm Lx63.50mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | POWER | - | - | 48W | - | - | - | PC Pin | UL | - | 2000Vrms | - | - | - | - | - | 48VA | 20V | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | 20V | - | 2 | 48 VA | 1.2A | 2.4A | 2.4A | 34.925mm | 34.93mm | 79.25mm | - | - | ROHS3 Compliant | - | ||
![]() F-146XP Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Flanges, Through Hole | Through Hole | - | - | 8 | 0.469lb 212.73g | - | 2012 | Single Primary | 60.33mm Lx31.75mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | 130°C | 0°C | POWER | - | - | 4.5W | - | - | - | PC Pin | UL | L60.32XB31.75XH36.5 (mm) | 1500Vrms | - | - | - | - | - | 4.5VA | - | 115V | - | 115V | Single | No | Parallel 58V Series 116V | - | Dual | - | 4.5 VA | - | 0.066A | 0.066A | 36.49mm | 36.50mm | 60.32mm | 31.75mm | - | ROHS3 Compliant | - | ||
![]() VPM100-25000 Triad Magnetics | 2781 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | 19lbs 8.6kg | - | 2015 | Toroidal Medical, VPM | 215.00mm Dia | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 2.5kW | 2.5kW | - | - | Wire Leads | - | - | 4000Vrms | - | 25A | - | - | - | 2500VA | - | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | No | Parallel 50V Series 100V | - | Dual | - | - | 50A | - | - | - | 120.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() F-193U Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis, Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 5 | 4lbs 1.8kg | - | 2006 | Single Secondary | 79.38mm Lx71.42mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 96W | 96W | 4A | - | Wire Leads | UL | - | 1500Vrms | 24V | 4A | - | Single | 4A | 96VA | - | - | 115V | 115V | Single | Yes | 24V | - | Single | - | - | - | - | - | 96.8mm | 71.42mm | 79.38mm | 71.42mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FS56-350 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 0.8lb 362.87g | - | 2012 | Split Pack™ | 57.15mm Lx47.63mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | - | - | 20W | - | - | - | PC Pin | CSA, UL | L57.15XB47.62XH36.5 (mm) | 2500Vrms | - | - | 230V | - | - | 20VA | - | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | 2 | 20 VA | - | 0.7A | 0.7A | - | 36.50mm | 57.15mm | 47.62mm | - | ROHS3 Compliant | - | ||
![]() F10-250 Triad Magnetics | 12 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 6 | 0.25lb 113.4g | - | 2005 | Split Pack™, Class 2/3, F | 34.93mm Lx28.58mm W | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 25°C | 0°C | POWER | - | 8504.31.40.35 | 2.5W | 2.5W | 250mA | - | PC Pin | UL | L34.92XB28.57XH30.15 (mm) | 2500Vrms | - | 250mA | 115V | - | - | 2.5VA | 5V | - | - | 115V | Single | No | Parallel 5V Series 10V | 5V | Dual | - | 2.5 VA | - | - | - | 30.15mm | - | 34.92mm | 28.57mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F-155XP Triad Magnetics | 17 |
| Datasheet | 17 Weeks | Flanges, Through Hole | Through Hole | - | - | 6 | 0.657lb 298.01g | - | 2012 | Single Primary | 71.42mm Lx37.29mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | 130°C | 0°C | POWER | - | 8504.31.40.35 | 7.5W | - | - | - | PC Pin | UL | L71.42XB37.29XH41.27 (mm) | 1500Vrms | - | - | - | - | - | 7.5VA | 38V | 115V | - | 115V | Single | No | Parallel 38V Series 76V | 38V | Dual | - | 7.5 VA | - | 0.2A | 0.2A | 41.28mm | - | 71.42mm | 37.29mm | - | ROHS3 Compliant | - | ||
![]() VPL12-4000 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 8 | 2.3lbs 1kg | - | 2006 | Chassis Mount: World Series™ | 57.15mm Lx101.6mm W | yes | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | POWER | - | - | 50W | 50W | 7.94A | - | Wire Leads | UL | L101.6XB57.15XH65.07 (mm) | 3500Vrms | 6.3V | 3.97A | - | - | 7.94A | 50.0VA | - | - | 115V | 115V 230V | Dual | No | 12.6V | - | - | 2 | 50 VA | - | - | - | 65.0748mm | 65.09mm | 101.6mm | 57.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPM240-12500 Triad Magnetics | 2366 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | 56lbs 25.4kg | - | 2015 | Toroidal Medical, VPM | 222.00mm Dia | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 3kW | 3kW | - | - | Wire Leads | - | - | 4000Vrms | - | 12.5A | - | - | - | 3000VA | - | - | - | 208V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | - | Dual | - | - | 25A | - | - | - | 130.00mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F-398U Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 8 | 4.3lbs 2kg | - | 2006 | Control Transformers | 96.82mm Lx71.42mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | - | 72W | 72W | 6A | - | Solder Lug | UL | - | 1500Vrms | 12V | 3A | - | Dual | 6A | 72VA | - | - | 115V | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | - | - | - | 86.5124mm | 86.51mm | 96.82mm | 96.8248mm | - | ROHS3 Compliant | Lead Free | ||
![]() VPT30-1670 Triad Magnetics | 198 |
| Datasheet | 13 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 1.4lbs 635g | - | 2011 | Chassis Mount: World Series™ | 80.00mm Diax33.00mm W | - | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 50W | 50W | - | - | Wire Leads | - | - | 4000Vrms | 30V | 1.67A | - | - | 1.67A | 50VA | - | - | - | 115V 230V | Dual | No | Parallel 15V Series 30V | - | Dual | - | - | 3.34A | - | - | 33mm | 36.0mm | - | 33mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() F20-600-C2 Triad Magnetics | 143 |
| Datasheet | 17 Weeks | - | Through Hole | NO | - | 6 | 0.7lb 317.51g | - | 2014 | Split Pack™, Class 2/3, F | 47.63mm Lx39.67mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 12W | - | - | 50Hz | PC Pin | - | - | 2500Vrms | - | - | - | - | - | 12VA | 10V | - | - | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 12 VA | 600mA | - | - | 36.4998mm | 36.50mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F-349XP Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | NO | CHASSIS MOUNT | - | 0.407lb 184.62g | - | - | Dual Primary | 60.33mm Lx31.75mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | - | 8504.31.40.35 | 4.5W | - | - | - | PC Pin | UL | L41.27XB31.75XH36.5 (mm) | 1500Vrms | - | - | - | - | - | 4.5VA | 8V | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 4.5 VA | - | 0.56A | 0.56A | - | 36.50mm | 41.27mm | 31.75mm | - | ROHS3 Compliant | - | ||
![]() F12-2850-C2 Triad Magnetics | 38 |
| Datasheet | 17 Weeks | - | Through Hole | NO | - | 6 | 1.1lbs 499g | - | 2014 | Split Pack™, Class 2/3, F | 66.68mm Lx55.55mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 36W | - | - | 50Hz | PC Pin | - | - | 2500Vrms | - | - | - | - | - | 36VA | - | - | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | - | 2.85A | - | - | 39.6748mm | 39.67mm | - | 55.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() F48-400-C2 Triad Magnetics | 17 |
| Datasheet | 17 Weeks | - | Through Hole | NO | - | 6 | 0.8lb 362.87g | - | 2012 | Split Pack™, Class 2/3, F | 57.15mm Lx47.63mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 20W | - | - | 50Hz | PC Pin | - | - | 2500Vrms | - | - | - | - | - | 20VA | 24V | - | - | 115V | Single | No | Parallel 24V Series 48V | 24V | Dual | - | 20 VA | 400mA | 0.4A | 0.4A | 36.4998mm | 36.50mm | 57.15mm | - | - | ROHS3 Compliant | - | ||
![]() FS20-120 Triad Magnetics | 194 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 0.25lb 113.4g | Bulk | 2011 | Split Pack™ | 34.93mm Lx28.58mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | - | 2.5W | 2.5W | 240mA | 60Hz | PC Pin | - | - | 2500Vrms | - | 120mA | - | Dual | - | 2.4VA | - | - | 115V | 115V 230V | Dual | No | Parallel 10V Series 20V | - | Dual | - | - | - | - | - | 23.7998mm | 30.15mm | 34.93mm | 28.575mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FP56-425 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | - | Through Hole | NO | - | 8 | 0.938lb 425.47g | - | 2014 | Flat Pack™ | 72.90mm Lx57.15mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | POWER | PCB MOUNTABLE | - | 24W | - | - | - | PC Pin | UL | L72.9XB57.15XH34.92 (mm) | 2000Vrms | - | - | - | - | - | 24VA | - | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | 2 | 24 VA | 425mA | - | - | 34.925mm | 34.93mm | 72.9mm | 57.15mm | - | ROHS3 Compliant | - | ||
![]() FP34-700 Triad Magnetics | 29 |
| Datasheet | 17 Weeks | - | Through Hole | NO | - | 6 | 0.938lb 425.47g | - | 2014 | Flat Pack™ | 72.90mm Lx57.15mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | POWER | PCB MOUNTABLE | 8504.31.40.35 | 24W | - | - | - | PC Pin | UL | L72.9XB57.15XH34.92 (mm) | 2000Vrms | - | - | - | - | - | 24VA | 17V | - | - | 115V 230V | Dual | No | Parallel 17V Series 34V | 17V | - | 2 | 24 VA | 700mA | 1.4A | 1.4A | 34.925mm | 34.93mm | 72.9mm | 57.15mm | - | ROHS3 Compliant | - | ||
![]() FP16-1500 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | NO | - | - | 0.938lb 425.47g | - | 2016 | Flat Pack™ | 72.90mm Lx57.15mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | POWER | PCB MOUNTABLE | 8504.31.40.35 | 24W | - | - | - | PC Pin | UL | L72.9XB57.15XH34.92 (mm) | 2000Vrms | - | - | - | - | - | 24VA | 8V | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 24 VA | 1.5A | 3A | 3A | 34.925mm | 34.93mm | 72.9mm | 57.15mm | - | ROHS3 Compliant | - |