- Center Tap
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Power - Max
- Primary Winding(s)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
- Type
Attribute column
Manufacturer
Triad Magnetics Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Element Configuration | Output Current | Power - Max | Output Voltage 1 | Input Voltage (Max) | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Output Current 2 | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCT40-03E07AE Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | - | NO | - | 1.5lbs 680.4g | - | 2017 | Class 2, TCT | 92.46mm Lx66.04mm W | yes | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | - | - | POWER | - | 8504.31.40.65 | 40W | - | - | 50Hz | Solder, Quick Connect | CSA, UL | L92.46XB55.12XH59.44 (mm) | 1500VAC | - | - | - | - | - | 40VA | 12V | 120V | - | 120V | Single | No | 12V | - | - | 1 | 40 VA | 3.34A | - | - | 59.436mm | 59.44mm | 92.46mm | 55.12mm | - | ROHS3 Compliant | - | ||
![]() FP10-4800 Triad Magnetics | 47 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 6 | 1.4lbs 635g | - | 2014 | Flat Pack™ | 79.25mm Lx63.50mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | POWER | PCB MOUNTABLE | - | 48W | - | - | - | PC Pin | UL | - | 2000Vrms | - | - | 230V | - | - | 48VA | 5V | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 48 VA | 4.8A | - | - | 34.925mm | 34.93mm | 79.25mm | - | - | ROHS3 Compliant | - | ||
![]() VPP10-2000 Triad Magnetics | 56 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 0.9lb 408.23g | Bulk | 2014 | PC Mount: World Series™ | 57.15mm Lx47.63mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | - | 20W | 20W | - | - | PC Pin | - | - | 4000Vrms | - | 2A | - | Dual | - | 20VA | - | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | Dual | - | - | - | - | - | 47.752mm | 41.28mm | 57.15mm | 57.15mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-138P Triad Magnetics | 178 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 6 | 0.219lb 99.34g | - | 2007 | Single Primary | 35.31mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | 130°C | 0°C | - | - | - | 1.5W | 1.5W | 120mA | - | PC Pin | UL | - | 1500Vrms | 12.6V | 60mA | - | Single | 120mA | 1.5VA | - | - | 115V | 115V | Single | No | Parallel 12.6V Series 25.2V | - | Dual | - | - | - | - | - | 30.1498mm | 30.15mm | 35.31mm | 35.306mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FS16-2250-C2 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | - | NO | 8 | 1.1lbs 499g | - | 2014 | Split Pack™, Class 2/3, FS | 66.68mm Lx55.55mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | - | 36W | - | - | 50Hz | PC Pin | - | L66.67XB55.55XH39.67 (mm) | 4200Vrms | - | - | - | - | - | 36VA | 8V | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 36 VA | 2.25A | - | - | 39.6748mm | 39.67mm | 66.67mm | 55.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() F16-070-C2 Triad Magnetics | 415 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 6 | 0.17lb 77.11g | - | 2012 | Split Pack™, Class 2/3, F | 34.93mm Lx28.58mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 1.1W | - | 70mA | 50Hz | PC Pin | - | L34.92XB28.57XH23.8 (mm) | 2500Vrms | - | - | - | - | - | 1.1VA | 8V | - | - | 115V | Single | No | Parallel 8V Series 16V | 8V | Dual | - | 1.1 VA | 70mA | 0.07A | 0.07A | 23.7998mm | 23.80mm | 34.92mm | 28.57mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FS10-600-C2 Triad Magnetics | 158 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 8 | 0.44lb 199.58g | - | 2014 | Split Pack™, Class 2/3, FS | 41.28mm Lx33.32mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | - | 6W | - | - | 50Hz | PC Pin | - | L41.27XB33.32XH33.32 (mm) | 4200Vrms | - | - | - | - | - | 6VA | 5V | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 6 VA | 600mA | 0.6A | 0.6A | 33.3248mm | 33.32mm | 41.27mm | 33.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() F28-040-C2 Triad Magnetics | 41 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | 6 | 0.17lb 77.11g | - | 2012 | Split Pack™, Class 2/3, F | 34.93mm Lx28.58mm W | yes | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | - | - | - | 8504.31.40.35 | 1.1W | - | - | 50Hz | PC Pin | - | L34.92XB28.57XH23.8 (mm) | 2500Vrms | - | - | - | - | - | 1.1VA | 14V | - | - | 115V | Single | No | Parallel 14V Series 28V | 14V | Dual | - | 1.1 VA | 40mA | 0.04A | 0.04A | 23.7998mm | 23.80mm | 34.92mm | 28.57mm | - | ROHS3 Compliant | Lead Free | ||
![]() F48-250 Triad Magnetics | 45 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | - | 6 | 0.7lb 317.51g | - | 2008 | Split Pack™, Class 2/3, F | 47.63mm Lx39.67mm W | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | - | - | 12W | 12W | - | - | PC Pin | UL | - | 2500Vrms | - | 250mA | - | - | - | 12VA | - | - | - | 115V | Single | No | Parallel 24V Series 48V | - | Dual | - | - | - | - | - | 36.4998mm | 36.50mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F-169XP Triad Magnetics | 29 |
| Datasheet | 17 Weeks | Flanges, Through Hole | Through Hole | - | - | 8 | 0.657lb 298.01g | - | 2012 | Single Primary | 71.42mm Lx37.29mm W | - | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | 7.5W | - | - | - | PC Pin | - | - | 1500Vrms | - | - | - | Single | - | 7.5VA | - | - | - | 115V | Single | Yes | Parallel 15V Series 32V | - | Dual | - | - | - | - | - | - | 41.28mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPL36-300 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 8 | 0.7lb 317.51g | - | 2012 | Chassis Mount: World Series™ | 36.52mm Lx71.44mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 10W | 10W | 560mA | - | Wire Leads | - | - | 3500Vrms | 18V | 280mA | - | Dual | 560mA | 10.0VA | - | - | 115V | 115V 230V | Dual | No | 36V | - | Dual | - | - | - | - | - | - | 44.45mm | 36.52mm | 71.44mm | - | ROHS3 Compliant | Lead Free | ||
![]() F-218X Triad Magnetics | 12 |
| Datasheet | 17 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 4 | 1.2lbs 544.3g | - | 2015 | Single Secondary | 82.55mm Lx47.63mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 24W | 24W | 2A | - | Wire Leads | - | - | 1500Vrms | 12V | 2A | - | - | 2A | 24VA | - | - | - | 115V | Single | No | - | - | - | - | - | - | - | - | 50.8mm | 50.80mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() F-237Z Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges | Chassis Mount | - | - | 8 | 1.1lbs 499g | - | 2007 | Multiple Secondary | 71.42mm Lx52.37mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | - | - | - | 24W | - | 1A | - | Solder, Quick Connect | - | L71.42XB52.37XH60.32 (mm) | 1500Vrms | 12V | - | - | - | 1A | 24VA | - | - | 115V | - | Single | Yes | Parallel 12V Series 24V | - | Dual | - | - | - | - | - | - | 60.33mm | 71.42mm | 52.37mm | Unknown | ROHS3 Compliant | - | ||
![]() F-3112X Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Flanges | Chassis Mount | - | - | 7 | 0.3lb 136.08g | - | 2010 | Single Secondary | 60.33mm Lx38.10mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | - | 8504.31.20.00 | 3.5W | - | - | 833MHz | Wire Leads | UL | L60.32XB38.1XH34.92 (mm) | 1500Vrms | - | - | - | - | 250mA | 3.5VA | 14V | - | - | 115V 230V | Dual | Yes | 14V | - | Single | - | 3.5 VA | - | - | - | 34.9mm | 34.93mm | 60.32mm | 38.1mm | - | ROHS3 Compliant | - | ||
![]() FS16-2250 Triad Magnetics | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 1.1lbs 499g | - | - | Split Pack™ | 66.68mm Lx55.55mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | - | - | 36W | - | - | - | PC Pin | CSA, UL | L66.67XB55.55XH39.67 (mm) | 2500Vrms | - | - | 230V | - | - | 36VA | 8V | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 36 VA | - | 4.5A | 4.5A | - | 39.67mm | 66.67mm | 55.55mm | - | ROHS3 Compliant | - | ||
![]() F-268U Triad Magnetics | 57 |
| Datasheet | 17 Weeks | Flanges | Chassis Mount | - | - | 5 | 11lbs 5kg | - | 2006 | Single Secondary | 107.95mm Lx95.25mm W | yes | Active | Not Applicable | - | EAR99 | Laminated Core | - | - | POWER | - | - | 280W | - | - | - | Wire Leads | UL | - | 1500Vrms | - | - | - | - | - | 280VA | - | - | - | 115V | Single | Yes | 35V | - | - | 1 | 280 VA | - | 8A | - | - | 114.30mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TCT40-06E07K Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | 120 | - | - | 1.5lbs 680.4g | Bulk | 2008 | Class 2, TCT | 92.46mm Lx56.67mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 40W | 40W | 1.67A | 50Hz | Wire Leads | - | - | 1500Vrms | - | 1.67A | - | - | - | 40VA | - | - | - | 120V 240V | Single, Multiple Taps | No | 24V | - | Single | - | - | 1.67A | - | - | 59.436mm | 57.40mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F-108U Triad Magnetics | 38 |
| Datasheet | 17 Weeks | Chassis, Chassis Mount, Flanges, Panel | Chassis Mount | - | - | 8 | 3.5lbs 1.6kg | - | 2014 | Control Transformers | 71.42mm Lx63.50mm W | - | Active | Not Applicable | Solder | - | Laminated Core | 130°C | 0°C | - | - | - | 96W | 96W | 8A | 50Hz | Solder Lug | UL | - | 1500Vrms | 24V | 4A | - | - | 8A | 96VA | - | - | 115V | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | 4A | - | - | 63.5mm | 86.51mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FS24-1500 Triad Magnetics | 38 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | 8 | 1.1lbs 499g | - | 2007 | Split Pack™ | 66.68mm Lx55.55mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | - | 36W | - | 3A | 60GHz | PC Pin | - | - | 2500Vrms | - | - | - | - | - | 36VA | - | - | 115V | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | - | - | 39.6748mm | 39.67mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VPL28-180 Triad Magnetics | 77 |
| Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 6 | 0.4lb 181.44g | - | 2007 | Chassis Mount: World Series™ | 36.52mm Lx60.33mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 5W | 5W | 360mA | - | Wire Leads | UL | - | 3500Vrms | 14V | 180mA | - | - | 360mA | 5.0VA | - | - | 115V | 115V 230V | Dual | No | 28V | - | Dual | - | - | - | - | - | 36.49mm | 36.52mm | 36.52mm | 36.49mm | - | ROHS3 Compliant | Lead Free |